Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kuriyama of America, Inc.
Description: provides lasting identification. Packaged for ease of handling and shipping. Phthalate Free! Bulk unloading of ammonium nitrate/fuel oil blasting agents in small diameter holes. Successfully used for years with Orica’s blast hole chargers, intermediate loaders and the Penberthy
- Outside Diameter / Size: 0.859375 inch
- Maximum Inside Diameter / Size: 0.625 inch
- Pressure Rating: 120 psi
- Temperature Range: -31 to 149 F
-
Supplier: Kuriyama of America, Inc.
Description: provides lasting identification. Packaged for ease of handling and shipping. Phthalate Free! Bulk unloading of ammonium nitrate/fuel oil blasting agents in small diameter holes. Successfully used for years with Orica’s blast hole chargers, intermediate loaders and the Penberthy
- Outside Diameter / Size: 1.328125 inch
- Maximum Inside Diameter / Size: 1 inch
- Pressure Rating: 120 psi
- Temperature Range: -31 to 149 F
-
Supplier: Kuriyama of America, Inc.
Description: provides lasting identification. Packaged for ease of handling and shipping. Phthalate Free! Bulk unloading of ammonium nitrate/fuel oil blasting agents in small diameter holes. Successfully used for years with Orica’s blast hole chargers, intermediate loaders and the Penberthy
- Outside Diameter / Size: 1.0625 inch
- Maximum Inside Diameter / Size: 0.75 inch
- Pressure Rating: 120 psi
- Temperature Range: -31 to 149 F
-
-
Supplier: Kuriyama of America, Inc.
Description: provides lasting identification. Packaged for ease of handling and shipping. Phthalate Free! Bulk unloading of ammonium nitrate/fuel oil blasting agents in small diameter holes. Successfully used for years with Orica’s blast hole chargers, intermediate loaders and the Penberthy
- Outside Diameter / Size: 1.625 inch
- Maximum Inside Diameter / Size: 1.25 inch
- Pressure Rating: 120 psi
- Temperature Range: -31 to 149 F
-
Supplier: ASTM International
Description: This specification describes requirements and test methods for the qualification of plastic bodied mechanical fittings for use with outside diameter controlled polyethylene (PE) gas distribution pipe, nominal 2 pipe size (IPS) and smaller. In addition, it specifies general requirements
-
Supplier: New England Tubing Technologies
Description: New England Tubing Technologies specializes in custom extrusions featuring small diameter, thin-wall, tight tolerance extruded tubing. Building on more than 50 years of extrusion experience of our parent company, New England Wire Technologies, we utilize our comprehensive
- Color / Clarity: Clear, Multi-colored, Solid, Translucent
- Application: Medical / Pharmaceutical
- Features: Plastic Tubing
- Shape: Round
-
Supplier: Malish Plastics
Description: Capabilities and Expertise Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise Heavy wall rigid pipe in diameters to 12”—when roundness, concentricity, straightness, or I.D. are critical. Simple or complex profile extrusion in a wide array
- Size Capabilities: 0.25 to 20 inch
- Materials: ABS, PVC, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Extrusion Methods: Co-Extrusion, Dual Extrusion, Hot Extrusion
-
Supplier: Beswick Engineering Co., Inc.
Description: Miniature compression fitting with 10-32 external thread, for 1/16"" OD stiff plastic or metal tubing. It has a 5/16†hex body. The model with 0.067†through hole is designed to allow tubing or a 1/16†diameter thermocouple to pass all the way through the fitting. Max
- Material: Brass/Bronze, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
- Features: English
-
Supplier: Accu-Glass
Description: Glass Micro Bore Tubing provides precise and constant flow rate delivery, which make ideal flow restrictors. Custom Micro Bore glass tubing flow restrictors are made to your exacting size, inside diameter (ID) or outside diameter (OD) tolerance, concentricity or roundness
- Color / Clarity: Clear
- Type: Glass Tubing
- Application: Medical / Pharmaceutical
- Shape: Round
-
Supplier: Evident Scientific
Description: measurements on small diameter plastic or metal tubing, scanned or rotary measurements and thickness measurements on sharply curved parts. Transducer focusing may be necessary depending on the application.
- Application: General Purpose, NDT - Wall / Material Thickness
- Transducer Style: Immersible / Waterproof
-
Supplier: OMEGA Engineering, Inc.
Description: FT-SMC Series quick disconnect couplings bring reliability, economy and added convenience to users of very small diameter flexible plastic tubing. OMEGA's FT-SMC coupling is a reliable quick connect system for easy servicing and quick component replacement. Available for
- English Size: 0.0625 to 0.125 inch
- Metric Size: 3 mm
- Features: English, Metric
- Fitting Type: Pipe Fitting, Quick Coupler
-
Supplier: Peridot Corporation
Description: small as .005OD .003 ID with a faceted point. We bend and machine pipe up to 3/4 inch in diameter. We shape set Nitinol tubing. We work with over a dozen North American raw tubing suppliers purchasing thousands of feet of tubing a year. Special alloys, shapes and
- Industry Served: Aerospace, Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, Medical / Pharmaceutical, Oil / Fuel, Vacuum
- Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Plastic, Stainless Steel, Superalloy, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: FasTest, Inc.
Description: Reservoirs, Plastic Molded Components Plumbing Fixtures, Fuel Tanks, Pumps, Filters, Castings, Fabricated Housings Hydronic Heating, Engines, Axles, Transmissions, Small Appliances Pumps, Tubing and Assemblies FAQ's The industry best EZ Series Seal connectors deliver fast,
- Connection Size: 1.024 to 1.102 inch
- Pressure Rating: 50 psi
- Sealing Method: Internal
- Actuation Method: Lever
-
Supplier: FasTest, Inc.
Description: Reservoirs, Plastic Molded Components Plumbing Fixtures, Fuel Tanks, Pumps, Filters, Castings, Fabricated Housings Hydronic Heating, Engines, Axles, Transmissions, Small Appliances Pumps, Tubing and Assemblies FAQ's The industry best EZ Series Seal connectors deliver fast,
- Connection Size: 0.63 to 0.709 inch
- Pressure Rating: 50 psi
- Sealing Method: Internal
- Actuation Method: Lever
-
Supplier: Fluorocarbon Limited
Description: required shape prior to sintering. At Fluorocarbon, we also offer a bond to board service, for machining at your premises if required. We can offer a quick turnaround on all small diameter Virgin PTFE or filled billets from 24mm od up to 274mm od consisting of multiple sizes in-between
- Overall Width / O.D.: 0.1181103 to 7.87402 inch
- Overall Length: 118.1103 inch
- Chemical System: Fluoropolymer (PTFE / PVDF), PEEK
- Industry: General Industrial
-
Supplier: Fluorocarbon Limited
Description: required shape prior to sintering. At Fluorocarbon, we also offer a bond to board service, for machining at your premises if required. We can offer a quick turnaround on all small diameter Virgin PTFE or filled billets from 24mm od up to 274mm od consisting of multiple sizes in-between
- Overall Width / O.D.: 1.968505 to 37.007894 inch
- Overall Length: 7.87402 inch
- ID: 0.393701 to 33.464585 inch
- Chemical System: Fluoropolymer (PTFE / PVDF), PEEK
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The Watson-Marlow 120U/DV 120S/DV and 120F/DV, comprise a 114DV flip-top pumphead powered by a 120 fixed speed, variable speed or automatic drive. The pumphead accepts 1.6mm wall thickness tubing in a choice of five materials in sizes from 0.5 to 4.8mm internal diameter. The flip-top
- Maximum Discharge Flow: 0.0000005283441 to 0.0449092485 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.01968505 to 0.18897648 inch
- Power Source: DC Powered
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The Watson-Marlow 120U/R, 120S/R and 120F/R comprise a 102R quick-change pumphead powered by a 120 fixed speed, variable speed or automatic drive. The pumphead accepts 1.6mm wall thickness silicone tubing in sizes from 0.5 to 4.8mm internal diameter. The pump gives flow rates up to 54
- Maximum Discharge Flow: 0.0000007925161500000001 to 0.014265290699999999 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.01968505 to 0.18897648 inch
- Power Source: DC Powered
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The Watson-Marlow 120S/D1 and 120U/D1 pumps comprise a 400D1 single-channel pumphead powered by a 120 variable speed or automatic drive. The pumphead accepts 1.6 mm wall, continuous tubing in five materials in sizes from 0.5 to 4.0 mm internal diameter. The pump gives flow rates up to
- Maximum Discharge Flow: 0.00000026417205 to 0.031700646 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.01968505 to 0.1574804 inch
- Power Source: DC Powered
-
Supplier: Dorner Manufacturing Corp.
Description: jack-screw system in tails for belt take up and easy tracking adjustments Nose bar idler tail (optional) has 1” diameter pulley for small product transfers The Powered Transfer (optional) has 1/2” diameter pulleys for maintaining speed through transfer Roller Transfer Plate
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Integrate jack-screw system in tails for belt take up and easy tracking adjustments Nose bar idler tail (optional) has 1” diameter pulley for small product transfers The Powered Transfer (optional) has 1/2” diameter pulleys for maintaining speed through transfer Roller Transfer
- Maximum Load: 998.865 lbs
- Speed: 298.5564304461944 ft/min
- Features and Options: Sanitary
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: have been specially designed for maximum handling ease and safety. Tapered hose barbs ensure asimple and secure hold for 6- 12mm inner diameter tubing. Midisart® 2000 is lightweight – only 20 g – so it will not weigh down or kink tubing. User benefits: 1. Maximum handling ease:
- Filtration Grade (Micron Rating): 0.2 µm
- Application / Industry: Biopharmaceutical
- Configuration: In-line
- Range: Micro Filtration
-
Supplier: Dorner Manufacturing Corp.
Description: jack-screw system in tails for belt take up and easy tracking adjustments The center drive (optional) allows additional clearance on ends when needed Nose bar idler tail (optional) has 1” diameter pulley for small product transfers The Powered Transfer (optional) has 1/2”
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Esprix Technologies
Description: and are well suited for extruded shapes such as tubing and smaller diameter pipe. Ketoprix™ EK73 and EKT73 have excellent flow properties, high chemical resistance and are used for pipe, tube and profiles in Auto, Oil & Gas, CPI, and other Industrial End Uses. PROCESSING KETOPRIX™
- Deflection Temperature (@ 264 psi, 1.8 MPa): 221 to 410 F
- Tensile Strength (Break): 9,427.39455821781 psi
- Tensile Modulus: 232.058942971515 to 319.081046585833 ksi
- Electrical Resistivity: 1,015 ohm-cm
-
Supplier: Clark Foam Products Corp.
Description: formed into many shapes in a variety of densities, ranging from 2 pounds to 9 pounds per cubic foot, and can all be modified to suit most applications as needed. In tubing, it offers a full range of inside diameter choices from as small as 1/8" I.D. to as large as 4-1/2" I.D.
- Bulk Density: 2 lbs/ft³
- Applications: Architectural / Construction, Buoyancy, Impact / Energy Absorption, Shock / Vibration Dampening
- Form / Shape: Board / Block / Bun, Rod / Bar Stock, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Waterproof, Weather / UV Resistant
Find Suppliers by Category Top
Featured Products Top
-
assemblies. Large diameter pipes are made in nickel based material and some stainless (NITRONIC 50 and 60). This is offered as a service on our materials, so special (O.D. and wall) pipe and tubing can be offered on a small quantity basis. Hot and cold reduction of bar (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
High Voltage Insulation Peristaltic Tubing Small Appliance Tubing Wastewater Sampling Tubing Composite Thermoforming Chemical Transport Atlantic Rubber (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
High Voltage Insulation Peristaltic Tubing Small Appliance Tubing Wastewater Sampling Tubing Composite Thermoforming Chemical Transport Atlantic Rubber (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
to the configuration, it can be used to inspect two points on the same object. In the case of small diameter tubing, this can even be used to measure 4 orthogonal points at the same time. Features Collinear design Two measurement ports (0° and (read more)
Browse Dimensional Gages and Instruments Datasheets for Luna Innovations -
“flash” of the plastic material. Fit of the insert in the thermoplastic material: The diameter of the insert hole must be the correct size to allow the plastic to flow around the insert. If the hole is too small, extra plastic will be displaced (read more)
Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions -
components. New England Tubing Technologies Advancing Innovation New England Tubing Technologies designs innovative tubing solutions. From rapid prototyping services and small quantity orders to full production and value (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
JETSEAL has designed its patented Sensor Pass-Through for use in the aviation industry. Designed to fit in smaller space envelopes common in aero turbine environments, these efficient units can accommodate up to 105 wires by adding additional (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
Spindle speed, feed rates, and drilling cycle are critical in the setup. When cutting material, the tangential speed of the cutting edge is typically constant. With a small diameter, the tangential speed needs to be adjusted based on material and cutting tool construction. Formula to calculate (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
chemically aggressive fluids is another application in which metal parts have been replaced. Using a high-quality starting material, we are capable of achieving a surface finish of less than 4 micro-inches on an inside diameter of a ceramic tube. This surface finish allows for the plastic plunger to (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc.
Conduct Research Top
-
6 Reasons Why Your Plastic Medical Tubing Might Not Cut It
As medical technology advances and new minimally invasive procedures are developed, medical device designers must come up with ever-smaller diameter medical tubing products that are more sophisticated and yet still cost-effective. Although metal tubing (for good reason) has been a mainstay
More Information Top
-
A.P. Extrusion Introduces Cutting-Edge Technology To Manufacture Small Diameter Plastic Tubing
A.P. Extrusion Introduces Cutting-Edge Technology To Manufacture Small Diameter Plastic Tubing .
-
Encyclopedia
Small diameter plastic tubing can interconnect such valves so that when one lateral is shut off, the next one in line, preset for the desired volume, begins irrigating.
-
Seismic Simulator Testing to Investigate the Cyclic Behavior of Tailings in an Instrumented Rigid Box
The transducers were connected to the side of the box and linked to data acquisition equipment using water-filled, small diameter plastic tubes with filter protection to prevent clogging by fine particles.
-
Hollow Tubes For Transmitting IR Laser Energy For Surgery Applications
Smaller diameter plastic tubes (O.D. - 3.2 mm, I.D. - 2.4 mm, lengths = 60 cm) were made for this purpose.
-
CO2 Laser Radiation Transmission Through Curved Hollow Fibers
Smaller diameter plastic tubes (O.D. - 3.2 mm, I.D. - 2.4 mm,) were also made.
-
A High Speed Multi-Channel Data Recorder To Replace Oscilloscope Data Acquisition Systems
use small diameter plastic tubing as a conduit to protect the fibers between the HSMCDR and the experiment.
-
From Mars To Man: Biomedical Research At The Jet Proulsion Laboratory
of these tabs is made of two sheets of plastic, sealed around the edges, with a length of small diameter plastic tubing exiting this sandwich from one of the narrow ends.
-
Photonic Methods Of High Speed Analog Data Recording
We use a small diameter plastic tubing as a conduit to protect the fiber run between the HSMCDR and the experiment.
-
A Digital Video Acquisition System For Extraction Of Subvisual Information In Diagnostic Medical Imaging
The phantom consists of a sponge soaked with Renographin, a hand phantom, and a small diameter plastic tube (i.e., 0.5 mm) into which 6:1 diluted Renographin -76 has been injected.
-
Fossil fuel-fired peak heating for geothermal greenhouses
These operators prefer the so- called bare tube system in which the hot water is circulated through small diameter plastic tubes locate'd under or adjacent to the plants.
Indicates content that may require registration and/or purchase.