-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: can be replaced without removing the bearing assembly from the housing, which reduces downtime and lowers maintenance costs. NHBB manufactures spherical loader slot bearings in sizes ranging from 0.5625 in. to 3.625 in. O.D. and two-piece rod end loader slots with head diameters from
- Bore Size: 0.19 to 1 inch
- Outside Diameter: 0.68 to 2.681 inch
- Overall Width: 0.281 to 1 inch
-
Supplier: Stellar Technology
Description: • Ranges From 5K lbs. to 120K lbs. • In-Line Loading • Small Diameter • Variety of Thread Arrangements From Which To Choose • 0.20% Accuracy • Welded Stainless Steel • -65°F to 250°F Operation • mV/V Output and Amplified Output Available
- Force / Load Rating: 5,000 to 120,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -40 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: tecsis LP
Description: Model XLRS is a standard in-line, tension/compression load cell. Available in sizes from 2.35" to 2.75" in length, the XLRS's compact size and small diameter makes it ideal for a variety of applications. The unit is offered in ranges from 50 to 10,000 lbs, and the female/female design
- Force / Load Rating: 50 to 10,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
-
Supplier: 3X Ceramic Parts Company Limited
Description: 2mm 3mm 4mm Small Inner Diameter 99 Alumina Tube OD 6.35 x ID 4mm x 167mm Small Diameter Alumina Ceramic Tube/Alumina Pipe Alumina ceramic tube application range is very wide,ceramic tubes are widely used in various industrial furnace for supporting,threading and
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Newport MKS
Description: edge of the optic rests on two steel rods. A nylon-tipped screw provides a small amount of opposing pressure for stable optic orientation. 3 in. optic adapter is sold separately. 360° Angular Range With infinite angular range in pitch and yaw, these mounts can steer a beam in almost
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 101.60000000000001 mm
- Maximum Thickness: 11 to 22 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, DOUBLE-ENDED, SIDE-TAPPED MOUNT, 1.5INCH BORE, 0.5INCH STROKE, 0.625INCH ROD DIAMETER, 2 SMALL MALE THREADED CONNECTIONS, 3/8INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: U.S. Refractories
Description: We have expanded our production of custom sized tubes! Smaller diameter tubes available in finished lengths up to 72". 6" diameter tubes up to 60". Smaller lengths up to 12" diameter! Extruded Ceramic Tubes Plain, Fluted, Flanged, Threaded, Multi-hole, Custom shapes Up to
- Diameter: 6 to 12 inch
- Length: 48 to 72 inch
- Max Use / Curie Temperature: 2,150 to 3,400 C
- Width / O.D.: 6 to 12 inch
-
Supplier: Gefran
Description: The PMI-SLE transducer, is the amplified version of the PMI-SL, a product designed for all inside cylinder applications which require a smaller transducer (the rod diameter is only 12,7 mm). The PMI Slim offers the same robustness as the PMI-12: AISI 316 stainless steel body, IP67
- Measurement Range: 1.968505 to 39.3701 inch
- Accuracy: 0.35 %
- Operating Temperature: -22 to 176 F
- Body Shape: Cylindrical
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: can be replaced without removing the bearing assembly from the housing, which reduces downtime and lowers maintenance costs. NHBB manufactures spherical loader slot bearings in sizes ranging from 0.5625 in. to 3.625 in. O.D. and two-piece rod end loader slots with head diameters from
- Bore Size: 0.19 to 1 inch
- Outside Diameter: 0.5625 to 1.75 inch
- Overall Width: 0.281 to 1 inch
-
Supplier: DBK USA, Inc.
Description: bare, nickel wire bead insulated, nickel wire covered with glass fibre yarn, sleeve, screw connection with head diameter 28.5 Segments possible with increased heating capacity Simple assembly Small cold zone Power and voltage as desired: in mounting hole, hole diameter = tube
- Maximum Operating (Sheath) Temperature: 482 F
- Nominal Diameter: 0.4724412 to 1.12204785 inch
- Maximum Operating Temperature: 482 F
- Heater Type: Cartridge Heater
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: servo-controlled operation largely independent from inlet pressure Easy to assemble and service Compact design for heated water up to 60 °C float adjustable on thread rod thread rod can be shortened at predetermined breaking points different lever lenghts available High operating
- Valve Size: 0.393701 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: servo-controlled operation largely independent from inlet pressure Easy to assemble and service Compact design for heated water up to 60 °C float adjustable on thread rod thread rod can be shortened at predetermined breaking points different lever lenghts available High operating
- Valve Size: 0.5118113 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: MicroCut, Inc.
Description: We are one of the nation's leading Wire EDM job shops, long famous for our Give Us A Challenge attitude. To consistently maintain tolerances as small as .0001, our technicians utilize the most accurate equipment available today. Names like Charmilles, Mitsubishi, and Sodick. Our equipment
- Cutting: Abrasive Wheel Cutting, Band Saw Cutting, CNC Cutting, Circular Cold Saw Cutting, Electrical Discharge Machining (EDM)
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Metals
- Features: North America, Northeast US Only, United States Only
-
Supplier: General Pump
Description: KFRZ Series Features “R” Packings to Allow Small Particulates – Ideal for Salt Water Disposal Flows from 24.5 GPM to 45.0 GPM 316 SS fluid end and wetted parts Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 2,300 psi
- Discharge Size: 1 inch
- Media Temperature: 185 F
-
Supplier: Economy Spring & Stamping
Description: CNC machines, Economy Spring can create finely processed long and small-diameter, burr-free parts with sharp edges — even from hard-to-work-with materials. Laser machining often reduces production to just one setup, and it provides quick changeovers to accommodate small lot
- Capabilities: Laser Welding
- Features: North America, Northeast US Only, United States Only
-
Supplier: Newport MKS
Description: edge of the optic rests on two steel rods. A nylon-tipped screw provides a small amount of opposing pressure for stable optic orientation - all providing exceptionally stable mounting. 1 in. optic adapter is included. 360° Angular Range With infinite angular range in pitch and yaw,
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Maximum Thickness: 6 to 16 mm
- Mount Type: Mirror Mount
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
™ Alloy N60 Cold Drawn, Annealed & Centerless Ground UNS S21800 ASTM A276 ASTM A479 ASTM A262 Practice E AMS 5848 0.25" Diameter x 12 foot random lengths Sheared ends DFARS - Melted and Manufactured in the (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
, bolts, screws, and other small components that keep machinery and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
EXAIR's Model 1004SS, M4 NPT Back Blow Air Nozzle has been designed to deliver the smallest, most effective airflow for blowing debris and liquids from small pipe or hose inside diameters, channel, bores, holes, internal threads and other internal part features. An array of holes provide a (read more)
Browse Nozzles Datasheets for EXAIR -
The small 3/8mm, 3/10mm, 4/12mm and 6/15mm series are ideal for applications with limited space due to their compact size. The piston rod requires only 3mm, 4mm or 6mm of space, and the cylinder diameters of 8mm, 10mm, 12mm and 15mm make them suitable for even the smallest installation spaces (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
-Handed Fastener Threads: Uses and Comparison Fasteners are the nuts, bolts, screws, and other small components that keep (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
narrow spaces where long sensors won’t fit. Cylindrical sensors, on the other hand, are longer than wafers but much smaller in terms of diameter. Our smallest cylindrical sensors are just 4mm in diameter. They are available in both smooth and threaded options. Bear in mind that because (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Screws, often less than 0.06 inches in diameter, ideal for watches, cameras, and circuit boards. Set Screws, headless and fully threaded, used to secure components inside other parts. Self-Tapping Screws, which cut threads into softer materials (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
JETSEAL has designed its patented Sensor Pass-Through for use in the aviation industry. Designed to fit in smaller space envelopes common in aero turbine environments, these efficient units can accommodate up to 105 wires by adding additional (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc.
More Information Top
-
Repair Methods for Stone Facades
The authors have found that small diameter threaded rods inserted into epoxy-filled screen tubes can meet this requirement by using the threaded rod to resist wind suction loads and the hardened epoxy "post" formed by the screen tube to resist wind…
-
Micro column crystallization - a simple and very rapid Trenn- and cleaning method for organic and inorganic substances
could could about 1 g with M1-Gewindesti-~-ben kolonnenkristallisiert few Mflligramm warden; hereby, jedoeh is set no limits (the least threaded rod diameter after DIN 13 is at M 0,3).
-
Maintaining and Troubleshooting Your 3D Printer
Perhaps the most significant improvement over the Prusa i2 is the use of smaller - diameter threaded rods for the Z axis.
-
Blade System Design Studies phase II : final project report.
After choosing the smaller diameter root threaded rod , Zuteck then reviewed the range of root laminate thicknesses that could be paired with the fasteners.
-
Certain Steel Threaded Rod From China
If the threaded rods are of small diameter , several .
-
Drive train improvements and performance evaluation of a robotically steered needle
When consulting with outside machine shops for prototyping the newly designed parts (Chapter 2), they highlighted the significant cost and time that would be associated with creating an ACME thread on such small diameter rods , in particular the 6 mm diameter rod.
-
Instrumentation of the bioimpedance measurement
The introduced inhomogeneity of the threaded rod becomes thereby because of its low diameter and neglects the low deviation to the background conductivity.
-
ISA AUTOMTN SYS INST DICT - Automation, Systems, and Instrumentation Dictionary
solid die A one-piece tool with internal threads that is used for cutting screw threads on rod stock or small - diameter pipe.
-
Impulse activity and receptor potential of primary and secondary endings of isolated mammalian muscle spindles.
There the preparation was tied at each end, usually beyond the poles of the spindle, to nylon rods using a small diameter nylon filament thread .
Indicates content that may require registration and/or purchase.