Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Maple Systems, Inc.
Description: Powerful HMI/SCADA Software for Industrial Control Award-winning Web Studio is a powerful HMI/SCADA software package that enables you to create custom industrial control applications for your unique industry. With easy-to-use commands/tool bars and a Microsoft Windows environment, Web
-
Supplier: Define Instruments
Description: Enables sophisticated monitoring and control of up to 16 input analog signals from a variety of sources Get multiple analog signals into your PLC or SCADA system The Zen RTU Mini is ideal for applications requiring collation of multiple signal types routed directly to a master console
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 10 kHz
- Resolution: 16 bits
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: vaccines monoclonal antibodies recombinant proteins The system is suitable for flexible use in laboratory environments for process development and clinical trials as well as for small-scale production batches. The SARTOFLOW® Advanced can be configured to accept either Sartocon® Slice
- Maximum Liquid Flow: 3.0820072733333332 GPM
- Maximum Pressure: 58.01508 psi
- Application / Industry: Biopharmaceutical
- Filter Medium Material: Cellulose, Polyethersulfone (PES)
-
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: recombinant proteins. The SARTOFLOW® Alpha plus SU is a bench-top Crossflow system for micro- and ultrafiltration applications. All product wetted parts of the System are supplied sterile and made from Single use components. The system is suitable for use in cGMP environments
- Maximum Liquid Flow: 1.32086026 GPM
- Maximum Pressure: 43.51131 psi
- Application / Industry: Biopharmaceutical
- Filter Medium Material: Cellulose, Polyethersulfone (PES)
-
Supplier: Qualitrol Company, LLC
Description: 509 systems. Features Offers an easy way to link Neoptix probes to Qualitrol 509 and 507 transformer controllers This updated module offers a similar SCADA interface to existing Neoptix T/Guard-Link systems Interfaces to all Neoptix probes Small and sturdy cast aluminum
-
Supplier: Advantech
Description: This split-core current transducer, Model JC24S250-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA
- Measuring Range: 50 amps
- Accuracy: 2 %FS
- Current Type: AC Current
- Electrical Output: Analog
-
Supplier: Advantech
Description: This split-core current transducer, Model JC36S500-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA
- Measuring Range: 500 amps
- Accuracy: 2 %FS
- Current Type: AC Current
- Electrical Output: Analog
-
Supplier: Inductotherm Group
Description: Master Alloy VIM systems are generally in the range of 1 to 10 tons and are characterized by their ability to pour many multiples of small diameter ingots configured on a mold car or turntable. Individually poured master alloy ingots are commonly as small as 73 mm (2 7/8″) and
- Application: Foundry / Melting
- Heat Source: Induction
-
Supplier: Advantech
Description: Clamp-on split-core current transducer, Model JC10F50-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA
- Measuring Range: 50 amps
- Accuracy: 2 %FS
- Current Type: AC Current
- Electrical Output: Analog
-
Supplier: Autec Power Inc.
Description: ideal for IT infrastructure such as; small servers, routers, workstations, and monitoring equipment. As well as automated systems like ATM, TVM, SCADA, railway, and Metro signal systems. The battery backup has power ratings of 800W, 1600W, 2400W, 5400W, and 900W which are
- Volt-Amp Rating: 10 kVA
- Technology: On-line (Double-Conversion)
- Protection: Power Failure
-
Supplier: AFC-HOLCROFT
Description: recuperated radiant tubes with sealed heat burners - Air-cooled fans for atmosphere circulation - Various auto loading system options - Pre- and Post-cleaning systems - Integrated "PyroKleen™" available to thermally clean parts and optimize energy consumption - Various quench
-
Supplier: PR electronics
Description: Application Electronic temperature measurement in for instance control rooms, offices, heating plants, factories, living rooms, and similar dry rooms. Suitable as a transmitter for controllers, trip amplifiers, displays, or superior SCADA systems. Technical characteristics A precision
- Operating Temperature: 32 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: GE Grid Solutions
Description: for any environmental control. FARADAY tMEDIC System The FARADAY tMEDIC system combines the strengths of a number of GE technologies to form an integrated, scalable transformer monitoring and analysis system. Placing this highly intelligent system at a transformer adds
- Network Equipment: Gateway
- Area Network Type: Local Area Network (LAN)
- Features: Ruggedized
-
Supplier: Cisco
Description: Capabilities Cisco Industrial Ethernet 2000U (IE 2000U) Series Switches work in the harsh environments common in transmission and distribution substations, including small cabinets in space-constrained locations such as pole tops. The Cisco IE 2000U uses Cisco IOS Software, the operating
- Network Equipment: Switch
-
Supplier: Inductotherm Group
Description: gas cooling systems or external air blast cooling stations are available Fully integrated and automated loading systems. Integration with a Vacuum Deoiling furnace to provide an “in line” process system for high productivity with minimum product handling. Extensive process
- Height: 550 to 2,100 mm
- Width / Tube O.D.: 425 to 1,500 mm
- Length (Chamber / Tube): 610.0000000000001 to 7,000.000000000001 mm
- Application: Brazing / Soldering
-
Supplier: Data Connect Enterprise, Inc.
Description: half-duplex communications on 2-wire lines, or full-duplex on 4-wire lines. Most modem manufactured has abandoned the Bell 202T in favor of the much higher speed modulation preferred in dial-up systems. However, Bell 202T remains the standard of choice in many utility and industrial
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: CAS DataLoggers
Description: sophisticated systems can make use of the automatic data delivery features to send logged data to an FTP server. Alarm conditions can also trigger data delivery in addition to sending alarm messages to multiple email addresses or mobile phones. Easy To Configure The DT85GM is configured
-
Supplier: Embedded Data Systems
Description: still supplying assurance that any problem will be detected in a timely manner. The OW-SERVER is ideal for many applications which include: • Server Room Monitoring • SCADA Systems • HVAC A number of Ethernet protocols are used by the OW-Server including HTTP and SNMP. The HTTP
- Operating Temperature: -40 to 85 C
- Network Protocol: 10Base-T Ethernet
Find Suppliers by Category Top
Featured Products Top
-
. Applications include Enterprise/Security/IP Video/Shield Rooms/Process Control/SCADA and Industrial. Model #2151 is small compact (4 x 3.6 x 1.2 Inches) size, Ruggedized Bit-Driver® with one Ethernet port (10/100 Mbps) and one Fiber Port. The Fiber Port can be Multi (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Unlike many industrial gases, hydrogen can escape through extremely small openings in piping systems, valves, seals, and fittings. Because it disperses quickly and cannot be detected by smell, leaks may go unnoticed without properly installed monitoring systems (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc.
Conduct Research Top
-
Machine Vision: Seeing (Electronically) Is Believing
By Heidi Parsons, Managing Editor Series 31 Opti-Vue photoelectric sensors offer long sensing ranges in a small, rugged IP67 housing. Available in DC voltages with 4-in-1 output or AC/DC voltages with SPDT relay output. Models include Diffused, Retro-Reflective, Polarized Retro-Reflective
More Information Top
-
Quantitative Cyber Risk Reduction Estimation Methodology for a Small Scada Control System
The proposed methodology was applied to a small SCADA system (CS60) consisting of 8 generic machine types connected to a local Ethernet LAN as shown in Figure 3.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/1335/04Sep_Ward.pdf?sequence=1
Two small SCADA systems , using industry standard components and simulating real world applications, were designed and constructed for this thesis to provide context for applying the matrix approach.
-
Microgrids and Active Distribution Networks
The distributed SCADA systems comprise small SCADA systems located at diverse sub-station locations.
-
Supervisory Control And Data Acquisition System For Offshore Java Sea
This small SCADA system was expanded in 1984 into five remote terminal units as well as the addition of another master station and five remote terminal units for 1985 installation in a separate oil field.
-
Architecting Survivable Networks Using SABSA
McQueen et al [9] provide a quantitative estimation methodology for cyber risk reduction of a small SCADA system based on how long it takes from the start of the first stage of attack to final compromise.
-
Control centers with open architectures [power system EMS]
Most of SAGE’s almost 70 installations are relatively small SCADA systems controlling a few substations or plants, but there are also several medium-size and large EMSs, including the Brazilian National Grid Control Center.
-
Securing Water and Wastewater Systems
In smaller SCADA systems , the master station may be composed of a single personal computer (PC).
-
Electrical Energy Efficiency: Technologies and Applications
In smaller SCADA systems , the master station may be composed of a single PC.
-
Electric Power Distribution, Sixth edition > Distribution Automation
• Small SCADA systems with a selected number of functions, e.g., for distribution networks and for electrical networks of industrial complexes.
-
Unmanned Offshore Platforms: Automation Kit
In smaller SCADA systems , the master station may be composed of a single PC.
Indicates content that may require registration and/or purchase.