-
Supplier: Barksdale Control Products
Description: point adjustment, even while installed on an application. Its small size makes it perfect for applications where space is an issue such as mobile hydraulics, hydraulic power units, machine tools, injection molding and factory automation. Features Teach & Go Compact
- Switch Point Range: 0 to 9,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 176 F
- Switched Current: 0.2 amps
-
Supplier: ARBURG
Description: Want to work efficiently and use your injection moulding machine in a variety of ways? Our hydraulic ALLROUNDER S machines can be precisely adapted to your task.
- Clamping Force: 449.6 tons
- Actuation: Hydraulic
- Machine Type: Injection Molding
-
Supplier: Husky Technologies™
Description: Our new HyPET®6e platform sets new standards in sustainable molding with unprecedented machine, mold, and auxiliary integration - delivering superior rPET capability and part quality, increased energy efficiency, and the industry's highest output.
- Machine Type: Injection Molding
-
-
Supplier: ARBURG
Description: Our ALLROUNDERs from the ALLDRIVE series with clamping forces from 350 to 5000 kN meet the highest demands for precision and efficiency with ease. They not only save space, but also energy.
- Clamping Force: 224.8 tons
- Actuation: Electric
- Machine Type: Injection Molding
-
Supplier: APSX, LLC
Description: The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the USA.
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 5,000 psi
- Actuation: Electric
-
Supplier: ARBURG
Description: Multi-component injection moulding requires space, flexibility and convenience. The ALLROUNDER MORE machines with clamping forces from 1600 to 2000 kN combine all of this – with modularity, intuitiveness and efficiency.
- Clamping Force: 179.84 tons
- Actuation: Electric
- Machine Type: Injection Molding
-
Supplier: ARBURG
Description: The gold standard – you can rely on consistently standardised injection moulding technology at a top price. Including two-circuit pump technology.
- Clamping Force: 224.8 tons
- Actuation: Hydraulic
- Machine Type: Injection Molding
-
Supplier: APSX, LLC
Description: APSX introduces the revolutionary APSX-LSR that makes liquid silicone rubber injection molding affordable and accessible. Unlike traditional LSR setups that require sourcing components from multiple suppliers, the APSX-LSR delivers a complete all-in-one solution that includes the
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 725 psi
- Machine Type: Injection Molding
-
Supplier: Milacron LLC
Description: The Magna T Servo has a lot to offer: energy efficiency, reliability, precision, versatility and user-friendliness, and much more. Available in a tonnage range from 55 to 550, this high-value injection molding machine combines the advantage of a precise and accurate toggle
- Clamping Force: 393 tons
- Stroke: 26.6 inch
- Daylight / Opening: 58.1 inch
- Shot Size: 1.9 to 4.80625 lbs
-
Supplier: Milacron LLC
Description: Precise All-Electric Injection Molding Technology The Milacron ROBOSHOT S2000I-B Series reduces energy consumption by 50 to 80% with repeatable and precise cycles that are 5 to 50% faster compared with hydraulic machines. It is the Energy Saving "GREEN" machine that has
- Clamping Force: 55 tons
- Stroke: 9.84 inch
- Daylight / Opening: 23.62 inch
- Shot Size: 0.04875 to 0.121875 lbs
-
Supplier: Milacron LLC
Description: MM hydraulic injection molding machines can be configured for various applications by combining a large range of clamp and injection units with a selection of optional pumping packages. Realize the benefits of configuring a machine that is perfectly suited to your
- Clamping Force: 725 tons
- Stroke: 71.9 inch
- Daylight / Opening: 81.7 inch
- Shot Size: 2.875 to 14.375 lbs
-
Supplier: Milacron LLC
Description: For Insert Molding Advantages MAGNA V Series vertical clamp machines bring you every advantage for insert molding from encapsulation of delicate electronic parts to over molding of plastic on metal for diverse automotive applications. MAGNA V machines can be
- Clamping Force: 50 tons
- Stroke: 13 inch
- Daylight / Opening: 19 inch
- Shot Size: 0.045625 to 0.3775 lbs
Find Suppliers by Category Top
Featured Products Top
-
needs is crucial for making informed investment decisions. The APSX-LSR injection molding machine delivers high performance at an affordable price, empowering businesses to easily innovate and quickly scale (read more)
Browse Molding Machines Datasheets for APSX, LLC -
silicone injection molding machine becomes useful. A Practical Tool for Low-Volume LSR Production Not every silicone part requires high-volume production. Many industrial applications start with small batches: product (read more)
Browse Molding Machines Datasheets for APSX, LLC -
performance and durability. Typical Applications: Medical Devices Office Equipment Computer Systems Compressors Printers and Copiers Precision Instrumentation Small-Scale Pumps Electronic Components Home Appliances (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Jungle Jeff’s off on another adventure! This time, our intrepid explorer’s nature walk has led him right to a pair of small-scale saddle fusion powerhouses: Sidewinders®! Sidewinder fusion machines give you the ability to saddle fuse 4″ IPS and (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
molding is cost. Not just machine cost, but total cost. The machine is expensive. The surrounding system is expensive. Setup is expensive. Training is expensive. The whole model assumes a scale of production that many users simply do not have yet. (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Need a simple way to cut brittle materials without investing in a complex automated machine? The SVN 60-40 Entry-Level Diamond Wire Saw is designed for laboratories, workshops, and small-scale production environments that (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
, and more uniform wire wear. The compact desktop design makes it particularly suitable for research laboratories, university facilities, and small-scale production environments where space efficiency and precision are equally important. Key Features (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
brittle materials. The SVN 60-40 helps engineers achieve cleaner cuts, reduced material loss, and simplified operation, making it suitable for laboratories and small-scale production environments. Typical Materials: (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
-voltage batteries. It ensures consistent inspection quality across different materials and conditions, making it suitable for both small and large-scale manufacturing. The system generates real-time 3D profiles of surfaces, allowing for immediate detection and action. It can also be (read more)
Browse Machine Vision Systems Datasheets for SICK -
Looking to speed up lip balm production without sacrificing fill accuracy? The ProSys LB?30/60 lip balm filler is designed specifically for high?efficiency filling into standard lip balm sticks and similar small packages. It combines precise temperature control with consistent fill (read more)
Browse Filling Machines Datasheets for Prosys
More Information Top
-
Small scale injection moulding of modified poly(vinyl alcohol)
Injection moulding of modified PVA was performed on a small scale injection moulding machine (FANUC 5t injection moulding machine, Fig. 1).
-
Instrumentation of UL‐94 test: understanding of mechanisms involved in fire retardancy of polymers
Bar specimens of 1.6-mm thickness (127.0× 12.7 × 1.6 mm3 ) used to carry out the UL-94 tests have been prepared with a DSM Xplore small scale injection molding machine .
-
Cell structure and impact properties of foamed polystyrene in constrained conditions using supercritical carbon dioxide
Polystyrene, in the form of pellets was dried at 60 °C for 24 h, then pellets were injected into sheets (63.0 × 3.0 mm) with 2 mm thickness, using small scale injecting mould machine .
-
Effect of silk fiber to the mechanical and thermal properties of its biodegradable composites
The mixture of the silk fibers and molten PLA were then transferred to the Thermo Hakke small scale injection molding machine .
-
Processing and Fabrication of Advanced Materials
The mixture including silk fibre and molten PLA were then transferred to a Thermo Hakke small scale injection moulding machine .
-
Low‐Density Nanocellular Foams Produced by High‐Pressure Carbon Dioxide
In a second step, pellets produced were injected into pieces (50 Â 15 mm2 ) with 3 mm thickness, using a small scale injection molding machine developed by DSM Xplore.
-
Microcellular foaming of polymethylmethacrylate in a batch supercritical CO 2 process: Effect of microstructure on compression behavior
Pellets received were injected-molded into dog- bones (50 Â 15 mm2 ) with 3 mm thickness, using a small scale injection molding machine developed by DSM Xplore.
-
Towards high‐performance biopackaging: barrier and mechanical properties of dual‐action polycaprolactone/zinc oxide nanocomposites
Specimens for tensile testing (type ISO ½—1BA) were realized using a small - scale injection molding machine (DSM).
-
Production, cellular structure and thermal conductivity of microcellular (methyl methacrylate)–(butyl acrylate)–(methyl methacrylate) triblock copolymers
As-received pellets were injected-moulded into sheets (50 × 15 mm2) of 3 mm thickness using a small - scale injection moulding machine developed by DSM Xplore.
-
CNC machining plastic injection mold plates in the classroom
Small scale plastic injection molding machine .
Indicates content that may require registration and/or purchase.