-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Modules (802.11) World's smallest certified b/g/n Wi-Fi Module, 80MHz Core, 2MByte Flash, RF antenna pad, Zentri OS, Serial-to-Wi-Fi
-
Supplier: Anaren, Inc.
Description: this module also includes either an integral antenna (24A) or a connector (24C) that accepts a U.FL monopole antenna, all in one of the industry’s smallest package: 11 x 19 x 2.5 mm. The module is shipped either with TI's BLE stack or pre-loaded with the Em-ware stack
- Operating Frequency: 2,400 to 2,483.5 MHz
- Operating Temperature: -40 to 85 C
- Applications: Mobile / Wireless Systems
- Features: Other, RoHS
-
Supplier: Telit IoT Solutions, Inc.
Description: The JF2 offers developers and integrators the smallest, completely integrated GNSS solution for positioning applications based on a 1.8V supply. It is fully interoperable with Telit cellular modules for a ready-to-use solution bundle with no additional integration effort or cost. The
- Bias / Operating Current: 10 to 37 mA
- TJ: -40 to 85 C
- Sensitivity: -147 to -163 dBm
- Technology: GPS
-
-
Supplier: Telit IoT Solutions, Inc.
Description: finding the best balance between accuracy and power consumption, significantly increasing the battery life. Key Benefits Smallest multi-constellation GNSS module in the Telit portfolio Compliant with GPS and GLONASS standards Compliant with Compass / Beidou Ready for Galileo Ready for
- Bias / Operating Current: 0.4 to 24 mA
- TJ: -40 to 85 C
- Sensitivity: -148 to -165 dBm
- Technology: GPS
-
Supplier: VAST STOCK CO., LIMITED
Description: Bluetooth Modules (802.15.1) BGM11S22F256GA Blue Gecko Bluetooth SiP Module, The World's Smallest, Fully Certified Bluetooth Modu
-
Supplier: Anaren, Inc.
Description: The Anaren Integrated Radio (AIR) module family includes a CD-quality, wireless audio solution incorporating the Texas Instruments CC8520 PurePathTMaudio wireless radio SoC, CC2591 Range Extender, and an integral antenna. Packaged to afford you the industry's smallest package (only 11
- Operating Frequency: 2,400 to 2,483.5 MHz
- Operating Temperature: -40 to 85 C
- Applications: Mobile / Wireless Systems
- Features: Other, RoHS
-
Supplier: Telit IoT Solutions, Inc.
Description: Smallest multi-constellation GNSS module in the Telit portfolio Compliant with GPS and Glonass standards Ready for GNSS constellations under deployment: QZSS, Galileo and Compass Low power processing core delivers current optimized multi-constellation tracking Ultra-sensitive -165 dBm
- Bias / Operating Current: 46 to 53 mA
- TJ: -40 to 85 C
- Sensitivity: -147 to -166 dBm
- Technology: GPS
-
Supplier: Telit IoT Solutions, Inc.
Description: The UE866 is the smallest module in Telit’s 3G portfolio. With its ultra compact 15 x 25 mm LGA footprint, it is designed for applications with severe space constraints. It is a dual band UMTS | HSPA communication product based on the market’s latest 3G core which allows integrators to
- Operating Frequency: 850 to 1,900 MHz
- Data Rate: 5,760 to 7,200 kbps
- Technology: 3G Standard, UMTS
- Interface: I2C, USB
-
Supplier: Richardson RFPD
Description: The NANOBENDTM is a new and flexible, high-frequency coaxial cable assembly that is designed for use in low profile, internal, point-to-point interconnections between RF modules within communications systems. As the newest entrant found in the MINIBEND® family of standard flexible
- Cable Length: 0.9166666666666666 ft
- Gender: Female-Female
- Application: RF
-
Supplier: Richardson RFPD
Description: The AFSC5G35D37 is a fully integrated Doherty power amplifier module designed for wireless infrastructure applications that demand high performance in the smallest footprint. Ideal for applications in massive MIMO systems, outdoor small cells, and low power remote radio heads. The
- Frequency Range: 3,400 to 3,600 MHz
- Maximum Gain: 29.3 dB
- Minimum Operating Voltage: 30 volts
- Maximum Operating Voltage: 30 volts
-
Supplier: ROHM Semiconductor GmbH
Description: BP35C0-J11 is a small surface mount Wi-SUN module with an external antenna, which is ideal for use in HEMS controllers and various home appliances. It is equipped with the 920MHz band wireless communication function (RF), which has the industry's top-class receiving sensitivity, a
-
Description: system based on COTS 3U VPX modules. The XPand6200 Series supports two conduction-cooled 3U VPX modules and up to two XMC/PMC modules hosted on the VPX modules. The system also supports a removable high-density SATA SSD memory module for secure solid-state storage.
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Supplier: APITech
Description: energy applications, the OPTO-FIRE™ “optic core” offers a replacement for traditional copper cabling while delivering improved data transfer performance. Designed and manufactured in the U.K., this optoelectronic product platform offers some of the industry’s smallest footprints and an
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER MMBX connectors are especially developed for board-to-board and board-to-module RF interconnections. Along with MBX the board-to-board portfolio of HUBER+SUHNER provides highest flexibility for today´s and future radio module applications. MMBX connectors offer an
- Frequency Range: 12.4 GHz
- Features: Board-to-Board Connector, Circular / Cylindrical Connector, RF and Microwave Connector
-
Supplier: Coilcraft, Inc.
Description: impedance provides excellent RF isolation in cellular and wireless applications, while a DCR as low as 0.18 Ohms makes it ideal for RF choke and filtering applications. This enables compact devices such as smartphones, IoT modules, and wearables to achieve superior EMI
- Inductance Range: 0.075 microH
- DCR: 0.64 ohms
- SRF: 2,700 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Skyworks Solutions, Inc.
Description: tuning outside the module. This highly integrated solution significantly reduces time-to-market and also provides the smallest RF footprint which yields more space for form factor designers. GSM / EDGE: The SKY78072, with new compact architecture, supports the GSM850, EGSM900,
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: The QPC8013Q is a low loss, high isolation SP4T switch with performance optimized for LTE and diversity applications. The QPC8013Q is packaged in an ultra compact 1.1 mm x 1.9 mm x 0.44 mm, 13-pin, Module package which allows for the smallest solution size with no need for external DC
- Frequency Range: 617 to 6,000 MHz
- Insertion Loss: 0.33 dB
- Isolation (Port to Port): 48 dB
- Switching Speed: 0.0035 ms
-
Supplier: Qorvo
Description: The QPC8018Q is a low loss, high isolation SP5T switch with performance optimized for LTE and diversity applications. The QPC8018Q is packaged in an ultra compact 1.1 mm x 1.9 mm x 0.44 mm, 13-pin, Module package which allows for the smallest solution size with no need for external DC
- Frequency Range: 617 to 6,000 MHz
- Insertion Loss: 0.33 dB
- Isolation (Port to Port): 48 dB
- Switching Speed: 0.0035 ms
-
Supplier: Qorvo
Description: The QPC8014Q is a low loss, high isolation SP6T switch with performance optimized for LTE and diversity applications. The QPC8014Q is packaged in an ultra compact 1.1 mm x 1.9 mm x 0.44 mm, 13-pin, Module package which allows for the smallest solution size with no need for external DC
- Frequency Range: 617 to 6,000 MHz
- Insertion Loss: 0.33 dB
- Isolation (Port to Port): 48 dB
- Switching Speed: 0.0035 ms
-
Supplier: NuWaves Ltd.
Description: The NuPower™ 12A03A-D30 Micro L- & S-band radio frequency (RF) power amplifier boasts the industry's smallest form factor in its class of PAs at 1.62 cubic inches and provides 5 watts of RF power for CW and near-constant-envelope waveforms from 1.0 to 2.5 GHz. The NuPower
- Frequency Range: 1,000 to 2,500 MHz
- Minimum Gain: 7 dB
- Maximum Gain: 7 dB
- Output Power( P1dB): 37.78151250383644 dBm
-
Supplier: ArduSimple
Description: Let ArduSimple Micro u-blox ZED-X20P accelerate your RTK project thanks to its easy to integrate footprint, integrated RF connector & delivered to you in 2-4 business days. We take care of the RF design and complex module integration so you can focus on your PCB design and the
- Supported System: Communications/Networking
- Category: Development Board
-
Supplier: ArduSimple
Description: simpleGNSS Micro is a carrier board including NEO-F10N. Thanks to its easy to integrate footprint, integrated RF connector & high availability it will accelerate your NEO-F10N integration. We take care of the RF design and complex module integration so you can focus on your PCB
- Supported System: Communications/Networking
- Category: Development Board
-
Supplier: ZTE Corporation
Description: the industry, the new generation products can help operators quickly and flexibly construct a low-cost, high-performance and converged 2G/3G/4G mobile communication network. Smallest and Lightest 2T RRU: The 2T RRU of the Magic RRU family, smallest and lightest in industry, with only
-
Supplier: ArduSimple
Description: Let simpleRTK2B Micro accelerate your RTK project thanks to its easy to integrate footprint, integrated RF connector & high availability. With u-blox ZED-F9P and ZED-F9R products. We take care of the RF design and complex module integration so you can focus on your PCB design
- Supported System: Communications/Networking
- Category: Development Board
-
Supplier: Infineon Technologies AG
Description: factor critical applications. It enables higher power density and improved efficiency as well as significant space saving. Summary of Features Lowest FOM (R DS(on) x Q g/gd) Optimized Q g, C oss, and Q rr for fast switching Logic level compatibility Tiny PQFN 2x2mm package Benefits Smallest
- rDS(on): 0.032 ohms
- TJ: -55 to 175 C
- VGS(off): 1.2 to 2 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Advanced Energy Industries, Inc.
Description: XS series is the smallest regulated DC-to-DC high voltage power supply. Designed for applications that require bias voltage ranging from 0 to 100 V. Only 1.3 cm3 (0.081 in3) and 5 g (0.17 oz), this module is ideal for applications where portability, weight, and space are at a premium.
- DC Input Voltage: 5 to 12 volts
- DC Input Current: 0.0016 to 0.05 amps
- DC Output Voltage: 0 to 100 volts
- DC Output Current: 0.001 amps
Find Suppliers by Category Top
Featured Products Top
-
the smallest footprint and highest RF performance for these challenging applications.” Visit Crane A&E’s Microwave web page to learn more about Crane (read more)
Browse RF Isolators and RF Circulators Datasheets for Crane Aerospace & Electronics -
Skyworks’ powerful modules facilitate Wi-Fi functionality with best-in-class linearity and performance in the smallest footprint available. These solutions expedite time-to-market by incorporating the required functionality to deliver maximum performance and contain a logarithmic power detector to (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc.
More Information Top
-
Wireless control of smartphones with tongue motion using tongue drive assistive technology
This prototype consists of a standard eTDS headset, a permanent magnetic tracer attached to the user’s tongue, an iPhone, a small RF module built in a 30-pin iPhone style connector (inset), and .
-
Fabrication and characterization of embedded active and passive device for wireless application
We fabricated very small RF module which one bare chip (0.3mm x 0.5mm, SPDT switch IC) and three 0603(0.6mm x 0.3mm, MLCC) passive devices were buried into within 1.85mm x 1.5mm substrate.
-
60 GHz band 64 QAM/OFDM terrestrial digital broadcasting signal transmission by using millimeter-wave self-heterodyne system
The RF transmitter is composed of a small RF module which includes a local oscillator, a balanced mixer, a bandpass filter, amplifiers, and a patch antenna into one 50 23 .
-
The design of a ultra-low power RF wakeup sensor for wireless sensor networks
To break through the energy-latency tradeoff caused by duty cycling in the existing wireless sensor network, we propose a new RF wakeup sensor, which is a dedicated small RF module to check potential communications by sensing the presence of a RF…
-
Broad band RF module of millimeter wave radar network for airport FOD detection system
Small RF module .
-
Photoplethysmograph sensor based on light-to-frequency converter
Furthermore, since the output of the LFC is a serial digital pulse of varying frequency, a small RF module can be added in to make the probe wireless.
-
RF Module Using MCM-L and BGA Technology for 5GHz WLAN Application
If SMT devices are smaller and the number of devices decreases, the smaller sized RF module will be realized.
-
RF module using MCM-L and BGA technology for 5 GHz WLAN application
If SMT devices are smaller and the number of devices decreases, the smaller sized RF module will he realized.
-
DESIGN FOR AFFORDABILITY
IN DEFENSE AND AEROSPACE SYSTEMS
USING TRADESPACE-BASED METHODS
Having laser communications greatly enhances a satellite's ISL capability and reduces launch cost since the laser communications module is much smaller than RF modules .
-
Integrated RF module produced by aerosol deposition method
By developing other various functional ceramic dielectric films with the AD method and increasing the dielectric properties of those films, we can expect to attain our target: a small RF integrated module incorporating a lot of functions.
Indicates content that may require registration and/or purchase.