Products/Services for Smart TV Tuner PCMCIA Cards
-
PCMCIA Cards and Accessories - (127 companies)...acquisition (DAQ) boards, and smart cards. Specifications There are four major form factors for PCMCIA cards and accessories. Type I cards are 54 mm x 85.4 mm and can be up to 3.3 mm thick. They are used mainly as memory cards. Type II cards are 54 mm x...PCMCIA ProductTechnology StandardCard Form Factor -
PCMCIA Memory Cards - (27 companies)PCMCIA memory cards and storage cards are used to add memory (RAM, SRAM, Flash, etc.) and/or storage capacity (hard disks, CD-ROM, etc.) to computers. PCMCIA is an acronym for the Personal Computer Memory Card Association, the organization which... -
PCMCIA Networking Cards - (10 companies)PCMCIA networking cards allow a host computer to connect to a network for data transmission and communication. They take their name from the Personal Computer Memory Card Association (PCMCIA), the organization which develops and maintains standards...
-
PCMCIA Hard Drive Cards - (8 companies)PCMCIA hard drive cards provide high storage capacities for notebook and palmtop computers, personal digital assistants (PDAs), mobile systems, and PCMIA-equipped computers. They carry specifications for hard drive type, technology standard, form...
-
PCMCIA Bus Interface Cards - (29 companies)PCMCIA bus interface cards translate the data from the PCMCIA bus to another bus, and vice versa. They are used to connect two otherwise incompatible buses. PCMCIA is an acronym for the Personal Computer Memory Card Association, the organization... -
PCMCIA Serial Adapter Cards - (14 companies)PCMCIA serial adapter cards provide one or more serial ports to a host computer. They use a PCMCIA card bus to interface with the host, and add RS232, RS422, RS485, or other types of serial ports. PCMCIA is an acronym for the Personal Computer...
-
Device Drivers - (88 companies)...such as video cards, keyboards, and mice. In this way, software drivers are small but important software programs that explain to an operating system how a piece of hardware works. Applications. There are many applications for device drivers. Some products...
-
Smart Card Chips - (29 companies)Smart card chips contain a microprocessor and/or memory. They are embedded in smart cards; portable devices that resemble credit cards but are used in applications such as banking and health care. Smart card chips contain a microprocessor...
-
PCMCIA Card Readers and Writers - (23 companies)...that develops and maintains standards for PCMCIA cards. PCMCIA card readers and PCMCIA card readers are also known as card drivers. They serve as a PCMCIA carrier that connects to the host computer through a port or bus. Originally known as PC cards...
-
Spectrum Analyzers and Signal Analyzers - (298 companies)Spectrum analyzers and signal analyzers display raw, unprocessed signal information such as voltage, power, period, wave shape, sidebands, and frequency. They can provide the user with a clear and precise window into the frequency spectrum.
Product News
-
Maury Microwave
Automated Tuners Maury automated tuners are precision instruments optimized for in-fixture and on-wafer, RF/microwave test and measurement applications. They are ideal for automated or manual application where the need is to match the impedance of a microwave circuit element, or to establish specific impedances at a terminal interface. The tuner design is based on the slide screw concept using the inherently broadband slab-line transmission structure. Each unit has two non-contacting probes that deliver high... (read more) -
Maury Microwave
Manual Tuners General Information. Manual tuners are used both in the laboratory and as system components to establish or transform impedances for a number of applications. They can be used to establish optimum source or load terminations for device characterization, normalize a source or load for precision laboratory measurements and/or calibrations (noise, power, etc.), and can act as a matching transformer between a mismatched source and a mismatched load. Maury produces several types of manual... (read more) -
Remcom (USA)
Impedance Tuner Matching in XFdtd Impedance and aperture tuners allow RF and antenna engineers to support numerous frequency bands with a single antenna. This is accomplished through software-controlled chips which configure the antenna to operate in multiple bands or modes of operation. Remcom 's XFdtd is a full-wave electromagnetic simulation tool that contains an integrated schematic editor and circuit solver. The electromagnetic simulation accounts for the full-wave interactions between the antenna, PCB, housing... (read more)Browse Finite-difference time-domain (FDTD) Software Datasheets for Remcom (USA) -
Maury Microwave
ATSv5 Automated Tuner System Software Introduction. The Maury Automated Tuner System Software (ATS v5.00) is the easiest-to-use, yet most advanced, and most powerful device characterization software in the world. It brings together a comprehensive suite of software tools that greatly simplifies device characterization applications. The advanced development of this software has made it a must-have part of any modern test and measurement lab. For a growing community of RF and Microwave engineers and designers, Maury's ATS software... (read more)Browse Calibration Instruments Datasheets for Maury Microwave -
AMETEK Programmable Power
EMX-70xx Programmable Resistance Cards The AMETEK VTI Instruments EMX-7000 SERIES PXIe Precision Programmable Resistor Ladder modules provide four independent channels of programmable resistors. The EMX-7004 is capable of delivering exceptional stability and accuracy for any resistance value between 1 O to 16,383 O and can be adjusted in 1 O increments through the software application programming interface (API) or dynamic soft front panel. The EMX-7005, EMX-7006 and EMX-7007 are perfect for applications requiring higher resistance... (read more)Browse Automated Test Equipment Datasheets for AMETEK Programmable Power -
Amphenol Communications Solutions
SOCAPEX’s MPO Field TV Connector MPO Field TV connector combines high speed and high density of well-known MPO/MTP Fiber Optic connectors using MT ferules, with high resistance of MIL-DTL-38999 Series III Military shells for various harsh environment applications such as high speed embedded network backbones for battleships, armored vehicles or airplanes and trains, datacenters in harsh environments, trackside measuring & inspection systems for trains, high resolution real time video, passenger entertainment .... MPO Field... (read more)Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
Swissbit AG
High-Endurance CFast Cards: F-75 & F-78 The Swissbit F-75 and F-78 CFast series provides rugged, high-reliability storage for industrial automation, transportation, medical equipment, edge computing, robotics, and other embedded systems. Both series combine a SATA interface with 112-layer industrial-grade 3D NAND, DRAM caching, and a mechanically robust CFast form factor. The TLC-based F-75 is designed for read-intensive and mixed workloads such as PLC systems, HMI terminals, edge gateways, operating-system storage, and configuration... (read more)Browse Flash Memory Cards Datasheets for Swissbit AG -
Isabellenhutte USA
Smarter sensors for smarter systems Isabellenh utte USA's BSS series analog sensors incorporate highly accurate bus bar shunts with an integrated NTC. This addition allows for precise current and temperature measurement for many high-current applications, particularly in battery management systems (BMS). Parts are supplied with a Molex connector and a data matrix code (DMC) containing the end-of-line resistance value. Learn more about Isabellenhuette 's smarter sensors for smarter systems. Isabellenh utte USA. Isabellenh utte USA... (read more)Browse Power Resistors Datasheets for Isabellenhutte USA -
Nicomatic North America
Smart Connectors for Smarter Automation Systems Engineered for rugged environments. Trusted in robotics, defense, and industrial automation worldwide. (read more)Browse Automotive Electrical Connectors Datasheets for Nicomatic North America -
ARBURG
Smart Control for Smarter Injection Molding The GESTICA control system brings machine technology and intelligent software together to make injection molding more intuitive, reliable and efficient. Developed and manufactured by ARBURG, GESTICA provides intuitive operation, integrates robotic systems and peripheral equipment, and uses adaptive process control to monitor and regulate injection molding processes for greater stability. Smart assistance functions support operators from machine setup and process optimization through series... (read more)Browse Manufacturing Execution System Software (MES) Datasheets for ARBURG
-
Small, Robust PC Card Connectors and Cover Sets
Our PCMCIA customers requested we support this new industry standard and we are please to accommodate their needs by launching our own line of Cannon Express Card products. .... The connectors have many applications in the IT industry, such as notebook computers, smart card readers, security ID and biometric devices, TV tuners and memory media adapters.
-
Philips TriMedia: a digital media convergence platform
The next generation DVD playerwill be enhanced with a DTV tuner , then be made web aware. .... At the same time, the intelligentdigital TV will also debut, and be made web aware. .... In any of these types of consumer systems, feature options will be made available through software enhancements and through external, user accessible device interfaces such as PCMCIA , 1394, smart cards , USB, etc. environments over high speed ISDN links (H.320) or over…
-
Subscriber Centric Conditional Access System for Pay-TV Systems
In the current Pay- TV system architecture the receiving end (STB and receiving CAS Sub-System) can .... PCMCIA . .... Smart Card . .... Tuner .
-
Preparing for multimedia terminals
Cable modem DVB tuner RF tuner Terrestrial network reception. .... PCMCIA interface. .... Smart - card interface. .... Example of a peripheral connected digital TV set.
-
A smart-card-based conditional access subsystem separation scheme for digital TV broadcasting
Tuner & Demodulator Demultiplexer. .... Q. Xie et al.: A Smart - Card -based Conditional Access Subsystem Separation Scheme for Digital TV Broadcasting. .... Two of them use DVB-CI based on PCMCIA and USB 2.0 [18] physical interface to…
Indicates content that may require registration and/or purchase.