Products/Services for Snap-in Hole Plug Stainless

  •  
    Hole Saws - (54 companies)
    ...the tendency to bind if choked with dust, and the core plug can become lodged inside the hole saw. The saw consists of a metal cylinder, usually steel, mounted on an arbor. The cutting edge either has saw teeth formed in it or industrial diamonds embedded...
  • Plugs, Stoppers, and Inserts-Image
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
  • Electrical Connectors-Image
    Electrical Connectors - (3303 companies)
    Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices. Electrical connectors are devices that join electrical...
  • Bolts-Image
    Bolts - (1302 companies)
    A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's...
  • Plug Valves-Image
    Plug Valves - (479 companies)
    Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position. Plug valves, also called cock or stop-cock valves or quarter-turn valves, date back to ancient times...
  •  
    Grommets - (327 companies)
    ...to grasp the material. They are less common than plain grommets and washers, but designed for heavier duty applications. Self-piercing grommets and washers are designed to pierce the material without the need for pre-punching a hole. Materials. Grommets...
  •  
    Plug and Pin Gages - (170 companies)
    Plug and pin gauges are used to compare hole and slot dimensions or locations to specific tolerances. This product area includes go gauges and no-go gauges. Plug and pin gages are used to compare hole and slot dimensions or locations to specific...
  •  
    Pliers - (280 companies)
    ...categories, solid joint pliers or slip joint pliers. Solid joint pliers are fixed with a solid pin or rivet and are therefore not adjustable. Slip joint pliers are adjustable and can be either multiple-hole pliers, or tongue and groove. The slip...
  •  
    Ratchets and Pawls - (31 companies)
    ...rotary motion, or to permit a shaft to rotate in one direction but not the other. Ratchets and pawls are usually made of: steel. stainless steel. cast iron. brass. other metal materials. Features. Ratchets are sometimes called ratchet wheels because...
  •  
    Dimensional Gages and Instruments - (1177 companies)
    ...or stylus. Mechanical gages rely upon the physical movement or displacement of a gaging element such as a spindle, slide, or stem to determine a part 's dimensions. Micrometers, calipers, indicators, plug gages, and ring gages are examples of mechanical...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Building a Roll-Off Roof or Dome Observatory
    Climb up and Drill a 3/8″ hole through the curved aluminum end of the slot door for the eye-bolt and attach a stainless nut on the other side. You will have to make some plugs to fit the tubing in order to attach the threaded … Next, fasten a short (24″ max.) section of stainless steel braided wire to a snap in the end of the tube’s bottom eye-bolt and loop it through another heavy-duty sailing snap at the lower end of the stainless wire.
  • Page 20. Semiconductor parts with 600 in root number
    Header, Single Row, Right Angle, 6 Circuits, PC Tail Length 5.33mm (.210"), with Snap - In Metal Pins, Tin (Sn) Plating 0.80mm (.031") Pitch HandyLink Hilgh Load Plug for PCB Termination, 3 Circuit without Latches 0.50mm (.020") Pitch HDMI* Receptacle, Right Angle, Black, Through Hole Shell Tab Length 1.90mm (.075" … Stainless Steel Extractor for Camera Socket, 6.5x6.5 Type, Lead free .