Products/Services for Snap Gauge Micrometers

  • Micrometers-Image
    Micrometers - (258 companies)
    Last revised: January 7, 2025 Mechanical micrometers are instruments for precision dimensional gaging consisting of a ground spindle and anvil mounted in a C-shaped steel frame. They are available in Vernier scale, digital and dial variations...
  • Snap Gages-Image
    Snap Gages - (55 companies)
    In this case, snap gages are similar to: micrometers. calipers. indicators. plug gages. ring gages. Snap gages are for both English and metric measurement configurations. Types of Snap Gages. Snap gages are available in fixed and variable forms...
  • Plug and Pin Gages-Image
    Plug and Pin Gages - (170 companies)
    ...or the physical movement and displacement of a gauging element (e.g., spindle, slide, stem) to determine the dimensions of a part or feature. Examples of mechanical gages include: micrometers. calipers. indicators. plug gages. ring gages. snap gages...
  • Thickness Gages-Image
    Thickness Gages - (382 companies)
    ...gages for thickness measurement are also available. Thickness gauges include laser micrometers, and laser micrometers, magnetic devices (e.g., Hall effect, induction), optical-based instruments, X-ray equipment, snap gages, and ultrasonic (UT...
  • Dimensional Gages and Instruments-Image
    Dimensional Gages and Instruments - (1177 companies)
    ...movements are amplified and displayed on a dial or digital display. Dimensional gages and instruments include specialized devices that measure thickness, thread size, pitch, serration, and other parameters. Height gages include micrometer, laser...
  •  
    Bore and ID Gages - (193 companies)
    Gages. Electronic gauges use LVDT, capacitance, inductive or other electronic probes to sense the distance or displacement of a contact or stylus.  Mechanical gages such as micrometers, plug gages, and snap gages may employ an integral electronic probe...
  •  
    Optical Micrometers and Laser Micrometers - (72 companies)
    Laser micrometers measure extremely small distances using laser technology. Laser micrometers are used in both laboratory and production settings. In production setting, CCD or shadow based laser micrometers provide accurate results when gaging high...
  •  
    Air Gages - (112 companies)
    ...and or micrometer heads. Related Information. CR4 Community --Propane Bottles and Air Pressure Gages. CR4 Community --Translucent Syringe. CR4 Community --Pneumatic Tools...
  •  
    Torque Wrenches - (134 companies)
    ...to as a memory pointer. The memory pointer is pushed by the main pointer and indicates the highest torque level that is applied. Electronic torque wrenches use a strain gauge to measure torque and display torque values are on a digital display. Electronic torque...
  •  
    Pressure Gauges - (1162 companies)
    Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.