-
Standards and Technical Documents - Avdel Self Sealing Snap Head Rivets (Aluminium Alloy) -- AGS2065Supplier: Accuris
Description: Avdel Self Sealing Snap Head Rivets (Aluminium Alloy)
-
Supplier: Accuris
Description: Snap Head Steel Rivets - for Aircraft
-
Supplier: Accuris
Description: Specification for aircraft material (emergency series) snap head rivets (aluminium)
-
-
Supplier: Accuris
Description: Rivet, Snap Head
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Essentra Components
Description: Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
- Material: Plastic
- Rivet Type: Snap
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3443 "A" Barrel O.D.: .138 [3.5] Color: Black For Panel Thickness: .098 [2.5] - .158 [[4.0] Head Diameter: .263 [6.7] Length: .224 [5.70] Material: Nylon
- Body Diameter: 0.138 inch
- Grip Length: 0.224 inch
- Rivet Type: Panel, Snap
- Material: Plastic
-
Supplier: Elgin Fastener Group
Description: Rivets General Information Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Slot: Struck
- Body Diameter: 0.25 to 0.5 inch
- Head Type: Cone / Pan, Flat, Round / Snap, Truss
- Finish: Galvanized
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1275062-SRH-3100 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRH Type: Snap Rivet Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.118" (3.00mm) Rivet Length: 0.390" (9.91mm) Head Diameter:
-
Supplier: Essentra Components
Description: Designed to mount easily on chassis with plastic SR snap rivet. Allows mounting to a range of panel thicknesses, up to .341” thick. Button head on rivet for minimal protrusion on chassis underside
- Material: Nylon (Polyamide), Plastic / Polymer
- Type & Shape: PCB Support (No Hole / Solid Post)
- Features: Specialty / Other
-
Supplier: Essentra Components
Description: Designed to mount easily on chassis with plastic SR snap rivet. Allows mounting to a range of panel thicknesses, up to .341” thick. Button head on rivet for minimal protrusion on chassis underside
- Material: Nylon (Polyamide), Plastic / Polymer
- Type & Shape: PCB Support (No Hole / Solid Post)
- Features: Specialty / Other
-
Supplier: TelephoneStuff.com
Description: no handle wobble - Induction hardened cutting knives for long life - Unique handle tempering helps absorb the "snap" when cutting wire - "Handform" handles for full gripping and cutting power - Precision-hardened plier head for on-the-job toughness - Sure-gripping cross-hatched knurled
- Type: Specialty / Other
-
Supplier: TelephoneStuff.com
Description: Crimping die behind hinge for superior leverage crimping non-insulated connectors, lugs and terminals. High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping power than other plier designs. Streamlined design with rounded nose and sure-gripping,
- Tool Type: Crimper
-
Supplier: TelephoneStuff.com
Description: Quickly and easily pulls 1/8" or 1/4" flat steel fish tape without damaging the tape. High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping power than other plier designs. Streamlined design with sure-gripping, cross-hatched knurled jaws. Cuts ACSR,
- Type: Specialty / Other
-
Supplier: TFC Ltd.
Description: Neat double - sided appearance Unique two - piece design Securely connects flat panels Ideal for rigid and compressible materials Material: Nylon 66 Colour: Black, Clear Minimum pull out force 18Kqf as moulded
- Head Type: Round / Snap
- Rivet Type: Snap
Find Suppliers by Category Top
Featured Products Top
-
Snap Rivets from Essentra: Fast, Flexible, and Built for Versatility In today’s fast-paced manufacturing and assembly environments, finding efficient, reliable fastening solutions can significantly improve productivity and product flexibility. Essentra’s Snap Rivets offer an (read more)
Browse Rivets Datasheets for bisco industries -
without the need for tools and reused without the possibility of missing parts. These fasteners are designed with a bullet tip for superior hole alignment during assembly. Manufactured with a tapered locking shank for tight within panels and a domed head for (read more)
Browse Push-in Rivets Datasheets for Keystone Electronics Corp.