Products/Services for Snowmobile Helmet Respirators
-
Respirators and Dust Masks - (435 companies)...may be as simple as a half mask respirator that goes over the nose and mouth only or a full body suit with a helmet and a separate air supply. An air-supplied respirator includes biohazard suits that provide the wearer with a portable air tank... -
Helmets and Hardhats - (431 companies)Helmets and hardhats are safety devices that protect the head from falling debris and other hazards. Image Credit: Select Safety Sales, LLC. Helmets and hardhats are safety devices that protect a worker 's head from falling debris and other hazards... -
Welding Helmets and Goggles - (132 companies)Welding helmets and goggles provide personal and facial protection against intense light, weld spatter, and hot debris. They consist of a filtering light medium and a protective head and/or eye covering. Welding helmets are protective headgear... -
Bags and Sacks - (826 companies)Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials. -
Headlamps - (54 companies)Headlamps are light sources that attach to a person 's head or helmet with flexible straps. They are used in dark or low-light environments where personnel need the use of both hands to perform an operation or activity. Headlamps are light sources...
-
Face Shields - (307 companies)Welding helmets and welding face shields are constructed of specially-treated, auto-darkening, or tinted glass. Related Information. CR4 Community --Goggle Use in Labs with Acids and Caustics. CR4 Community --Turning Wood in a Metalwork Lathe. CR4...
-
Medical Ventilators - (25 companies)Medical ventilators are machines that mechanically move air/oxygen into the lungs of a patient who is experiencing respiratory complications.
-
Head-up Displays - (16 companies)...windshield that displays the projector imaging; and a video generation computer. HUDs are either dash- or helmet-mounted (HMD). The HUD displays information on a combiner or vehicle windshield. A combiner is a small, transparent plastic disc...
-
Welding Accessories - (613 companies)...or flash burns from exposure to the brightness of an arc. In terms of protection for the welder, personal protective equipment (PPE) such as welding helmets/goggles, gloves, and clothing are essential for safe welding. For some welding operations...
-
Intercoms - (238 companies)Intercoms are an electronic communications system generally composed of fixed microphone/speaker units connected to a central control device.
Product News
-
Vortec
Welders Stay Cool with Vortec Cooling . " To manufacture and market their Supplied Air Respirators (SARs), ArcOne needed a lightweight Vortec Cooling Tube. ArcOne 's design for an air-cooled helmet involves high pressure compressed air entering a Vortec Cooling Tube where it is converted into a low pressure cold air stream which cools the worker and also a low pressure hot air stream which is exhausted. The welder can adjust the cold air stream 's temperature and flow volume by turning a knob at the end of the Cooling Tube. A short hose... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
BlockMaster Electronics, Inc.
Terminal Blocks for OHV's Our terminal blocks are perfect for your OHV's (Off-Highway Vehicles) such as snowmobiles, dirt bikes, ATV's, buggies, and golf carts. They will minimize the risk of loose or disconnected wires, prevent short circuits, and make installations and troubleshooting easier. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Electro Optical Components, Inc.
Compact Laser Modules - Eye Safe Applications for this family of "Eye Safe Laser Modules" include: Laser fuses. Compact laser range finding in drones or in military helmets. Meteorological radar. Use them wherever size, weight and safety are critical. 5mm High x 8mm Wide x 40mm Long. Power levels - 5uJ up to 1000uJ. Repetition rates - 1 to 10 Hz (read more)Browse Lasers Datasheets for Electro Optical Components, Inc. -
Anderson Power Products
Why is off-highway equipment electrifying? The off-highway industry encompasses a broad range of equipment types with unique power requirements. From snowmobiles to leaf blowers, the U.S. Environmental Protection Agency (EPA) recognizes 85 unique types of off-highway equipment. Specific categories include aviation, agriculture, construction, industrial, lawn and garden, marine, and powersport/recreational. Standard operating voltages span low voltages for handheld equipment to over 1,000 V for large equipment. Internal combustion... (read more)Browse DIN Connectors Datasheets for Anderson Power Products -
SPIROL
Fasteners & Pins for Medical Industry . Threaded Inserts for Plastics are also common in respirators, ventilators, and medical housings. Application Examples: Respirators & Ventilators * Laparoscopic Surgical Devices * Orthopedic Devices * Surgical & Dental Eye Protection * Hospital Beds * Exam Tables * Defibrillators * Medical Equipment Housings. For more applications, view our Medical Equipment Flyer. Contact SPIROL for engineering support or application assistance. (read more)Browse Specialty Pins Datasheets for SPIROL -
Konica Minolta Sensing Americas, Inc.
XR Lens Display Testing/Replicating the Human Eye Today's AR/VR/MR (collectively XR) developers and manufacturers are working with a wide array of devices such as headsets, helmets, gogles, and smart glasses. Different optics, form factors, and imaging systems are used to address multiple different use cases. XR display makers need quality measurement solutions that are flexible enough to enable rapid prototyping and design iterations, yet also highly accurate and capable of production-line inspection speeds. In this webinar, Radiant's Optics... (read more)Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
Radiant Vision Systems
XR Lens Display Testing/Replicating the Human Eye Today's AR/VR/MR (collectively XR) developers and manufacturers are working with a wide array of devices such as headsets, helmets, gogles, and smart glasses. Different optics, form factors, and imaging systems are used to address multiple different use cases. XR display makers need quality measurement solutions that are flexible enough to enable rapid prototyping and design iterations, yet also highly accurate and capable of production-line inspection speeds. In this webinar, Radiant's Optics... (read more) -
Knowles
Boom Mics for Critical Communications Knowles' boom microphones are designed for either flexible or rigid configurations and offer such performance options as noise rejection and high-frequency crossover of near and far field responses. Lengths and end terminations are customized to meet your application needs. Marketers of headsets and audio systems often seek Knowles boom designs. Collaboration with commercial, governmental and industrial designers is producing new helmet applications for aircraft, military, first responder... (read more)Browse RF Couplers Datasheets for Knowles -
Pelonis Technologies, Inc.
Micro Cooling: Micro Blowers and Fans Explained and industrial applications. Examples include: Consumer electronics. One of the most common uses of micro fans and blowers is in consumer electronics for devices such as: Televisions. Desktop and laptop computers. Tablets. Wearable devices. Micro fans and blowers are ideal for wearable devices that require lightweight integrated cooling solutions. Examples include: Military combat helmets. Mini blower fans are a key component of modern combat helmets, which often utilize built-in cooling systems to keep... (read more)Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Pelonis Technologies, Inc.
Micro Blowers...for mobile devices systems. Pocket projectors. Micro fuel cells. GPS devices. Portable plasma generators. Portable air-quality monitoring devices. Ventilation and defrosting. Mask/Helmet/Glass ventilation. Solar and wind energy devices... (read more)Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc.
-
Countries > Canada > Province of British Columbia > Regulations > Workers Compensation Act > [CANADA BC Reg 1997-296] Regulation 296/1997 - Occupational Health...
(d) for respirators , assess the adequacy of exposure monitoring data and assess the need for further monitoring .... (c) Japanese Industrial Standard JIS T8131-1990, Industrial Safety Helmets , for Class AB or ABE headgear. .... Use with all-terrain vehicles, snowmobiles and motorcycles .
-
States > Washington > State > Proposed Regulations > 2008 Documents > December 1‚ 2008 > [2008 WA Proposed wa-20081201-0021-0001728] WAC 296 - Proposed R...
Goggles, hearing protection, respirators , rubber gloves, and other such personal protective devices shall not be interchanged among … flying objects, or from electrical shock and burns, shall be protected by protective helmets , i.e., a .... (c) Approved head protection shall be worn by operators of snowmobiles and other mobile oversnow equipment which…
-
General Welding Questions - Page 52
Sticky: Respirator under helmet . .... Wear bars for snowmobile .
-
States > Michigan > State > Register > 2014 > 11/01/2014
…required an employer shall provide the observer with, and assure the use of, respirators , protective clothing, and .... Vehicles; off-road; helmet requirement; create exemption for property owner, family member, or guest. .... Occupations; auctioneers; reference to certain auctioneers in definition of snowmobile dealers in NREPA; revise.
-
States > Michigan > State > Register > 2013 > 09/01/2013
DANGER INORGANIC ARSENIC CANCER HAZARD AUTHORIZED PERSONNEL ONLY NO SMOKING OR EATING RESPIRATOR REQUIRED. .... (7) “Handshield” means a hand-held welding helmet . .... Local Snowmobile and Off Road Vehicle Controls (2013-11) Natural River Zoning (2013-3*) Numbering of Vessels…
-
Bookshelf and Unified Agenda > Department of the Interior > Bureau of Reclamation > Safety and Health Services > [FDBKF2003110607561369171] Reclamation Safety ...
Helmets and masks shall have a minimum ventilation rate capacity of 4.5 ft/min at the depth .... 8.4.8, Appendix C Respirators . .... Motorcycles, snowmobiles , three wheelers, all-terrain machines .
-
States > Michigan > State > Register > 2014 > 09/15/2014
(c) Respirator fit testing records shall be kept until replaced by a more recent record. .... Vehicles; off-road; helmet requirement; create exemption for property owner, family member, or guest. .... Occupations; auctioneers; reference to certain auctioneers in definition of snowmobile dealers in NREPA; revise.
-
States > Michigan > State > Register > 2014 > 12/01/2014
…use hand shields to protect against flashes and radiant energy when either the helmet is lifted or … area of heat application, or the employees shall be protected by air-line respirators , meeting the requirements .... DISPLAY OF SNOWMOBILE DECAL .
-
Countries > Canada > Province of Saskatchewan > Regulations > The Occupational Health and Safety Act > [CANADA Sas Reg o1-1r1] Regulation 1 - The Occupational ...
…An employer or contractor shall ensure that compressed air in an atmosphere-supplying respirator used by a .... Workers using all terrain vehicles, snowmobiles , etc. .... support and communications equipment tested and at hand, but not necessarily with the helmet , face plate or…
-
States > Michigan > State > Register > 2013 > 10/15/2013
…pedestrian bridge, be constructed to exclude the use by any wheeled or tracked motorized vehicle or snowmobile . .... of these employees wears and uses, a NIOSH-certified air-purifying, half-mask respirator with particulate filters … least 4 hours when using a powered air-purifying respirator having a hood, helmet , or full or…
Indicates content that may require registration and/or purchase.