Products/Services for Snubby Hoist Line Load Limiters

  • RF Limiters-Image
    RF Limiters - (61 companies)
    RF limiters are circuits that prevent the amplitude of a waveform from exceeding a specified value. There are three basic types of RF limiters: conventional, feedback, and high power. Conventional PIN diode limiters protect sensitive circuit...
    Limiter Type
    Package Type
    RF Connector
  • Hoists-Image
    Hoists - (887 companies)
    TWG Canada. Industrial hoists are lifting and pulling devices that use some form of line to move or lift a load. Industrial hoists are primarily used for vertical lifting. There are a number of standard specs to keep in mind when selecting a hoist...
  •  
    Line/Load Reactors - (83 companies)
    Line and load reactors are current-limiting, inductive devices used to remove distortion and filter power. Description. Line and load reactors, also known as line chokes, are current-limiting, inductive devices used to remove distortion and filter...
  • Limit Switches-Image
    Limit Switches - (561 companies)
    ...a set level. Stopping a washing machine when the load becomes unbalanced. Types of Limit Switches. Limit switches are primarily classified by the type of motion they limit or control. Rotary limit switches operate by means of a rotating shaft. After...
  • Hoist Rings-Image
    Hoist Rings - (120 companies)
    Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel. Some hoist rings connect directly to webbing, chain, or shackles. Others have a hook-end rather than a standard bail, eye...
  •  
    Load Cells - (405 companies)
    Types of Load Cells. The GlobalSpec SpecSearch database enables industrial buyers to source these types of load cells. Tension cells are used for measuring a straight-line force "pull apart" along a single axis, and are characterized typically...
  •  
    Compression Limiters - (15 companies)
    Compression limiters are a type of insert or bushing designed to protect plastic parts from damage by limiting the compressive force from the assembly bolts. Compression limiters are a type of insert or bushing designed to maintain joint integrity...
  •  
    Rotary Limit Switches - (195 companies)
    How to Select Rotary Limit Switches. Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory...
  •  
    Loading Arms - (46 companies)
    Loading arms are used to load liquids into tanks, trucks, railcars, and other vehicles. They are commonly used in fueling and fluid transfer applications. Loading arms are available in a variety of sizes, lengths, and designs. Most are made...
  •  
    Linear Limit Switches - (250 companies)
    ...may use mechanical or solid state means to detect an object and switch a load. Electromechanical Switches. Electromechanical limit switches use arms, levers, knobs, plungers, or other actuators that make physical contact with another object. When...

Product News