-
Supplier: Accuris
Description: Sodium Sulfide Nonahydrate
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:5520 Na2S•9H2O CAS#:1313-84-4 F.W.:240.18 NFPA#:2-2-1 Specific Gravity: DOT:8/II Descriptions: Specification TEST 1. Assay 96.0% min. 2. Sulfite and Thiosulfate (as SO4) 0.3% 3. Iron Pass test 4. Ammonium 0.005% 5. Appearance Colorless to slightly yellow crystals Properties No properties.
- Features: Reagent
-
Supplier: Pfaltz & Bauer, Inc.
Description: Sodium sulfide nonahydrate ACS Reagent Grade
-
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1040 Na2S•9H2O CAS#:1313-84-4 F.W.:240.18 NFPA#:2-2-1 Specific Gravity: 0.000 DOT:8/II Descriptions: Specification TEST 1. Assay 98.0% min 2. Sulfite and Thiosulfate (as SO4) 0.1% 3. Iron Pass test 4. Ammonium 0.005% 5. Appearance Colorless to slightly yellow crystals Properties No properties.
- Features: Reagent
-
Supplier: Spectrum Chemical Mfg. Corp.
Description: If fine chemicals and ACS reagents are a vital part of your business, then our huge selection of ACS chemicals will be an invaluable resource. With over 12,500 fine chemicals and ACS chemicals to choose from, we offer one of the largest ACS chemical product lines available in the industry. Our wide
- Applications: Cosmetics / Personal Care
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Columbus Chemical, Inc. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: All Non-Metals, Other, Sulfides
Inorganic Chemicals and Compounds
(901 Companies)
Air Strippers
(44 Companies)
Degassers (industrial)
(46 Companies)
Photoconductive Cells
(42 Companies)
Flame Photometers
(27 Companies)