Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shanghai Optics
Description: Fresnel Lens Overview Fresnel lenses are lenses composed of a series of concentric rings. The Fresnel lens construction design allows for large aperture and short focal length with less mass and volume compared with a conventional lens design. Fresnel lens
- Features: Fresnel Lens
-
Supplier: Knight Optical (UK) Ltd
Description: Fresnel lenses of reverse configuration making them ideal for use in Solar Concentration such as concentration photovoltaic (CPV) application. They are designed in such a way that the plano side faces the sun and the Fresnel surface faces the photovoltaic cells to focus
- Focal Length: 150.00000000000003 mm
- Width: 0.5 mm
- Thickness: 0.5 mm
- Features: Fresnel Lens
-
Supplier: Knight Optical (UK) Ltd
Description: Fresnel lenses of reverse configuration making them ideal for use in Solar Concentration such as concentration photovoltaic (CPV) application. They are designed in such a way that the plano side faces the sun and the Fresnel surface faces the photovoltaic cells to focus
- Focal Length: 300.00000000000006 mm
- Width: 0.30000000000000004 mm
- Thickness: 0.5 mm
- Features: Fresnel Lens
-
-
Supplier: Knight Optical (UK) Ltd
Description: Fresnel lenses of reverse configuration making them ideal for use in Solar Concentration such as concentration photovoltaic (CPV) application. They are designed in such a way that the plano side faces the sun and the Fresnel surface faces the photovoltaic cells to focus
- Focal Length: 400 mm
- Width: 0.30000000000000004 mm
- Thickness: 0.5 mm
- Features: Fresnel Lens
-
Supplier: Knight Optical (UK) Ltd
Description: Fresnel lenses of reverse configuration making them ideal for use in Solar Concentration such as concentration photovoltaic (CPV) application. They are designed in such a way that the plano side faces the sun and the Fresnel surface faces the photovoltaic cells to focus
- Focal Length: 3,500.0000000000005 mm
- Width: 0.30000000000000004 mm
- Thickness: 0.5 mm
- Features: Fresnel Lens
-
Supplier: CSA Group
Description: exposures are sometimes referred to as "Fresnel reflectors" because in cross-section the array of mirrors used to concentrate the solar radiation resembles the cross-section of a Fresnel lens. General guidance concerning the scope of the ISO 877 series is given in ISO 877‑1.
-
Supplier: SPIE
Description: From the early ground and polished prism facets of glass lighthouse Fresnel lenses to modern microreplicated flexible Fresnel lenses for solar concentrators, new applications of prismatic optical components for light control are constantly being developed. In
-
Supplier: Leviton Manufacturing
Description: wireless technologies, developed and licensed from EnOcean. The wireless occupancy sensors have a built-in solar cell that draws on available room light to power itself and can operate for up to 48 hours without the need for batteries or external power in standard manual-on/auto-off mode.
- Mounting: Ceiling Mount
Find Suppliers by Category Top
Featured Products Top
-
Custom CPV lens arrays as silicone-on-glass hybrid (SOG) Weather resistant and customizable in dimenions up to 1 m². Array dimensions and Fresnel lenses can be tailored to your solar module. ORAFOL Fresnel Optics is a key player in the CPV module market for more than a decade and can assist you in your development process. (read more)
Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH
Conduct Research Top
-
How Fresnel Lenses are used in Solar CPV Applications
There are various types of Fresnel lens, each suited to different types of application.
More Information Top
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
We discuss the dependence of the concentration limit of solar Fresnel lenses on dispersion in detail.
-
Shaped
nonimaging Fresnel lenses
The financial support of the Solar Fresnel Lens Project by the Japanese Science and Technology Corporation is gratefully acknowledged. . References .
-
Flux densities in optimum nonimaging Fresnel lens solar concentrators for space
This paper aims at the clarification of flux density is- sues in solar Fresnel lens concentrators for use in space photovoltaics.
-
Handbook of Plastic Optics 2nd Edition
… Optics 262 Compact Camera for Mobile Applications 264 Macrolens for an Add-on Microscope Device 266 Camera Flash for Mobile Phones 269 Extreme Aspheric Objective for 360° Camera System 271 Snap-Mounted Optics Assembly 274 Solar Fresnel Lenses 276 Refractive–Diffractive Eyepiece 279 …
-
A method to calculate Fresnel lenses
The aim of the present work is to develop a proce dure for calculating the parameters of a solar Fresnel lens with a flat caring base by considering the inaccu racies of surface fabrication and considering the con centrated flux redistribution by …
-
CR4 - Thread: Retired Engineers
I have an prototype of a solar fresnel lens colector that can gather 80% of the energy into work. what is the best way for me to productize?
-
Opportunities and Challenges for Development of a Mature Concentrating Photovoltaic Power Industry (Revision)
Whitfield Solar Fresnel lens , ~40X, Si cells Reading, UK .
-
Experimental measurements of a prototype high-concentration Fresnel lens and sun-tracking method for photovoltaic panel’s efficiency enhancement
The recent develop- ments of concentrated solar energy applications using Fresnel lens systems include imaging Fresnel lens solar concentration systems and non-imaging systems [5].
-
OSA | Design of an efficient Fresnel-type lens utilizing double total internal reflection for solar energy collection
M. O’Neill, “Inflatable Fresnel lens solar concentrator for space power,” US Patent 6,111,190 (2000).
-
http://www.iosrjournals.org/iosr-jmce/papers/sicete(mech)-volume5/52.pdf
Fresnel lens solar concentrators continue to fulfill a market requirement as a system component in high volume cost effective Concentrating Photovoltaic (CPV) electricity generation as well as steam generation.
Indicates content that may require registration and/or purchase.