Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Venture Mfg. Co.
Description: Always aware of our need for efficient renewable energy sources Venture once again is leading the industry… Venture is working with some of the best solar power providers, both large and small, from around the world to develop and produce a complete line of actuators designed
- Stroke or X-Axis Travel: 4 to 66 inch
- Rated Speed: 0.3 in/sec
- Rated Force: 250 to 4,000 lbs
- Motor Voltage: 12 to 36 volts
-
Supplier: LINAK U.S. Inc.
Description: The LA35 is a very quiet and powerful actuator, and provides a practical and cost-effective solution with low power consumption. The actuator is designed for a variety of both indoor and outdoor applications. The LA35 is also available with embedded Modbus developed especially for
- Stroke or X-Axis Travel: 3.93701 to 23.62206 inch
- Rated Speed: 0.748031496062992 in/sec
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: Joyce/Dayton Corp.
Description: Joyce Solar Actuators are designed to precisely position smaller solar tracking Equipment. Their robust and efficient DC motor (24V or 36V) keeps power consumption to a minimum. Travel speeds remain nearly constant regardless of the load. Ideal for rugged environments common to
- Stroke or X-Axis Travel: 18 to 36 inch
- Rated Force: 2,023.2 lbs
- Motor Voltage: 24 to 36 volts
- Material: Aluminum
-
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: production line, kinds of precision machinery processing. Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment. Series: FTB17 Stroke Range: 50mm-3500mm Belt Width: 30mm Lead: 40mm Repeat Position Accuracy: 0.05mm Horizontal Load Capacity: 45kg Speed
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 78.740157480315 in/sec
-
Supplier: Joyce/Dayton Corp.
Description: Joyce Solar Jacks are specifically designed for heavy-duty solar tracking applications. Available in machine screw and ball screw models, these cost effective and efficient jacks precisely position loads at speeds typical of solar tracking operations. Configurations are
- Rated Speed: 0.06250000000000012 in/sec
- Rated Force: 88,000 lbs
- Motor Type: AC, DC
- Drive Type: Ball Screw
-
Supplier: Joyce/Dayton Corp.
Description: Joyce Solar Jacks are specifically designed for heavy-duty solar tracking applications. Available in machine screw and ball screw models, these cost effective and efficient jacks precisely position loads at speeds typical of solar tracking operations. Configurations are
- Rated Speed: 0.06250000000000012 in/sec
- Rated Force: 10,000 lbs
- Motor Type: AC, DC
- Mounting Type: Clevis or Eye
-
Supplier: Rotork plc
Description: CVL linear actuators offer a compact, electrically powered process control operator that is suitable for precision, unrestricted modulation of most control valve types and sizes. The CVA range comes with watertight and explosionproof enclosures and has ultra-low energy consumption,
- Features: Electric
- Valve Motion: Linear Motion Valve
- Control Signal Input: Milliampere Control Signal
- Operation: Modulating
-
Supplier: Venture Mfg. Co.
Description: Venture’s very versatile 800 Series Acme Screw actuators combine an Acme screw with a DC motor gearbox providing a rugged and reliable ready to install linear drive system. Suitable for many industrial applications, such as; Solar Tracking, Ventilation, Commercial Satellite
- Stroke or X-Axis Travel: 12 to 52 inch
- Rated Force: 1,500 lbs
- Motor Voltage: 12 to 120 volts
- Mounting Type: Clevis or Eye, Flange, Trunnion
-
Supplier: Venture Mfg. Co.
Description: Venture’s extremely versatile 850 Series Ball Screw actuator combine a highly efficient long life ballscrew with a DC motor gearbox providing a high performance ready to install linear drive system. Suitable for virtually any industrial application you can imagine, such as;
- Stroke or X-Axis Travel: 12 to 40 inch
- Rated Force: 4,000 lbs
- Motor Voltage: 12 to 120 volts
- Drive Type: Ball Screw, Gear Drive
-
Supplier: Rotork plc
Description: HPU's are designed to provide power for rotary and linear hydraulic actuators. They can also be used for other applications that need hydraulic power. HPU's can include stored energy accumulators, redundant pumps, controls, and even multiple prime movers, such as solar-powered
- Operating Pressure: 5,000 psi
- Flow: 1,000 GPM
- Reservoir Capacity: 5 to 2,000 gallons
- Features: Conforms to NEMA Standards
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Our Integrated Cylinders have a complete, self-contained hydraulic linear actuator with a high force output. The closed reservoir eliminates dirt and water damage, extending the life of the cylinder. Compact Unit Complete, self-contained hydraulic linear actuator High
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 3,500 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: ValueTronics International, Inc.
Description: conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 3-slot mainframe with
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
THK’s Linear Motion Systems contribute to a more sustainable energy infrastructure by offering products with long service life, accuracy, and low friction. Read to discover how THK products help increase the service life and efficiency of wind turbines and solar panels Interested in Our Resources? (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
We're the leading supplier of Transmission System products for solar Generator, we can offer linear actuators, screw jacks, worm slewing drives, planetary gearboxes, slewing bearings for you. The slewing drives are powered with hourglass worm technology for maximum gear torque and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
that can withstand extended UV exposure, and abrasive contaminants common in windy environments are most important for solar power generation. Solar Tracker Applications Slew Drive Linear Actuator Shock (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
The ALD810030SCLI from Advanced Linear Devices stabilizes supercapacitors for a wide variety of uses. Balanced supercapacitors are ideal for high-power, high-energy applications such as actuators, telematics, solar panels, emergency lighting, security (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
How To Build A Portable Solar Tracker
Solar power is one of the most accessible types of renewable energy and is rapidly increasing in efficiency and affordability. In this project, we will show you how we used our PA-14 Mini Linear Actuator to follow the sun through a single axis of motion. Doing this increases the power yield
-
Thermal Actuator: Clean & Renewable Energy
Actuators are simply devices used to transform energy into motion. A thermal actuator is a type of non-electric motor made of components such as a piston and a thermal sensitive material capable of producing linear motion in response to temperature changes. Opposite others devices, a thermal
More Information Top
-
linear actuator for throttle,China linear actuator for throttle Manufacturers, Suppliers - ECOL
12VDC solar tracker linear actuator .
-
Sell linear actuator for solar tracker
Home > Selling Leads > Electrical Equipment & Supplies > Generators > Other Generators > Sell linear actuator for solar tracker .
-
Linear Actuator - Linear Actuator Manufacturers, Suppliers
Related Searches : linear motor, electric linear actuator, actuator, electric actuator, satellite actuator, linear actuators, dc motor, satellite dish motor, satellite positioner, 12 volt linear actuator , solar actuator, care bed drive, solar tracker, mini linear actuator, massage chair drive, electric servo cylinder, electric …
-
The 11th IFToMM International Symposium on Science of Mechanisms and Machines
2008) The synthesis of a linkage with linear actuator for solar tracking with large angular stroke.
-
Proceedings of EUCOMES 08
The Synthesis of a Linkage with Linear Actuator for Solar Tracking with Large Angular Stroke . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Mechanisms, Mechanical Transmissions and Robotics
[7] I. Visa, D.V. Diaconescu, V. Popa, B. Burduhos, R. Săulescu, The Synthesis of a Linkage with Linear Actuator for Solar Tracking with Large Angular Stroke, Proceedings of EUCOMES `08.
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/43197/1/12-5590_A1b.pdf
The prediction uses only the sources that were present for the translation test; solar arrays, linear actuators , etc. were not included.
-
A solar panel cleaning system based on a linear piezoelectric actuator
A linear piezoelectric actuator based solar panel cleaning system is proposed in order to make a solar panel operate at the best power generation state while the solar panel is used in dusty environment.
-
Design of real time embedded PID controller for sun tracking robot manipulator
The hardware design combines the embedded microcontroller with two PMDC motor drives, rotational DC motors, DC motor controlled linear actuators , a solar rotation mechanism, a global positioning system (GPS), a pyranometer, an anemometer, tilt switches and MEMBS based inclinometer.
-
Photovoltaics literature survey (No. 108)
A linear piezoelectric actuator based solar panel cleaning system.
Indicates content that may require registration and/or purchase.