-
Supplier: Valcor Engineering Corporation
Description: Description The SV10 series is a 4-way, direct acting, 4 port, 2-position solenoid valve. This valve design is primarily used for controlling double-acting air or hydraulic cylinders. No minimum pressure is required for operation, and less than 1 PSI pressure differential in the direction of
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 4
- Flow (Cv): 0.07 to 0.1
-
Supplier: Assured Automation
Description: The Assured Automation F Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves. Features & Benefits Up to 1 Million Cycles Double
- Actuator Torque: 40,000 In-lbs
- Air Supply Pressure: 20 to 120 psi
- Operating Temperature: -4 to 175 F
- Air Supply Pressure Range: 20 to 120 psi
-
Supplier: Allied Electronics, Inc.
Description: 2 VA (Max.) Power Consumption, -40 °C to +66 °C Operating Temperature, Dust Collectors AMETEK NCC Dust Collector Controls offer sequential control of solenoid valves for pulse or shaker-damper cleaning of dust collectors. They are also used for display lighting, intermittent valve or
-
-
Supplier: Deca Vibrator
Description: dirty air arrangement, on horizontal cased filters, to provide pre - separation of the dust, from the air, when high dust loads are present. • Built in fan, saves requirement of expensive ductwork to floor mounted fan. • Fan discharge damper, to adjust to the required air volume. • Pneumatic
-
Supplier: Caterpillar Oil & Gas
Description: Protection System Junction box Manual shutoff, RH Safety shutoff protection, energized to shutdown Low oil pressure, low idle 69 kPa (10 psi); high idle 207 kPa (30 psi) Water temperature Overspeed 3161 governor solenoid energized to shutdown Starting System Starting switch General Vibration
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: Caterpillar Oil & Gas
Description: pressure, low idle 69 kPa (10 psi); high idle 207 kPa (30 psi) Water temperature Overspeed 3161 governor solenoid energized to shutdown Starting System Starting switch General Vibration damper Lifting eyes Paint: Cat yellow, with optional colors available at request 3512 Optional
- Horse Power: 1,430 to 1,600 HP
- RPM: 1,750 rpm
- Displacement: 51.75030661841527 liters
- Length: 113.8 inch
-
Supplier: Caterpillar Oil & Gas
Description: pressure, low idle 69 kPa (10 psi); high idle 207 kPa (30 psi) Water temperature Overspeed 3161 governor solenoid energized to shutdown Starting System Starting switch General Vibration damper Lifting eyes Paint: Cat yellow, with optional colors available at request 3516 Optional
- Horse Power: 1,900 to 1,985 HP
- Displacement: 69.00587117484064 liters
- Length: 146.9 inch
- Width: 68.7 inch
-
Supplier: Caterpillar Oil & Gas
Description: Structural steel base Engine support — front Engine support — rear Power Take-Offs Auxiliary drive Damper pulley Hydraulics gear pumps Protection System Mechanical shutoffs Solenoid shutoffs Starting System Electric starting motors – 12V, 24V Battery sets – 24V Battery cable Battery
- Horse Power: 800 to 1,500 HP
- Displacement: 32.126813212603906 liters
- Length: 75.5 inch
- Width: 58 inch
Find Suppliers by Category Top
Featured Products Top
-
, gearboxes, solenoids and many more. Steering Systems: Yoke Support, Steering Column, Gear Pump Transmissions: Rear Output Shaft, Main Shaft and Reverse Idle Bearings, Clutches, Pumps, Solenoids, Planetary Gear Sets, Gear Shifting (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
, gearboxes, solenoids and many more. Steering Systems: Yoke Support, Steering Column, Gear Pump Transmissions: Rear Output Shaft, Main Shaft and Reverse Idle Bearings, Clutches, Pumps, Solenoids, Planetary Gear Sets, Gear Shifting (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
, gearboxes, solenoids and many more. Steering Systems: Yoke Support, Steering Column, Gear Pump Transmissions: Rear Output Shaft, Main Shaft and Reverse Idle Bearings, Clutches, Pumps, Solenoids, Planetary Gear Sets, Gear Shifting (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
L series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
M Series Nema 4 ICI’s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
actuator was specifically designed for small ball valves and dampers. This heavy-duty reversing actuator develops 100 lb in torque and rotates form 0 to 90 in 2.5 seconds. The spur gear drive train has been designed for severe applications and, as in all ICI actuators, can withstand stall conditions (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Development of a Semi-active Intelligent
Suspension System for Heavy Vehicles
The final internal solenoid damper prototype was tested using again the test apparatus discussed in the previous section.
-
Development of Hybrid Electromagnetic
Dampers for Vehicle Suspension Systems
In addition, the damping range is more extended for the solenoid damper case study.
-
Case Study of Protecting Gas Turbine Trip from Damper Closing Failure and HRSG Trip from Solenoid Coil of Hydraulic Damper Burned
5.2 Add exercise function for hydraulic damper solenoid valve .
-
Cold Vacuum Drying (CVD) Electrical System Design Description
How requirements are met: These requirements are met by providing a standby power system consisting of a generator, automatic transfer switches, motor starters to power the process bay local cell exhaust HVAC fans and local exhaust isolation damper solenoid valves.
-
Advanced Mechatronics Solutions
Finally, the MR damper characteristics, as dependency of a damping coefficient on fre- quency of vibration under the application of different voltage to an MR damper solenoid , obtained.
-
Federal Register > Tuesday, October 13, 2015 > [80 FR 61476] Biweekly Notice: Applications and Amendments to Facility Operating Licenses and Combined Licenses ...
…the addition of Control Room shielding in an area previously modified, the addition of a HEPA filter at the intake of the TSC normal ventilation system, and the upgrade to the damper actuators, pressure switches, and damper solenoid valves to support reclassifying…
-
A magneto-rheological fluid-based torque sensor for smart torque wrench application
The tests were done several times for different values of applied current to the damper solenoid using a variable power supply.
-
An electronic controller for adaptive suspension
measure the state of various inputs, process these in accordance with the control algorithm, and then apply the requisite drive to the damper solenoid coils.
-
Sensors, Measurement and Intelligent Materials
characteristic of load, should be taken into consideration in the precise modeling, including the parasitic inductance and capacitance between coils, the eddy current effects brought by iron core and the multilayer structure of the damper solenoid .
-
Hanford Works monthly report, June 1948
A fan damper solenoid burned out and was rewound.
Indicates content that may require registration and/or purchase.