-
Supplier: Transmotec
Description: application and ambient temperature. The solenoids are made in basically two types, pull type and push type. The push type is a pull type with an extended plunger rod with an exit at the rear side of the solenoid. In standard version both type solenoids are delivered including
- Power Rating (DC watts or AC VA): 12.96 DC watts or AC VA
- Maximum "On" Time: 18 to 390 seconds
- DC: 12VDC, 24VDC, 6VDC
- Features: Other DC Voltage, Return Spring Included
-
Description: The D22 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VAC (Other voltages available upon request) Power: 4.2 Watts
- Maximum Stroke: 10.16 to 12.7 mm
- Power Rating (DC watts or AC VA): 4.2 to 6.5 DC watts or AC VA
- Starting Force: 0.278024911032028 to 0.500444839857651 N
- Holding Force: 8.34074733096086 to 8.61877224199288 N
-
Description: The C9 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 24, 120, 240 VAC (Other voltages available upon request) Power: 13.7 VA
- Maximum Stroke: 12.7 mm
- Power Rating (DC watts or AC VA): 13.7 to 15.5 DC watts or AC VA
- Starting Force: 1.66814946619217 to 2.78024911032028 N
- Holding Force: 16.4034697508897 to 23.3540925266904 N
-
-
Supplier: Transmotec
Description: Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average
- Power Rating (DC watts or AC VA): 1.7 DC watts or AC VA
- Maximum "On" Time: 2 to 50 seconds
- DC: 12VDC, 24VDC, 6VDC
- Construction: Open Frame
-
Description: The D30ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in the closed position without power. This solenoid utilizes a UL class F insulation system. Electrical Specifications Coil Voltages: 6, 12, 24 VDC
- Maximum Stroke: 25.4 mm
- Power Rating (DC watts or AC VA): 21 to 85 DC watts or AC VA
- Starting Force: 0.361432384341637 to 1.39012455516014 N
- Holding Force: 26.6903914590747 to 47.8202846975089 N
-
Supplier: Allied Electronics, Inc.
Description: Rotary Solenoid, 32 W Power Rating. Coil Resistance 5.24 Ohms. 1200 VRMS Dielectric Strength Ledex® Series Many rotary solenoids are available from distribution inventory. If you're not sure of your exact requirement, you may consider using a stock model prototype as a
-
Supplier: Allied Electronics, Inc.
Description: BTA Solenoid, 26 W Power Rating, 1200 V (RMS) Dielectric Strength Ledex® Series Many rotary solenoids are available from distribution inventory. If you're not sure of your exact requirement, you may consider using a stock model prototype as a quick and very inexpensive
-
Description: The MED24x1.70 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL
- Maximum Stroke: 20.32 mm
- Power Rating (DC watts or AC VA): 12 DC watts or AC VA
- Starting Force: 0.556049822064057 N
- Holding Force: 48.0983096085409 N
-
Supplier: Allied Electronics, Inc.
Description: Incorporates Environmentally-Friendly, Cadmium-Free Contacts Variety of Contact Forms: SPDT or SPST-NO (Continuous Current Rating: 8 A) Low Profile (0.39 W × 1.12 L × 0.59 H Inches) High Dielectric Strength of 4 kV with 8 mm Creepage/Clearance Sealed Plastic Construction Ideal for
-
Supplier: Allied Electronics, Inc.
Description: Incorporates Environmentally-Friendly, Cadmium-Free Contacts Variety of Contact Forms: SPDT or SPST-NO (Continuous Current Rating: 8 A) Low Profile (0.39 W × 1.12 L × 0.59 H Inches) High Dielectric Strength of 4 kV with 8 mm Creepage/Clearance Sealed Plastic Construction Ideal for
-
Supplier: Clark Solutions
Description: Insulation Resistance - 50 Mohm at 500 Vdc Dielectric Strength - 1500 Vac/1 minute Port Connection - 1/4-28 threaded, M6 Valve Body Material - PEEK or PPS Isolating Diaphragm Material - PTFE Valve Seat Seal Material - Perfluor or FPM Valve Stem (3-way) - ceramic
- Valve Size: 6 to 0.25 inch
- Pressure Rating: 14.8 to 29 psi
- Media Temperature: 41 to 122 F
- Number of Ports/Ways: 3
-
Supplier: Daburn Electronics & Cable
Description: Daburn Ultra-Flexible cross-linked EPDM Hook-Up Wire exhibits the following characteristics: Excellent abrasion resistance Excellent flexibility at high and low temperatures Good dielectric strength Achieves many of the qualities of silicone rubber and Hypalon while having better
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.045 to 0.06 inch
- North American (AWG): 6 to 22 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Electrocube, Inc.
Description: induced potentials, RC Networks are: Made from dielectric material providing a high degree of voltage withstand strength Non-inductive types to ensure a high degree of protection against pulse potentials Packaged in cases, which meet or exceed the flammability requirements of UL94VO
- Number of Resistors: 40
- Features: Other
- Configuration: Resistor, Capacitor (RC) Network
Find Suppliers by Category Top
More Information Top
-
Electroswitch Solenoids | Mouser
Electroswitch's Tubular Solenoids have dielectric strength of 500 VRMS and Class "A" insulation material.
Indicates content that may require registration and/or purchase.