-
Supplier: ASTM International
Description: 1.1 This test method covers the destructive ball drop testing of laminated flat glass products intended for use in architectural glazing applications. 1.2 This test method is intended for use as an in-plant quality control test to evaluate the impact performance of laminated flat
-
Supplier: Shanghai Optics
Description: A Ball Lens consists of a highly transparent spherical ball, usually made of solid glass (fused silica) or another optical material with index of refraction less than 2. Most ball lenses are made with small diameters – a few millimeters or even less than a
- Lens Type: Ball Lens, Spherical Lens
- Lens Application: Ultraviolet, Visible
-
Supplier: DMN, Incorporated
Description: The BTD ball type diverter has been specifically designed to converge or diverge abrasive products in pneumatic conveying systems. The diverter is also suitable for systems having relatively high pressures and temperatures, e.g. thermoelectric power stations (coal and fuel oil ash),
- Valve Size: 2.362206 to 9.842525 inch
- Pressure Rating: -7.251885 to 87.02262 psi
- Media Temperature: 14 to 176 F
- Primary Material: Cast Iron
-
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: grinding bowls due to the collision between grinding balls and the grinding bowl inner wall as well as through friction between the grinding balls and the grinding bowl inner wall. In contrast to comparable mills, the ball-shaped grinding bowl inner wall is optimised for the
- Capacity: 0.00000035314670637870094 to 0.00017657335318935048 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: Oil-Rite Corp.
Description: Window Flow Sights with Ball Indicator have an air-tight glass sight that allows visual observation of liquid flow, clarity, and condition. A nylon ball indicator shows the direction of fluid movement. The body is plated steel. The glass sight has a pressure tight,
- Pressure Rating: 125 psi
- Optical / Window: Glass
- Body / Housing: Steel
- Connection Type: Threaded - NPT
-
Supplier: Oil-Rite Corp.
Description: Window Flow Sights with Ball Indicator have an air-tight glass sight that allows visual observation of liquid flow, clarity, and condition. A nylon ball indicator shows the direction of fluid movement. The body is plated steel. The glass sight has a pressure tight,
- Pressure Rating: 125 psi
- Optical / Window: Glass
- Body / Housing: Steel
- Connection Type: Threaded - NPT
-
Supplier: Oil-Rite Corp.
Description: Window Flow Sights with Ball Indicator have an air-tight glass sight that allows visual observation of liquid flow, clarity, and condition. A nylon ball indicator shows the direction of fluid movement. The body is plated steel. The glass sight has a pressure tight,
- Pressure Rating: 125 psi
- Optical / Window: Glass
- Body / Housing: Steel
- Connection Type: Threaded - NPT
-
Supplier: Oil-Rite Corp.
Description: Window Flow Sights with Ball Indicator have an air-tight glass sight that allows visual observation of liquid flow, clarity, and condition. A nylon ball indicator shows the direction of fluid movement. The body is plated steel. The glass sight has a pressure tight,
- Pressure Rating: 125 psi
- Optical / Window: Glass
- Body / Housing: Steel
- Connection Type: Threaded - NPT
-
Supplier: ASTM International
Description: This specification is intended for the destructive ball drop testing of laminated flat glass products used in architectural glazing. It provides a basis for evaluating the impact performance of laminated flat glass when a 2.3 kg, 83 mm diameter smooth solid steel
-
Supplier: Caster City, Inc.
Description: Glass Filled Nylon Wheel 6" Gate Caster - Heavy Duty - Polyurethane Wheel Features: Ideal for use on Gates & Heavy Doors. Spring offsets for uneven floors. Maximum spring deflection is 1". 6" x 2" Solid All-Polyurethane year round wheel, designed to withstand all weather conditions.
-
Supplier: Monroe Engineering
Description: Material- Glass-fiber Reinforced Technopolymer Insert-Steel Patented ergonomic design The knob rim, coated with elastomer, is shaped with four large-size notches to provide a solid grip during clicking operations and to make such operations more comfortable. Seat for fitting
- Diameter / Width: 2.48 inches
- Height: 1.73 inches
- Knob Material: Metal, Plastic
- Mounting Type: Threaded Hole / Insert
-
Supplier: Eaton Corporation - Sensors
Description: in a single unit Short circuit protected solid-state outputs on AC/DC and DC-only versions (except thru-beam) Relay output option provides 3 Amp current switching on AC/DC models Thru-beam models feature an infrared sensing beam along with a visible red LED behind the lens in the source unit
- Operating Distance: 72 inch
- Operating Temperature: -40 to 158 F
- Output Load: DC Load
- Optical Technology Type: Diffuse
-
Supplier: Torque Transmission
Description: SW-5 Right Angle Worn Gear Reducer, ratios 5:1 to 100:1 • Based on ratio maximum input at 1800 rpm is 2.2 to 0.08 Hp • Thermoset glass reinforced polyester housing • 2.00-inch center distance • Double input shaft and single output shaft, hollow bore or solid • Bronze worm gear, steel
- Gear Ratio: 100 (X : 1)
- Maximum Input Power: 0.08 HP
- Maximum Input Speed: 1,800 rpm
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: construction materials industry, metallurgy, electrical industry, glass industry, nuclear research, soil research Method of operation The grinding sample is typically comminuted by high-energy impacts from grinding balls and partially by friction between balls and the grinding
- Capacity: 0.00035314670637870096 to 0.01589160178704154 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: Goulds Water Technology, a xylem brand
Description: Filtered Effluent Submersible Sump Pumps LSP03/LSP07 Applications: -Basement Draining -Water Transfer -Dewatering Features and Benefits Corrosion-resistant construction Stainless Steel motor casing and fasteners Glass-filled thermoplastic impeller and casing Upper and lower heavy duty
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Paragon Industries, L.P.
Description: pottery position, heat comes from only the sidewall elements. In the glass mode, fuse and sag large glass projects placed on a single shelf. In the pottery mode, fire to cone 10. You can also fire several shelves of smaller glass pieces using the pottery mode. You will be amazed
- Temperature Range: 2,350 F
- Capacity: 9 cubic feet
- Application: Industrial
-
Supplier: Schutte & Koerting
Description: 340 ft3/hr of solids at a discharge pressure of 5 psig, and 270 ft3/hr of solids at a discharge pressure of 10 psig. Advantages Water Jet Eductors have a low initial cost, are self-priming, have no moving parts, are easy to install, require little or no maintenance, and pump as well as
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: cylindrical roller bearings, deep groove ball bearings or angular contact ball bearings are suitable for radial and combined loads. For axial loads, axial needle roller and cage assemblies, axial needle roller bearings or axial deep groove ball bearings are used. A further
-
Supplier: Emerson Automation Solutions – Rosemount
Description: retraction). The ball valve may then be closed, and the insertion sensor removed from the process. The entire process is accomplished with almost no loss of process fluid and without depressurizing the line. Once the sensor is removed from the ball valve it can easily be buffer checked
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 212 F
- Operating Pressure Range: 0 to 114.57910309218563 psi
- ORP Range: -1,500 to 1,500 millivolts
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Open Impeller All Stainless Steel End Suction Pumps G&L Series NPO Applications: Dishwashers Bottle and glass washers Commercial laundry systems Parts washers Machine tool coolant Liquid transfer Water Circulation Spray System Chillers Washing/Cleaning Systems Air Scrubbers
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: U.S. Plastic Corporation
Description: Hood Material: Glass-filled Nylon 6 Plastic / Pump Base Material: Glass-Filled Nylon 6 Plastic / Spring Material: Zinc Plated Music Wire. The complete pumping package includes the Portable Peristaltic Pump, a removable 120 VAC Grounded Power Cord that is 6 ft. long with a US Standard
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Description: High Precision Glass Ball-Changzhou Sunan & Weijie Steel Balls Co., Ltd.Steel ball-Stainless steel ball (china-steelball.com)
- Ball Type: Glass Balls
-
Description: Product Details High Precision Glass Ball We mainly produce high precision glass balls of 1.5mm-8mm, we have bright glass ball and sand grinding glass ball,it is mainly used in sprayer,all kinds of scent bottle, pneumatic gun, decoration,it is
- Ball Type: Glass Balls
-
Supplier: Boca Bearings Company
Description: Balls
- Diameter / OD: 0.3149608 inch
- Ball Type: Glass Balls, Metal Balls
-
Supplier: Swiss Jewel Company
Description: We offer a range of optical and technical glass balls made mostly from Schott and Ohara materials. Below we list BK7, LASFN9, and LAF22 and we can supply other materials very quickly. The ball lenses can also be AR coated to minimize reflection thereby increasing transmission.
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Specialty / Other
- Ball Type: Glass Balls
-
Supplier: Hartford Technologies, Inc.
Description: Characteristics Soda lime precision glass balls will provide continual service at 230°F.; good electric and corrosion resistant properties; available in a variety of colors and surface finish (polished or matte). Lightweight vs. steel / stainless steel. Density 2.4 gm/cm^3 Continuous
- Diameter / OD: 0.09375 to 1.25 inch
- ANSI / ABMA Grade: 100 to 1,000 #
- Applications: Bearing / Power Transmission, Gaging / Alignment, Medical / Biotech, Sprayers / Pumps, Valves
- Features: Corrosion Resistant, Specialty / Other
-
Supplier: Swiss Jewel Company
Description: Black Glass Balls are typically used in gauges, flowmeters, and rotameters for medical and industrial instrumentation where precision and weight of the black glass ball are critical. Black glass balls are mainly made with 2.60 and 3.17 densities depending on
- Features: Corrosion Resistant, Dielectric / Electrically Insulating
- Applications: Float / Level Sensing, Flow / Metering, Medical / Biotech
- Ball Type: Glass Balls
-
Supplier: 3M Advanced Materials Division
Description: challenges and reach new levels of performance and productivity. 3M glass bubbles are high-strength, low-density hollow glass microspheres made from soda-lime borosilicate glass. They are nonporous, chemically stable and virtually insoluble in water or oil. Strong enough to
- Applications: Aerospace, Electronics / Electrical, Sprayers / Pumps
- Ball Type: Glass Balls
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
parts include: Bellows Bulbs Bumpers Bushings Check balls Connector seals Convoluted boots Cups Diaphragms Gaskets Grommets Inflatable seals and shapes (read more)
Browse Solid Elastomeric Rings Datasheets for CT Gasket & Polymer Co., Inc.
More Information Top
-
Zeitkonstantes metering of fine solids
In the testing facility, the solid ( glass balls FCC, fluid Cracking Catalyst) is recirculated gently and continually in the Wirbelschichtbehalter.
-
The Umbenetzungsagglomeration and its applications
In the testing facility, the solid ( glass balls , FCC) is recirculated gently and continually in the Wirbelschichtbehalter.
-
Systematic development and test of a device for sluicing of powdered or granular material at pressure differences
In the testing facility, the solid ( glass balls , FCC) is recirculated gently and continually in the Wirbelschichtbehalter.
-
Zeitkonstantes metering of fine solids
In the testing facility, the solid ( glass balls , FCC) is recirculated gently and continually in the Wirbelschichtbehalter.
-
Summary of research for the Inertial Confinement Fusion Program at Los Alamos National Laboratory
The solid glass ball prevented implosion of the target (and subsequent inward movement of the critical sur- face).
-
Exact elastic constants determination of convex surfaces by acoustic microscopy
Experimental investigations were carried out on spherical stainless-steel and solid glass balls of different diameters.
-
Nest-seeking rock ants (Temnothorax albipennis ) trade off sediment packing density and structural integrity for ease of cavity excavation
Ballotini™ are solid glass balls that are perfectly spherical and rounded.
-
Physicochemical concepts of the kinetics of water mass transfer in high-filled polymer materials (Spheroplastics and glass- and carbon-reinforced plastics)
Evidence showing that the model in focus is common for spheroplastics and glass plastics comes from the experimental data (Fig. 3, curve 2) for special-type filled polymers: a spheroplastic with finished solid glass balls identical in the granulometric composition to hollow …
-
On the measurement of sunshine
In a note to the paper he states that a solid glass ball had been Produced, and such sphereshave entirelysuperseded the former arrangement.
-
Fluiddynamische investigations of a multistage three-phase fluidized bed
As gasformige phase, served the air as flussige water and as solid glass balls with the Durchrnessernd = 1,2; 1,5 and 1,8 mm.
Indicates content that may require registration and/or purchase.