-
Supplier: Accuris
Description: Solid-State Frequency Converter 400 Hertz, 3-Phase Output
-
Supplier: SAE International
Description: This specification covers the requirements for solid-state frequency converters with 480 [or 380] V 3-phase, 60 [or 50] Hz input and 115/200 V, 3-phase, 400 Hz output capable of powering aircraft type loads requiring MIL-STD-704D quality power. The
-
Supplier: SAE International
Description: This specification covers the requirements for solid-state frequency converters with 480 (or 380) V 3-phase, 60 (or 50) Hz input and 115/200V, 3-phase, 400 Hz output capable of powering aircraft type loads requiring MIL-STD-704D quality power. The
-
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static
- Input Voltage: 460 to 480 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static
- Input Voltage: 230 to 240 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static
- Input Voltage: 460 to 480 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static
- Input Voltage: 460 to 480 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Analytic Systems
Description: The FTT12000R AC/AC frequency converter provides 3-phase power from a 3-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms (PH-PH) continuous at 50, 60, or 400Hz. The floating outputs are isolated from each
- Input Voltage: 208 to 380 volts
- Output Voltage: 208 to 415 volts
- Power Rating: 12 kVA
- Distortion (THD): 5 %
-
Supplier: Analytic Systems
Description: The FTP6000R AC/AC frequency converter provides 3-phase power from a single-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms continuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can
- Input Voltage: 208 to 415 volts
- Output Voltage: 208 to 415 volts
- Power Rating: 6 kVA
- Distortion (THD): 5 %
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // Japan IGBT Programmable AC Power Source Single 3 Phase Variable Frequency Converter KRS
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // For Aviation Power For Supply Ship Power system 0hz-500hz 3 phase Frequency Converter VVVF
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: Visicomm Industries
Description: No Description Provided
- Input Voltage: 200 to 575 volts
- Output Voltage: 200 to 575 volts
- Power Rating: 100 kVA
- Distortion (THD): 2 %
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // IGBT 3 Phase Variable Frequency Converter VFD 50hz to 60hz 15KVA 45KVA 100KVA
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: Allied Electronics, Inc.
Description: sensors, electromechanical relays, contactors, solid state relays, timers, temperature controllers, PLCs, process controllers, DC motors, solenoids, displays, etc. now have a reliable power source. Power ready output Compact dimension -25 to +71 °C ambient temperature High efficiency
-
Supplier: Qorvo
Description: The ACT48240-101 is a versatile power management solution designed for a wide range of applications, including optical modules, active electrical cables, and solid-state drives (SSD). It operates within a 2.4 V to 5.5 V input range and offers either 12 A or dual 6 A continuous current
- Output Voltage (Volt): 0.5 to 3.68 volts
- Input Voltage (VIN): 2.4 to 5.5 volts
- Output Current (IOUT): 6 amps
- Quiescent Current (IQ): 0.017 amps
-
Supplier: Laurel Electronics LLC
Description: Intertek #4006497 RoHS 3 Compliant CE Certificate The Laureate™ 1/8 DIN Digital Panel Meters for phase angle and power factor meter computes phase angle θ by timing zero crossings of two signals applied to Channels A and B. The phase angle range is selectable as 0° to
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Optoma Technology, Inc.
Description: can get approximately 90-inch images. Including a variety of connection options (such as two HDMI and one component connector), the projector provides users excellent flexibility in their gaming/home entertainment setup. In addition to solid brightness and contrast ratio, the projector
-
Supplier: Mile-X Equipment, Inc.
Description: of Jet Bandsaws online and Jet is a great choice for home or business users. We can supply a large selection of Jet products including Jet/Arco Rotary Phase Converters, drill presses, arbor presses, hoist and milling machines. Jet bandsaws carry a two year factory warranty and Jet has
- Cutting Capacity: 20 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Optoma Technology, Inc.
Description: form factor. The projector comes with a backpack A 2-Watt stereo speaker provides solid sound performance. The projector also comes with an IR remote that includes a laser pointer, to support presentations. This projector features a top-loading lamp design for ease of use and time savings.
-
Supplier: ValueTronics International, Inc.
Description: testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: 100mV/10V/100V ranges 100mA/10mA Accuracy: ± (0.002% of setting +
Find Suppliers by Category Top
Featured Products Top
-
Crouzet expands their portfolio with their Solid State Relays! The new design is lighter weight, which makes them ideal for every application, including harsh environments. They are robust, multipurpose, easy to install, and easy to use. The new Solid State Relays are available in Panel (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs The ACT88422 PMIC is an integrated ActiveCiPS™ power management integrated circuit. It powers a wide range of processors, including solid-state drive applications, video processors (read more)
Browse IC Analog Switches Datasheets for Qorvo -
stator. It creates mechanical and hydraulic shear by continuously drawing product components into the rotor and expelling them radially through the openings in the stator. This turbulence generates small droplets of the dispersed phase and distributes them throughout the continuous phase. High Shear (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Phase modulation and attenuation Solid-state laser systems and photonics applications Contact us to select the appropriate RTP Q-switch or discuss customization for your laser system. (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
voltage fluctuations. 3. Select Regulator Type Mechanical (Carbon Brush): Cost-effective for general industrial use but slower response (±5% accuracy). Electronic (Solid-State): Faster response (±1%), (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
base emulsion and dissolving additives. The basic single-stage High Shear Mixer features a four-blade rotor turning at tip speeds around 3,000-4,000 ft/min within a close tolerance fixed stator. It imparts mechanical and hydraulic shear by continuously drawing product into the rotor and expelling it (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
signal can then be used as feedback from the flat BLDC motor and interpreted by the servo drive as velocity and position. Two sets of differential coils are arranged to ensure the resulting sine and cosine waves are phase-shifted by 90 degrees, as shown in Figure 3. One set generates the sine (read more)
Browse Rotary Encoders Datasheets for Portescap -
. Solution: Investing in R&D to improve battery performance, especially in extreme temperatures. Innovations include solid-state batteries, which promise faster charging and longer life. Service Technicians: There is a shortage (read more)
Browse Industrial Heaters Datasheets for STEGO -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Analysis To accurately measure the levels of PFAS in drinking water, many systems use the EPA 533 PFAS testing method. This method specifically uses solid phase extraction (SPE) liquid chromatography-tandem mass spectrometry (LC-MS/MS) to measure various analytes in drinking water (read more)
Browse Water Quality Testing Instruments Datasheets for DOD Technologies Inc.
More Information Top
-
Advancements in Electric Machines
A simple, single bridge, 3 - phase solid state converter archi- tecture was selected for the preliminary design in order to maximize power density.
-
Optimization of UPFC controllable parameters for stability enhancement with Real-Coded Genetic Algorithm
The block constitutes of two solid state synchronous voltage source converters ( 3 phase GTO based), an excitation transformer (ET), a boosting transformer (BT) and a DC link capacitor.
-
CR4 - Thread: single phase to 3 phase
You may try VFDs or Digital Phase Converters , they are solid state devices with a well balanced 3 phase voltages.
-
Basic characteristics of a rotary power flow controller
CEPCO together with Hitachi, Ltd. studied the application of a unified power flow controller based on self-commutated. solid - state converters as a high-speed phase shifter (HSPS) [ 3 ].
-
Superconducting magnetic energy storage
12-pulse solid - state converter and a power winding interface the magnet to the 3 - phase power circuit and the automatic control tage is 150 V.
-
Civil Avionics Systems
• Static inverters are solid - state power converters that convert a 28 VDC power source into a 3 - phase 115 VAC, 400 Hz power source for emergency conditions.
-
Shunt hybrid active power filter for harmonic mitigation: A practical design approach
… and load resistor R. SHAPF consists of an L-C series filter Lf , Cf tuned for a dominant lower harmonics frequency, connected to the 3 phase IGBT based PWM converter through a combination of contactor, Resistor R1 and solid state relay SSR.
-
Drill Press Recommendation
It has a built-in 3 phase motor, so I have to use my solid - state , variable speed phase converter that was already in place to drive the Bridgeport that I also got salvage from the university.
-
Drill Press Recommendation
It has a built-in 3 phase motor, so I have to use my solid - state , variable speed phase converter that was already in place to drive the Bridgeport that I also got salvage from the university.
-
Hybrid & Split VFD Poses to Significantly Extend Subsea Processing Tieback Distance
● 150 mm2 , ϩ-60 kVdc, Coaxial Power Umbilical ● MVDC Subsea Distribution Module, comprising: X 1 x ϩ-60 kVdc: 9.7 kVdc, 3 - Phase Inverse Dual Converter , Efficiency ϭ 94%; X 8 x MVDC Solid State Circuit Breakers ● 4 …
Indicates content that may require registration and/or purchase.