-
Supplier: Moxa Inc.
Description: The MxNVR-MO4 is a network DVR (digital video recorder), which can transmit and record the H.264 or MJPEG video streams simultaneously. With the rugged design that meets the EN 50155 criteria of power characteristic, EMC, vibration, shock and temperature (T model, T3
- Number of Video Inputs: 4
- Maximum Image Capture Rate: 60 to 120 images per second
- Operating Temperature: -40 to 167 F
- Features: Audio Capability, Event / Motion Detection, Multiplexing Capability, Time Lapse Recording
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: DSE’s Tactical Video Recorder (TVR) is a rugged military LCD display, engineered to operate under extreme environments rugged military applications. The ruggedized digital video recorders are capable of operating in environments with extended temperature options,
-
Supplier: ZGC, Inc.
Description: AJA Ki SSD Module 256 - 256GB Solid State Storage Module Although the Ki Pro comes standard with a removable HDD Storage Module, an optional SDD Storage Module is also available. The AJA KI-SSD256-R0 Ki Pro Solid State Storage Module (SSD) is recommended for mobile
- Image Storage Capacity: 256,000 MB
- Image: Color
- Recording Media: Hard Drive
-
-
Supplier: ZGC, Inc.
Description: AJA Ki SSD Module 128 - 128GB Solid State Storage Module Although the Ki Pro comes standard with a removable HDD Storage ultimate in media reliability.Module, an optional SDD Storage Module is also available. The AJA KI-SSD128-R0 Ki Pro Solid State Storage Module (SSD) is
- Image Storage Capacity: 128,000 MB
- Image: Color
- Recording Media: Hard Drive
-
Supplier: Panavision, Inc.
Description: compact size allows easy docking of the Sony SRW-1 recorder as well as the Panavision SSR-1 solid state recorder. With a Super 35mm CCD sensor offering 1920 x 1080 resolution at a rate of up to 50 fps progressive, the F35 provides excellent image quality, depth of field
- Application / Industry: Broadcast
- Monochrome / Color: Color
- Imaging Technology: Digital
- Physical: Pan / Tilt
-
Supplier: Panavision, Inc.
Description: will record to either the Panavision Solid State Recorder SSR-1 or to the Sony SRW-1™ videotape recorder. Both units can dock directly to the camera to provide total portability without cables running to an external recording device. You can control all functions (such as
- Maximum Frame Rate: 1 to 50 fps
- Resolution: 10 bits
- Application / Industry: Broadcast
- Monochrome / Color: Color
-
Supplier: Advance Security Products
Description: carrying case is a miniature solid state digital video recorder (DVR). This DVR SSC-758HQ digital recorder can be purchased separately if you do not need this entire package. This entire package operates on 12 volts DC. We include 2-8amp heavy duty
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: frame-rate (30 fps) 24-bit hi-resolution imagery. The DVR stores up to 8 hours of recording time on its 8G solid state disk drive and offers MPEG-4 data compression for on-display video playback. A USB video download port is available along with accurate frame time
-
Supplier: ZGC, Inc.
Description: monitoring S-Log and Log-C footage. The Gemini 4:4:4 uses Solid State Drives (SSD) as the recording media (currently 256 GB or 512 GB) and features two SSD slots. Having two drives enables the Gemini to write to either one drive at a time, allowing for longer record times, or to write
- Image: Color
- Recording Media: Hard Drive
Find Suppliers by Category Top
Featured Products Top
-
Note: Users wishing to operate Recorder Output in Unattended Mode should consult the Recorder Output for electrical specifications and operation. Applications & Uses Unattended Autonomous applications include remote monitoring, unattended analog output (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
More Information Top
-
Production-ready software reference design for Digital Still Cameras
…design features a digital media processor based on DaVinci technology is optimized for the digital camera market and may be beneficial for other digital imaging consumer electronics such as camcorders, digital photo frames, solid state digital video recorders , photo printers, video surveillance…
-
Center for Coastline Security Technology
The Imaging Technology Center at Florida Atlantic University has previously developed and demonstrated a solid - state digital video recorder (SSR) capable of recording and playing back ultra-high-definition video (UHD), i.e., 3840×2160 pixel images at 30 frames/sec.
-
The microphysical properties of ice fog measured in urban environments of Interior Alaska
The resulting video imagery is recorded onto a solid - state digital video recorder (DVR).
-
Caught and logged | News | The Engineer
The MPEG104 is said to be suited for live video encoding applications where rugged environmental conditions and space constraints exist, such as remote video surveillance systems; solid - state digital video recorders ; digital video servers; medical and industrial monitoring; external MPEG-1 video…
-
Investigating the behavioural responses of trapped fishes using underwater video surveillance
A solid state compact flash digital video recorder (DVR; www.chasecam.com) powered by a 12 V, 20 Ah Nimh battery connected to the camera was required to continuously record in high resolution for 24 h.
-
MediaWorks Unveils MediaFlex(TM) Platform Architecture, Enabling Next Generation Of Digital Video Products
The Company targets ODMs and OEMs for products in the digital portable media recorder /player, solid state digital video camcorder, and digital video security and surveillance markets.
-
MediaWorks Renews Contract for Tensilica's Configurable Processors
The Company targets ODMs and OEMs for products in the digital portable media recorder /player, solid state digital video camcorder, and digital video security and surveillance markets.
-
Using DaVinci Technology for Digital Video Devices
Manufacturers ship billions of DV products each year, including portable media players, digital media adaptors, IPTV set-top boxes (STBs), digital cam- eras, solid - state video recorders , multimedia camera phones, digital TVs, automotive infotainment, video security equipment, IP network cameras, and network…
-
Article Summaries
Manufacturers ship billions of DV products each year, including portable media players, digital media adaptors, IPTV set-top boxes, digital cameras, solid - state video recorders , multimedia camera phones, digital TVs, automotive infotainment, video security equipment, IP network cam- eras, and network video…
-
ImSAR NanoSAR A and B
…options range that includes data import to Google Earth or Environment for Visualizing Images (ENVI) software applications, geolocation, extended range, Joint Photographic Experts Group (JPEG) imagery compression, a 32 GB solid - state drive and a digital video recorder mode (with real-time…
Indicates content that may require registration and/or purchase.