Products/Services for Solid State Geiger Counters
-
Radiation Detectors - (204 companies)...sounds through a meter. Beta detectors often use a liquid scintillation medium and can achieve reasonably high efficiencies even at lower-energy emission levels. A scintillation detector. Image Credit: Idaho State University Solid State Solid...Detector StyleTypes of Radiation DetectorsTypes of Ionizing Radiation Detected -
Digital Counters - (219 companies)...applications than the conventional signal inputs mentioned previous. These include signals for digital logic, encoders, flow sensors, level sensors, mechanical switches, solid-state switches, and temperature sensors.
-
Solid State Relays - (702 companies)Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications. Solid state relays (SSR) are electrically operated switches... -
Solid State Lasers - (176 companies)Solid state lasers use a transparent substance (crystalline or glass) as the active medium, doped to provide the energy states necessary for lasing. Solid state lasers are used in both low and high power applications. Solid state lasers use... -
Solid State Power Controllers (SSPC) - (37 companies)Solid state power controllers (SSPC) are semiconductor devices that control power (voltage and/or current) supplied to a load. They perform supervisory and diagnostic functions in order to identify overload conditions and prevent short circuits... -
Logic Counters - (107 companies)...mechanical switches, solid-state switches, and temperature sensors.
-
Counter and Timer Boards - (65 companies)Counter and timer boards are computer cards that perform digital counting and/or timing functions. Counter and timer boards are programmable computer cards that perform digital counting and/or timing functions. Applications. Typically, they plug...
-
Rotor-Stator Mixers - (79 companies)Rotor-stator mixers are single-shaft mixers with an impeller rotating in close proximity to a stationary housing. They are used to rapidly break apart solid particles in a liquid, or to emulsify a liquid into liquids. The impeller or rotor...
-
Mechanical Counters - (70 companies)Mechanical counters are used to detect, totalize and indicate a sequence of events in applications that do not use electrical power. Mechanical counters are used to detect, totalize, and indicate a sequence of events in applications that do not use...
-
Frequency Counters - (138 companies)Frequency counters are digital indicating meters for accurate measurement and display of square wave and pulse input signals. Image Credit: Allied Electronics, Inc. Frequency counters are digital devices for accurate measurement and display...
Product News
-
New Yorker Electronics Co., Inc.
High Current Solid-State Relays Vishay 's new VO1400AEFTR and VO1401AEFTR solid-state relays provide optically isolated, high-performance switching in a compact SOP-4 package. These SPST-NO relays feature input-to-output isolation of 3750VRMS and are designed for clean, bounce-free switching in industrial and instrumentation systems. The VO1400AEFTR supports up to 100mA of continuous load current with a maximum on-state resistance of 5 O, while the VO1401AEFTR handles up to 550mA with a lower 2.5 O on-state resistance, making... (read more)Browse Solid State Relays Datasheets for New Yorker Electronics Co., Inc. -
Heilind Electronics, Inc.
Crouzet’s Solid State Relays Crouzet expands their portfolio with their Solid State Relays! The new design is lighter weight, which makes them ideal for every application, including harsh environments. They are robust, multipurpose, easy to install, and easy to use. The new Solid State Relays are available in Panel, DIN rail, and PCB mount, with a wide range of options that can handle up to 125 amps/660VAC. Crouzet 's new SSRs include the traditional features valued by their customers, plus new features such as the new... (read more)Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
Sensata Technologies
Why Use Solid State Switching Technology? What is a Solid State Relay / Contactor?. A Solid State Relay or Contactor (SSR or SSC) is an electronic component that switches Power (AC or DC current) to a load circuit and provides electrical isolation between an What is a Solid State Relay / Contactor? application's control circuit and load circuit. It is a competitive technology to Electromechanical Relays (EMRs) and other switching technologies such as Mercury Displacement Relays (MDRs). Download the Flyer (read more)Browse Solid State Relays Datasheets for Sensata Technologies -
CRYSTECH, Inc.
Nd:YAG Crystals for Solid-State Lasers Nd:YAG (neodymium-doped yttrium aluminum garnet) crystals are widely used as gain media in solid-state lasers, offering efficient energy conversion and stable laser output. Their low lasing threshold and high efficiency enable reliable operation across a wide range of laser systems. Core Engineering Advantages. Low threshold operation for efficient laser excitation. High optical efficiency for stable and consistent output. Excellent thermal stability with strong heat dissipation capability... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Electro Optical Components, Inc.
High Power Solid State IR Emitters, The Best These TO packaged IR emitters are great for many projects where power is an issues. The nanotechnology emitter surface achieves higher efficiency. The emitters are: More stable. Less or no drift. A lot more power. You can get more power out with the same or less power in (High Efficency). A lot less noise (very important). Their double sided emitter and backside reflector creates maximum power out. They also offer these nanotechnology emitters in SMD packages where size and power are important... (read more) -
Festo Corporation
Solid-State Cylinder Switch SMT-8M-A Festo is introducing the new SMT-8M-A solid-state cylinder switch for T-slot applications on pneumatic drives. The company's premier new switch, like all Festo cylinder switches, is fully optimized, harmonized, and tested for Festo pneumatic drive packages, which ensures high reliability and fast set up. Features of the SMT-8M-A: Protection class IP 65/68/69K. Extended temperature sustainability range from -40oF to185oF (-40oC to +85oC). Cable quality comes standard for drag-chain and robotic... (read more) -
Qorvo
32-38 GHz Wideband GaN Solid State Power Amplifier The QPB3238J is a solid state driver amplifier with an operating range of 32 - 38 GHz while achieving 42 dBm (15 Watts) of saturated output power. Its compact size and weight make it ideally suited to drive Qorvo's Spatium SSPAs in the 32 - 38 GHz band targeting Electronic Warfare, Radar, and Military Communications applications. The QPB3238J includes a DC enable function that can be used to pulse / modulate the RF output of the amplifier. In BLANK (disabled) mode, the amplifier's current... (read more)Browse Power Amplifiers Datasheets for Qorvo -
Finder S.p.A. con unico socio
New "Hockey Puck " Solid-State Relays The new 77 Series solid-state relays (SSRs) are ideal for use where switching speed and a high number of switching operations are key requirements of applications including resistive loads, solenoids and motor loads. When switching loads with high inrush currents, such as lamps, the new 77 Series SSRs are recommended. These can be mounted either on a dedicated heatsink or directly onto a metal cabinet. The range includes 'hocky puck ' SSRs for single-phase, two-phase and three-phase... (read more)Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
Qorvo
18-40 GHz Wideband GaN Solid State Power Amplifier An excellent alternative to traveling wave tube amplifiers, Qorvo's Spatium (R) QPB1840N is a solid state, spatial combining amplifier with an operating range of 18 -40 GHz. With its maximum performance in output power, gain, power added efficiency, and power flatness, this Spatium is the ideal building block for various millimeter-wave subsystems with wide-ranging applications. Qorvo's patented and field-proven Spatium combining technology provides unprecedented Solid-State Power Amplifier... (read more)Browse Power Amplifiers Datasheets for Qorvo -
Fargo Controls, Inc.
Timer, Counter and Tachometer...Programmable Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series can be connected to a PC for programming and logging of data. The Timer has 10 output modes, 10 timing ranges in 3 configurations. The Counter has 12 output and 5 input modes in 6 configurations and scaling... (read more)Browse Digital Timers Datasheets for Fargo Controls, Inc.
-
IQARY NOTE
Sensor System Geiger counter Solid State Silicon Particle discrimination and device -energy discrimination Technology Demonstrations Batteries Li-Ion and NiMH NiCad Use the safe stable technology .
-
Phase contrast and darkfield imaging in x-ray microscopy
One possibility is to use avalanche photodiodes as x-ray detectors, since these can be used effectively as a form of high-speed, solid - state Geiger counter ,17 and are already available commercially in the form of quadrant arrays.
-
Contributors
This work included the use of these diodes as solid - state Geiger counters , high-power duplexers, and para- metric amplifiers and harmonic generators at microwave frequenicies.
-
Correspondence
When a diode which exhibits these "beads' is biased at a point of instability, the diode current is found to consist of random pulses which have a thermal origin, the diode act- ing in effect as a solid - state Geiger counter .
-
Instrumentation for balloon and rocket experiments
Stripping foil, swept electric field analyzers with channeltrons Collimated proportional counter Solid state ' Geiger -Mtiller tube' Filter photometers, PM tubes .
-
Leaching of uranyl–silica complexes from the host metapelite rock favoring high radon activity of subsoil air: case of Castañar cave (Spain)
…was used to observe as the northern areas of the Castan˜ar cave (Red hall and Northern Labyrinth) display more amounts of uranyl groups in good agreement with the higher radiation measured with the Geiger counter and solid - state nuclear track detectors (Fig…
-
http://pos.sissa.it/archive/conferences/051/004/PD07_004.pdf
It is a solid state photon counter using Geiger -mode APD and self-quenching resistor.
-
Development of Multi-Pixel Photon Counter (MPPC)
It is solid state photon counter using Geiger -mode APD and self-quenching resistance.
-
Observations of low energy electrons with the OGO-A satellite.
Assuming a power law spectrum for the electrons above 30 key in the spikes and using meas- urements from two detectors (a Geiger tube and a solid state counter ) aboard Explorer 18 Fan et al. obtained exponents between 2.5 and 4…
-
Russian Space Probes
It carried solid - state detectors, Geiger counters , and scintillators developed by Sergei Vernov and measured geomagnetically trapped low-energy protons from August to December 1964, finding that protons and electrons were trapped in a similar way and that the outer proton belt…
Indicates content that may require registration and/or purchase.