-
Supplier: Walter Surface Technologies
Description: Multi-Step drill bits are the easiest and fastest way to cut or enlarge holes in sheet metal and other materials up to 1/8" thick. Features 2 wide flutes eliminate chip build-up and chatter Last many times longer Point is self-centering Special titanium coating increases wear
- Cutting Diameter: 0.125 to 1.375 inch
- Features: Coated, Other
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Sandvik Coromant Co.
Description: Double offset margin patented geometry offers greater stability to the drilling operation Internal coolant holes deliver coolant directly to the tip of the drill even at deep drilling depths Application Achievable hole tolerance H8−H9 Clamp with high precision chucks only Drill
- Cutting Diameter: 0.118 to 0.787 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Material: Carbide
- Features: Coolant Feed, Other
-
Supplier: Melin Tool Company
Description: HIGH PERFORMANCE, 2 FLUTE COOLANT FED DRILLS For drilling high alloy steel, stainless steel, and cast iron 140° self centering point AlTiN coated for greater wear resistance Made from premium submicron grain carbide
- Cutting Diameter: 0.0625 to 0.7874 inch
- Material: Carbide
- Features: Coated, Coolant Feed
- Units: English / Fractional
-
-
Supplier: Walter Surface Technologies
Description: Contains the three Multi-Step bits needed for all hole sizes from 1/8" - 11/8". Bits included: A, C and D. Features 2 wide flutes eliminate chip build-up and chatter Last many times longer MULTI-STEP Titanium Coated Drill Bits Resistant plastic case Applications
- Features: Coated, Other
- Product: Drill Set
- Edges: Solid Construction
- Cutting Application: Stainless Steel
-
Supplier: WhizCut of Sweden AB
Description: Style H | Carbide center drills With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also deliver with
- Cutting Diameter: 0.00393701 to 0.1181103 inch
- Material: Carbide
- Drill Type: Center Drill, Microdrill
- Features: Coated, Coolant Feed
-
Supplier: WhizCut of Sweden AB
Description: Style F | Carbide Spade Drill With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also deliver with
- Cutting Diameter: 0.01968505 to 0.1181103 inch
- Material: Carbide
- Features: Coated, Coolant Feed
- Cutting Application: General Purpose, Titanium / Exotic Metals
-
Supplier: WhizCut of Sweden AB
Description: Style G | Carbide center drills long With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also deliver
- Cutting Diameter: 0.00393701 to 0.1181103 inch
- Material: Carbide
- Drill Type: Center Drill, Jobber Length Drill, Microdrill
- Features: Coated, Coolant Feed
-
Supplier: WhizCut of Sweden AB
Description: Style K | Carbide Double Countersink Drills With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also
- Cutting Diameter: 0.00393701 to 0.1181103 inch
- Material: Carbide
- Features: Coated, Coolant Feed, Other
- Drill Type: Combination Drill / Countersink, Microdrill
-
Supplier: Walter Surface Technologies
Description: The new ICECUT annular cutters are coated with an exclusive mixture of chromium and aluminum (AICrN) and are designed to be used where lubricants are not permitted or problematic to apply. This new technology outperforms any Titanium (TiN) or Titanium-Aluminum (TiAIN) coating cutters.
- Cutting Diameter: 0.5 to 2.375 inch
- Cutting Application: Aluminum, General Purpose, Stainless Steel, Steel
- Features: Coated, CrN, Other
- Drill Type: Core Bit
-
Supplier: Sandvik Coromant Co.
Description: stability Ground area for run-out verification Timing mark for easy positioning in drill tube Radial adjustment up to 2.5 mm (0.094 inch) Application Primarily for drilling in steels, stainless steels, and HRSA materials. Also possible to use in cast irons and non-ferrous materials Diameter
- Cutting Diameter: 2.56 to 6.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Features: Coolant Feed, Other
- Units: English / Fractional, Metric
-
Supplier: Sandvik Coromant Co.
Description: An indexable drill designed with a strong drill body with centre- and periphery-insert featuring unique Step Technology™ for perfect cutting force balance. CoroDrill® 880 gives high performance in most workpiece materials. Benefits Up to 100% higher productivity Closer hole tolerance
- Cutting Diameter: 0.5 to 1.687 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Units: English / Fractional, Metric
- Product: Individual Drill
Find Suppliers by Category Top
Featured Products Top
-
. Survey and drilling: digital inertial sensors for precise guidance (read more)
Browse Datasheets for Tronics Microsystems -
make it a digital and low-SWaP alternative to Fiber Optic Gyros for directional drilling guidance and survey applications. Precise guidance and orientation in mining and oil and gas applications GYPRO4300 is the first product in Tronics GYPRO4000 MEMS (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
borehole drilling and surveying instruments. (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
; perhaps even drilling or cutting of the screw may be required for extraction. Depending on your needs, tamper-proof screws may be more suitable than tamper-resistant screws as these tend to be used in more permanent situations. To summarize, you have your basic conventional screw, a step up from (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
; perhaps even drilling or cutting of the screw may be required for extraction. Depending on your needs, tamper-proof screws may be more suitable than tamper-resistant screws as these tend to be used in more permanent situations. To summarize, you have your basic conventional screw, a step up from (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
significant damage without the correct specialized tool. Tamper-proof screws A step up from tamper-resistant screws, these screws are designed to be next to impossible to remove without the correct tooling; perhaps even drilling or cutting of the screw may be required for (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
The application of subcritical fluids for the stabilization of marine archaeological iron
Rivets and cast iron shell sections were drilled with a 1.59 mm drill bit and a 14-gauge, solid copper wire was press fitted into the hole for the cathode connec- tion and either a titanium alloy wire coil or a…
-
Design and experimental study of an end effector for robotic drilling
Carbide drill bits due to their hot hardness are usually used in dry drilling , and the tests were carried out with uncoated solid carbide drills FeedmaxTM which are recommended by SECO to drill titanium and aluminum alloys.
-
On determination of heating conditions for the electrical sintering of a diamond-containing layer to a metal tool body through assessment of diffusion processes
Time variation of the diffusion layer thickness on the outer side of the bonding surface between a nickel plated drill bit body surface and a titanium particle of the diamond free … 3900 (2), 3300 A (3); solid curves are plotted for…
-
Craniomaxillofacial Reconstructive and Corrective Bone Surgery
1.8 mm titanium locking screws 5 mm in length (Figure 22.23) are inserted into the head of the 4.0 mm titanium solid and hollow THORP screws in order to lock the plate to these bone penetrating screws. .... The corresponding drill bits to be used are 3.0 mm .
-
Experimental Study of Hole Quality in Drilling of Titanium Alloy (6AL-4V)
Since titanium is hard to cut and lot of heat is generated in the dry cutting, solid carbide drills were chosen. .... The Fig. 2 depicts the types of drill bits and table 1 gives their geometry parameters.
-
cobalt drill bits
Cobalt is a solid drill bit ...usually HHS with about 8% cobalt....often is sold in split-points....harder and takes more heat, but brittle...and should have a very slight bronze color and a small reduced area at the very end .... The Titanium is indeed a coating, but worthless if the drill bits themselves are poor quality....a…
-
Mechanical and photoelastic analysis of conventional screws and cannulated screws for sagittal split osteotomy fixation: a comparative study
The second group presented ten synthetic polyure- thane hemimandibles fixed with three bicortical titanium solid -core screws of 2.3 mm diameter (solid-core screw group (SCSG)), totaling 60 screws (Fig. 1a, b). .... The fixation tech- nique used was appositional, providing a single bit for drilling the distal and proximal segments.
-
An in vitro biomechanical investigation of an intramedullary nailing technique for repair of third metacarpal and metatarsal fractures in neonates and foals
Each ostectomized cannon bone was stabilized (maintaining the 1-cm gap with a positioning jig), with an 8.25-mm diameter, 210-mm-long, solid - titanium IM nail (Tibial/Humeral IM Rod, How- medica Inc, Rutherford, NJ) and 2 proximal and 2 distal .... The entry site was made in the dorsal aspect of the proximal metaphyseal cortex of the ostectomized bone using a 5.5-mm drill bit , 10 mm distal to the carpometacar- pal or tarsometatarsal joint, oriented at a 45° angle to the…
-
GUHRING Screw Machine Drill,Coolant Fed,13.2mm - Screw Machine Length Drill Bits - 2UCP4|9055100132000 - Grainger Industrial Supply
This coolant-fed, solid carbide drill bit offers a high penetration rate, and is designed to run 3 to 5 times faster than conventional drills, reducing cycle time. .... can be used to drill alloys, cast-iron, general steel, heat-treated steel, stainless steel, and titanium .
-
Integration of environmental factors in process modelling for printed circuit board manufacturing. II. Fabrication
Drilling operations are performed using of large multi-spindled presses and titanium carbide drill bits . .... To eliminate burr formation, aluminum ( either solid or sandwiched with phenolic paper ) is used as the entry…
Indicates content that may require registration and/or purchase.