Products/Services for Soligor UV Filters
-
UV Filters - (48 companies)Ultraviolet (UV) filters are optical filters which can be used to filter light in the ultraviolet part of the spectrum. These filters reduce haziness that can be created by the presence of ultraviolet light. UV filters appear clear and neutral...Filter TypeFilter ShapeSubstrate Material
-
UV Cameras - (30 companies)UV cameras are video cameras that record images in ultraviolet radiation by the use of a UV-pass filter, a quartz lens, a CCD image sensor, and specialty illumination techniques. UV cameras are a style of video camera that have been optimized... -
UV Lamps - (52 companies)UV lamps are lamps (bulbs) that emit light in the ultraviolet region of the spectrum. Ultraviolet (UV) lamps emit electromagnetic radiation with a wavelength between 10 nanometers (nm) and 400 nm, which is below the visible light spectrum. UV lamps...
-
UV Sensors - (113 companies)UV sensors are designed to measure the power or intensity of incident ultraviolet (UV) radiation. UV sensors measure the power or intensity of incident ultraviolet (UV) radiation. This form of electromagnetic radiation has shorter wavelengths than... -
UV Light Systems - (374 companies)UV light systems provide ultraviolet light for identification, tracing, curing, disinfection or processing applications. How to Select UV Light Systems. UV curing lamp. UV chamber. Solar simulation. Image Credit:TCS Technologies Image Credit: Binder... -
EMI Filters and RFI Filters - (438 companies)Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI. Electromagnetic interference (EMI...
-
Camera Filters - (37 companies)Camera filters provide a range of optical filtering effects in scientific, research, and industrial applications. How to Select Camera Filters. Linear Polarizer Filters | Color Correction Filters | Neutral Density. Image Credit: Edmund Optics | Sony...
-
UV and Visible Spectrometers - (178 companies)UV and visible spectrometers measure the amount of ultraviolet (UV) and visible light transmitted or absorbed by a sample placed in the spectrometer. UV and visible spectrometers measure the amount of ultraviolet and visible light transmitted...
-
UV Curing Equipment - (151 companies)...time. Other systems include filters for specific applications, side or multiple direction curing, and LED light sources. Computer interfaces for programming, control, or data acquisition are also available. UV curing systems are available...
-
Optical Filters - (326 companies)Filters are used to attenuate light across a certain portion of the spectrum. Optical filters are devices, typically comprised of plate glass or plastic, which selectively transmit light of different wavelengths. Filters can be broadly classified...
Product News
-
Envirco
IsoClean CM and CM UV The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments and maintenance. The IsoClean CM contains... (read more)Browse Air Filters (industrial) Datasheets for Envirco -
Excelitas Technologies Corp.
UV curing for medical device assembly UV curing enables medical device, component and product manufacturers to reduce production costs while increasing product quality and production rates. In addition to UV-curable coatings and inks, adhesives are used on a wide variety of medical products including syringes, catheters, hearing aids, dialysis machines, filters, and more. UV curable adhesives is an important assembly technique for medical device manufacturing due to their rapid processing, cure on-demand nature, ease of automation... (read more)Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Avantier Inc.
Bandpass Filters applications. Surface Quality. Standard: 40-20 (MIL-PRF-13830B)High Precision: 10-5 (available for low-scatter. Custom Bandpass Filters at Avantier. Avantier 's optical design team helps determine the most suitable filter types for UV, visible, NIR, SWIR, MWIR, and LWIR applications and provides support from design to production Our products are designed to withstand harsh environments, such as high humidity and extreme temperatures. Available solutions include hard-coated bandpass filters... (read more) -
Avantier Inc.
UV lenses At Avantier produces custom UV lenses for applications involving ultraviolet light from 10 nm to 400 nm. UV lenses are specialized optical components designed for wavelengths below 400 nm, making them ideal for UV laser applications, focusing, and collimation. Depending on the design and substrate, our UV lenses can also support applications across the VIS, NIR, and IR spectra. Applications of UV Lenses. UV lenses may be used for focusing ultraviolet light sources, for polychromatic... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Envirco
Portable HEPA Air Cleaner with Optional UV-C Data Sheet. IsoClean (R) CM. The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments... (read more)Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
Electro Optical Components, Inc.
Miniature Spectrometer - Reliably Covers UV to NIR EOC-SI-1010 employs UV-enhanced 512pixels linear CMOS, and UV response is improved 20 times with a 180-1100nm wavelength range measurements. CMOS sensor exposure time is controlled within 1ms. enable the user to control SNR accurately. EOC-SI-1010 is ideal for UV, visible, and near infrared spectroscopy applications. Different slits, gratings, mirrors, and filters are available. You can configure this spectrometer for different applications depending on your requirements. Spectral range is from... (read more)Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
AirClean Systems
PCR protection with HEPA filtration & UV light Reliable PCR protection with HEPA filtration and UV light. Maintain clean, contamination-free PCR environments for accurate results with ISO 5 HEPA-filtered airflow, UV light decontamination, and user-friendly design. Combination PCR Workstation. AirClean (R) Systems AC600 Series PCR Workstations combine ISO 5 HEPA-filtered air with UV light irradiation for the ultimate DNA/RNA manipulation and amplification work area. Cross-contamination during amplification of DNA and RNA can lead to results... (read more)Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
AirClean Systems
PCR Workstation w/ HEPA & UV Contamination Control Combination PCR Workstation. AirClean (R) Systems AC600 Series PCR Workstations combine ISO 5 HEPA-filtered air with UV light irradiation for the ultimate DNA/RNA manipulation and amplification work area. Cross-contamination during amplification of DNA and RNA can lead to results that are inaccurate, costing the lab technician valuable time and reagents. PCR Workstations minimize this risk by keeping airborne contaminants away from samples and irradiating work surfaces and tools between... (read more)Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
Electro Optical Components, Inc.
Smartphone UV Meter for UV Curing & Sterilization The Smart UV Checker is an ideal portable system for UV intensity measurement. You choose the style of sensor, corded or Bluetooth. The Smart UV Checker app (for your cellphone) gives you flexibility in how you measure the UV intensity. EOC also offers a variety of Multi-Function Portable UV Radiometers. These include: Cellphone based Smart UV Checker. Panel Mounted Units. Portable Meters. Large Outdoor UV Index Meters (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Electro Optical Components, Inc.
Far UV Measurement Tools for Monitoring Safer UV Far UV (100 - 200nm) is safer for sterilization because it does not penetrate the skin. Conventional germicidal UV light (200 - 400nm) is a safety hazard because it kills skin and eye cells. Far UV (100 - 200nm) does not penetrate the dead cell layer at the surface of our skin and eyes. Also Vacuum UV (VUV = 100 - 200nm) is used in semiconductor photolithography and surface cleaning. Now there are tools for measuring and monitoring the Far UV intensity. TO-Can type sensor GFUV-T10GD-L. Far UV... (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc.
-
A telescopic method for photographing within 8×8 cm minirhizotrons
… 300 mm lens (Sigma 70-300 mm F4-5,6 apo macro, Sigma co. 2-3-15 Iwato-Minami Komae-Shi, Tokyo 201, Japan), a 2x extender ( Soligor C/D7 AF 2x extender … … E, Germany) and a UV filter (Astron 58 mm UV …
-
Improvement of planar laser diagnostics by the application of a beam homogenizer
… tracer-LIF experiment, and through the combination of a WG295 and an UG11 filter for the OH … The signal from the image plane inside the flow-chamber is collected using a Soligor 90 mm f/2.5 objective, respectively by an UV -sensitive Nikon Nikkor 105 mm f/4.5 objective for the flame experiment. .
-
Soil and preen waxes influence the expression of carotenoid-based plumage coloration
Similarly, the residue remaining on the paper filter was assumed to be soiling from the feathers’ surface. … camera (Nikon D70s, objective AF-S Nikkor 1:3.5–4.5 G with Soligor extension tube 12). This method of measuring color is not sensitive to UV light that is visible for birds (Cuthill …
-
The THEMIS Mission
… CCD by the combination of a closeup lens and a Canon F/0.95 25 mm Soligor lens. In the THEMIS cameras, the telecentric filter space was used to include a heat-reducing infrared (IR … … microlens array in front of the sensitive area and the plastic may be subject to UV degradation.
-
The THEMIS Array of Ground-based Observatories for the Study of Auroral Substorms
… CCD by the combination of a closeup lens and a Canon F/0.95 25 mm Soligor lens. In the THEMIS cameras, the telecentric filter space was used to include a heat-reducing infrared (IR … … microlens array in front of the sensitive area and the plastic may be subject to UV degradation.
-
Observing the Sun with Coronado™ Telescopes
The UV -resistant material is the same that is used as a liner for curtains to keep … A filter like the Coronado SolarMax 90 mm filter rejects all light from reaching the imager, except … the CEMAX, Soligor , or Meade 2× Barlow lens to give a combined magnification boost of 3 2×.
-
Total Solar Eclipses and How to Observe Them
… Maksutov-Cassegrain was used (focal length 1,084 mm f/10.4) and a Soligor SR 300MD camera … … for the camera, not for the eyepiece, just before total- ity (with the filters safely in place). … absolute minimum energy rejection required is roughly 1 part in 100,000 for UV wavelengths; 1 part …
Indicates content that may require registration and/or purchase.