Products/Services for Source Cross Coupled Differential Amplifiers
-
Differential Amplifier Chips - (74 companies)Image Credit: Texas Instruments High-Performance Analog Differential amplifier chips are designed to amplify the difference between two input signals. They can amplify a small difference between two signal levels and ignore any common level...RoHS CompliantPackage TypeRail-to-Rail Output -
Transistors - (924 companies)...transistors (FETs), also called unipolar transistors, are transistors with only two layers of semiconductor material. They include gate, source, and drain components. The gate is the semiconductor layer and terminal that modulates current via... -
Oscillators - (647 companies)...coupled logic (ECL) and Low voltage, positive emitter coupled logic (LVPECL). Low voltage differential signaling (LVDS) is also available. Features and Standards. Restriction of Hazardous Substances (RoHS) is a European Union (EU) directive that requires... -
Differentials and Axles - (53 companies)A differential is a mechanical connection that translates rotational motion from a source to two axles. The driveshaft generally runs the length of the vehicle, from the energy input (a motor) to the energy output (the wheels). The axle...
-
Quick Couplers - (558 companies)Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure. Quick couplers are quick-disconnect fittings used in a hydraulic or pneumatic system to quickly connect lines without losing... -
Instrumentation Amplifiers - (147 companies)Instrumentation amplifiers are differential amplifiers that have been optimized for use with DC signals. They are characterized by high gain, high common mode rejection ratio (CMRR), and high input impedance. Instrumentation amplifiers are analog...
-
Current Sources - (88 companies)Current sources provide reliable current for electrical component testing and for powering specialized components. Description. Current sources provide reliable current levels for electrical component testing and for powering specialized components...
-
RF Amplifiers - (611 companies)RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude. RF amplifiers are electronic devices that accept a varying input signal and produce an output signal...
-
Crossed Roller Slides - (81 companies)Crossed roller slides are simple linear motion devices that consist of a stationary base and a moving carriage. The rollers are crossed at a 90 angle in an alternating fashion and are enclosed in the rails, which have a machined V-shaped groove...
-
RF Couplers - (337 companies)RF couplers are circuits that sample RF transmissions by combining (coupling) signals asymmetrically. There three basic types of devices: unidirectional, bidirectional, and dual directional. Unidirectional RF couplers are four-port devices...
Product News
-
Electro Optical Components, Inc.
Balanced Photoreceivers for Differential Measuring The FEMTO HBPR series Low-Noise Balanced Photoreceivers offer differential measurement of optical signals in the wavelength range from 320 nm to 1700 nm (SI or InGaAs) with bandwidths of up to 500 MHz. The optical inputs are free space or fiber-coupled. Among other things, the devices enable highly sensitive, precise detection of laser pulses even at high repetition rates and rapidly changing signal shapes. Details on how Balanced Photoreceivers work and the options avaiable: Balanced... (read more)Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
ASAP Semiconductor LLC
Amplifiers Amplifiers are among the most commonly used electronic devices in the world. They serve as one of the basic building blocks of many circuits and come in a wide range of forms. Simply put, amplifiers are electronic devices that increase the power of a signal. In other words, they increase the amplitude of a signal, making it stronger than the given output. Though the operation of an amplifier is theoretically quite simple, there are a lot of factors they have to deal... (read more) -
Interquip Electronics Co., Ltd.
Differential Crystal Oscillator for Ethernet PCIe High-Performance Differential Output Crystal Oscillator. The Interquip HCSL Crystal Oscillator is engineered for high-speed, low-jitter applications in networking and data communication. It provides a differential output similar to LVPECL, offering fast switching times and optimized power consumption. Key Features: Wide Frequency Range:500MHz to 156.250MHz. Low Phase Jitter:5ps rms (12kHz -20MHz). Stable Performance:Frequency stability options from +-25PPM to +-100PPM. Multiple Power Supply... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Precision Anti-backlash Shaft Differentials Hicksville, NY -- Precision shaft differentials manufactured by SDP/SI, feature built-in anti-backlash characteristics for eliminating play in shaft rotations. Identified as part number S9540A-TS9, the differential provides a high level of precision in instrument drives and is particularly effective at adding and subtracting shaft rotations in servo systems. The patented unit (No. 3,137,181) consists of three stainless steel bevel gears mounted to a central spider block. Sterling Instrument... (read more)Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Mini-Circuits
Low Phase Noise Amplifiers Industry-Leading Performance. Amplifier phase noise is a significant contributor to transceiver phase noise performance and many designers are increasingly looking for phase noise specifications before choosing an amplifier for their systems. Mini-Circuits' engineering team has a deep understanding of phase noise and its sources, as well as the inherent challenges of measuring phase noise accurately. The company has invested in state-of-the-art measurement capability to provide reliable data... (read more)Browse RF Amplifiers Datasheets for Mini-Circuits -
Win Source Electronics
High-Speed Differential Driver Selection Guide Differential Driver Selection for High-Speed Signal Chains. High-speed differential drivers are essential for ensuring signal integrity, low noise, and accurate data conversion in modern electronic systems. This guide compares three AD813x series devices with different performance priorities. Device Positioning. AD8131 -- High-Speed General Purpose. Fixed gain design with high bandwidth, ideal for simple and fast implementation. AD8132 -- Flexible & Low Distortion. Adjustable gain for optimized... (read more)Browse Line Drivers Datasheets for Win Source Electronics -
Win Source Electronics
AD210BN Precision Isolation Amplifier to stabilize power and reduce ripple. Looking Ahead: Future Trends in Isolation Amplifiers. Increased integration with ADCs and digital interfaces for "isolate-amplify-digitize " solutions. Higher isolation ratings beyond 5000 Vrms for advanced high-voltage systems. Built-in diagnostics and safety feedback for enhanced functional safety and predictive maintenance. AD210BN combines precise amplification, robust isolation, and compact design, enabling engineers to develop safer, reliable... (read more)Browse Uncategorized Products Datasheets for Win Source Electronics -
Lake Shore Cryotronics, Inc.
Innovative Synchronous Source Measure System An innovative architecture for coordinating low-level measurements from DC to 100 kHz. The Lake Shore MeasureReady TM M81-SSM (Synchronous Source and Measure) system provides a confident and straightforward approach for advanced measurement applications. The M81 is designed to eliminate the complexity of multiple function-specific instrumentation setups, combining the convenience of DC and AC sourcing with DC and AC measurement, including a lock?in 's sensitivity and measurement performance... (read more)Browse Digital Voltmeters Datasheets for Lake Shore Cryotronics, Inc. -
Corech Microwave
RF Source for Frequency Response Sweeps Corech CSG9K40GA provides step sweep capability for engineers who need to evaluate frequency response across RF and microwave devices. The signal generator supports single or continuous step sweep operation with linear frequency spacing. This makes it suitable for filter response checks, amplifier gain flatness evaluation, mixer testing, receiver path verification, and other RF component characterization tasks where controlled frequency points are required. Sweep functions can also support... (read more)Browse Signal Generators Datasheets for Corech Microwave -
Baker
Heat sources in a BSC cause problems Does Heat Really Affect Protection?. There are a lot of rules, "guidelines ",rumors, and myths for using a Biosafety Cabinet. * Which are true?. * Which are not?. * WHY?. Follow us on: Facebook. YouTube. LinkedIn. twitter. Instagram. The Baker Company Overview. Watch this brief video for an overview of The Baker Company, including a virtual tour of our operations and technologies. About Baker. Baker maintains an unparalleled passion for helping our customers advance science, discovery, and... (read more)Browse Biological Safety Cabinets Datasheets for Baker
-
A 5.3µA quiescent current fully-integrated low-dropout (LDO) regulator with Transient Recovery Time Enhancement
A copy of the current through transistor M7, on the right side of the source cross - coupled differential amplifier , is created through mirrors M8/M9 and M10/M13.
-
Design considerations for an ultra-low voltage amplifier with high EMI immunity
The symmetrical topology proposed in [5] is based on two identical fully differential source cross - coupled amplifier , combined in cascade connection in order to achieve a large gain.
-
Increasing the immunity to electromagnetic interferences of CMOS OpAmps
The amplifier architecture is based on 2 identical stages: 2 fully differential source cross - coupled amplifiers with active loads.
-
Miniaturization and Integration of
Measurement Systems for
Space Electromagnetic Environments
The CMFB circuit is cross - coupled grounded- source differential amplifier .
-
A 20GSps track-and-hold circuit in 90nm CMOS technology
The input and output stages are realized by the differential common- source amplifier with cross - couple pairs to improve the effects.
-
Low Voltage, Low Power Folding Amplifier for Folding & Interpolating ADC
It requires four cross - coupled differential amplifier with tail current sources I1….
-
Programmable, four-channel, 128-sample, 40-Ms/s analog-ternary correlator
The speed requirement necessitated a novel topology for the differential amplifier , which uses cross - coupled source followers with local feedback.
-
Programmable, four-channel, 128-sample, 40-Ms/s analog-ternary correlator
The speed requirement necessitates a nonstandard topol- ogy for the differential amplifier , which uses cross - coupled source followers with local feedback.
-
A low-power 20 GSps track-and-hold amplifier in 0.18 μm SiGe BiCMOS technology
The input stage is realized by a differential common- source amplifier with the cross - coupled pairs matched to 50 .
-
A CMOS Active Balun Using Bond Wire Inductors and a Gain Boosting Technique
Fig. 2 shows the proposed CG differential amplifier with the body- source cross - coupled configuration.
Indicates content that may require registration and/or purchase.