Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: CONNECTOR
-
Supplier: Accuris
Description: Guide for Utility Connector Interfaces for Serviceable Spacecraft
-
Supplier: Newark, An Avnet Company
Description: BAND STRAP, SIZE 1; Connector Shell Size:1; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:356mm RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: BAND STRAP, SIZE 2; Connector Shell Size:2; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Width:6.35mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BAND STRAP, SIZE 4; Connector Shell Size:4; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Width:6.35mm RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: SA- SPACECRAFT
-
Supplier: Glenair, Inc.
Description: connectors such as MIL-DTL-38999 but in significantly smaller and lighter packaging. Ultra miniature connectors for aerospace applications, also sometimes called micro-miniature, can reduce connector size and weight as much as 50% compared to legacy solutions and are now broadly
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector, Military Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Right Angle, Straight
-
Supplier: MilesTek Corporation
Description: MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly
- Connector Type: Military Connector
-
Supplier: MilesTek Corporation
Description: MilesTek's line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable
- Connector Type: Military Connector
-
Supplier: MilesTek Corporation
Description: MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly
- Connector Type: Military Connector
-
Supplier: L-com, Inc.
Description: L-com's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable
- Connector / Adapter: Connector
- Fiber Application: Multimode
- Connector Type: ST
-
Supplier: L-com, Inc.
Description: L-com's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable
- Connector / Adapter: Connector
- Fiber Application: Multimode
- Connector Type: ST
-
Supplier: L-com, Inc.
Description: L-com's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable
- Connector / Adapter: Connector
- Connector Type: ST
- Fiber Application: Single Mode
-
Description: Lays down die requirements for a scheme to indicate, by appropriate marking, the functions or contents of rigid pipe assemblies in aircraft and spacecraft systems, but excluding those in aero-engines with the exception of those which connect directly to the airframe systems at their break
-
Supplier: CSA Group
Description: Lays down die requirements for a scheme to indicate, by appropriate marking, the functions or contents of rigid pipe assemblies in aircraft and spacecraft systems, but excluding those in aero-engines with the exception of those which connect directly to the airframe systems at their break
-
Description: Dimensions and tolerances for racks, modules, printed wiring boards, backplanes, and other connector-related dimensions that are specific to the use of 300-pin and 396-pin connectors are given. These dimensions and tolerances are designed to ensure mechanical function and
-
Supplier: AMETEK Programmable Power
Description: A spacecraft solar array is subjected to large temperature excursions, varying insolation (the amount of sunlight falling on the array), mechanical changes and aging, which substantially effect both its short and long term performance. In order to test the spacecraft's power
- Applications: PV / Solar Cell Testing
-
Fiber Optic Couplers - MIL M83522 ST Coupler, Mulitmode & Singlemode Nickel Plated Brass -- FYC00001Supplier: MilesTek Corporation
Description: MilesTek's line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable
- Cable Type: Multimode
-
Supplier: Airbus Group
Description: throughput capacity of more than 70 Gigabits per second. Weighing 6 tonnes at launch, this large spacecraft is equipped with four multi-feed deployable antennas and a high-precision pointing system, and the frequencies of non-adjacent cells can be reused without interference. Ka-Sat is able
-
Supplier: Glenair, Inc.
Description: Harsh-Environment Photonic and Fiber Optic Technologies ” leveraging MIL-DTL-38999 (M29504), Series 80 Mighty Mouse, GFOCA, ARINC 801, MIL-PRF-28876, MT and other high-performance connector technologies ” for Ethernet, Digital Video, High-Speed Data, and Signal AggregationUp to 10 Gbps and
- Data Rate: 1 to 10 Gbps
-
Supplier: Glenair, Inc.
Description: Harsh-Environment Photonic and Fiber Optic Technologies ” leveraging MIL-DTL-38999 (M29504), Series 80 Mighty Mouse, GFOCA, ARINC 801, MIL-PRF-28876, MT and other high-performance connector technologies ” for Ethernet, Digital Video, High-Speed Data, and Signal AggregationUp to 10 Gbps and
- Form Factor: Module
- Features: Other
-
Supplier: Glenair, Inc.
Description: Harsh-Environment Photonic and Fiber Optic Technologies ” leveraging MIL-DTL-38999 (M29504), Series 80 Mighty Mouse, GFOCA, ARINC 801, MIL-PRF-28876, MT and other high-performance connector technologies ” for Ethernet, Digital Video, High-Speed Data, and Signal AggregationUp to 10 Gbps and
- Form Factor: Module
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
, breakdown, and thermal stress to significantly extend the service life of cables and connectors. Their proven compliance with multiple military specifications ensures unmatched reliability, making them essential for critical aerospace and satellite systems (read more)
Browse Composite Fillers and Reinforcements Datasheets for AGC Chemicals Americas, Inc. -
environment of space, there is no room for error. Aerospace components, satellites, scientific instruments, and entire spacecraft must survive and operate flawlessly under conditions that are impossible to replicate perfectly on Earth. The single most critical ground-based test to ensure this (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
the end of its asteroid-hunting mission. This incredible spacecraft, originally launched as the WISE space telescope, has provided valuable data about asteroids, stars, and galaxies. At the core of its success are the high-precision C-Flex bearings, which ensured smooth operation and stability (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
Coordination (ESCC) to formalize standards and qualification for EEE space components. Isabellenhütte’s VMx series has been DLA-approved and used in spacecraft, commercial, and military aircraft (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA
Conduct Research Top
-
New Perspectives of CubeSat Missions Demand Advanced Platforms
From the beginning, CubeSats have been present in the space industry as cost-efficient spacecraft designed and manufactured in a very short time. However, low prices and short development often push developers to implement quality trade-offs. Since its foundation, C3S LLC. has designed
-
Low Outgassing Accelerometers and Cables for Thermal Vacuum and Vibration Test Environments
and obscure them, rendering them useless during their intended application. During random vibration, swept sine or shock testing prior to flight, spacecraft payloads are often fitted with accelerometers in hard to reach mounting locations. As the space structure is built up around them, it can become
More Information Top
-
DRAFT
The spacecraft bus provider should be responsible for verifying that the instrument connectors and spacecraft connectors are compatible.
-
Spacecraft Electrical Connector Selection and Application Processes
The commissioned study was conducted on spacecraft connector selection and application processes at NASA Centers.
-
Pioneer Venus Case Study in Spacecraft Design
Early in 1977, all affected spacecraft connectors were disassembled and the sockets replaced with new sockets having the proper pin retention characteristics.
-
Design Methodologies for Space Transportation Systems > Payloads and Integration
Electrical Connector Installation Electrical Connector Housing, Connector Can Be Adjusted Within 03.0 (00.12) To Accommodate Spacecraft Connector Misalignment .
-
Thermophysics and Spacecraft Thermal Control > Advanced Thermal Control Flight Experiment
The electronic interface is established by mating the experiment connector to the space- craft connector .
-
The NUADU experiment on TC-2 and the first Energetic Neutral
Atom (ENA) images recorded by this instrument
The Data Processing Unit and Power Distribution boards, which interface with the spacecraft, are each equipped with auxiliary sub-panels that carry the space- craft connectors .
-
Design and development of the Ball Aerospace Flexible Space Camera FSC-701
Spacecraft Connector Interface.
-
Materials and Processes
Spacecraft electrical connectors consist of the metallic shell (endbell, coupling nut, and barrel), the insulator and grom- met materials (possessing low outgassing properties), and the connector pin and socket contacts which are usually machined from brass, have a copper and nickel strike…
-
The FLP Microsatellite Platform
659 17.11 Spacecraft Skin Connector Panel Layout . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.