Products/Services for Specialty Vise Grip Pliers

  • Pliers-Image
    Pliers - (280 companies)
    ...is a specialty/other type. Features Special features commonly offered for pliers include an optional soft grip for comfort, wire cutting abilities, the option of being electrically insulated, and bent nose options. Additional special...
  • Vises-Image
    Vises - (273 companies)
    ...unlisted, specialty or proprietary types of vises are also available.
  • Hand Tools-Image
    Hand Tools - (2166 companies)
    ...tools include: Pliers have two jaws and are designed to grip objects by using leverage. Calipers measure the distance between two symmetrically-opposing sides. Screwdrivers are devices that fit into the head of a screw to drive the screw...
  • Vise Jaws-Image
    Vise Jaws - (40 companies)
    Vise jaws are inserts that fit into a vise and grip the workpiece. Smooth-faced metal or soft plastic jaws are used to avoid marring of polished or pliable workpieces. Vise jaws are inserts that fit into a vise and grip the workpiece. There are many...
  • Grippers-Image
    Grippers - (314 companies)
    Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system. The gripping elements can be angular or fingers that pivot about base points or jaws that slide parallel or in the same plane with each other...
  •  
    Gripper Products - (31 companies)
    Gripper products are used in gripper fixtures to hold a component in place by providing resistance by friction or slight surface penetration. The face of the gripper may be serrated or flat and made of steel, carbide, or a plastic material...
  •  
    Control Grips - (26 companies)
    Control grips are handles or similar devices with built-in control switches. The best known control grips are joy sticks with fire buttons. Control grips are handles or similar devices with built-in control switches that are designed for use...
  •  
    Pulling and Support Grips - (46 companies)
    ...cord support system. Non-metallic grips: Designed for water (offshore), fiber optics, and electrical applications. Specialty grips: Necessary for specialist applications such as offshore drilling or wind turbines, including customized pulling grips...
  •  
    Hammers and Mallets - (187 companies)
    ...for a firm grip on nails of all sizes. The handle is the part of the hammer that connects the head to its means of operation. For hand-powered and mechanically-powered hammers, the handle connects the head to the user or the operating mechanism...
  •  
    Caps, Grips, and Closures - (534 companies)
    Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip. Grips, caps, and closures are used to protect the end...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Popular Products In Hand & Metrics - Big Bruin
    Professional tradesmen have trusted the strength and durability of Vise - Grip pliers since 1924. • GearWrench Specialty Hand Tools: Gearwrench 1/2 In.
  • Popular Products In Hand & Metrics - Big Bruin
    GearWrench 85054 - Specialty Hand Tools: Gearwrench 1/2 In. … torque setting while in useOne finger operated reversing lever for better productivityElastomer handle grip for comfort and … • Vise Grip 8 In. Cable Cutting Pliers .
  • Shopping In Pliers, Wrenches & Clamps - Big Bruin
    … OPENING Verti-Lock Machine Vise Jaw Width 5-inJaw opening 4 1/2-inAlloy vise body with flame … … 4 Button Keypad, Features Torque Setting, Track and Peak Hold Modes, Non-Slip Grip , Meets/Exceeds ISO 6789 … • Milwaukee : Milwaukee Pliers 5 in. Milwaukee 48223405 - Specialty : Milwaukee Pliers 5 in.
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … 115294,'scissor grip'),(115295,'scissor hold'),(115296,'scissor-tailed'),(115297,'scissors'),(115298,'scissors grip '),(115299,'scissors … … 'shoulder mark'),(118689,'shoulder pad'),(118690,'shoulder patch'),(118691,'shoulder strap'),(118692,'shoulder vise '),(118693,'shoulder … … ring'),(120631,'slip road'),(120632,'slip stitch'),(120633,'slip up'),(120634,'slip-joint pliers '),(120635,'slip … … 'specialise'),(122854,'specialised'),(122855,'specialiser'),(122856,'specialism'),(122857,'specialist'),(122858,'specialistic'),(122859,' speciality '),(122860,'specialization' …
  • wn_s.pl (finlayson-gwc2014.zip)
    … 0). s(103439039,1,'pipet',n,1,1). s(103439039,2,'pipette',n,1,1). s(103439271,1,'pipe_ vise ',n,1,0 … … s(103440528,1,'pistol_ grip ',n,1,0 … … s(103456538,1,' pliers ',n,1,0 … … 3,0). s(103722821,2,'spearpoint',n,1,0). s(103722967,1,' specialty _store',n,1 …
  • $100-$200 Pliers - Hand Tools - Grainger Industrial Supply
    ○ Specialty Pliers (2) ○ IRWIN VISE - GRIP  (11 .
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    moldboard_plow_N|1 lithography_N|8 bearer_N|15 collegiate_J|1 self-propelled_vehicle_N|2 manservant_N|3 electrical_power_N|5 step-in_N|1 moccasin_N|1 word_processor_N|3 battle-ax_N|1 water_level_N|2 pliers_N|6 plier _N|6 washer_N|1 machine_stitch_N|1 interlock_N|1 police_station_N|4 rent_V|17 norethindrone_N|7 unpartitioned_J|1 trail_V|26 knotted_J|4 … … plucked_J|2 sumptuous_J|6 churchyard_N|2 funeral_N|2 diabetes_insipidus_N|4 ancient_greek_N|16 hallucinogenic_drug_N|6 lysergic_acid_N|2 slot_V|1 sewing_machine_N|6 vise _N|4 speedometer_N|2 rubberize_V|2 upper_peninsula_N|3 … … sheathing_N|2 gunner_N|1 full-page_J|1 slick_J|5 work_table_N|1 operating_system_N|14 recorded_J|5 boarding_school_N|3 merchandiser_N|1 plexor_N|1 percussive_J|5 reflex_N|2 gripping _J|1 serrate_V|4 gym_shoe_N|1 … … degeneration_N|18 medical_science_N|19 space_travel_N|2 chemical_process_N|15 newborn_baby_N|2 puerperium_N|1 mentation_N|1 carl_jung_N|3 gross_anatomy_N|1 maturity_N|52 pediatric_medicine_N|1 neonate_N|1 medical_ specialty _N|1 urogenital_system_N|1 planting_N|3 …
  • wn_sk.pl (finlayson-gwc2014.zip)
    … 06:00::'). sk(103946933,3,'metycaine%1:06:00::'). sk(103947111,1,'pipet%1:06:00::'). sk(103947111,2,'pipette%1:06:00::'). sk(103947343,1,'pipe_ vise %1:06:00::' … … sk(103948830,1,'pistol_ grip %1:06:00::' … … 00::'). sk(103966751,3,'percussor%1:06:00::'). sk(103966976,1,' pliers %1:06:00 … … '). sk(104271371,3,'spear-point%1:06:00::'). sk(104271531,1,' specialty _store%1:06:00 …
  • mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
    … scissor_grip_N 0,0,0,0,0 scissor_hold_N 0,0,0,0,0 scissors_ grip _N 0,0 … … shoulder_patch_N 0,0,0,0,0 shoulder_strap_N 0,0,0,0,0 shoulder_ vise _N 0,0 … … 0,0,0,0,0 slinger_ring_N 0,0,0,0,0 slip-joint_ pliers _N 0,0 … … 0 special_weapons_and_tactics_squad_N 0,0,0,0,0 special_weapons_and_tactics_team_N 0,0,0,0,0 specialty _store_N 0,0 …
  • CR4 - Thread: American Made Or Equal Tools!
    The ones I plan to keep forever and will not lose (they stay in my garage) are Klein (make the best lineman pliers ), Ideal (clamp meter), Bosch (laser level and laser measurement), old Vise Grip , old Channel Lock (new ones aren't as … … again you find some really good custom designed tools that were build for specialty jobs that were …


Product Announcements
Visumatic Industrial Products
Visumatic Industrial Products
Visumatic Industrial Products