-
Supplier: Accuris
Description: Specific Gravity Hydrometers
-
Supplier: Accuris
Description: Specification for density hydrometers and specific gravity hydrometers
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye SG-Ultra digital hydrometer/density meter offers 99.999% accurate, temperature-compensated specific gravity, density, and density-related values. Select from multiple units of measure to suit your measurement needs or create custom user-defined requirements. The
- Temperature Range: 32 to 104 F
- Density Range: 0 to 2 g/cm³
- Specific Gravity (Relative Density): 0 to 2 #
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Graphic / Video Display, Insertion Type, SPC / Application Software, Temperature Compensated, Temperature Measurement
-
-
Supplier: Accuris
Description: HYDROMETER, GRADUATED SCALE SPECIFIC GRAVITY
-
Supplier: Cole-Parmer
Description: • Temperature of Standardization 60°F/60°F • 8 hydrometers • Enviro-Safe® Thermometer • Deluxe Foam Lined Storage Case • Metal Ballast • Individually Serialized Set consists of eight hydrometers and an Enviro-Safe® thermometer that is EnviroKleenâ„¢ certified environmentally
- Specific Gravity (Relative Density): 0.7 to 2 #
-
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60°F/60°F • Metal Ballast • Individually Serialized Each hydrometer is calibrated in a triple accredited ISO/IEC 17025:2005, A2LA accredited laboratory against equipment whose calibration is traceable to NIST. Individually packaged with a
- Specific Gravity (Relative Density): 1.8 to 2 #
-
Supplier: Accuris
Description: Standard Test Method for Specific Gravity or API Gravity of Liquid Asphalts by Hydrometer Method
-
Supplier: CANNON Instrument Company
Description: For Measuring Density, Specific Gravity and API Degrees ASTM D1250, ASTM D1298, ASTM D4052, ASTM D7777 The automated CANNON D155 offers a low-cost, affordable alternative to manual hydrometer methods for measuring density and specific gravity with easy, one button
- Temperature Range: 59 to 77 F
- Density Range: 0 to 2 g/cm³
- Specific Gravity (Relative Density): 0.0001 #
- Display & Special Features: Computer Interface / Networkable
-
Supplier: CANNON Instrument Company
Description: ASTM D1250/D1475/D4052/D4806/D5002/D5798/D5931, ISO 12185/15212 The automated KEM DA-650 densitometer offers built-in thermal control for fast, reliable density and specific gravity measurements with nearly 5 decimal (± 2 x 10-5) resolution. One button operation provides ease of use
- Temperature Range: 32 to 194 F
- Display & Special Features: Computer Interface / Networkable
- Features: Density Instruments, Hydrometer, Laboratory Style (Benchtop or Handheld), Oscillating Tube
- Technology Type: Digital Instrument
-
Supplier: CANNON Instrument Company
Description: For On-site Measurement of Density, Specific Gravity and API Degrees ASTM D7777 The handheld Densi-H is CANNON's most affordable instrument for measuring density and specific gravity. Lightweight and portable, Densi-H offers easy, one button operation and reports results
- Temperature Range: 41 to 95 F
- Density Range: 0 to 2 g/cm³
- Display & Special Features: Computer Interface / Networkable
- Features: Density Instruments, Hydrometer, Laboratory Style (Benchtop or Handheld), Oscillating Tube
-
Supplier: RS Components, Ltd.
Description: Brannan 10/502/0 Hydrometer
- Temperature Range: 60.08 F
- Features: Density Instruments, Hydrometer
-
Supplier: ASTM International
Description: 1.1 This test method covers the laboratory determination, using a glass hydrometer, of the density, specific gravity, or API gravity of cutback asphalts as defined in Specifications D 2026, D 2027, and D 2028 (Note 1). Values are measured on a hydrometer at
-
Supplier: JOGLER, Inc.
Description: verification of liquid density, can be cross-checked against temperature and are compatible with most requirements. Also, they require only small amounts of product for Specific Gravity Measurement. Jogle Specific Gravity Analyzers are available in two standard
- Pressure Range: 150 psi
- Features: Density Instruments, Hydrometer
- Technology Type: Glass Assembly
- Display & Special Features: In-Line
-
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60°F/60°F • Metal Ballast • Individually Serialized Each hydrometer is calibrated in a triple accredited ISO/IEC 17025:2005, A2LA accredited laboratory against equipment whose calibration is traceable to NIST. Individually packaged with a
- Specific Gravity (Relative Density): 1.72 to 1.79 #
-
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60°F/60°F • Metal Ballast • Individually Serialized Each hydrometer is calibrated in a triple accredited ISO/IEC 17025:2005, A2LA accredited laboratory against equipment whose calibration is traceable to NIST. Individually packaged with a
- Specific Gravity (Relative Density): 1.78 to 1.85 #
-
Supplier: ASTM International
Description: Standard Practice for Density, Relative Density (Specific Gravity), or API Gravity of Crude Petroleum and Liquid Petroleum Products by Hydrometer Method
-
Supplier: Battery Test Equipment Co.
Description: The DM35 digital hydrometer measures the specific gravity levels and temperature readings for an entire industrial battery (12-90 cells). Provides quick, accurate results at just six seconds per cell and transmits results stored in memory to the BatteryTest MCBA Battery
- Temperature Range: 32 to 104 F
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Graphic / Video Display, Temperature Compensated, Temperature Measurement
- Features: Density Instruments, Hydrometer, Laboratory Style (Benchtop or Handheld)
- Technology Type: Digital Instrument
-
Supplier: ASTM International
Description: 1.1 This practice covers the laboratory determination, using a glass hydrometer, of the density, relative density (specific gravity), or API gravity of crude petroleum, petroleum products, or mixtures of petroleum and nonpetroleum products normally handled as liquids, and
-
Supplier: Parco Scientific Company
Description: Light Liquid Hydrometer
- Instrument Type: Density Instruments
-
Supplier: Gilson Company, Inc.
Description: Soundness testing of aggregate requires repeated immersion cycles in sodium or magnesium sulfate solution, followed by drying. Rehydration of the salts simulates expansion of freezing water. Samples are then washed, dried and sieved to determine percentage of loss from original sample. Sample
- Features: Hydrometer
-
Supplier: Gilson Company, Inc.
Description: Soundness testing of aggregate requires repeated immersion cycles in sodium or magnesium sulfate solution, followed by drying. Rehydration of the salts simulates expansion of freezing water. Samples are then washed, dried and sieved to determine percentage of loss from original sample. Sample
- Features: Hydrometer
-
Supplier: Albér
Description: down the data. Now, one technician can both measure specific gravity and temperature and record the data more quickly than with other conventional methods. Simply press a lever and, within seconds, the temperature, density, specific gravity, or percent concentration of
- Temperature Range: 32 to 104 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Data Storage Options, Graphic / Video Display, Insertion Type, Percent Content Scale, Temperature Measurement
- Features: Density Instruments, Hydrometer, Laboratory Style (Benchtop or Handheld)
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The SG-Pro digital hydrometer/density meter offers 99.999% accurate, temperature compensated specific gravity, density, and density-related values. Select from multiple units of measure to suit your measurement needs or create custom user-defined requirements. Results include
- Temperature Range: 104 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Temperature Compensated, Temperature Measurement
- Features: Density Instruments, Hydrometer, Laboratory Style (Benchtop or Handheld)
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye SG-100M specific gravity meter/liquid density monitor will replace ordinary glass bulb and optical refractometer hydrometers that are limited in range, utility, and functionality. The SG-100M has an in-tank, drop-hang submersible probe that measures, monitors,
- Pressure Range: 0 to 73.478 psi
- Temperature Range: -40 to 220 F
- Density Range: 0.55 to 2 g/cm³
- Specific Gravity (Relative Density): 0.55 to 2 #
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination by means of a glass hydrometer in conjunction with a series of calculations of the API gravity of crude petroleum and petroleum products normally handled as liquids and having a Reid vapor pressure (Test Method D323) of 101.325 kPa (14.696
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The SG-Ultra Max Ex Petrol digital hydrometer / density meter is designed for petroleum testing applications. This portable tester is commonly used in refineries, fuel terminals, offshore and transportation applications. The SG-Ultra Max Ex Petrol saves time and allows for perfect
- Temperature Range: 32 to 176 F
- Density Range: 0 to 3 g/cm³
- Specific Gravity (Relative Density): 0 to 3 #
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Graphic / Video Display, SPC / Application Software, Temperature Compensated, Temperature Measurement
-
Supplier: CSA Group
Description: Specifies a method of determining the specific gravity (relative density) of solutions used in photographic processing. Measurement is made by a hydrometer capable of measuring density to 0,001 units, after the test portion has reached thermal equilibrium with a water-bath (at
-
Description: Specifies a method of determining the specific gravity (relative density) of solutions used in photographic processing. Measurement is made by a hydrometer capable of measuring density to 0,001 units, after the test portion has reached thermal equilibrium with a water-bath (at
-
Supplier: Parco Scientific Company
Description: This hygrometer makes it easy to read the relative humidity in the atmosphere. 0% to 100% humidity can be easily read on the face of the hygrometer. p>
- Features: Density Instruments, Hydrometer
-
Supplier: Parco Scientific Company
Description: This desktop hygrometer has a large two-tier LCD display, measuring 54mm x 68mm. Displays date and time and has an alarm function. strong>Features: ul> Temperature Range: -50°C to 70°C (-58°F to 158°F) Maximum/minimum temperature and moisture display Temperature sampling period of 10 seconds
- Features: Density Instruments, Hydrometer
- Technology Type: Digital Instrument
-
Supplier: Albér
Description: displays and records cell float voltage, internal cell resistance, and intercell connection resistance. A compatible hydrometer lets you transfer specific gravity and temperature data using the IR port. Use the Cellcorder on a single cell or multicell modules. The Flash drive
- Input Voltage: 90 to 264 volts
- Operating Temperature: 0 to 40 C
- Current Test Range: 5 to 50 amps
- Voltage Test Range: 0 to 16 volts
Find Suppliers by Category Top
More Information Top
-
Hydrometers - Grainger Industrial Supply
• Specific Gravity Hydrometer , Scale Divisions 0.001, Range 0.820/0.890, Length 6-1/2 In, Temp.
-
Hydrometers from Cole-Parmer
See all H-B Instrument Polycarbonate Specific Gravity Hydrometers , plain form .
-
Code of Federal Regulations > Title 27 - Alcohol, Tobacco Products and Firearms > Alcohol and Tobacco Tax and Trade Bureau, Department of the Treasury > [27 CF...
Specific gravity hydrometers .
Indicates content that may require registration and/or purchase.