-
Supplier: Andantex USA, Inc.
Description: Overview Used for speed adjustment at constant power level, this range of Heavy duty Industrial Multi-speed gearboxes are designed for continuous operation. Based on standard cast-iron castings, the versatile design allows to offer several options: the output shafts can be
- Gear Ratio: 2 to 9 (X : 1)
- Maximum Input Power: 294.84848467862 HP
- Reducer Style: Integral Base
- Shaft Alignment: Parallel Offset
-
Supplier: Grove Gear
Description: multiplier can be used as a speed reducer or increaser depending upon the application requirements.
- Gear Ratio: 2.1 to 7.2 (X : 1)
- Maximum Input Power: 6 HP
- Mounting Style: Flange(s)
- Gearing: Helical
-
Supplier: Grove Gear
Description: Grove Gear offers a full line of Ratio Multipliers. The dual purpose design can be used as a stand-alone single reduction inline reducer or as a bolt-on to the input of any c-faced gear reducer to multiply overall reduction ratio. The ratio multiplier can be used as a speed
- Gear Ratio: 2.1 to 7.5 (X : 1)
- Maximum Input Power: 20 HP
- Mounting Style: Flange(s)
- Gearing: Helical
-
-
Supplier: Grove Gear
Description: ratio. The ratio multiplier can be used as a speed reducer or increaser depending upon the application requirements.
- Gear Ratio: 2.1 to 7.5 (X : 1)
- Maximum Input Power: 4.7 HP
- Mounting Style: Flange(s)
- Gearing: Helical
-
Supplier: Mountz, Inc.
Description: The CLS 2/800 pneumatic torque multiplier provides precision tightening and loosening of all heavy duty fastening connections. The torque multiplier shuts-off when preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The torque
-
Supplier: Mountz, Inc.
Description: The CLS 2/1000 pneumatic torque multiplier provides precision tightening and loosening of all heavy duty fastening connections. The torque multiplier shuts-off when preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The torque
-
Supplier: Mountz, Inc.
Description: The CLS 2/100 pneumatic torque multiplier provides precision tightening and loosening of all heavy duty fastening connections. The torque multiplier shuts-off when preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The torque
-
Supplier: Mountz, Inc.
Description: The CLS 2/400 pneumatic torque multiplier provides precision tightening and loosening of all heavy duty fastening connections. The torque multiplier shuts-off when preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The torque
-
Supplier: Transcat, Inc.
Description: Product Highlights Accuracy: +/-5% Operates between: 200.0 - 1000.0 lbf·ft 270.0 - 1350.0 N·m Square Size: 1" Max Air Pressure: 6.3 bar Air Consumption: 19 litres/sec (40 CFM) Tool Weight: 6.1 kg Reaction Plate Weight: 0.7 kg Free Speed: 86 rpm Quiet - less than 85 dB(A) when under load. Non
-
Supplier: Norbar Torque Tools, Inc.
Description: Norbar's powered tool range. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque, allowing the operator greater control over the tightening process.
- Torque Range: 1,998.52507374631 to 7,005.89970501475 Ft-lbs
- Rated Free Speed: 9 rpm
- Type: Fixed Drive, Nut Runner
- Style: Hand-Held Cylindrical
-
Supplier: Andantex USA, Inc.
Description: a cubic housing. The Z-Series is an extremely versatile product line, meeting virtually all of the technical offices requests. Additional designs: ZT Series Used as multipliers (Reduction ratios = 0.5 ; 0.67) ZD Series Manual slide dog clutch, including a neutral. ZI Series The same as ZD
- Gear Ratio: 0.8 to 6 (X : 1)
- Maximum Input Speed: 6,000 rpm
- Backlash: 3 arcmin
- Gearing: Bevel / Miter
-
Supplier: Transcat, Inc.
Description: multi-spindle torque and angle shut-off systems. Accuracy: +/-5% Operates between: 120.0 - 500.0 lbf·ft 160.0 - 680.0 N·m 16.0 - 69.0 kgf·m Square Size: 3/4" Max Air Pressure: 4.8 bar Vel Ratio Low Speed: 162.284:1 Free Run Low Speed: 30 revs/min Air Consumption: 19 litres/sec Tool
-
Supplier: Norbar Torque Tools, Inc.
Description: PTM-72 tools use the same 'twin motor' handle as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool.
- Torque Range: 199.115044247788 to 995.575221238938 Ft-lbs
- Rated Free Speed: 105 rpm
- Size: 1"
- Type: Fixed Drive, Nut Runner
-
Supplier: Peerless-Winsmith, Inc.
Description: The SE Encore series of worm gear speed reducers provides a wide variety of industrial applications with incomparable gearing performance. Developed with more performance features and up to 40% higher output torque ratings, the SE Encore series affords design engineers unbounded shafting and
Find Suppliers by Category Top
Conduct Research Top
-
Gearmotors: Principle of Operation for Engineers
What Is A Gearbox?. A gearbox uses mechanical advantage to increase output torque and reduce RPM. The motor's shaft is feed into the gearbox and through a series of internal gearing provides the torque and speed conversion. Our gearboxes are available in a variety of sizes and gear ratios to meet
More Information Top
-
Hardware-in-the-Loop-based Simulator for a Class of Variable-speed Wind Energy Conversion Systems: Design and Performance Assessment
In our case, the rigid drive train con- sists of a single-stage speed multiplier ( gearbox ) of ratio i and efficiency η; its dynamics are rendered either at the low-speed or at the high-speed shaft and are expressed by the …
-
Energy-Reliability Optimization of Wind Energy Conversion Systems by Sliding Mode Control
Obviously, Ωh = iΩl, where i denotes the speed multiplier ( gearbox ) ratio.
-
Design of an apparatus for measuring tool/fabric and fabric/fabric friction of woven-fabric composites during the thermostamping process
Gorczyca added a speed multiplier using a gearbox , which doubled the maximum fabric speed.
-
Optimal Control of Wind Energy Systems
But most of the systems (e.g., those employing induction machines) employ speed multipliers (i.e., gearboxes with a certain multiplying ratio) for the mechanical power transmission.
-
An overview on internal geared mechanisms with small difference between teeth number
They are found in industrial applications such as: speed reducers and multipliers , gearboxes , differentials, toys etc.
-
H_∞ gain scheduling control of PMSG-based wind power conversion system
Drive train is a speed multiplier (i.e., gearboxes with a certain multiplying ratio) for mechanical energy transmission.
-
IAENG Transactions on Engineering Technologies
The drive train system consists of a low-speed shaft connected to a high-speed shaft through a gearbox which is a rotational speed multiplier .
-
Torque loss in a gearbox lubricated with wind turbine gear oils
The test gearbox was used as a speed multiplier with a transmission ratio of 0.44, engaging the gear pairs 1–2 and 3–5, with shaft 1 connected to Sen.1, whereas the slave gearbox was used as a speed reducer.
-
http://www.iaeng.org/publication/WCECS2012/WCECS2012_pp994-999.pdf
The drive train system consists of a low-speed shaft connected to a high-speed shaft through a gearbox which is a rotational speed multiplier .
-
Optimal mechanical spindle speeder gearbox design for high-speed machining
Mechanical spindle speeders allows the increase of the speed of a machine tool by means of a multiplier gearbox , and they have been successfully used in a variety of machining processes, such as drilling, milling, tapping and even grinding.
Indicates content that may require registration and/or purchase.