-
Supplier: New Way Air Bearings
Description: New Way Air Bearings® manufactures custom spherical air bearings ideal for use in aerospace and defense applications.These scalable components support a sphere on a thin layer of air, providing all the benefits of frictionless motion. These non-contact
- Shape: Spherical
-
Supplier: Specialty Components, Inc.
Description: The wide range of standard sizes and travel ranges of the SRA series Spherical Air Bearings makes for straightforward design application. The hemisphere rotates with zero wear and friction in three degrees of freedom and incorporates conveniently placed mounting features. Deep
- Load Capacity: 135 lbs
- Stiffness: 513,000 lb/in
- Design: English
- Shape: Spherical
-
Supplier: PI (Physik Instrumente) L.P.
Description: The PIglide HB series spherical air bearing enables unique positioning and simulation applications in both research and industrial fields. These bearings provide excellent load capacity and stiffness while allowing three axes of inherently frictionless rotational motion.
- Load Capacity: 33.075 to 1,400.175 lbs
- Design: Metric
- Shape: Spherical
-
-
Supplier: FHD Bearings Co., Ltd.
Description: Aerospace spherical bearings Aerospace spherical bearings, designed for aviation applications, provide pivotal support with multidirectional movement, ensuring precise articulation and load distribution in aerospace High tolerance: Aerospace spherical
- Outside Diameter: 0.5511814 inch
- Overall Width: 0.2755907 inch
- Static Axial / Thrust Load: 989.12 lbs
- Bearing Type: Plain Bearing, Spherical Roller Bearing
-
Supplier: FHD Bearings Co., Ltd.
Description: Aerospace spherical bearings Aerospace spherical bearings, designed for aviation applications, provide pivotal support with multidirectional movement, ensuring precise articulation and load distribution in aerospace High tolerance: Aerospace spherical
- Outside Diameter: 0.56299243 inch
- Overall Width: 0.27952771 inch
- Static Axial / Thrust Load: 4,046.4 lbs
- Bearing Type: Plain Bearing, Spherical Roller Bearing
-
Supplier: Specialty Components, Inc.
Description: during assembly or for live health monitoring of the air bearing. Normally, load may only be imparted through the centrally located spherical or flexure mounting seat located on top of the bearing. This spherical seat allows for self-alignment of the planar surface
- Load Capacity: 24 lbs
- Stiffness: 128,333 lb/in
- Design: English
- Shape: Flat, Round
-
Supplier: Specialty Components, Inc.
Description: assembly, a threaded hole accommodates connection of an external air or gas pressure source. This source will feed either a porous carbon or orifice inlet surface. LSA series air bearings offer gap sensing1; a feature that allows for live monitoring of the air gap
- Load Capacity: 105 lbs
- Stiffness: 200,000 lb/in
- Design: English
- Shape: Flat, Rectangular / Square
-
Supplier: PI (Physik Instrumente) L.P.
Description: rotary air bearings are designed for accuracy, precision, high stiffness, and ease of use. They can be used in any orientation and are easy to integrate with motors and encoders for complete positioning solutions. Applications include optical alignment, metrology, inspection,
- Load Capacity: 66 to 4,892 lbs
- Stiffness: 45,681.186431774004 to 4,499,596.86352974 lb/in
- Nominal Size / Bore: 1.968505 to 11.81103 inch
- Design: Metric
-
Supplier: KSB AG
Description: Design Vertical, single- or two-stage spherical casing pump with single-entry radial impeller. Hermetically sealed, close-coupled pump without shaft seal. Suitable for maximum inlet pressures and temperatures. Integrated wet rotor motor to VDE / IEEE specifications. Air or heat barrier
- Horsepower: 2.68044076980564 HP
- Maximum Discharge Pressure: 4,496.1687 psi
- Media Temperature: 788 F
- Water Temperature: 788 F
-
Supplier: ABTech, Inc.
Description: quality. The key to high-performance rotary tables is in the geometry and quality of the mating components. By leveraging our knowledge and experience gained in producing the extreme tolerances required for air bearings, ABTech mechanical bearings achieve radial and axial error
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: WPT Power Corporation
Description: The Type 1 PTO is one of the most rugged, highest capacity products available on the market today. With sheaves between the bearings, these power take-offs are designed to attain the maximum potential of their massive spherical roller bearings. Some bene fits of the WPT® Type 1
- Direction of Rotation: Bi-directional
- Application: Industrial
-
Supplier: WPT Power Corporation
Description: If you are looking for an innovative, high capacity power take-off, look no further than the WPT® Type 2. With its versatile design, dry clutch and top-of-the-line spherical roller bearings, the Type 2 PTO has been field-proven in many sideload applications. The bene fits of the WPT
- Direction of Rotation: Bi-directional
- Application: Industrial
-
Supplier: Loren Cook Company
Description: operation. All sizes are provided with lifting lugs for ease of handling. The bearing pedestal is securely bolted to the scroll to allow field rotation and reversing if required. Standard bearings are grease lubricated and self-aligning ball or spherical roller type selected for
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics
-
Supplier: Bartell Machinery Systems, LLC
Description: spherical roller bearing. The rotor braking is through a caliper disc brake which is positioned between the bearing housings. Fail-safe braking is achieved through a pressure sensitive switch mounted on an air accumulator which is interlocked with the main electrical
-
Description: The five basic types of anti-friction bearings can easily be measured on the ULM. They include: tapered roller bearings, needle roller bearings, ball bearings, spherical roller bearings, and cylindrical roller bearings. Measuring characteristics
- Range: 0.02 to 14 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0.02 to 14 inch
-
Description: The high efficient Parker bent axis design motors, with unique spherical piston concept gives thermal shock resistance. The motors are rated up to 480bar pressure levels, and speeds up to 7300rpm. The well proven gear synchronization and double tapered bearing concept gives a very
- Operating Speed: 3,150 rpm
- Operating Pressure: 6,960 psi
- Motor Type: Axial Piston
Find Suppliers by Category Top
Featured Products Top
-
about the horizontal X and Y axes. Using Spherical Air Bearings in Satellite Testing As new satellite programs become more popular (read more)
Browse Air Bearings Datasheets for PI (Physik Instrumente) L.P. -
. Applications Turbine Blades Propellers Engine Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Climate Control Landing Gear Fuel Systems Gage Calibrations (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Harnesses Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Gear & Splines Wire and Cable Transducers - LVDT / Glass Scales Semiconductors Optics and Lenses Gage Calibrations Threaded (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Applications Turbine Blades Propellers Engine Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Climate Control Landing Gear Fuel Systems Gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Air Bearing Linear Guides – Passive & Driven Options – Made in the USA Offering nanometer-level motion precision for surface profiling, wafer inspection, photonics alignment, and precision manufacturing tasks PI (Physik Instrumente), a global leader (read more)
Browse Air Bearings Datasheets for PI (Physik Instrumente) L.P. -
The Advantage of OAV Dovetail Series Dovetail series profile rail air bearing guides consists of the next generation air bearings and are manufactured from aircraft quality lightweight linear guides. Our Box Series, T-Series , U-series and Dovetail Series air (read more)
Browse Air Bearings Datasheets for Isotech, Inc. -
One of the innovations that sets Air Bearings apart is the Roller Air Bearing. Designed for high speed precision rotation in a compact all-in-one package, this bearing directly replaces (read more)
Browse Air Bearings Datasheets for Isotech, Inc. -
PI's New Air Bearing Scanner Targets Metrology and Wafer Inspection A-323 Air Bearing Scanner Advances Wafer Metrology New planar XY architecture (read more)
Browse Air Bearings Datasheets for PI (Physik Instrumente) L.P. -
interferometer, zero Abbe offset design, and large measuring table (100 lb [45 kg] capacity) with center position, height, pitch, and yaw controls. The computer-controlled precision air bearing slide and gaging probes remove operator-influenced errors commonly observed with traditional gaging (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy to use. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. These (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/91382/893422803-MIT.pdf?sequence=2
Spherical Air Bearing . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
http://dspace.mit.edu/bitstream/handle/1721.1/88852/46240598-MIT.pdf?sequence=2
The spherical air bearing at the top of the support structure .
-
Journal of Guidance, Control, and Dynamics > Historical Review of Air-Bearing Spacecraft Simulators
Spherical air bearings are one of the most common devices used in spacecraftattitude dynamics research because (ideally) they pro- vide unconstrainedrotationalmotion.
-
http://dspace.mit.edu/bitstream/handle/1721.1/90732/891144204-MIT.pdf?sequence=2
2-12 ExoplanetSat spherical air bearing testbed (version 1).
-
Airborne Infrared Astronomy Telescope
SPHERICAL AIR BEARING .
-
Air-bearing-based satellite attitude dynamics simulator for control software research and development
As a first step, a spherical air bearing was bought from Team.
-
2012 Index IEEE Transactions on Industrial Electronics Vol. 59
Development of a Spherical Air Bearing Positioning System; TIE Sep. 2012 3501-3509 Tan, K. K., see Huang, S., TIE Aug. 2012 3342-3349 Tanaka, K., see Uno, M., TIE Dec. 2012 4704-4712 Tang, C.-Y., see Ou, S.-Y., TIE …
-
Journal of Guidance, Control, and Dynamics > Automatic Mass Balancing of Air-Bearing-Based Three-Axis Rotational Spacecraft Simulator
The spacecraft simulator is supported by a spherical air bearing to allow rotations about three axes.
-
机械工程学报
首页→《中国机械工程学报》2009年6期目录→Effect of Manufacturing Errors on Static Characteristics of Externally Pressurized Spherical Air Bearings .
-
The formation control testbed
The same tanks also supply a spherical air bearing which supports the attitude platform.
Indicates content that may require registration and/or purchase.