Products/Services for Spherical Polar Robots
-
Robots - (1075 companies)...for robotic assembly. Spherical robots have an arm with two rotary joints and one prismatic joint. The axes of a spherical robot form a polar coordinate system. They are used to handle machine tools and arc or spot welding. Sprue pickers...TypeRobot SystemDrive System -
Robot Repair Services - (27 companies)...and Z) and an attached "wrist " to allow for rotational movement. Cylindrical robots have a rotary joint in the base and at least one linear, prismatic joint. They operate within a cylindrical-shaped work envelope. Polar robots work in a spherical...
-
Sprue Pickers - (24 companies)Sprue pickers are industrial robots that are designed to remove sprue from molded parts. The term sprue refers to the passage through which liquid or molten material is introduced, and to the excess material that forms. During plastic molding...
-
Robot Software - (142 companies)Robot Software is used for programming robots to insturt the device to perform certain autonomous tasks. Robot software is used for programming robots to instruct the device to perform certain autonomous tasks. Specifically, it is the coded commands...
-
Spherical Plain Bearings - (213 companies)Spherical plain bearings accommodate wide-ranging angular misalignment with a ball-and-socket type design. They are frequently used in linkages and control rod applications. Spherical plain bearings are used to accommodate shafts or rods... -
Spherical Mirrors - (49 companies)Spherical mirrors are curved so that reflected beams converge on a focal point. Important parameters to consider when searching for spherical mirrors include diameter, radius of curvature, thickness, and focal length. The diameter of the mirror...
-
Spherical Roller Bearings - (277 companies)Spherical roller bearings are self-aligning bearings ideal for heavy-duty radial and axial loads. They utilize dual roller rows between a concave outer raceway and convex inner raceway to accommodate shaft deflection. Spherical roller bearings...
-
Spherical Lenses - (168 companies)Spherical lenses, also known as singlets, are transparent optical components consisting of one or more pieces of optical glass with surfaces so curved that they serve to converge or diverge the transmitted rays from an object, thus forming a real...
-
Robotic Tool Changers - (72 companies)Robotic tool changers attach various working tools to the end of a robots arm. Description. Robotic tool changers attach tools to the ends of robotic arms. By providing a high degree of repeatability for millions of cycles at rated loads, robotic...
-
Robotic Deburring Tools - (19 companies)Robotic deburring tools are robotic end-effectors for removing burrs, flashing, and other unwanted edge properties caused by cutting or machining. In metal working and metal forming, it is common to have excess material protruding or sticking out...
Product News
-
Waytek, Inc.
Arctic Ultraflex® Blue Battery Cable by Polar Wire In the USA. Rated for and proven in extreme temperatures of: -67 F (-55 C) to 221 F (105 C). Applications: UL 508A Industrial control panels. Internal appliance and equipment wiring. Inverter, Battery, and charger cables. Industrial machines and robotics. Construction equipment, forklifts, golf carts. Marine, RV and automotive wiring. Medium and heavy-duty trucks and trailers. Load banks, motor leads, welding cable. Power hookup cable. see more... (read more)Browse Wire, Cable, and Connector Tools Datasheets for Waytek, Inc. -
Avantier Inc.
Spherical Lenses Avantier manufactures custom spherical lenses in plano-convex, double convex, and plano-concave shapes, built to meet your specific wavefront and low-scatter requirements. This precision matters most in demanding applications like laser systems, where even the slightest imperfection can affect performance. Spherical Lens Shapes. Plano-Convex Lenses: One flat and one spherical surface, with a positive focal length. Ideal for collimation and near-infinite conjugates, with minimal spherical... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Avantier Inc.
Spherical Mirrors Types of Spherical Mirrors. Concave Spherical Mirrors: These mirrors curve inward and have a reflective surface that can focus light. They have a positive focal length and a positive radius of curvature. Concave mirrors magnify objects that are close to them. Convex Spherical Mirrors: These mirrors curve outward and typically make objects appear smaller than they are. They have a negative focal length and a negative radius of curvature. Convex mirrors are often used to expand the field of view... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Oriental Motor USA
New Bi-polar 2-Phase PKP Series Stepper Motors Oriental Motor USA is pleased to announce the expanded product line-up for the bi-polar 2-Phase PKP Series stepper motors. The expanded products include new gears, new mini connector and electromagnetic brake options. New to the PKP Series is the new Center Shaft spur gear with mini connector, CS Geared type. The new CS Geared type motor is available in 42 mm frame size. The CS Geared type has increased torque and a larger shaft to handle greater loads while retaining a compact gear frame... (read more) -
Accurate Bushing Company, Inc.
GEZ Spherical Plain Bearing Follow us on: Facebook. LinkedIn. Youtube. Explore our online catalog here. (read more)Browse Spherical Plain Bearings Datasheets for Accurate Bushing Company, Inc. -
Accurate Bushing Company, Inc.
Custom Spherical Plain Bearings CUSTOM ASSEMBLIES. Smith Bearing (R) has the ability to manufacture avariety of custom bearing assemblies. Typically this entails the precision machining of a bearinghousing and the assembly of needle or ball bearingsinto the housing. By controlling the entire design and manufacturing process of a custom order, Smith Bearing (R) guarantees the quality, performance, and delivery of an assembly. Smith Bearing (R)performs all aspects of such projects from design tofinish including the machining... (read more)Browse Spherical Plain Bearings Datasheets for Accurate Bushing Company, Inc. -
Changchun Yutai Optics Co., Ltd.
Optical Spherical Singlet Lenses Yutai's N-BK7(H-K9L) plano-convex lenses are available uncoated or with a variety of antireflection coatings. Standard lenses feature a 40-20 scratch and dig surface quality, and economy versions are available with a 60-40 scratch and dig surface quality for less demanding applications. N-BK7 is an excellent lens material for most visible and NIR applications. N-BK7 provides great performance at a good value with its high homogeneity, low bubble and inclusion content, and straightforward... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
Spherical Plano Concave Dielectric Mirrors Its optical properties are similar to those of a concave mirror, but the construction is different. Compared to metallic mirrors, dielectric HR mirrors offer lower absorption loss, higher reflectivity ( >=99.9%) and a customizable operating wavelength range. Structure and characteristics of plano concave mirrors. Shape: one side is flat and the other is concave spherical. Focal length: f= R/2. Aberration: spherical aberration exists, not suitable for high precision imaging. (read more)Browse Optical Mirrors Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
Spherical Plano Concave Metallic Mirrors These mirrors combine the optical focusing and dispersion characteristics of a spherical surface with the high reflectivity of a metal coating, and are commonly used in laser resonance cavities, beam shaping, optical imaging systems, and other fields. Basic structure and optical properties of spherical concave metallic mirrors. Concave coating (commonly used): reflection occurs on the concave side, light convergence or divergence is determined by the radius of curvature. Plano coating... (read more)Browse Optical Mirrors Datasheets for Changchun Yutai Optics Co., Ltd. -
Teledyne FLIR IIS
High Accuracy Spherical Imaging - Ladybug6 Ladybug6 is the leading high-resolution camera designed to capture 360-degree spherical images from moving platforms in all-weather conditions. Its industrial grade design and out-of-the-box factory calibration produces 72 Megapixel (MP) images with pixel values that are spatially accurate within /- 2 mm at 10-meter distance. As the newest member of our field-proven Ladybug series, the Ladybug6 builds on our machine vision heritage with increased image resolution, enhanced on-board processing... (read more)
-
Robotics
A schematic drawing of the robot mechanical structure must be presented: • Cartesian robot (Figure 9.1) • Cylindrical robot (Figure 9.2) • Polar ( spherical ) robot (Figure 9.3) • Anthropomorphic robot (Figure 9.4) • SCARA robot (Figure 9.5 …
-
A Dictionary of Mechanical Engineering
coordinate robot, spherical-configuration robot, spherical - polar robot ) A robot having a rotational joint, joint angle y1, with a vertical axis above the base frame (i.e. a waist joint), a rotational joint, joint angle y2, with a horizontal axis at the …
-
Type selection of robot manipulators using fuzzy reasoning in robot design system
In this study the following five robot types, often used in industrial robots, are prepared for the selection: 0 Cartesian robot(or rectangular robot) 0 cylindrical robot 0 spherical robot (or polar robot) 0 articulated robot 0 SCARA robot The performances of …
-
Handbook of Manufacturing Engineering and Technology
They are (a) Cartesian/rectilinear/gantry robot, (b) cylindrical robot, (c) polar / spherical robot , (d) articulated/revolute/jointed robot, and (e) SCARA (Selective Compliant Assembly Robot Arm).
-
Intelligent Robotics and Applications
Xie, S.R., Chen, J.Q., Luo, J., Li, H.Y., Yao, J.F.: Gu, Jason.: Dynamic Analysis and Control System of Spherical Robot for Polar Region Scientific Research.
-
Building a Robotic Arm
• Polar or Spherical robot : This robot is ideal for die-casting, handling at machine tools, and arc welding.
-
Robots (Industrial)
The axes of a spherical robot form a polar coordinate system.
Indicates content that may require registration and/or purchase.