Products/Services for Spin Casting Equipment
-
Casting Machines - (39 companies)Casting machines represent the collection of equipment that is used to shape and form molten metal into various shapes and forms by the use of a die. This includes the furnaces, ladles, tundishes, impression devices, clamping units, dies, and gating...
-
Metal Casting Services - (1622 companies)Metal casting involves the shaping of free-flowing liquid metals through the use of dies, molds or patterns. How to Select Metal Casting Services. Metal casting services are used to manufacture metals into bar, rod, angle, channel, tee, or other...
-
Foundry Equipment and Supplies - (152 companies)Foundry equipment and foundry supplies used in die casting, investment casting and other metal casting operations. Foundry equipment and foundry supplies are used in die casting, investment casting, and other metal casting operations. Foundry...
-
Mold Making Services - (1507 companies)Mold making services design and build tooling and patterns for molding processes, including investment casting, permanent mold casting, sand casting, die casting, lost foam casting, powder metal, die forging, injection molding, blow molding...
-
Zinc and Zinc Alloys - (120 companies)How to Select Zinc and Zinc Alloys. Zinc and zinc alloys are non-ferrous alloys that are used widely in the production of die cast components. Types of Zinc and Zinc Alloys. Zinc-base alloys are used for two main functions, casting and wrought...
-
Resins and Compounds - (396 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. How to Select Resins and Compounds. Resins and compounds are used...
-
Fusible Alloys - (15 companies)...casting or potting molds, fuse parts, thermostat components, switch parts, thermal management products, lens blocking alloys, and wax pattern injection dies. Fusible alloys are metal alloys that melt at low temperatures, usually below 300 o F or 150...
-
Cladding and Hardfacing Services - (79 companies)...welding, radio frequency (RF) or induction heating, rolling or roll bonding, soldering or brazing, spin casting, and shielded metal arc welding (SMAW). Cladding and hardfacing services that perform submerged arc welding (SAW), gas tungsten arc...
-
Spin Coaters - (19 companies)Spin coaters deposit a very thin layer of liquid or resin coatings, often a photoresist, onto the surface of the spinning part, typically a silicon wafer or thin substrate. Spin coaters deposit a very thin layer of liquid or resin coatings, often...
-
Casting Resins - (186 companies)Casting resins are pourable plastic or elastomer compounds that are used to cast parts, make molds, or form structures in place. They are mixed with a hardener, catalyst or activator and then poured into the sprue of open molds. How to Select...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Die Sand Casting,Investment Casting,CNC Machining Die casting. Sand casting. Investment casting. precise casting. lost wax casting. die waxing casting. Die casting is a metal casting process that is characterized by forcing molten metal under high pressure into a mold cavity. Die-casting can be done using a cold chamber or hot chamber process. Zinc Alloy Parts. Aluminium Door Part. Cast Iron Pump. Zinc Alloy Die Casting. Die Cast Aluminimum Blow Gun. Die Cast Aluminimum Cube Ashtry. Die Cast. Aluminimum Ashtry. Pressure Die Casting. Die... (read more) -
Impro Industries USA, Inc.
Sand Casting Advantages Impro is rated among global top foundries for complex and high-performance sand castings. We are equipped to produce both resin sand and green sand casting of ductile iron, gray iron and compacted graphite iron from a few kilograms up to a few tons. Located in Mexico and China, we Impro can satisfy your needs "Region-for-Region. ". Sand casting offers a number of advantages, which include... Cost. Sand casting is generally less expensive than other casting methods of creating parts. Versatility... (read more) -
Impro Industries USA, Inc.
Aerospace Casting and Precision Machining Our aerospace manufacturing facilities are ISO 9100 and ISO 13485 certified. We have an expansive list of in-house special processes that are NADCAP certified. Our capabilities include: 4-axis and 5-axis precision machining for materials such as bar stock, billets, forgings, and plates made from aluminum, alloy steel, stainless steel, and superalloys. Investment casting for aluminum, low alloy steel, stainless steel, titanium, and superalloys in sizes ranging from a few ounces to 100 pounds... (read more) -
Impro Industries USA, Inc.
Investment Castings for Diagnosis Equipment Impro Aerotek produces custom investment castings for diagnosis equipment in stainless steel, aluminum alloy, and superalloy materials. Castings often require secondary machining, heat treatment, surface treatment, and non-destructive testing, all of which processes are performed in house at Impro. Examples of investment castings that we produce for diagnosis equipment include: Components for MRI Equipment. Stainless steel investment castings for MRI equipment feature wall thickness as thin... (read more) -
Impro Industries USA, Inc.
Vacuum Investment Casting The Vacuum Investment Casting Process. Investment casting is used to create complex metal parts that need little secondary machining. The mold is formed by coating a wax pattern with a ceramic slurry. After the slurry has dried to a hard shell the wax is melted out to leave a cavity for the metal to fill. In vacuum investment casting, the mold is made the same way but then air is pumped out of the mold cavity, before it 's filled with metal. Since the objective is to prevent the liquid metal... (read more) -
Impro Industries USA, Inc.
Superalloy Investment Casting Solutions Impro Aerotek is a full-service investment casting and precision machined part manufacturer. We provide one-stop component solutions to world-leading OEMs and system integrators such as GE Aviation, Honeywell Aerospace, Parker Hannifin, Raytheon Technologies, among others. Our superalloy investment casting process pours castings from 0.03-115kgs (0.07-250lbs) with a size limit of O1,100mm x 1,200mm (43.3 " x 47.2 "). Materials used include Inconel 713, Inconel 718, Inconel 625, Inconel 738... (read more) -
Impro Industries USA, Inc.
Ductile Iron Sand Casting We manufacture austempered, high silicon molybdenum, high nickel, and heat-resistant ductile iron sand castings with slim wall, complex geometry, and tight tolerance features. Our automatic and manual resin sand, and automatic green sand molding lines process castings of a few pounds up to 20.0 tons. Our flexible lines can run rapid prototype and low to high-production volumes. Industries served include high horsepower engine, recreational boat, and construction, agricultural, and medical... (read more) -
Impro Industries USA, Inc.
Aerospace Aluminum Casting Impro Aerospace has a full array of casting capbilities for aluminum castings, including investment casting, permanent mold casting and shell mold casting. The table below outlines the details of Impro capabilities for aluminum castings: Process. Material. Weight. Size. Thickness. Tolerance. Investment Casting. A356, F357, C355, AlSi10Mg, BS L99, BS L169. .07-33bs Max. (15Kg) Max. 19.69 "x19.69"x19.69 ". 500 x 500 x 500mm. .059" Min. 1.5mm Min. Linear tolerance: 0.005"/" | 0.127mm/mm Min... (read more) -
Impro Industries USA, Inc.
Precision Aluminum Investment Casting If you 're looking for low mass, good heat transfer, or the opportunity to avoid coating processes, precision aluminum investment casting is probably the process to use. Aluminum is a good choice for weight-sensitive applications like those found in automotive and especially aerospace. A strong affinity for oxygen means it quickly develops an oxide layer that resists corrosion, and this can also remove the need for coating. This makes it popular in architectural and marine applications... (read more) -
Impro Industries USA, Inc.
Stainless Steel Investment Castings Impro 's capabilities include but are not limited to ones like: Process automation, which allows us to offer fully integrated investment casting to our customers. This includes wax pattern production and assembly, shell-making, heat treatment, secondary machining, surface treatment and more. Impro also uses the latest technology in the stainless steel investment casting process. This is true in terms of tooling design and manufacturing, testing and more - all of which are performed... (read more)
Conduct Research
This NMR-powered odyssey offers a resounding cadence within the textile industry's grand theater. It forges pathways to process refinement and quality mastery, casting light upon the symbiotic dance of spin finish and fibers. As NMR's symphony of discovery unfolds, it beckons the textile industry...
-
Thin Film Programmable Interconnect Arrays
for 30 seconds using standard spin casting equipment .
-
Spin-Casting Provides Functional Rapid Prototypes
Figure 8 Spin-casting zinc in production molds EQUIPMENT A typical spin - casting equipment system consists of a spin-caster, a three-post hydraulic vulcanizer, and a gas or electric melting furnace, all shown in Figure 9.
-
Plastic integrated optical components made by molding, liquid jet delineation, and photoprocessing
This device consumes thousand times less material to produce integrated optical circuits than equivalent spin - casting equipment .
-
Inertial Confinement Fusion. Annual report 10/1/98 through 9/30/99
By enclosing our spin - casting equipment in a laminar flow clean room, the amount of dust has been reduced greatly.
-
New Products & Processes
ARCO Chemical Company ~ 20 Spin Casting: A new line of spin - casting equipment is available which en- ables economical production high-tech, metals or plastic, precision prototypes or production parts in short-to-medium vol- ume runs.
-
Smithgall Woods Regional Education Center | Georgia DNR - Wildlife Resources Division
Fishing is Fun: Learn the basics of how to think like a fish, how to tie a fisherman's knot and how to use spin - casting equipment .
-
Spin-cast ZERODUR * mirror substrates of the 8 m class and lightweighted substrates for secondary mirrors
Casting mold arid spinning equipment are constructed based on the experience got from the pilot production which was limited to 4 .3 t of molten glass.
-
A new spin cast process for mass-production of polycrystalline silicon sheets
THEPRINCIPLEOF A NEWSPINCASTPROCESS Fig. 1 shows schematic views of essential parts of the equipment for a new spin cast process.
-
DSC analysis of Cu–Zn–Sn shape memory alloy fabricated via electrodeposition route
It also avoids the use of expensive forming equipments such as melting furnaces, rolling equipment , or a spin casting facility.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/431/1/Qasrawi_Yazan_200707_MEng.pdf
The basic equipment needed in the spin - casting process are the spinning ma- chine and the steel forms.