Products/Services for Spiralite Hose
-
Industrial Hose - (1757 companies)Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications. A hose...Product FormMaterialConstruction Options -
Hose Fittings - (1196 companies)Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations. Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically... -
Air Hose and Air Duct Hose - (479 companies)Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools. Air hose and air duct hose is used to transport compressed air, gases, or lightweight bulk solids in air. It is typically... -
Hydraulic Hose - (602 companies)Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic... -
Hose Clamps and Band Clamps - (363 companies)Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting... -
Hose Reels - (408 companies)Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications. Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases...
-
Hose Crimpers - (57 companies)Hose crimpers are powered and un-powered tools for joining deformable metal fittings with sections of rigid and flexible hose and tubing. They range from simple, portable, handheld devices that are designed for piecework to sophisticated, sometimes...
-
Pipe and Hose Pressing Tools - (77 companies)Pipe and hose pressing tools are used to apply a large, circumferential compressive force to quickly create liquid-tight connections in metal and plastic fluid-handling systems. A large force is applied in a short burst, with 360-degrees or close...
-
Hose and Tube Cleaning Equipment - (58 companies)Hose and tube cleaning equipment uses nozzles, projectile, specialized brushes, and other means to clean or prepare the inner diameter surfaces of tubing, pipe, and hose. Hose and tube cleaning equipment use nozzles, projectiles, specialized brushes...
-
Cable Ramps and Hose Ramps - (34 companies)Cable ramps and hose ramps cover wires, cables, hose or pipe in high traffic areas to protect them from damage. How to Select Cable Ramps and Hose Ramps. Drop over aluminum cable ramp. Open top cable ramp. Image Credit: Grainger. Cable ramps...
Product News
-
Durovac Industrial Vacuums
Industrial Vacuum Hoses & Accessories Hoses, tools and accessories are often the first components to fail in demanding industrial cleanup environments. Abrasive material, heavy debris, combustible dust and continuous use can quickly wear down improperly selected vacuum components. DuroVac offers a wide range of industrial vacuum accessories designed for demanding housekeeping applications across manufacturing, mining, food processing and construction materials industries. Available options include abrasion-resistant 1100 Series... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
Kuriyama of America, Inc.
Thermoplastic Industrial Hoses Our Spring Series continues with Tiger Yellow (TY) and TSD series; general application includes agriculture liquid fertilizer, manure handling, suction, and discharge. Visit our site to learn more about Tigerflex industrial hose (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Ningbo TIP Fluid Technology Co., Ltd.
Single Layer Hydraulic Hose High-performance hydraulic rubber hose. Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications. 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water. 2.Inner tube: Synthetic rubber. 3.Reinforcement: One braid of steel wire. 4.Cover... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
NewAge Performance Products | NAPP
Clear Nylobrade™ PVC hose Nylobrade (R) NSF Listed Braid Reinforced PVC Hose. Nylobrade is made from non-toxic ingredients selected from those sanctioned by the Food and Drug Administration (FDA) for use in food contact applications. Its NSF certification makes Nylobrade a good choice for drinking water applications, those involving water at temperatures up to 60 C (140 F), and food processing applications. Nylobrade is generally unaffected by most oxidizing and reducing agents. Diluted acids and alkalies have little... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Kuriyama of America, Inc.
Revolutionize Wastewater with Polyethylene Hose GENERAL APPLICATIONS. - Pumps, rental and construction dewatering. - Pumps, trash. - Septic and wastewater handling. - Water suction - standard duty. CONSTRUCTION. Flexible polyethylene (LDPE) tube with polyethylene (LDPE) ribs and cuffed ends. SERVICE TEMPERATURE RANGE. -40 F (-40 C) to +150 F (+65 C) Actual service temperature range is application dependent. FEATURES AND ADVANTAGES. Superior Flexibility! - Corrugated tube and ribs provides high flexibility, perfect for maneuvering in tight... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
Autolock - Braided Push-On Hose GENERAL APPLICATIONS. Air tools. Pneumatic and low-pressure hydraulic systems. Lubricating oils, diesel fuel and antifreeze solutions. Water lines for molding and blow-forming machines. Robotic welders. Chemical and paper industries. Automation and machine (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Golden Collar Technology Co., Ltd .
ptfe flex hose JINSHILING PTFE flex hose is manufactured from high-quality polytetrafluoroethylene and features a flexible, corrugated construction suitable for frequent movement, tight installation spaces, and vibration absorption. Its non-stick, low-friction surface helps reduce material buildup and supports efficient fluid transfer. The hose provides excellent resistance to most acids, alkalis, solvents, and corrosive chemicals. It also performs reliably across a wide temperature range, making it suitable... (read more)Browse Tube Fittings Datasheets for Golden Collar Technology Co., Ltd . -
NewAge Performance Products | NAPP
Food and beverage tubing and hose Food & Beverage. Find what you need in stock with our wide range of standard food and beverage tubing, hose, and accessories. Many of NewAge Performance Products' products are designed to meet the strict FDA and NSF requirements of food and beverage processing and dispensing. We also invest in additional testing and certification to ensure our materials meet other regulatory safety standards, such as 3-A, California Proposition 65, REACH, and RoHS. Many of our products are also free... (read more)Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
bisco industries
Essentra's hose protection solutions Essentra's hose protection solutions. Essentra's hose protection solutions are essential to shield most types of hydraulic, pneumatic and industrial hose assemblies across a wide range of industries. Visit bisco today for more information!. Working at bisco industries. bisco industries, a leader in electronic component and specialty fastener distribution, is growing and looking for friendly and knowledgeable people to join our team. Come join one of North America 's Top 20 Electronics... (read more)Browse Hose Clamps and Band Clamps Datasheets for bisco industries -
Ningbo TIP Fluid Technology Co., Ltd.
R152401 Hydraulic Hose Assembly Built for the Most Demanding Hydraulic Applications. R152401 Assembly is a complete high-pressure hose assembly designed to handle very high-pressure surge and dynamic flexing. With six alternating spiral layers of high-tensile steel wire, a working pressure of 42 MPa, and a minimum burst pressure of 168 MPa, it performs reliably in construction equipment, mining machinery, and high-performance industrial systems. The crimped metal fittings on both ends help reduce leak paths and assembly risk... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.