-
Supplier: Radwell International
Description: BUTTERFLY VALVE, 2 WAY, 4INCH, 24V, 175PSI, NC, CAST IRON BODY, NON SPRING RETURN ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
- Features: Butterfly Valves
- Material Of Construction: Cast Iron
-
Supplier: Belimo Americas
Description: Butterfly Valve,2",2 Way,115 Cv,w/ Spring Return,24-240V,On/Off
- Valve Size: 2 inch
- Pressure Rating: 200 psi
- Flow (Cv): 115
- Connection Description: Bolt Flange
-
Supplier: Bonomi North America, Inc.
Description: 4" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
- Valve Size: 4 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Media: Air, Gas, Water
-
-
Supplier: Bonomi North America, Inc.
Description: 10" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
- Valve Size: 10 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Media: Air, Gas, Water
-
Supplier: Bonomi North America, Inc.
Description: 12" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
- Valve Size: 12 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Media: Air, Gas, Water
-
Supplier: Bonomi North America, Inc.
Description: 3" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Media: Air, Gas, Water
-
Supplier: OPW Engineered Systems
Description: preumatic or spring return actuators Silicone Rubber Standard Seat. Other seats for your particular application are available 316 stainless steel disk/stem polished finish for ease of cleaning 316 stainless steel housing available in polished or satin finish Stainless steel machine
- Valve Size: 4 to 16 inch
- Features: Butterfly Valves, Other, Sanitary / Hygienic Valves
- Actuation: Pneumatic
- Media: Powder / Solids
-
Supplier: Bray Commercial
Description: in both spring return and non spring return variations for on/off and modulating control applications. Differential pressure ratings are available for high close-off (up to 175 PSI) and low close-off (50 PSI) requirements. Features: High Purity Peroxide Cured EPDM Seats
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 61 to 22,339
-
Supplier: Bray Commercial
Description: in both spring return and non spring return variations for on/off and modulating control applications. Differential pressure ratings are available for high close-off (up to 175 PSI) and low close-off (50 PSI) requirements. Features: High Purity Peroxide Cured EPDM Seats
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 61 to 22,339
-
Supplier: DynaQuip Controls
Description: Loaded Springs: Steel, Zinc Phosphate Coated Operating Temperature -4° F to 176° Optional Actuator Accessories such as Pilot Solenoid Valves, Valve Position Limit Switches, Electro-Pneumatic Positioners and others can be found in Pneumatic Actuator Accessories Key Valve
-
Supplier: BI-TORQ® Valve Automation
Description: Features and Options Automatically returns manual valve to pre-designated open or closed position when operator releases the handle Up to 830 inch pounds of torque ISO mount versions available for direct mounting to true ISO mount ball and butterfly valves Weatherproof
- Actuator Torque: 97 to 830 In-lbs
- Features: Lever Actuator
- Actuation Method: Manual
- Operation: On / Off (isolating)
-
Supplier: Bray Commercial
Description: installed on a round shaft up to 3/4 in. (19 mm) diameter or a square shaft up to 1/2 in. (13 mm). They can also be mounted to butterfly and ball valves using one of the Bray Valve Linkage Kits. The DS/DMS Series delivers up to 177 lb-in (20 Nm) of torque. The angle of rotation
- Actuator Torque: 180 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 to 230 volts
- Operating Temperature: -40 to 131 F
-
Supplier: Johnson Controls, Inc.
Description: Ball Valves range from 1/2 - 20 inches and feature your choice of pneumatic, electric, spring return and non-spring return actuation. Valve Products Catalog Product Categories Threaded Ball Valves and Actuators Threaded Globe Valves and
- Valve Size: 0.5 to 20 inch
- Features: Ball Valves, Butterfly Valves, Globe Valves
- Connection Description: Bolt Flange, Threaded
-
Supplier: Johnson Controls, Inc.
Description: At Johnson Controls, we offer the largest variety of Valve and Damper Actuators in the HVAC industry. Our Actuators feature a torque range of 35 to 560 lbf-in, and you can choose from direct mount, remote mount, spring return, non-spring return, pneumatic and even
- Actuator Torque: 35 to 560 In-lbs
- Features: Electric, Pneumatic
- Valve Motion: Rotary Motion Valve
-
Supplier: Assured Automation
Description: The Assured Automation F Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves. Features & Benefits Up to 1
- Actuator Torque: 40,000 In-lbs
- Air Supply Pressure: 20 to 120 psi
- Operating Temperature: -4 to 175 F
- Air Supply Pressure Range: 20 to 120 psi
-
Supplier: Barksdale Control Products
Description: valve offers the ability to tailor the perfect configuration to meet your installation requirements. Features Original Shear-Seal® technology Interflow/non interflow Easy panel mounting Tolerates contaminates Spring return option
- Pressure Rating: 350 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 250 F
- Flow (Cv): 0.52 to 2.3
-
Supplier: Assured Automation
Description: The Assured Automation B Series Electric Valve Actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90°) ball valves, butterfly valves, plug valves and dampers. Available in a wide range of output
- Actuator Torque: 150 to 20,000 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 220 volts
- Operating Temperature: -40 to 140 F
-
Supplier: Hayward Flow Control
Description: The PMD4/PMS4 Series are available in several sizes for use with Hayward ball valves up through 6” and butterfly valves through 4”. Available in both double acting and spring return designs, the PMD4 has a torque range at 80psi supply, from 125 in-lbs to 500
- Actuator Torque: 81 to 270 In-lbs
- Air Supply Pressure: 80 to 120 psi
- Actuation Time: 0.5 seconds
- Operating Temperature: -4 to 176 F
-
Supplier: DeZURIK, Inc.
Description: stops. Compak Actuators are available in sizes to meet a wide variety of torque requirements. They are used on DeZURIK on 0.5-3″ (15-80mm) PEC Eccentric Plug Valves, 1.5-6″ (40-150mm) BOS-CL Resilient Seated Butterfly Valves, and 2-8″ (50-200mm) BHP High Performance
Find Suppliers by Category Top
Featured Products Top
-
actuation), DAN501S Series (double acting pneumatic actuation) or SRN501S Series (spring return pneumatic actuation). Bonomi automated butterfly Tee assemblies are designed and built to provide years of reliable service. The ANSI Class 150 N501S Series valve bodies are (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
valves come as preassembled direct-mount packages with the company’s Valbia-brand actuators for optimal performance, long life and quiet operation. Actuator choices include spring-return, aluminum-body pneumatic actuators, UL-listed VB Series electric actuators with thermoplastic housing or VBM (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
actuator springs the valve to the fully closed position. ICI’s Spring Return Electric Actuators Spring return electric actuators from Indelac Controls Inc. (ICI) are specially designed for fail-safe applications using quarter-turn valves and (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
immediately return valves to a safe position, facilitating immediate stoppage of material flow. The spring stores potential energy and snaps into the preset fail-safe mode (open or closed) instantly upon loss of power. Battery-backup fail-safe actuators (read more)
Browse Single Phase Uninterruptible Power Supplies (UPS) Datasheets for Indelac Controls, Inc. -
AS Series Spring Return Electric Actuator Indelac AS Series spring return electric actuator is a robust heavy-duty actuator recommended for systems requiring as many as 25 cycles per day. Like model ES2, the (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
a distance due to heat, explosives, or other hazards in the general area are potential applications. Fail-safe spring return actuated valves may help meet safety standards required by law. Valves that must be cycled regardless of weather conditions such as lightning storms, hail, or high (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Valves GF offers a complete portfolio of thermoplastic ball, butterfly, diaphragm, and regulating valves. Corrosion-resistant, lightweight, and combined with versatile actuation and accessories, they enable flexible solutions across industries. Actuation Solutions At GF, we (read more)
Browse Valve Actuators Datasheets for Georg Fischer Piping Systems Ltd -
applications requiring highly-precise thermal control. These valves improve process efficiency, reduce system wear, maintain consistent product quality, conserve energy, and can save money. Benefits Controls cooling fluid return temperatures - ideal for glycol and water (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
solenoid used. The VZWD is used for gaseous and liquid material flows up to a viscosity of maximum 22 mm²/s in factory and process automation. VZWD are 2/2-way valves, normally closed, and are poppet valves with return springs. The (read more)
Browse Solenoid Valves Datasheets for Festo Corporation
More Information Top
-
CR4 - Thread: Type of Valve
It is a spring return butterfly type valve .its correct.
-
Implementation of electronic throttle-by-wire for a hybrid electric vehicle using National Instruments' CompactRIO and LabVIEW Real-Time
The heart of the TBW system is an electro device, called an electronic throttle body (ETB) actuated butterfly valve with a spring return a brushed DC motor coupled directly to the Since this an automotive applicati powered by the vehicle’s 12V battery…
-
Valve Actuator - Valve Actuator Manufacturers, Suppliers
Features: Butterfly Valve with Air Actuator, Spring Return , 6".
-
Stainless Style Valve - Stainless Style Valve Manufacturers, Suppliers
Features: Butterfly Valve with Air Actuator, Spring Return , 6".
-
Flow Control Magazine: CONFIGURE
In this example, a six-inch lug butterfly valve with EPDM seat is assembled with a spring - return pneumatic “E” Series actuator (fail to CLOSE) at 80 PSI, assembled with a 120 VAC solenoid in weatherproof cord grip and weatherproof mechanical limit…
-
Energy :: NASA Tech Briefs
ProMation Engineering (Brooksville, FL) offers P1 series quarter-turn electric, non- spring return actuators, which feature a compact industrial grade design for use with all ball and butterfly valves or dampers requiring torque outputs from 135 to 445 in. lbs., a self…
-
Energy :: NASA Tech Briefs
ProMation Engineering (Brooksville, FL) offers P1 series quarter-turn electric, non- spring return actuators, which feature a compact industrial grade design for use with all ball and butterfly valves or dampers requiring torque outputs from 135 to 445 in. lbs., a self…
-
Energy :: NASA Tech Briefs
ProMation Engineering (Brooksville, FL) offers P1 series quarter-turn electric, non- spring return actuators, which feature a compact industrial grade design for use with all ball and butterfly valves or dampers requiring torque outputs from 135 to 445 in. lbs., a self…
-
Features :: NASA Tech Briefs
ProMation Engineering (Brooksville, FL) offers P1 series quarter-turn electric, non- spring return actuators, which feature a compact industrial grade design for use with all ball and butterfly valves or dampers requiring torque outputs from 135 to 445 in. lbs., a self…
-
Energy :: NASA Tech Briefs
ProMation Engineering (Brooksville, FL) offers P1 series quarter-turn electric, non- spring return actuators, which feature a compact industrial grade design for use with all ball and butterfly valves or dampers requiring torque outputs from 135 to 445 in. lbs., a self…
Indicates content that may require registration and/or purchase.