Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Indelac Controls, Inc.
Description: Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return
- Actuator Torque: 600 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 12 seconds
-
Supplier: Clark Solutions
Description: The ES75A and ES142 (24 VAC or 115 VAC) and the ES62A (24 VAC/VDC or 115 VAC) direct coupled two-position spring return electronic actuators are for control of building HVAC dampers or valves. These actuators are used for the control of valves or dampers requiring up to
- Actuator Torque: 142 In-lbs
- AC Voltage: 115 volts
- Failsafe: Close at No Power
- Features: Electric, Local Position Indication, Manual Override of Power Actuator
-
Supplier: Hayward Flow Control
Description: The new RSR Series are mechanical spring return quarter-turn actuators providing up to 540”lbs (60Nm) fail-safe operating torque. These units have a universal power supply rated at 24V ~ 240V AC or DC mode. Versions include basic on/off unit, a basic model with internal
- Actuator Torque: 133 to 540 In-lbs
- DC Voltage: 24 to 230 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 1 seconds
-
-
Supplier: Clark Solutions
Description: EN310B2-ZS(-S) and EN310D2(-S) direct coupled 24 VAC non-spring return (NSR) rotary electronic actuators are designed for modulating control of building HVAC dampers or valves. These actuators are used in constant or variable air volume installations for the control of
- Actuator Torque: 177 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: -25 to 130 F
- Failsafe: Close at No Power
-
Supplier: ProMation Engineering, Inc.
Description: utilize a CW (clockwise spring return) or CCW (counter-clockwise spring return) model. Spring return direction is NOT changeable, and actuator must be configured for spring return direction at time of order.
- Actuator Torque: 3,185 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 120 to 230 volts
- Features: Electric, Local Position Indication, Thermostat / Motor Overload Protection
-
Supplier: Bray Commercial
Description: These Bray direct-coupled spring return rotary electric actuators are designed for On/Off, Tri-State, or Modulating control of building HVAC valves and dampers. These actuators are used in constant or variable air volume installations for the control of
- Actuator Torque: 140 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Stem Diameter: 0.32677183 to 1.00000054 inch
-
Supplier: Bray Commercial
Description: (HVAC) applications. The DCP Series Electric Non-Spring Return Actuators provide a running torque of 45 lb-in (5 Nm). The nominal travel time is 60-120 seconds at 60 Hz for 90° of rotation. When combined with a controller, the DCP Series Electric Non-Spring
- Actuator Torque: 45 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Operating Temperature: -22 to 122 F
-
Supplier: Ruskin Company
Description: The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator.
- Supply Voltage: 120 volts
- Maximum Torque: 53 In-lbs
- Operating Temperature: -25 to 140 F
- Torque: 53 In-lbs
-
Supplier: Newark, An Avnet Company
Description: PROPORTIONAL ELECTRIC ACTUATOR, SPRING RETURN, 24V, TORQUE: 133 LB-IN, ROTARY MOVEMENT
-
Supplier: BI-TORQ® Valve Automation
Description: BI-TORQ provides three different lines of electric spring return actuators for applications that require an automatic shut-down in case of a catastrophic power loss. Torque outputs on our spring return electric actuators range from 200 to 1200
- Actuator Torque: 450 In-lbs
- DC Voltage: 24 to 230 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 3 seconds
-
Supplier: Ruskin Company
Description: The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator.
- Supply Voltage: 24 volts
- Maximum Torque: 53 In-lbs
- Operating Temperature: -25 to 140 F
- Shaft or Table Diameter: 0.5 inch
-
Supplier: ElectroCraft
Description: Hansens ultra-quiet spring return damper actuator is ideal for the HVAC market. Featuring the patented Whisper MotionTM air brake and the always reliable Synchron AC synchronous motor, our actuator design eliminates the wind-up noise that often occurs when the motor and
- AC Voltage: 24 to 230 volts
- Actuation Time: 6 seconds
- Features: Electric
-
Supplier: Ruskin Company
Description: The RH series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator.
- Supply Voltage: 24 volts
- Maximum Torque: 100 In-lbs
- Operating Temperature: -40 to 140 F
- Shaft or Table Diameter: 1.06 inch
-
Supplier: ElectroCraft
Description: Hansens ultra-quiet spring return damper actuator is ideal for the HVAC market. Featuring the patented Whisper MotionTM air brake and the always reliable Synchron AC synchronous motor, our actuator design eliminates the wind-up noise that often occurs when the motor and
- Supply Voltage: 24 to 230 volts
- Rotation Angle: 90°
- Number: Single Shaft
- Rotational Output: Table
-
Supplier: Radwell International
Description: DAMPER ACTUATOR,OPENAIR, GMA SERIES ELECTRIC , SPRING RETURN, 62 LB-IN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CIRCOR Energy
Description: The Double Acting valve actuator achieve torques to 37,200 in.-lbs. at 80 PSIG and the Spring Return Fail Safe actuators to 20,748 in.-lbs. spring end torque. Standard actuators are rated -10°F to 195°F and optional high and low temp seals and bearings are
- Actuator Torque: 20,748 In-lbs
- Air Supply Pressure: 150 psi
- Operating Temperature: -55 to 250 F
- Air Supply Pressure Range: 150 psi
-
Supplier: Honeywell International, Inc.
Description: 2-POSITION, SPST TYPE 3-1/2 INCH WIDTH X 2-3/8 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING SPRING RETURN OPERATION TYPE CSA (CANADA AND US) APPROVAL COMMERCIAL HVAC EQUIPMENT, FAN COIL UNIT, TERMINAL REHEAT COIL, CONVECTOR APPLICATION 120 VOLT AC VOLTAGE RATING 0.07 AMP CURRENT RATING
- AC Voltage: 120 volts
- Operating Temperature: 34 to 125 F
- Features: Electric
- Operation: On / Off (isolating)
-
Supplier: Honeywell International, Inc.
Description: DIRECT COUPLED, SPDT, FLOATING TYPE 3-55/84 INCH WIDTH X 3-5/32 INCH DEPTH X 6-81/54 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING SPRING RETURN, ON/OFF OPERATION TYPE UL 873, UL, CE APPROVAL HVAC APPLICATION 24 VOLT AC/DC VOLTAGE RATING NEMA 2, IP54 ENCLOSURE PLENUM RATED PLASTIC BODY
- Actuator Torque: 27 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Bonomi North America, Inc.
Description: 220VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator w/ Spring Return Fail-Safe
- AC Voltage: 220 volts
- Operating Temperature: 22 to 158 F
- Features: Electric, Manual Override of Power Actuator, Other NEMA Enclosure
- Operation: Modulating, On / Off (isolating)
-
Supplier: Bonomi North America, Inc.
Description: 110VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator w/ Spring Return Fail-Safe
- AC Voltage: 110 volts
- Operating Temperature: 22 to 158 F
- Features: Electric, Manual Override of Power Actuator, Other NEMA Enclosure
- Operation: Modulating, On / Off (isolating)
-
Supplier: Assured Automation
Description: specific requirements. B Series Electric Actuators are low maintenance, combining compact design and modular construction with a large array of available options for a variety of applications. Features & Benefits Heater and thermostat installed in all actuators Hardened steel
- Actuator Torque: 150 to 20,000 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 220 volts
- Operating Temperature: -40 to 140 F
-
Supplier: Assured Automation
Description: positioner and a battery “spring return” feature that allows the actuator to fail closed or fail open in the event of a power failure. Features Multi-voltage: Low: (MV1) 12 to 24vAC/DC (sizes 1200 & 2600 are 24vAC/DC) High: (MV2) 85 to 240vAC/DC. Internal thermostat controlled
- Actuator Torque: 170 to 3,097 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 volts
- Operating Temperature: -4 to 158 F
-
Supplier: Newark, An Avnet Company
Description: PB SWITCH, SPRING RETURN, GREEN, SCREW; Product Range:Harmony 9001SK Series; Panel Cutout Diameter:30mm; Contact Configuration:-; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush; Contact Voltage VAC:- RoHS Compliant: Yes
-
Supplier: Waytek, Inc.
Description: rarely need to be replaced or serviced, leaving you with low maintenance costs. Lovato Electric LPSB303 Spring Return Shrouded Push Button Switch Category: Lovato Switches Manufacturer: Lovato Electric Rugged, reliable, and customizable switches manufactured by Lovato
- Features: Weather Resistant / Waterproof
-
Supplier: Belimo Americas
Description: Valve Actuator,Spring Return,120V,On/Off
- Actuator Torque: 22.123893805309734 In-lbs
- AC Voltage: 100 to 240 volts
- Features: Electric, Other NEMA Enclosure
- Valve Motion: Rotary Motion Valve
-
Supplier: Radwell International
Description: PROPORTIONAL ELECTRIC SPRING RETURN ACTUATOR, (Z) SERIES, 24V. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Johnson Controls, Inc.
Description: At Johnson Controls, we offer the largest variety of Valve and Damper Actuators in the HVAC industry. Our Actuators feature a torque range of 35 to 560 lbf-in, and you can choose from direct mount, remote mount, spring return, non-spring return, pneumatic
- Actuator Torque: 35 to 560 In-lbs
- Features: Electric, Pneumatic
- Valve Motion: Rotary Motion Valve
-
Supplier: Belimo Americas
Description: Damper Actuator,90 in-lb,Spring Return,24 to 240V (UP),On/Off
- Supply Voltage: 24 to 240 volts
- Maximum Torque: 90 In-lbs
- Shaft or Table Diameter: 1.05 inch
- Torque: 90 In-lbs
-
Supplier: Rotork plc
Description: Schischek InMax + LIN failsafe linear actuators for use in safe areas. Compact and robust with fast spring-return times, universal power supplies, IP66 aluminium housing. Optional stainless steel housing and offshore/marine coatings. A cost-effective spring-return
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Features: Electric
- Valve Motion: Linear Motion Valve
-
Supplier: Rotork plc
Description: Schischek RedMax + LIN explosionproof failsafe linear actuators for use in Zone 2, 22. Gas + Dust certified. Compact and robust with fast spring-return times, universal power supplies, IP66 aluminium housing and optional offshore/marine coating. A cost-effective
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Features: Electric
- Location: Hazardous
-
Supplier: Rotork plc
Description: Schischek ExMax + LIN explosionproof failsafe linear actuators for use in Zone 1, 2, 21, 22. Gas + Dust certified. Compact and robust with fast spring-return times, universal power supplies, IP66 aluminium housing and optional offshore/marine coating. A cost-effective
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Features: Electric
- Location: Hazardous
Find Suppliers by Category Top
Featured Products Top
-
AS Series Spring Return Electric Actuator Indelac AS Series spring return electric actuator is a robust heavy-duty actuator recommended for systems requiring as many as 25 cycles per day. Like model ES2, the (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Spring Return Electric Actuators Fail-Safe Spring Return Electric Actuators Fail-safe spring return electric actuators – more simply known as spring return electric actuators (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Hansen continues to expand its reach in the HVAC and Solar market by offering three actuator products for damper and position control applications. Spring Return For simple 2 position control Hansen offers our ultra-quiet spring return actuator that incorporates the (read more)
Browse Damper Actuators Datasheets for ElectroCraft -
, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating. Spring Return Electric Actuators Fail-Safe Spring Return Electric Actuators Fail-safe spring (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
has introduced a new range of heavy-duty explosion proof electric actuators for use in NEMA 4X, 7, 8 and 9 applications. They are CSA certified. Available as quarter-turn or fail-safe spring return, Bonomi EAX Series explosion-proof electric actuators are flame (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
. Available in spring-return or double-acting variants, the GP can produce output torque up to 600,000 Nm (5,000,000 lbf.ft) and is suitable for use in SIL2 and SIL3 systems. Certification to IP66M/67M and ATEX 2014/34/EU is included as standard. Rotork’s intelligent IQ3 electric actuators (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
Hansen continues to expand its reach in the HVAC and Solar market by offering three actuator products for damper and position control applications. Spring Return For simple 2 position control Hansen offers our ultra-quiet spring return actuator that incorporates the (read more)
Browse Valve Actuators Datasheets for ElectroCraft -
Spring Return operators are formed by bolting a spring return unit to a double acting Val-U-Act operator. The return movement is effected by a clock-type spring which is pre-tensioned to about half the operator torque. The amount of pretension is large, compared to the rotation and therefore the (read more)
Browse Valve Actuators Datasheets for Compact Automation -
located inside the actuator housing, making these actuators more compact than comparable spring return actuators, and actuators utilizing external battery backup systems. This makes them an ideal solution for situations where installation space is limited (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
automatically returned to the normal operating position without further required action from the operator. These failsafe electric actuators equipped with backup batteries are available in a variety of voltages to meet different customer voltage requirements including 115vac, 230vac 1ph, 12vdc (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Electric Spring Return Actuators Meet Fire Standards for Tunnels
In an emergency situation such a fire inside a tunnel, electric motor operated dampers in the ventilation system can act to clear smoke from the structure as well as to suppress spreading of the fire.
More Information Top
-
CHOOSING AN ELECTRIC ACTUATOR COMPANY? 6 THINGS YOU NEED TO KNOW!
• spring return electric actuator (2 .
-
12 Volt Actuator Increases Solar Panel Efficiency 200%!
• spring return electric actuator (2 .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2557.pdf
Offered with pneumatic spring return, pneumatic double acting, electric and electric spring return actuators .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2649.pdf
For electric spring - return actuators , the actuator provides normally closed or normally open operation on electric power or pressure failure, depending on the valve/ actuator combination selected.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2661.pdf
For electric spring - return actuators , the actuator provides normally closed or normally open operation on electric power or pressure failure, depending on the valve/ actuator combination selected.
Indicates content that may require registration and/or purchase.