-
Supplier: ProMation Engineering, Inc.
Description: and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators. The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing
- Actuator Torque: 1,770 In-lbs
- AC Voltage: 24 to 230 volts
- Features: Electric, Local Position Indication
- Location: Hazardous
-
Supplier: Radwell International
Description: ELECTRIC ACTUATOR, W/ LINKAGE, 2-POSITION, 24VAC, SPRING RETURN, 35 IN-LB TORQUE, LINEAR STEM MOVEMENT, NEMA 2. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Belimo Americas
Description: Linear Damper Actuator,101 lbf,Non-Spring Return,24V,MFT
- Supply Voltage: 24 volts
- Shaft / Table Axial Load Capacity: 101 lbs
-
-
Supplier: Rotork plc
Description: SI3 linear actuators are a standard product range for applications up to 235 kN (52,830 lbf). The Skilmatic SI range are self-contained electro-hydraulic actuators combining the simplicity of electrical operation with the precision of hydraulic control and the reliability of
- DC Voltage: 24 volts
- Features: Electric, Hydraulic
- Valve Motion: Linear Motion Valve
- AC Phase: Single Phase, Three Phase
-
Supplier: Rotork plc
Description: SI4 linear actuators offer the flexibility to be customised to suit applications up to 400 kN (90,000 lbf). The Skilmatic SI range are self-contained electro-hydraulic actuators combining the simplicity of electrical operation with the precision of hydraulic control and the
- DC Voltage: 24 volts
- Features: Electric, Hydraulic
- Valve Motion: Linear Motion Valve
- AC Phase: Single Phase, Three Phase
-
Supplier: Rotork plc
Description: Schischek InMax + LIN failsafe linear actuators for use in safe areas. Compact and robust with fast spring-return times, universal power supplies, IP66 aluminium housing. Optional stainless steel housing and offshore/marine coatings. A cost-effective
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Features: Electric
- Valve Motion: Linear Motion Valve
-
Supplier: Rotork plc
Description: Schischek RedMax + LIN explosionproof failsafe linear actuators for use in Zone 2, 22. Gas + Dust certified. Compact and robust with fast spring-return times, universal power supplies, IP66 aluminium housing and optional offshore/marine coating. A cost-effective
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Features: Electric
- Location: Hazardous
-
Description: 2. Diaphragm 3. Diaphragm plate 4. Spring 5. Down diaphragm castings 6. Actuator stem 7. Yoke 8. Adjust nut 9. Travel indicator (b)Reverse-acting Pneumatic Diaphragm Actuator(PZMB) reverse acting diaphragm pneumatic actuator 1. Up diaphragm castings 2. Diaphragm 3.
- Air Supply Pressure: 37.70957823287122 to 116.0294714857576 psi
- Air Supply Pressure Range: 37.70957823287122 to 116.0294714857576 psi
- Actuator Type: Diaphragm Actuator
- Actuator Action: Direct Acting, Reverse Acting
-
Supplier: Valcor Engineering Corporation
Description: provide outstanding life expectance and reliability. Applications The SV323/424 series valves are used primarily for pneumatic and hydraulic actuation of linear and rotary spring return and double acting cylinder actuation. Features Pilot operated diaphragm construction provides
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
Find Suppliers by Category Top
Featured Products Top
-
Spring Return Electric Actuators. Fail-Safe Spring Return Electric Actuators. Fail-safe spring return electric actuators - more simply known as spring return electric actuators - are used on linear and rotary valves in a range of applications across nearly all industrial process systems. These types of actuators are used in situations that require valves to automatically and immediately enter a safe position upon loss of power. Upon restoration of power, the actuator immediately returns... (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Electric Actuators. Fail-safe spring return electric actuators - more simply known as spring return electric actuators - are used on linear and rotary valves in a range of applications across nearly all industrial process systems. These types of actuators are used in situations that require valves to automatically and immediately enter a safe position upon loss of power. Upon restoration of power, the actuator immediately returns the valve to its normal operating position, and is ready to resume... (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
ISA ESSNTLS MDRN MEAS FINL ELEM - Essentials of Modern Measurements and Final Elements in the Process Industry: A Guide to Design, Configuration, Installation,...
Similar to control valves, dampers can use rotary actuators for actuation or use linear -output piston devices that operate through a lever arm. .... Actuator types often used are pneumatic vane (quarter-turn) actuators with or without spring return and manual operation, rack-and-pinion pneumatic piston actuators, electro-hydraulic actuators, and electric -motor actuators.
-
Polymer-based actuators for virtual reality devices
4.2 Compliant frame ( return spring ). .... As mentioned before a restoring force is needed to use the area expansion of di electric elastomers in order to create a linear motion and a two-way actuator .
-
CR4 - Thread: Circuit Design for Label Feeder
…the label does not need cut, but I have thought about things and my client decided maybe since he has air lines we would actually use an air actuator to move the system with a spring return or a dual action actuator . .... This would effectively eliminate electric needs, and possibly a simple hydraulic foot pedal with a linear actator might work well.
-
ISA CNTRL VALVES - Control Valves
Its disadvantages are the lack of an internal spring - return high friction from the vane's seal and the difficulty of mounting the usual accessories. .... Spring/diaphragm and piston actuators have inherent linear motion while electric motor/gear actuators have inherent rotary motion.
-
The Dynamic And Thermal Characteristics Of Shape Memory Actuators
a linear voltage over a large travel range (2.5 cm) and offers no frictional resistance which .... Heating the Nitinol actuator , by applying an electric voltage, causes it to shrink thereby forcing the telescopic tube C into tube B. .... This motion is resisted by a return spring D and weight E.
-
Perry's Chemical Engineers' Handbook, Eighth Edition > CONTROLLERS, FINAL CONTROL ELEMENTS, AND REGULATORS
Their main application is remote sites without an air supply when a fail-safe spring return is needed. .... Electric The most common electric actuators use a typical motor—three-phase ac induction, capacitor-start split-phase induction, or dc. .... Normally the motor output passes through a large gear reduction and, if linear motion output is required…
Indicates content that may require registration and/or purchase.