-
Supplier: Bridgeport Fittings, Inc.
Description: SINGLE U TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATE FINISH 7/8 INCH MAX. JAW CAPACITY 300 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW ROHS COMPATIBLE APPLICABLE STANDARD UL (CANADA AND US), CSA OVERALL DIMENSION 1-5/16 INCH L X 1-7/8 INCH W X 1-3/4 INCH H TRADE SIZE 2
- Capacity / Opening: 0.875 inch
- Clamping Force: 300 lbs
- Clamping Size Range: 0.875 inch
- Features: Other
-
Supplier: Producto Electric Corp.
Description: C TYPE STEEL MATERIAL 0.73 INCH MAX. JAW CAPACITY .73 MAX. JAW CAPACITY - DECIMAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH-16 TPI OVERALL DIMENSION 2.49 INCH LENGTH X 2.4 INCH HEIGHT PACKAGING QUANTITY 100 WEIGHT 40 LB MAXIMUM JAW
- Capacity / Opening: 0.73 inch
- Clamping Size Range: 0.73 inch
- Features: Manual
- Material: Steel
-
Supplier: Appleton Electric
Description: 21/32 INCH MAX. JAW CAPACITY .65625 MAX. JAW CAPACITY - DECIMAL 21/32 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD WEIGHT 65 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 50 PIECES MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
- Capacity / Opening: 0.65625 inch
- Clamping Size Range: 0.65625 inch
-
-
Supplier: O-Z/Gedney
Description: ANGULAR I TYPE MALLEABLE IRON CLAMP, STEEL SCREW MATERIAL HOT DIP GALVANIZED CLAMP, ZINC ELECTROPLATED SCREW FINISH 1 INCH MAX. JAW CAPACITY RIGID CONDUIT FITTING APPLICATION CASE HARDENED SCREW PROCESS 750 LB LOAD CAPACITY 3/8 INCH-16 TPI SCREW SIZE SQUARE HEAD SCREW TYPE
- Capacity / Opening: 1 inch
- Clamping Force: 750 lbs
- Clamping Size Range: 1 inch
- Material: Cast Iron
-
Supplier: Chatsworth Products, Inc.
Description: I TYPE STEEL MATERIAL GOLD OVER ZINC PLATING FINISH CABLE RUNWAY SUPPORT APPLICATION COLD ROLLED PROCESS SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW USED WITH 5/8 INCH-11 TPI THREADED ROD 10557 MODEL
- Clamping Mechanism: Screw
- Material: Steel
-
Supplier: Arlington Industries, Inc.
Description: I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 0.878 INCH MAX. JAW CAPACITY 300 LB LOAD CAPACITY 3/8 INCH-16 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE SIZE 2 INCH
- Capacity / Opening: 0.878 inch
- Clamping Force: 300 lbs
- Clamping Size Range: 0.878 inch
- Features: Other
-
Supplier: Atkore International
Description: SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI X 1 1/2 INCH L OVERALL DIMENSION 3-1/4 INCH WIDTH X 3/8 INCH THICK WEIGHT 63 LB PER 100 PIECES CLAMP REQUIRES 1/2 INCH X 15/16 INCH HEX HEAD CAP SCREW, 1/2 INCH CHANNEL NUT LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL -
- Capacity / Opening: 1 inch
- Clamping Force: 450 lbs
- Clamping Size Range: 1 inch
- Features: Manual
-
Supplier: Pentair, Inc.
Description: WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2 INCH MAX. JAW CAPACITY STRUT CHANNEL APPLICATION 400 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPROVAL UL (CANADA AND US) ROD SIZE 3/8 INCH STCB6 MODEL
- Capacity / Opening: 2 inch
- Clamping Force: 400 lbs
- Clamping Size Range: 2 inch
- Clamping Mechanism: Screw
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: I TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 1 INCH MAX. JAW CAPACITY CONDUIT SUPPORT APPLICATION SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW SIZE 1-1/4 INCH L X 1 INCH W X 1-1/2 INCH H SCREW MATERIAL STEEL KNBC MODEL
- Capacity / Opening: 1 inch
- Clamping Size Range: 1 inch
- Features: Other
- Clamping Mechanism: Screw
-
Supplier: PHD Manufacturing, Inc.
Description: MALLEABLE IRON MATERIAL PLAIN FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FM, UL ROD SIZE 3/8 INCH PIPE SIZE 4 INCH WEIGHT
- Capacity / Opening: 0.875 inch
- Clamping Force: 400 lbs
- Clamping Size Range: 0.875 inch
- Features: Other
-
Supplier: Elgin Fastener Group
Description: Special Square Head Set Screws Our special square head set screws are designed with a longer chamfer than standard for easy automatic assembly and a sharper cupping point for superior holding force. They are used in beam clamp applications in conjunction with special
- Screw Type: Set Screw
-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the BoxBolt
- Hole Size (Diameter): 0.5 inch
- Length: 1 inch
- Types: Expansion Anchors
-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the BoxBolt
- Hole Size (Diameter): 0.5 inch
- Length: 1 inch
- Types: Expansion Anchors
-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the BoxBolt
- Hole Size (Diameter): 0.75 inch
- Length: 1 inch
- Types: Expansion Anchors
-
Supplier: Cosen Saws, USA
Description: sensing blade slippage or breakage • Interlock design in electrical and hydraulic system • Conduits protection measure • "Alert Orange" safety measure Standard Accessories • Blade "clip" device for easy blade change • Additional flushing hose • Bi-metal saw blade • Beam light • Tool box,
- Cutting Capacity: 39.4 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw, Dual Column Saw
Squares
(92 Companies)
Metal Profiles and Structural Shapes
(275 Companies)
Beam Clamps
(71 Companies)
Metal Shapes and Stock
(2,536 Companies)