-
Supplier: Artus Corporation
Description: (3 inch square with 9/16 inch slot width) MM4P (4 inch square with 1inch slot width) MM5P (5 inch square with 1-1/4 inch slot width) Select single thickness Uni-Pak consisting of 20 shims of one thickness. See Color/Thickness chart for choices
- Length: 2 to 5 inch
- Width: 2 to 5 inch
- Thickness: 0.0005 to 0.03 inches
- Slot Size: 0.4375 to 1.25 inch
-
Supplier: Artus Corporation
Description: 17 available thicknesses ranging from 0.001" to 0.060" Select economical Mini-Chest packages available in four sizes MM2A (2 inch square with 7/16 inch slot width)* MM3A (3 inch square with 9/16 inch slot width)* MM4A (4 inch square with 1 inch slot width)** MM5A (5 inch
- Length: 2 to 5 inch
- Width: 2 to 5 inch
- Thickness: 0.0005 to 0.03 inches
- Slot Size: 0.4375 to 1.25 inch
-
Supplier: Boker's, Inc.
Description: Boker's maintains over 29,000 stock tools for flat washers, spacers, and shims. You can choose from a wide variety of sizes, thicknesses and materials, including non-metallic. With outside diameters of 0.080" to 5.140" and a wide variety of inside diameters, you have millions of flat
- Inside Diameter: 0.724 inch
- Outside Diameter: 0.926 inch
- Thickness / Working Height: 0.015 to 0.03 inch
- Material: Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Hardened Steel, Nickel Base Alloy, Spring Steel, Stainless Steel, Steel, Titanium
-
-
Supplier: Boker's, Inc.
Description: capabilities range from 12" x 12" with material thicknesses from .005" to .134" and draws of up to 3" deep and 8" in diameter. Custom Washers, Spacers, and Shims Boker's, Inc. can manufacture your custom washers, spacers and shims with an outside diameter from 0.080" to 12" and
- Material Thickness: 0.005 to 0.134 inch
- Part Diameter / Length (rectangular section): 8 inch
- Part Depth: 3 inch
- Features: Canada Only, East Asia / Pacific Only, Europe Only, North America, Other, United States Only
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/40001/35649895-MIT.pdf?sequence=2
The Langmuir probe tip (see Figure 2-14), soldered to one of the three coaxial cables, is a 1/4" by 1/4" square of copper shim stock .
-
Nuclear logging and geothermal log interpretation: formation temperature sonde evaluation
the wire t o a 1-inch- square sheet of nickel shim stock .
-
Contamination Damage Avoidance Concepts for Propulsion Feed System Components
A piece of shim stock (1 in. square or 25.4 mm square) and its restraining safety wire were dislodged from the injector holder and entered the flow stream.
-
Modeling of nonlinear piezoceramics for structural actuation
Each structure is made up of a square PZT wafer with 2 mil brass shim stock of the same dimensions bonded to each side, resulting in a stiffness ratio, 'V, of 0.6.
-
Laboratory Device for Measuring Performance of Granular Pesticide Applicators
This consisted of a vertical plate ^4-in. square made of 0.0075-in, steel shim stock placed in a Vs-in. wide slot filled with SAE No. 90 gear oil.
-
An open-loop fast response gas sampling valve with current control
To establish durability, the valve was fitted with a 0.12 mm shim stock diaphragm, and was driven by the same square wave current generator and oscillator configuration used in the dynamic response measurements.
-
Sandia Heat Flux Gauge Thermal Response and Uncertainty Models
The sensor plates are 10.2-cm squares of 0.025-cm thick 304 stainless steel shim - stock .
-
A Copper Ion Displacement Test for Screening Corrosion Inhibitors
DESCRIPTION OF THE TEST The test is run by immersing I-in. square , sand- blasted coupons prepared from 0.006-in. thick shim stock in brine from the corrosive source for five min- utes.
-
Infrared Fibers and Their Applications
The spacers for the Garmire waveguides were made using brass shim stock and for Kubo guide they were made of Teflon and square cross-section waveguides made by Laakmann (b) and by Miyagi group (c).
Indicates content that may require registration and/or purchase.