-
Supplier: Caplugs
Description: SQRV Series vinyl plugs for rectangular tubing are injection molded to produce the intricate detail and design typical tube glides provide, but with a flexible design allowing quick and easy installation and removal without the use of tools. Imprinting company names, logos, or
- Material: Vinyl
-
Supplier: Caplugs
Description: VSC Series vinyl square caps are strong and tough, yet flexible enough to stretch for a perfect fit. Designed for use with square tubing, these caps are excellent finishing parts. Available in a wide range of sizes and colors Material: Vinyl Standard Color: Black
- Material: Vinyl
-
Supplier: U.S. Plastic Corporation
Description: Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of products. Shrinks quickly and easily over round, square, complex, tapered and irregular shapes
- Outside Diameter / Size: 3 inch
- Maximum Inside Diameter / Size: 3 inch
- Type: Plastic Tubing
- Shape: Round
-
-
Supplier: Caplugs
Description: VSE Series vinyl square end caps are used to close the ends of clear tubing. This series is equipped with a square head to prevent the tube from rolling during shipment. This square design also allows containers to stand upright. Compliments the Caplugs ClearView
- Material: Vinyl
-
Supplier: Daemar Inc.
Description: Series VSC Vinyl Square Caps are strong and tough, yet flexible enough to stretch for a perfect fit. Designed for use with square tubing, these caps are excellent finishing parts. Series VSC is available in a wide range of sizes. Material: Vinyl Standard Colour:
- Shape / Application: Square
-
Supplier: Creative Composites Group
Description: Square Tube - FRP FRP Square Tube available in Isophthalic Polyester (I), Isophthalic Fire Retardant (IFR) and Vinyl Ester Fire Retardant (VFR) Resins
- Outside Diameter / Size: 1 to 4 inch
- Wall Thickness: 0.125 to 0.25 inch
- Design Units: English
- Type: Fiberglass / Composite Tubing, Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: U.S. Plastic Corporation
Description: Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of products. Shrinks quickly and easily over round, square, complex, tapered and irregular shapes
- Features: Heat Shrink Tubing
- Material: PVC
- Sleeving: Shrink Tubing
-
Supplier: Pexco
Description: per square inch – A 10-inch roller supports loads of up to 400 pounds over its full-length Closed cell construction – Foam rubber will not absorb or transmit moisture or liquids used for sanitary wash-downs and maintenance Easily cut to cover the exact length of the 1.9″-2.0″ roller Minimal
- Length: 600 inch
- Operating Temperature: -20 to 105 C
- Shrink Temperature: 100 C
- Features: Heat Shrink Tubing, Other, Single Wall
-
Supplier: Visual Sound, Inc.
Description: shelf allow individual laptop recharging wires to be permanently positioned at each shelf Ventilation holes in the back of the cart prevent overheating during recharging Twin wheel 4" locking casters provides easy movement of labs from one room to the next Welded frame made from I" square
- Length: 19 inch
- Width: 23 inch
- Load Capacity: 250 lbs
- Features: Industrial
-
Supplier: Visual Sound, Inc.
Description: easy movement of labs from one room to the next Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability Doors, sides, top, back and bottom are constructed from 3/4" particle board. Shelves are made from 1/2" particle board. All
- Length: 19 inch
- Width: 23 inch
- Load Capacity: 250 lbs
- Features: Industrial
-
Supplier: Visual Sound, Inc.
Description: back of each unit A ventilation hole in the back of the cart prevents overheating during recharging Twin wheel 4" locking casters provides easy movement of labs from one room to the next Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength
- Length: 19 inch
- Width: 23 inch
- Load Capacity: 250 lbs
- Features: Industrial
-
Supplier: RS Components, Ltd.
Description: Rose+Krieger 81403012000 Metal Tube
- Type: Metal Tubing
- Features: Other, Stainless Steel
- Shape: Square
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Eagle Stainless is ready to custom-fabricate the ideal square or rectangular stainless steel tubing for your unique application! When you request a quote for square or rectangular tubing, simply specify the details of your ideal end product, including alloy, length, and
- Outside Diameter / Size: 0.125 to 1.5 inch
- Wall Thickness: 0.01 to 0.2 inch
- Application: Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,
- Finish: Bright Finish / Pickled
-
Supplier: MP Metal Products
Description: Description: MP Metal Products specializes in custom metal tubing roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous metals into a variety of shapes, moldings, channels, panels, angles, trim, frames, lock seamed profiles and
- Features: Aluminum, Copper, Other, Stainless Steel, Steel, Welded
- Type: Metal Tubing, Structural / Mechanical Tubing
- Shape: Oval, Rectangle, Round, Specialty Shape, Square
-
Supplier: Hoover Steel, Inc.
Description: Stock Length: 24 FT. Other sizes and lengths available upon request.
- Outside Diameter / Size: 8 inch
- Design Units: English
- Type: Metal Tubing
- Shape: Square
-
Supplier: Princess Auto Limited
Description: 1" x 1" x 3/32" Aluminum Square Tubing
- Outside Diameter / Size: 1 inch
- Features: Aluminum, Other
- Type: Metal Tubing
- Shape: Round, Square
-
Supplier: Princess Auto Limited
Description: 1" x 1" x 0.100" Square Hollow Tubing
- Outside Diameter / Size: 1 inch
- Type: Metal Tubing
- Shape: Square
- Features: Steel
-
Supplier: Princess Auto Limited
Description: 2 in. x 2 in. x 0.125 in. Square Hollow Tubing
- Outside Diameter / Size: 2 inch
- Type: Metal Tubing
- Shape: Square
- Features: Steel
-
Supplier: Princess Auto Limited
Description: 1-1/2" x 1-1/2" x 3/32" Aluminum Square Tubing
- Outside Diameter / Size: 1.5 inch
- Features: Aluminum, Other
- Type: Metal Tubing
- Shape: Round, Square
Find Suppliers by Category Top
Featured Products Top
-
The Master Proheat PH-1100A heat gun is commonly used to activate adhesives, bend plastics, dry filler material, shrink tubing, package, stretch vinyl, and strip paint, but that's far from all it can do. The 3-temp heat gun can also be used to shrink wrap, desolder, weld plastics, join tarps (read more)
Browse Shrink Tubing Datasheets for Waytek, Inc. -
Polyethylene-Lined EVA Tubing PE-LINED EVA (Ethylene Vinyl Acetate) tubing is designed for use where cleanliness and flexibility are required. It offers good general chemical resistance and non (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
standards. Eagle’s advanced capabilities allow for the production of virtually any geometry — teardrop, oval, hexagon, square or custom — with consistent quality. While round tubing remains widely used, it isn’t always the right solution. In environments where (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Why tight tolerances matter Tight tolerances in stainless steel tubing ensure precise fit, consistent quality, enhanced safety, efficient production and reliable performance — making a big difference in critical industries (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Advantages to End Forming Stainless Steel Tubing End formng stainless steel tubing involves shaping or modifying the ends of the tubing to achieve specific functionalities and connections. Various end (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Standard and Custom Shaped Tubing CUSTOM TUBING DESIGNED FOR YOUR UNIQUE APPLICATION Making a difference in your design… (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
mechanical operations, aerospace, heat exchangers, condensors, medical and instrumentation. Our standard tubing options include hypodermic tubing, fractional tubing, bar stock, metric, pipe, and square/rectangular tubing available in various sizes and lengths. Seamless and welded tube is ordered (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
mechanical operations, aerospace, heat exchangers, condensors, medical and instrumentation. Our standard tubing options include hypodermic tubing, fractional tubing, bar stock, metric, pipe, and square/rectangular tubing available in various sizes and lengths. Seamless and welded tube is ordered (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Hypodermic Tubing For the most extensive selection of all sizes and varieties of hypodermic tubing, you can rely on Eagle Stainless. Eagle offers sizes ranging from 3 gauge to 33 gauge, with a great (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Hypodermic Tubing For the most extensive selection of all sizes and varieties of hypodermic tubing, you can rely on Eagle Stainless. Eagle has increased bending capabilities with a new CNC Tube Bending (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Modeling and experimental testing of a smart composite bridge
This 9.14 m (30 ft) long by 5.49m (18 ft) wide deck utilized pultruded E-glass/ vinyl ester square tubes glued together, running with the direction of traffic, sandwiched between face sheets of glass/vinyl ester or glass/polyester laminae.
-
Effects of sandblasting and salt spray on inland plants transplanted to coastal sand dunes
The salt spray trap was a short square tube with vinyl cases fixed on four sides.
-
Transit Bus Design Effects Utilizing Improved Steel or Fiber Reinforced Composite Structures
Most of the steel pillars were replaced by 76.2 mm × 76.2 mm (3 inch × 3 inch) E-glass/ vinyl -ester pultruded square tubes exhibiting a wall thickness of 3.5 mm (0.138 inches) and weighing 1.94…
-
Instrumentation and manufacture of a smart composite bridge for short-span applications
The bridge was assembled from pultruded square tubes made of either carbon/ vinyl -ester or glass/vinyl-ester.
-
Square tubing ends?
McMaster-Carr supplies vinyl , tap in plugs for round and square tubes in many wall thicknesses and tube o.d.'s.
-
Effects of freshwater shrimp assemblages on benthic communities along an altitudinal gradient of a tropical island stream
Quadrats were square frames (45 ´ 45 cm) made of 19.05 mm chlorinated poly vinyl chloride (cpvc) tubing , with an inner and outer square of uninsulated 12-gauge copper wire held to the cpvc frame with plastic cable ties.
-
CR4 - Thread: Solar Hot Water For Swimming Pool
A popular method is to take black vinyl tubing and coil it flat into a box 2 or 3 feet square .
-
Cocaine self-administration increased by compounding discriminative stimuli
A 10-mm square section of Tygon was glued to the catheter at the midpoint of the vinyl tubing as a subcutaneous anchor.
-
"Design and technologies for a smart composite bridge" by K. Chandrashekhara, Prakash Kumar et al.
The hollow tubes are 76 mm (3 in.) square and are made of carbon/ vinyl -ester and glass/vinyl-ester.
-
Sandblasting as a possible factor controlling the distribution of plants on a coastal dune system
The trap was composed of four flat cases made of vinyl (Card Holder LA- 300ST, Plus Ltd, Japan) fixed to the four sides of a square tube made of plastic.
Indicates content that may require registration and/or purchase.