-
Description: 2 and the visual conditions are defined in NACE No. 2/SSPC-SP 10, NACE No. 3/SSPC-SP 6, and ISO 8501-1:1998(E). NACE International and SSPC Reference Photographs are intended to supplement the written standards NACE No. 2/SSPC-SP 10, NACE No. 3/SSPC-SP
-
Supplier: NACE International
Description: 2 and the visual conditions are defined in NACE No. 2/SSPC-SP 10, NACE No. 3/SSPC-SP 6, and ISO 8501-1:1998(E). NACE International and SSPC Reference Photographs are intended to supplement the written standards NACE No. 2/SSPC-SP 10, NACE No. 3/SSPC-SP
-
Supplier: AMPP Resources
Description: SSPC's most widely used visual reference features over 50 full-color photos of previously coated and uncoated, rusted steel surfaces before and after dry abrasive blast cleaning. Cleanliness requirements for conditions depicted are defined by the SSPC surface preparation specifications
-
-
Supplier: AMPP Resources
Description: cleaning. Also contains a written guide to the use of reference photographs and additional explanatory notes. Cleanliness requirements for conditions depicted are defined by the joint SSPC/NACE surface preparation specifications for commercial (SP 6/NACE 3) and near-white blast
-
Supplier: AMPP Resources
Description: debris. These activities are described in SSPC-Guide 6. While this guide is written primarily with reference to removing lead-based paints, other elements may also cause the debris to be classified as a hazardous waste.
-
Supplier: ASTM International
Description: See Guide D4537 for establishing procedures to certify inspectors for coating work in nuclear facilities. SSPC offers a training and certification program for concrete coating inspection.5 1.3 In certain cases the inspector may be required to assess the condition of the concrete
-
Description: vessel linings Chemical holding tanks Surface Preparation Guide Steel - SSPC SP-10 Concrete - SSPC SP-13/ NACE 6, ICRI CSP 5-9
- Thickness: 0.09 to 0.125 inch
- Function: Corrosion, Secondary Containment
- Industry / Application: Flooring
-
Supplier: ASTM International
Description: Existing Coating 6.1.2 Portable Pull-off Adhesion Testers 6.1.3 Field Inspection Equipment 6.2 Drying and Curing Times 6.2.1 Thermometers 6.2.1.1 Dew Point 6.2.1.2 Coating Consistency 6.2.2 Consistency Cups 6.2.2.1 Weight-per-Gallon Cup
-
Supplier: ASTM International
Description: 1.1 The visual surface preparation guides and standards consist of a series of color prints available as separate publications. Five different sets of photographs are described in this standard, designated as Method A (ISO/Swedish Standard2) and Methods B through E (SSPC Guides
-
Description: and refined Lab and processing area floor and wall Structural steel protection interior and exterior Marine ballast, cargo, and water treatment tanks Marine Containers Surface Preparation Guide Steel - SSPC SP-10/NACE No. 2 Concrete - SSPC SP-13/ NACE No. 6, ICRI CSP 2-3
- Thickness: 0.01 to 0.02 inch
- Function: Corrosion
- Industry / Application: Flooring
-
Description: Excellent thermal shock resistance Time proven technology and performance Recommended Applications Secondary Containment Processing area floors Containment walls Chemical loading docks Surface Preparation Guide Steel - SSPC SP-10/NACE No. 2 Concrete - SSPC SP-13/ NACE No.
- Wet / Applied Thickness: 0.045 to 0.065 inch
- Type: Base Coat
- Features: Coating
- Substrate: Concrete / Masonry, Steel
-
Description: Petrochemical tanks and piping, crude and refined Secondary Containment Processing area floors Sumps and trenches Structural steel protection interior and exterior Marine ballast, cargo and water treatment tanks Marine Containers Surface Preparation Guide Steel - SSPC SP-10/NACE No.
- Thickness: 0.02 to 0.04 inch
- Function: Corrosion, Secondary Containment
- Industry / Application: Flooring
-
Supplier: Fischer Technology, Inc.
Description: according to ISO 8502-6 and ISO 8502-9 Compact and robust case to use directly on site Applications: Surface testing for coatings in shipbuilding or infrastructure Tests according to ISO 8502, NAVSEA 009-32, SSPC Guide 15
- Instrument Type: Corrosion
-
Supplier: ASTM International
Description: measurement of profile produced by using power tools. Note 1: The Method B procedure in this standard was developed for use on flat surfaces. Depending on the radius of the surface, the results could have greater variability with lower values and averages. 1.3 SSPC standard SSPC-PA 17
Find Suppliers by Category Top
Featured Products Top
-
Compact Automation manufactures custom guided cylinders to match your specifications. Features: 20mm Bore 100mm stroke Custom tooling plate Special bearing rail Heavy duty piston shaft assembly (read more)
Browse Air Cylinders Datasheets for Compact Automation -
View Datasheet P6 - Sealed Limit Switches, MIL-Spec and Commercial P6 (read more)
Browse Limit Switches Datasheets for Powell Electronics, Inc. -
Designing multi-radio IoT on one PCB is hard—here’s a proven way to do it Packing cellular, GNSS, Wi-Fi 6 and Bluetooth LE into a compact device creates coupling, mismatching and efficiency loss if the RF is not planned correctly. This design guide shows a (read more)
Browse Chip Antennas Datasheets for Ignion -
Skyworks' PIN Limiter Diode Designer Guide features our new SKY16603-632LF fully integrated module comprised of two PIN limiter diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
stability, and long-term reliability. Selecting the right device requires balancing output current, topology, quiescent current, and safety qualification. This guide compares three key devices from (read more)
Browse DC-DC Converter Chips Datasheets for Win Source Electronics -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
The highest density backplane product in the market, specifically designed to support PCIe® Gen 6 links. HD Express provides high signal isolation performance with ground structure on all four sides of the mating beams of each differential pair. HD Express’ scalable single (read more)
Browse Board Mount Connectors Datasheets for Amphenol Communications Solutions -
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) is equipped with a high-performance processor and 24-bit ADC. It features high signal-to-noise ratio (SNR) digital output, high static overload protection (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
latency, bandwidth, and cost that plague cloud-only models in real-time environments. “The Edge AI Deployment Roadmap: Six Predictions for AI Implementation in 2026” provides a concise, actionable guide to navigating this critical transition. It distills (read more)
Browse Network Equipment Datasheets for OnLogic Inc. -
Modern Linear Inc., San Rafael, Ca. has produced a guide roller based linear guide made entirely of steel components. A large oil field equipment manufacturer contacted Modern Linear after visiting the website. It looked like the Double Track Linear Guide product would be the best choice for the (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated
More Information Top
-
Steel Water Storage Tanks: Design, Construction, Maintenance, and Repair > Resources
SSPC Guide 6 , Guide for Containing Debris Generated During Paint Removal Operations .
Indicates content that may require registration and/or purchase.