Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: COSA Xentaur Corporation
Description: The ZSS is a Highly Efficient Ammonia (NH3), Hydrochloric Acid (HCl), Moisture, Oxygen (O2), Carbon Monoxide (CO), Carbon Dioxide (CO2) and Methane (CH4) Optical Gas Analyzer For Stack Gas Applications. COSA ZSS The ZSS uses a non-dispersive infrared absorbance system
- Response Time: 1.999999999999998 seconds
- Operating Temperature: -4 to 131 F
- Operating Humidity: 0 to 90 %
- Gas Types: Ammonia (NH3), Hydrogen Chloride (HCl)
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 5000 Series Portable Flue Gas analyzer has been designed for accuracy, reliability, ease of use and ease of service, providing a detailed analysis of flue gas composition. The 5000 uses customer replaceable sensors which respond quickly to the O2, CO2, SO2, CO, and NOx
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: LAND
Description: Developed based on AMETEK Land’s decades of experience in carbon monoxide monitoring solutions, the Model 9100 provides the direct, continuous, cross-stack CO measurement and fast-response coverage essential to efficient combustion control in boilers.
- Response Time: 90 seconds
- Operating Temperature: 32 to 95 F
- Measurement Type: %LEL, Trace
- Electrical Outputs: Analog Current
-
-
Supplier: COSA Xentaur Corporation
Description: probe remains in place, thus no disruption of the process is required. The sample gas diffuser protects the sensor from exposure to sample gas contaminants and a built in verification port exposes the sensor to calibration gas. Calibrations can be performed manually or
- Operating Temperature: -4 to 140 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 320 Series of Portable Flue Gas Oxygen Analyzers utilize a reliable, stable oxygen sensor which responds quickly to the oxygen present in the flue gas sample. Its life expectancy is between 3 and 4 years. The sensor is very easy for the customer to replace.A
- Response Time: 8 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 350 Series Portable Flue Gas Analyzer has been designed for accuracy, reliability, ease of use and ease of service. It uses customer replaceable sensors which respond quickly to the Oxygen (O2) and combustibles present in the flue gas sample. The sensor life expectancy
- Response Time: 20 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 360 Series are portable analyzers that can provide a detailed analysis of flue gas composition. They have been designed to be accurate, reliable, and easy to use and maintain. The sensors respond quickly to the Oxygen and CO present in the flue gas sample. The typical
- Response Time: 5 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
-
Supplier: ABB Measurement & Analytics
Description: As a modular part of the Advance Optima series, the LS25 can be combined with other analyzer modules, fully remote controlled by the AO2000 central processing unit and operated in Ethernet networks. With its wide range of sample gases and low detection limits as well as ATEX, IECEx and CSA
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring
- Display: Digital
- Mounting Type: Fixed
-
Supplier: Bacharach, Inc.
Description: Fast, accurate measurement of CO for both ambient air and flue gas applications Exclusive B-Smart® pre-calibrated CO sensor for easy field replacement Advanced features like trending display and a 15-minute CO ambient test Available accessories for appliance testing, differential temperature
- Operating Temperature: 23 to 113 F
- Operating Humidity: 15 to 90 %
- Instrument Type: Analyzer
- Gas Types: Carbon Monoxide (CO), Combustible Gas
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The CCO 5500 Carbon Monoxide (CO) Analyzer uses infrared absorption spectroscopy to continuously measure CO concentration in combustion flue gases. The infrared source is mounted directly on the flue gas duct or stack on the side opposite from the receiver. Infrared energy is
- Operating Temperature: 0 to 160 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller, Infrared
-
Supplier: Bacharach, Inc.
Description: Measures O2, CO, stack and air temperature for complete combustion analysis Exclusive B-Smart® pre-calibrated CO sensor for easy field replacement Compatible with the Bacharach Reporting App Six fuels available in North American configuration covering most applications like natural
- Operating Temperature: 23 to 113 F
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: The XZR500 oxygen analyzer from Michell Instruments is designed to determine the excess air required for optimum combustion. It uses advanced Zirconium Oxide technology to measure levels of oxygen in harsh conditions such as boilers, incinerators, cremators and furnaces. It provides fast,
- Operating Temperature: 32 to 131 F
- Operating Humidity: 5 to 90 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
Supplier: Bacharach, Inc.
Description: Industry-exclusive Tune Rite® on-demand HVAC “assistant” Measures O2, CO (w/NOx filter), stack/air temperature and draft/pressure Exclusive B-Smart® pre-calibrated CO sensor for easy field replacement Standard 3 year O2 sensor Compatible with the Bacharach Reporting App and iManifold Cloud
- Operating Temperature: 23 to 113 F
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Oxygen (O2)
-
Supplier: GasLab
Description: temperature: 1292°F (+700°C) Temperature measurement: Pt100 Ambient temperature: -4 to +131°F (-20 to +55°C) Ambient relative humidity: 0-95% RH Background gas: Combustion gas from natural gas, bio-gas or oil Sample gas temperature: 1292°F (+700°C) Sample pressure:
-
Supplier: CO2Meter.com
Description: while giving linear outputs to as high as 250ppm. The sensors are suitable for inclusion in fixed installation sensing heads, portable safety instruments, urban air monitoring and stack gas analyzer's. Features Accurate, Quality EC sensor Low Cross-Sensitivity across multiple
- Gas Types: Nitric Oxide (NO)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: HORIBA Instruments, Inc.
Description: Engine tuning Catalyst development Exhaust gas adjustment On-board evaluation ECU adjustment Meets your need to measure air-to-fuel ratio under various applications Provides stability with air-to-fuel analyzing sensor To meet the stringent measurement conditions of research and development,
-
Supplier: InspectorTools
Description: Measures: O2, Stack Temperature, Ambient Temperature and CO Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries The Fyrite Tech Analyzers offer service technicians the easiest and most affordable way to gain
-
Supplier: InspectorTools
Description: Kit includes hard carrying case and protective boot. Measures: O2, Stack Temperature, Ambient Temperature and CO Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free Includes: Analyzer, Hard Carrying Case, Protective Boot, Probe and 4 AA batteries The Fyrite Tech
-
Supplier: InspectorTools
Description: Kit includes hard carrying case, rubber boot and IrDA printer Measures: O2, Stack Temperature, Ambient Temperature and CO Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries The Fyrite Tech Analyzers offer
-
Supplier: InspectorTools
Description: Kit includes hard carrying case, rubber boot, Draftrite and True Spot Smoke Test Kit Measures: O2, Stack Temperature, Ambient Temperature and CO Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries The Fyrite Tech
-
Supplier: ABB Measurement & Analytics
Description: Continuous Emission Monitoring Solution World leader in stack gas monitoring systems for more than 40 years and pioneer in FTIR technology, ABB Analytical is offering an inexpensive and forward-looking system with the ACF-NT (former Advance Cemas FTIR) multi-component emission and
- Operating Temperature: 41 to 104 F
- Operating Humidity: 75 to 95 %
- Response Time: 150 seconds
- Measurement Type: %Volume, Density, Trace
-
Supplier: Control Instruments Corp.
Description: For parts-per-million or mg/NM3 measurement of VOC's from oxidizer exhausts, stacks, adsorption beds, and process vents. Direct mount design eliminates heat-traced lines Heated to 200C to prevent sample condensation Stand-alone design with built-in alarms and relays Reliable air-aspirated
- Response Time: 1.2 seconds
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 100 %
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring, Process Gas
-
Supplier: Element Materials Technology
Description: Portable X-Ray Fluorescent Analyzer Optical Emission Spectroscopy (OES) Portable Optical Emission Spectroscopy (OES) Atomic Absorption (AA) Analyzers Inductively Coupled Plasma (ICP) Combustion/IR Analyzers Gas Chromatography/Mass Spectrometry (GC/MS) Analyzers
- Standards (Test / Certify To): ASME, ASTM, AWS, EPA, MIL-SPEC, OEM Specific, RoHS
- Test Methods: Acoustic Microscopy (SAM), Atomic Absorption Spectroscopy (AA), Auger Spectroscopy (AES), Chemical Extraction, Chromatography (GC, HPLC, etc.), Combustion Analysis, Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy
- Materials: Adhesives / Sealants, Air, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Gases, Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Nanomaterials, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Sediment, Soil, Textiles,
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
-
Supplier: ABB Measurement & Analytics
Description: multi-block plants with numerous measuring points. CEM-DAS has proven its robustness in a German TÜV test which requires 99 % uptime. Field data from gas analyzers, dust monitors, etc. can be acquired via conventional I/O’s or Modbus TCP/IP. These data are processed in the CEM-DAS
- Licensing: Perpetual
- Use: Professional
- Operating System: Windows
Find Suppliers by Category Top
Featured Products Top
-
waste gas streams in flare stack applications is rigorous, that’s why it’s important to have an analyzer that can withstand it AND be reliable. optimize fuel savings know the lower heating value increase burner efficiency meets or exceeds EPA (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
Control Instruments' CalorVal BTU analyzer is the analyzer of choice for a leading supplier of performance polymers. The company uses flare stacks to dispose of the waste products collected from its various chemical processes. The waste products consist of gases and other (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
for unique applications, including: process analysis, flare stack emissions, hot tapping liquid or gas streams, and more. Conax SPA features include: Plasma welded stop collar Retaining Chain Kit Wake frequency calculations Various probe ends and valve (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
unique applications, including: process analysis, flare stack emissions, hot tapping liquid or gas streams, and more. Conax SPA features include: Plasma welded stop collar Retaining Chain Kit Wake frequency calculations Various probe ends and valve types (read more)
Browse Cable Glands Datasheets for Conax Technologies -
Government and environmental groups are forcing industries with medium to high VOC exhausts to reduce emissions by as much as 98%. Incineration using pollution control devices such as oxidizers and flare stacks is one way to bring the exhaust emissions in line with the regulations. Capturing and (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
combustion efficiency of flare stacks - CalorVal BTU Analyzer Flammable gas monitoring in relatively clean, low temperature, low concentration, single solvent applications - AcuPro IR Process Analyzer The (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
CalorVal has a fast response time so it can quickly respond and activate controls for the optimization of gas-blending. Applications include flare stacks, bio-fuels, turbine engines, and feed-forward control. Read our (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
on measurement accuracy and long-term analyzer performance. Common applications for sample probe assemblies include: Process analysis Flare stack emissions Chemical injection quills Wastewater analysis Potable water quality sampling (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Assemblies are used to insert and retract an analyzer sample probe or injection quill into a pressurized process through a process isolation valve. Conax SPAs are designed for unique applications, including: Process analysis Flare stack emissions Chemical (read more)
Browse Sealing Glands Datasheets for Conax Technologies
Conduct Research Top
-
Top reasons to install an analyzer in your flare stack application
We've discussed the characteristics of an analyzer and the trends found in a flare stack application, but how about WHY you should install a monitoring system. Here are the top reasons you should have an analyzer on your flare stack: Optimize your fuel savings - By using actual measurements
-
Natural Gas Processing
This case history describes how one customer used the CalorVal BTU analyzer to measure the heating value of its varying waste stream with water vapor & high levels of corrosives going into a flare stack to determine whether the waste stream could be used as a standalone fuel source.
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
for injection or infusion), imaging equipment (CT scans and MRIs) and diagnostic equipment (blood analyzers). For lab automation, these integrated systems are found in precision pumps used for metering and dispensing, gas and liquid chromatography systems, mass spectrometry systems and pick
More Information Top
-
Role Of A TAS AOTF In A Commercial Stack Analyzer
A stack gas analyzer was designed .
-
Production Management of Chemical Industries
10.20 Stack Gas Analyser for Sulphuric Acid Plant . . . . . . . . . . . .
-
Thermox stack gas oxygen analyzers
The new Thermox IQ analyzer series includes all the stack gas analyzers and meets these requirements completely.
-
Heat tracing stack gas sample lines for fossil fuel-fired power stations
These generally do not require any heat tracing but do not represent the majority of the stack gas analyzers in use today.
-
Process Equipment Procurement in the Chemical and Related Industries
166 12.20 Stack Gas Analysers . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Evaluation of sampling and analysis of potroom effluents for fluoride determinations
Stack Gas Analyzer .
-
Infrared Process Analysers With Minimal Sampling Requirements
An in stack gas analyser .
-
Nonsampling and minimum sampling infrared gas analysis
However, it is not possible to do span and zero tests with the across— stack gas analyser as the measuring path is open.
-
Handbook of Measurement in Science and Engineering, 2 Volume Set
The existing combustion efficiency of the oven/furnace/boiler can be determined by using a stack gas analyzer .
-
Environmentally Conscious Manufacturing
An increase in efficiency of approximately 1 per- cent is possible for every 40◦ F increase in combustion air temperature.41 The existing combustion efficiency of the oven/furnace/boiler can be determined by using a stack gas analyzer .
Indicates content that may require registration and/or purchase.