-
Supplier: Radwell International
Description: HOSE FITTING, HYDRAULIC, CRIMP STYLE, 3/4 IN PORT, STRAIGHT, STAINLESS STEEL, FEMALE JIC 37 DEGREE, SWIVEL. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Crimp
- Fitting Type: Hose Fitting, Swivel
- Features: Hydraulic Fitting
-
Supplier: Radwell International
Description: HYDRAULIC FITTING, 1/4" NPTF FEMALE X 1/4" JIC FEMALE SWIVEL (STAINLESS). FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Swivel
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. 37° flare fittings perform well in severe applications where vibration, high pressure, and thermal shock exist. The flare fitting sleeve insures tube alignment with the fitting body axis and minimizes mechanical strain on the tube. Flare fitting design
- Fitting Type: Adapter, Cross / 4-Way, Elbow, Swivel, Tee, Tube Fitting, Union
- Features: Brass/Bronze, Carbon & Alloy Steel, Flare, Hydraulic Fitting, Stainless Steel
- Connection Type: Threaded
-
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5, 100R6, 100R7, 100R8, 100R16, 100R17
- English Size: 0.75 inch
- Connection Type: Crimp
- Features: English, Hydraulic Fitting, Stainless Steel
- Fitting Type: Hose Fitting
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH Skive: 100R13 (3/8" thru 1" Only), 100R15 (3/8" thru
- Connection Type: Crimp
- Features: English, Hydraulic Fitting, Stainless Steel
- Fitting Type: Hose Fitting
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: 71 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R12
- English Size: 2 inch
- Connection Type: Crimp
- Features: English, Hydraulic Fitting, Stainless Steel
- Fitting Type: Hose Fitting
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13
- Connection Type: Crimp
- Features: English, Hydraulic Fitting, Stainless Steel
- Fitting Type: Hose Fitting
-
Supplier: Tompkins Industries, Inc.
Description: 12MJ-16MP Straight
- English Size: 1 inch
- Fitting Type: Adapter, Pipe Fitting, Union
- Features: English, Stainless Steel
- Connection Type: Threaded
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in process instruments and hydraulic systems are shown.
- Orifice Diameter: 0.0091 inch
- Maximum Pressure: 200 psi
- Maximum Liquid Flow Rate: 0.114 to 1.14 GPH
- Maximum Gas Flow Rate: 0.007983333333333334 to 0.13133333333333333 SCFM
-
Supplier: Kuriyama of America, Inc.
Description: This is non stock product and requires a minimum 2,500' run. In addition, stainless steel fittings (female JIC swivel or male NPTF) are also available by request. Commercial Diving; operating sub-sea hydraulic tools.
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.05 inch
- Working Pressure: 2,250 psi
- Temperature Range: 200 F
-
Supplier: Kuriyama of America, Inc.
Description: This is non stock product and requires a minimum 2,500' run. In addition, stainless steel fittings (female JIC swivel or male NPTF) are also available by request. Commercial Diving; operating sub-sea hydraulic tools.
- Inside Diameter: 1 inch
- Outside Diameter: 1.6 inch
- Working Pressure: 1,000 psi
- Temperature Range: 200 F
Find Suppliers by Category Top
Featured Products Top
-
Complete System, Not Just Parts Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters — all machined to exacting tolerances for perfect compatibility (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
All-in-One Precision Hydraulic Connection System for Professional Industrial Applications Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Available options: Rapid Staplelok Male Super Rapid Staplelok Male Super Rapid Staplelok Female Rapid Staplelok Staple, D Type, Stainless Steel Super Rapid Staplelok Staple, D Type, Stainless Steel Learn More (read more)
Browse Hydraulic Fittings Datasheets for Kuriyama of America, Inc. -
good performance and reduce the machining allowance, These pipe and hose fittings are used for liquid equipment and pipe pneumatic systems. material can be alloy steel, stainless steel, brass alloy ,aluminium alloy (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
is typically divided with 18″up travel and 18″ down travel, but the pit profile can be changed to provide other travel combinations. Built-to-last, our recessed loading dock levelers are suitable for a range of applications. Inquire about our hydraulic loading dock levelers for sale (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
.D. sizes up to 1 inch, with multiple end termination choices including JIC 37° flare, SAE O-ring boss, ORFS, and metric bite-type fittings. Optional abrasion-resistant polyurethane sleeving or stainless steel armor for highly abrasive or high-abrasion environments, allowing precise alignment with (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These hydraulic lifts for loading docks conform to all applicable ANSI codes (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Fulfilling a simple yet vital function, O’Keefe Controls Co. Miniature Stainless Steel Fittings are used to connect tubing and piping to various instruments, measurement devices, and control devices in a wide variety of miniature fluid control applications. With (read more)
Browse Pneumatic Fittings Datasheets for O'Keefe Controls Co. -
Sapphire orifices catalog. Our Sapphire Orifices are available in a wide variety of configurations and connections in stainless steel or brass fittings. They are an ideal choice for accurate timing in hydraulic or pneumatic circuits, for use in pressure dividing circuits and pneumatic (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
. All cylinders are machine grade with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. All loading bay ramps are equipped with solid steel skirts (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Jic - Jic Manufacturers, Suppliers
[ Related Keywords : JIC fitting , hose fitting, hydraulic hose fitting, stainless steel ] .
-
stainless hose ( Page 12 ) - offers from stainless hose manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : JIC fitting , hose fitting, hydraulic hose fitting, stainless steel ] .
-
automobile fitting producer - offers from automobile fitting producer manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : JIC fitting , hose fitting, hydraulic hose fitting, stainless steel ] .
-
hydraulic hose fitting - offers from hydraulic hose fitting manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : JIC fitting , hose fitting, hydraulic hose fitting, stainless steel ] .
-
hydraulic hoses - offers from hydraulic hoses manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : JIC fitting , hose fitting, hydraulic hose fitting, stainless steel ] .
-
Sell Nuts
• Hydraulic Fittings 1)Materials, carbon steel, stainless steel and brass 2)Finish, yellow zinc plating and clear zinc plating 3)Packing, Box and Pallet Thread series with JIC series, BSP/metric Series, ORFS series, NPTF series, NPSM series, fla...
-
cone nut,China cone nut Manufacturers, Suppliers - ECOL
3C thrust wire-nut hydraulic fitting 1.carbon steel or stainless steel 2.whiter ... seal fittings Metric multiseal fittingsMetric 60° cone seal fitting Metric 74° cone seal fittingsMetric 24° cone o-ring seal L.T.fittings Metric ... … o-ring seal fittingsBSP multiseal fittings BSP 60° cone seal fittingsBSPT fittings SWAGED JIC /ORFS/SAE/NPT FITTINGS SAE ...
-
Pompano Subsea Development - Testing Program
Hydraulic Hoses always appeared to be in short supply. We used thermoplastic hoses equipped with stainless stesl JIC fittings .
-
Steel Manufacturers in Pipe Fittings, Steel Suppliers & Exporters in Pipe Fittings Directory
Material: Carbon steel, steel, stainless steel, brass, etc Finish: Zinc(yellow or white) plating. Standards: SAE, JIC , BSP, NPT etc. application: machinery, transportation, mines, oil fields, Agriculture equipments,... [ Related Keywords : hydraulic adapter, hydraulic fitting , hydraulic ferrule ] .
-
Steel Manufacturers in Pipe Fittings (Page 11), Steel Suppliers & Exporters in Pipe Fittings Directory
Material: Carbon steel, steel, stainless steel, brass, etc Finish: Zinc(yellow or white) plating. Standards: SAE, JIC , BSP, NPT etc. application: machinery, transportation, mines, oil fields, Agriculture equipments,... [ Related Keywords : hydraulic adapter, hydraulic fitting , hydraulic ferrule ] .
Indicates content that may require registration and/or purchase.