-
Supplier: Cincinnati Fan
Description: Industrial Fan Blades, Axial Fan Blades, or Propellers There are typically four criteria used in the design of propeller blades or fan blades. The material it is made from. The number of blades. The blade shape. The blade pitch
-
Supplier: Cincinnati Fan
Description: Industrial Fan Blades, Axial Fan Blades, or Propellers There are typically four criteria used in the design of propeller blades or fan blades. The material it is made from. The number of blades. The blade shape. The blade pitch
-
Supplier: National Fan Company
Description: Stainless Steel Exhaust Fan : 24 in blade - 1/2 HP - 115 / 230V (5,200 CFM) Variable Speed GENERAL INFORMATION: "TF" series stainless steel circulating panel fans are designed for use as air tube circulators, exhaust and chimney or circulating
- Air Flow Rate: 5,200 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 inch
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
-
-
Supplier: Twin City Fan & Blower
Description: unit and is also available in stainless steel. The TCVS's steel propellers are manufactured with a spun steel hub. Steel blades are welded to the hub and can be attached at precise angles ranging from 30° to 50°.
- Air Flow Rate: 600 to 80,000 SCFM
- Static Pressure: 410.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 54 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: bulbs.com
Description: Progress Lighting 52" Patio Fan, White with White Blades. Compatible with universal light kits. Indoor/outdoor fan with stainless steel hardware. 52" Diameter, 17 3/8" High, 12 3/16" close-to-ceiling height. 15-year limited warranty. Quick install canopy. ABS
-
Supplier: bulbs.com
Description: Progress Lighting 52" Patio Fan, Cobblestone Finish with Oak Blades. Compatible with universal light kits. Indoor/outdoor fan with stainless steel hardware. 52" Diameter, 17 3/8" High, 12 3/16" close-to-ceiling height. 15-year limited warranty. Quick install
-
Supplier: bulbs.com
Description: Progress Lighting 52" Patio Fan, Antique Bronze with Oak Blades. Compatible with universal light kits. Indoor/outdoor fan with stainless steel hardware. 52" Diameter, 17 3/8" High, 12 3/16" close-to-ceiling height. 15-year limited warranty. Quick install canopy.
-
Supplier: Isotech, Inc.
Description: IBC Compliant SS Series Stainless Steel Flexible Connectors can accommodate misalignment and attenuate mechanical vibration transmitted through the pipe wall, but do not attenuate noise. SS Series connectors have superior resistance to long-term temperature effects. For noise
- Features: Other
- Application: Vibration Isolation
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Bulb Finish: Stainless Steel Product Name: Ss With 52X Cr/Mp UPC: 98612792918 Category: Fans Blade span: 52
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 12.60 Bulb Finish: Brushed Stainless Steel Weight: 23.1 Product Name: 42`` Ceiling Fan UPC: 783927366328 Category: Fans Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 78`` Motor size: 153X13 Manufacturer's
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 13.25 Bulb Finish: Brushed Stainless Steel Weight: 22 Product Name: 52`` Ceiling Fan UPC: 783927326568 Category: Ceiling Fans Shipped Via: UPS Safety Rating: cUL Safety Listing: Indoor Wire: 78`` Motor size: 172x14
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 8.25 Bulb Finish: Brushed Stainless Steel Weight: 14 Product Name: 42`` Ceiling Fan UPC: 783927328104 Category: Ceiling Fans Shipped Via: UPS Safety Rating: cUL Safety Listing: Indoor Wire: 12`` Motor size: 153x12
-
Supplier: Chicago Blower Corporation
Description: To meet specific applications, PA fans can be built with stainless steel or alloy construction. Split housings facilitate wheel removal without disturbing connecting ductwork. Integral inlet boxes, pre-spin inlet dampers and opposed-blade outlet dampers all control air
- Air Flow Rate: 440,000 SCFM
- Static Pressure: 514.7871674924571 in H2O
- Media Temperature: 1,000 F
- Maximum Diameter (Fan or Blower Wheel): 20 to 100 inch
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Plug fan without housing for medium temperatures up to +250 °C. High efficiency impeller with backward curved blades and rotating diffuser. Square or rectangular fan supporting plates and troughs are available, both with 100mm thermal insulation. Compact
- Air Flow Rate: 34,123.14 SCFM
- Static Pressure: 10.839523521588594 in H2O
- Maximum Diameter (Fan or Blower Wheel): 40.551203 inch
- Design: Centrifugal
-
Supplier: Koger Air Corporation
Description: precision balanced in two planes, side-to-side and end-to-end, to minimize noise and vibration. Standard size fans normally ship same day of order. Special-order fans made of Abrasion Resistant, Stainless and Heat Resistant Steels are normally shipped within two weeks. -
- Air Flow Rate: 920 to 6,256 SCFM
- Static Pressure: 1 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 22.625 inch
- Applications / Use: Air Handling Units / HVAC, Materials Handling / Pneumatics, Pressure / Pressurization Blower
-
Supplier: Howden
Description: available, E series fans cover a full range of pressure and volume characteristics at temperatures of up to 427°C. Optional features Liners of abrasion-resistant steel, chromium, tungsten carbide and stainless steel are available.
- Media Temperature: 800.6 F
- Design: Centrifugal
- Environment: Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust
- Applications / Use: Exhaust Ventilation, Product / Process Cooling
-
Supplier: New York Blower Company (The)
Description: A complete line of high efficiency airfoil blade designs with a specific speed range – 12,000 to 80,000. Because of the aerodynamic airfoil-blades, these heavy industry custom fans offer the highest efficiency with the lowest sound levels. They are best suited for clean dry air
- Air Flow Rate: 1,000,000 SCFM
- Static Pressure: 466.7871674924572 in H2O
- Media Temperature: 1,800 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 180 inch
-
Supplier: Cincinnati Fan
Description: or blowers, please contact Cincinnati Fan. They will be more than happy to meet with you and discuss a fan or blower designed to meet your exact requirements. Cincinnati Fan can customize blowers and fans with coatings to resist detergents, add special color paint, cast
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics, Pressure / Pressurization Blower, Product / Process Cooling
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial, Centrifugal
- Drive Type: Belt Drive, Direct Drive
-
Supplier: New York Blower Company (The)
Description: A complete line of flat backward curve blade designs with a specific speed range – 10,000 to 70,000. nyb Backward Curved Custom Fans have a curved, single-thickness blade with good wear resistance for use in dust laden applications, such as combustion air, solvent recovery,
- Air Flow Rate: 1,000,000 SCFM
- Static Pressure: 476.7871674924571 in H2O
- Media Temperature: 1,800 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 150 inch
-
Supplier: New York Blower Company (The)
Description: Fans with radial wheels are best suited for lower volume, high pressure industrial applications. The flat radial blade design of the wheel makes it the best option for processes involving material conveying with airstreams containing coarse material or heavy dust and particulate
- Air Flow Rate: 700,000 SCFM
- Static Pressure: 556.7871674924572 in H2O
- Media Temperature: 1,800 F
- Maximum Diameter (Fan or Blower Wheel): 8 to 150 inch
-
Supplier: Hartzell Air Movement
Description: Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested and proven “PL” wheel, featuring heavy-duty, single-thickness
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 36 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Loren Cook Company
Description: COOK AF tube axial fans are designed to fill the performance gap between typical duct fans and heavy-duty vane axial fans. High efficiency propeller with six airfoil blades available in one-piece cast aluminum (AFB-C and AFD-C); welded steel (AFB-H); or welded
- Maximum Diameter (Fan or Blower Wheel): 12.875 to 60.375 inch
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: New York Blower Company (The)
Description: A complete line of custom backward inclined single thickness (width) blade designs. Fans are best suited for airstreams with light material and lower pressure applications. Uses include heavy industrial/process supply and exhaust applications as well as heating, ventilating and
- Air Flow Rate: 1,000,000 SCFM
- Static Pressure: 441.7871674924572 in H2O
- Media Temperature: 1,800 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 120 inch
-
Supplier: IB International
Description: High Pressure, Low Flow
- Air Flow Rate: 100 to 50,000 SCFM
- Static Pressure: 420.7871674924572 to 531.7871674924571 in H2O
- Media Temperature: -50 to 1,000 F
- Material of Construction: Aluminum, Stainless Steel, Steel
-
Supplier: bulbs.com
Description: Progress Lighting 52" Patio Fan, Forged Black Finish with Toasted Oak Blades. Compatible with universal light kits. Indoor/outdoor fan with stainless steel hardware. 52" Diameter, 17 3/8" High, 12 3/16" close-to-ceiling height. 15-year limited warranty. Quick
-
Supplier: Aitken Products, Inc.
Description: available. Aerodynamically contoured heavy-duty blade design provides maximum area coverage, will not warp in high temperatures. The highest rated area coverage per fan model. Perfectly balanced motor and blades for wobble-free performance. Blade sets weight matched to
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. Hhigh shear with moderate vortexing characteristics.
- Number Of Blades / Vanes: 2
- Outside Diameter: 1.3 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
- Features: Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. For mixing small volumes of high viscosity products.
- Number Of Blades / Vanes: 2
- Outside Diameter: 1.5 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
- Features: Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: TPI Corporation
Description: THERMAL LIMIT SWITCH CONTROL TYPE 13652 BTU/HR HEATING CAPACITY BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE
- Heating Capacity: 4 kW
- AC Voltage Required: 208 volts
- Maximum Air Flow: 245 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Howden
Description: Axipal® BZi The Axipal® BZi is a range of aerofoil axial flow fans with adjustable pitch angle blade. Its low and medium pressure performance makes Axipal® BZi suitable for all air movement applications with clean, dusty or humid air at temperatures from -20°C to 200°C. Key Benefits
- Air Flow Rate: 176,499 SCFM
- Static Pressure: 5.620493677860741 in H2O
- Media Temperature: -4 to 392 F
- Maximum Diameter (Fan or Blower Wheel): 13.779535 to 62.99216 inch
-
Supplier: Robinson Fans
Description: in the fan design application and manufacturing business. The heart of the unit is a 12 blade rotor of shrouded design. The 12 blades are welded to a heavy back plate. The hub assembly is in turn attached to the back plate on most sizes through a second heavy plate approximately
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics
- Material of Construction: Aluminum, Stainless Steel
- AMCA Class: Class I, Class II, Class III
- Environment: Clean Air / Gas
-
Supplier: Hartzell Air Movement
Description: sizes are 16 through 48″. Fans are designed for mounting in any position from horizontal to vertical. Series 52 Tubeaxial Blowers are designed for systems requiring high volumes of air with static pressures to 6″. These fans fill a gap in performance between standard duct fans
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 24 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when
- Number Of Blades / Vanes: 3
- Outside Diameter: 15 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when
- Number Of Blades / Vanes: 3
- Outside Diameter: 8 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Hartzell Air Movement
Description: Hartzell’s Fiberglass Duct Fans are engineered to be installed in duct systems for process ventilation applications in corrosive environments. The Fiberglass Belt Drive Duct Fan is engineered for applications where the nature of the corrosive airstream warrants isolation of the motor
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Design: Axial
- Drive Type: Belt Drive, Direct Drive
Find Suppliers by Category Top
Featured Products Top
-
Pelonis Technology - RoHS compliant, forward curve AC centrifugal fans. Sizes from 133mm (5.2") to 320mm (12.6") and 230V. Airflow from 230 CFM to 5,886 CFM. High efficiency inlet designs, lubricated maintenance-free ball bearings, vibration-free operation, compact and rugged rugged construction. IP42 rating w/40,000 hours operation. Insulation class F. (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Rosenberg USA now offers a 500 mm sickle-blade axial fan offering a 5 dB(A) to 7 dB(A) decrease in operating noise levels compared to the previous fan model, depending on system airflow and pressure requirements. In addition to the dramatic (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The new ETRI Model 125E electronically commutated (EC) axial cooling fan from Rosenberg is easier to specify, performs better and offers longer life than competitive products. Its advanced design makes it a perfect (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Square fans come in three backward inclined wheel designs: airfoil, curved blade, and single thickness. They are ideally suited for a wide range of clean-air applications requiring a tight footprint. Typical uses include pneumatic conveying, product drying, product cooling, supply air, and (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Fans are used in several industries and applications to move air for heat transfer, (such as convection cooling and heating), air exchange (such as ventilation and exhaust) or filtration. They typically consist of a moving element like blades or vanes, connected through a shaft to a motor that (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
— Oversized for long life and continuous duty. Oil, heat and static resistant type. Belt Drive, Low Speed, High Volume Ring Fan, Standard or Reverse Flow Airfoil Blades — Aluminum alloy castings. Hub — Cast aluminum threaded to (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Awards. The award-winning Rosenberg I-Series impeller EC fan increases airflow and energy efficiency, while greatly reducing noise. The I-impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
This is the fourth video in our mini series to help you better understand fan fundamentals! James Mathis, Manager of OEM Sales, continues the series (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
projects we have used the scanner on include: Replacement parts for facilities with large, high-wear, process critical blowers (including steel mills, cement plants, & coal fired plants). Facilities that have a scheduled shut down and are looking to increase efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
More Information Top
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
➢ Most cooling towers use stainless steel fan blades and drive shaft couplings.
-
An instrumental method for the determination of corona characteristics in accurately-defined media
A stainless steel fan blade and shaft rotating on stainless steel ball bearings were enclosed within a brass support, attached to the experimental chamber.
-
INVESTIGATION OF SHELF LIFE AND HEAT PENETRATION ATTRIBUTES OF READY‐TO‐EAT “ FISH PEERA ” FROM ANCHOVY ( STOLEPHOROUS COMMERSONI ) IN RETORT POUCHES
A four- blade stainless steel fan (1,500 rpm) is fitted to the retort door provided steam/air mixing and turbulence within the retort.
-
EFFECT OF ROTATION ON PROCESS TIME OF THERMALLY PROCESSED MACKEREL IN OIL IN ALUMINUM CANS
These include pressure gauge, retort thermometer, pockets for thermocouple glands and petcock at the rear end.Afour- blade stainless steel fan (1,500 rpm) fitted to the retort door provided steam/air mixing and turbulence within the retort.
-
Effect of rotation on the heat penetration characteristics of thermally processed tuna in oil in retort pouches
A four- blade stainless steel fan (277 g) fitted to the retort door provided steam/air mixing and turbulence within the retort.
-
HEAT PENETRATION CHARACTERISTICS OF SMOKED TUNA IN OIL AND BRINE IN RETORT POUCHES AT DIFFERENT ROTATIONAL SPEEDS
A four- blade stainless - steel fan (1,500 rpm) fitted to the retort door provided steam/air mixing and turbulence within the retort.
-
Effect of Heat Processing on the Texture Profile of Canned and Retort Pouch Packed Oil Sardine ( Sardinella longiceps ) in Oil Medium
A 4- blade stainless - steel fan (1500 rpm) fitted to the retort door provided steam/air mixing and turbulence within the retort.
-
Bangladesh Steel, Bangladesh Steel Manufacturers
There are 8 ( eight ) size ofindustrial exhaust fan avaible in our ready stock. the sizes are 54''X54'', 48"x48", 44"x44", 40"x40", 36"x36", 32"x32", 28"X 28" 24"x24", Fan Blade is stainless steel , Fan...
-
STREAM DEPTH SIGNIFICANCE DURING IN‐SITU SEDIMENT OXYGEN DEMAND MEASUREMENTS IN SHALLOW STREAMS
A double sided stainless steel fan (eight blades out- side, and five blades inside the chamber) supported on a 30.5 cm (12 in) free rotation rod passing through the top of the chamber is the main source of water circu- lation…
-
Electrical Power & Energy Systems
The insulation sleeve is consisted of three pieces of overlapped fan -shaped stainless steel blades .
Indicates content that may require registration and/or purchase.