-
Supplier: Albion Casters and Wheels
Description: FEATURES Top Plate & Yoke: Formed from superior 1/4” Type 304 stainless steel plate Finish: Highly polished stainless steel Swivel Section: Double stainless steel ball bearing raceways formed smooth for ease of swiveling King Pin: Stainless
- Load Capacity: 250 to 1,200 lbs
- Wheel Tread Width: 1.5 to 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 9.5 inch
-
Supplier: Albion Casters and Wheels
Description: conditions Kingpin: 1/2” hydraulically formed stainless steel rivet Axle: 3/8” diameter Type 304 stainless steel hollow axle with lock nut Component Parts: Bushing, axle and nut are all stainless steel NSF Listed for food service industry
- Load Capacity: 125 to 350 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 to 5 inch
- Height: 4.25 to 6.1875 inch
-
Supplier: SpeedBear Fasteners
Description: These dome head, hollow core rivets feature a 305 stainless steel body and stainless steel mandrel, with a grip range of 0.032 to .250 inches.
- Body Diameter: 0.1875 inch
- Grip Length: 0.032 to 0.125 inch
- Shear Strength: 989 lbs
- Features: Other
-
-
Supplier: Reid Supply
Description: highest quality. . This standard clevis pin is made of 300 Stainless Steel Stainless Steel. It has a diameter of 3/16 in. A usable/Grip length of 31/64 in with an overall length of 5/8 in
- Diameter / Size: 0.188 inch
- Pin Type: Clevis Pin
- Features: Other, Search All Hitch and Linch Pins
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: Avdel Stavex Multigrip Rivet 4.0mm (5/32
- Body Diameter: 0.16535442 inch
- Rivet Type: Blind
- Features: Other
- Material: Stainless Steel
-
Supplier: RivetDirect, Inc.
Description: AL Series - Flat Head Splined Body Rivet Nuts
- Grip Length: 0.027 to 0.165 inch
- Rivet Type: Rivet Nut
- Material: Stainless Steel
-
Supplier: Fastener SuperStore, Inc.
Description: 1/8 X .31-.37 (#46) Stainless Steel / Stainless Steel Blind Rivets A stainless steel blind fastener with a self-contained stainless steel mandrel which is otherwise designed identically to other dome head rivets. The head of the
- Body Diameter: 0.125 inch
- Grip Length: 0.31 to 0.37 inch
- Shear Strength: 420 lbs
- Rivet Type: Blind
-
Supplier: MW Components - Elk Grove Village
Description: As a leading cold-heading fastener manufacturer, Rumco Fastener Division specializes in a wide variety of SEMS and custom fastener products. For over 30 years customers have made us their manufacturer of choice because of our ability to meet custom requirements, our depth of product lines, our
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Material: Brass, Stainless Steel, Steel
- Features: Other
-
Supplier: RivetDirect, Inc.
Description: 310 Stainless Steel Body, 420 Stainless Steel Mandrel
- Body Diameter: 0.187 inch
- Grip Length: 0.126 to 0.25 inch
- Head Type: Dome / Button
- Features: Other
-
Supplier: TFC Ltd.
Description: Body: A2 Stainless Steel Mandrel: Mild Steel Dimensions in mm
- Head Type: Dome / Button
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: RivetDirect, Inc.
Description: 5/32" Diameter, Aluminum 5056 Body, Stainless Steel Pin
- Body Diameter: 0.156 inch
- Grip Length: 0.203 to 0.234 inch
- Material: Aluminum, Stainless Steel
- Rivet Type: Drive
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: A2 Stainless Steel Dimensions in mm
- Material: Aluminum, Stainless Steel
- Head Type: Dome / Button
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Our hollow stainless steel balls are precisely crafted from high-quality 201 and 304 stainless steel, making them an excellent choice for engineers and OEM (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
and balance. These hollow stainless steel balls offer a reliable and lightweight solution. • 201/304 stainless steel construction resists corrosion (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
With the introduction of their stainless steel worm gearmotors, Bodine Electric Company now boasts seven different configurations of hollow shaft gearmotors that are available as stock products. All of Bodine's hollow shaft gearmotors are designed to optimize mountings, saving on (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Unlike fixed and unyielding joining methods, such as adhesives or rivets, the inserts ultimately offer the capability to disassemble and re-attach plastic components easily and quickly without damaging the threads, compromising attachment integrity, or otherwise adversely impacting an assembly. Brass, stainless steel, and aluminum types are available as standard. (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
are ideal for blind-hole applications. The receptacles can be mounted with screws, rivets or bolts. They are made from 300 series stainless steel. The quick release ball lock pins are inserted from the flanged end. (read more)
Browse Quick Release Pin Receptacles and Receiver Caps Datasheets for Fairlane Products, Inc. -
attach quick release pins to a fixture or frame, preventing the pins from being misplaced while they are not in use. All the wire rope lanyard assemblies are made from stainless steel and have optional vinyl covers. (read more)
Browse Quick Release Pin Receptacles and Receiver Caps Datasheets for Fairlane Products, Inc. -
Double Pitch Conveyor Chain With Extended Pins Stainless Steel Hollow Pin Chain Stainless Steel Double (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
-sensing applications for the measuring of angles and distances in very small envelopes. Mechanical features include a 19-mm aluminum housing, a 3-4 mm (0.125") dia stainless steel solid or blind hollow shaft, precision ball bearings and SSI output. Suitable applications for this encoder include medical devices, X (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
The Metal Ring Seal is a kind of stainless steel hollow sealing ring, which is made by various precision processing and coated with different special material, which can meet the different application conditions . What is the metal ring seal? What is the sealing mechnism of the metal (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The Metal Ring Seal is a kind of stainless steel hollow sealing ring, which is made by various precision processing and coated with different special material, which can meet the different application conditions . What is the metal ring seal? What is the sealing mechnism of the metal (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
More Information Top
-
Sell stainless steel rivet
• hollow rivet , please see the image materail: stainless steel or aluminum are widely used in construction industry Stainless Steel Material:302HQ(SUSXM7),304,304L,305,316,316L,321,410,420,430,550(A2-70,A2-80,A4-70,A4-80 ,C1 …
-
Manufacturing process 4
… grooves, 511 simulation 99 clamping element 352, 54 solidus temperature, 366 voltage poor annealing, stress tensor, 17, 29 voltage state, 17, 19, 33 collet, 366 SRV apparatus, 177 steel , stainless , 97 punching grids, 458 punching rivets , 503 - hollow rivet, 504, full rivet …
-
http://www-pub.iaea.org/MTCD/publications/PDF/TRS418_web.pdf
Small glass ampoules containing 9 mL of high purity water (pH7.2, conductivity 0.39 µS/cm) and small, riveted 1100–6063 tensile test type coupons were inserted into the hollow of the central stainless steel tube of the rack.
-
Federal Register > Tuesday, April 2, 2002 > [67 FR 15527] Foreign-Trade Zone 46, Cincinnati, OH, Request for Manufacturing Authority (Automobile Transmissions)
… foreign-sourced components comprise up to 60 percent of the finished product's value, and may include: transmission fluid; plastic and rubber articles; stainless steel wire; tubes, pipes or hollow profiles; tube or pipe fittings; screws, bolts, nuts, rivets , washers, and similar items …
-
CR4 - Thread: Vise Grips
Rivets , commonly used as pivot point in the mechanism, and often a weak point in the design, are made of solid (not hollow ) 430 stainless steel in the Carr Lane design.
-
less power Global Buyers, importers, wholesalers and distributors
… of gases or liquids other, heat exchange units(excluding for aircrafts) other (other automatic regulatingor controlling instrumentsand apparatus) other tubes, pipes, hollow profiles, of iron or steel , openseam, riveted calori meters other or … … 74.6kw flanges of stainless steel other tube or …
-
http://usitc.gov/publications/701_731/pub3877.pdf
7306.40 7306.40.50 Other tubes, pipes, and hollow profiles (for example, open seamed or welded, riveted or similarly closed, of iron or steel : Other, welded, of circular cross section, of stainless steel: Having a wall thickness of 1.65 mm …
Indicates content that may require registration and/or purchase.