-
Supplier: Beswick Engineering Co., Inc.
Description: tubing. Screen Filter Material: 316 Stainless Steel Features Mesh wire screen filter element Captured O-Ring face seal for leak tight installation
- Filter Size Rating: 10 to 43 microns
- Maximum Inlet Pressure: 100 psi
- Connection: #10-32 NPT
- Filter Type: General Purpose
-
Supplier: Midwestern Industries, Inc.
Description: Make the most of your wastewater by installing a Shaker Screen and Stainless Steel Tank System. Increased concerns from city sewer systems mandating the reduction of suspended solids or implementing high surcharges make the Shaker Screen and Tank System a cost-effective
- Screen Action/ Cleaning: Gyratory Action, Vibratory / Shaking Action
- Equipment Type: Screener - Round Deck
-
Supplier: Beswick Engineering Co., Inc.
Description: 5/16"" hex head breather with a mesh screen filter element (opposite to 10-32 or M5 male thread). The breather is used to keep foreign material from entering a fluid circuit. Max Pressure Rating: 250psig Screen Filter Material: 316 Stainless Steel
- Filter Size Rating: 10 to 43 microns
- Maximum Inlet Pressure: 250 psi
- Connection: #10-32 NPT, Metric Pipe Thread
- Filter Type: General Purpose
-
-
Supplier: G. Bopp USA Inc.
Description: mesh fabrics are used for dirt filters with a low differential pressure, for backwash filters among other things in connection with composite fabrics.
- Features: Other Metal
- Metal: Stainless Steel
-
Supplier: Qualtek Electronics Corp.
Description: 120mm Aluminum & Stainless Steel Fan Filter Finish: Stainless Steel These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06450-SS -
- Height: 4.5 inch
- Width / Ring Size: 4.5 inch
- Construction: Fan Filter
-
Supplier: Qualtek Electronics Corp.
Description: 92mm Aluminum & Stainless Steel Fan Filter Finish: Stainless Steel These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06362-SS -
- Height: 3.625 inch
- Width / Ring Size: 3.625 inch
- Construction: Fan Filter
-
Supplier: Qualtek Electronics Corp.
Description: 60mm Aluminum & Stainless Steel Fan Filter Finish: Stainless Steel These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06250-SS -
- Height: 2.5 inch
- Width / Ring Size: 2.5 inch
- Construction: Fan Filter
-
Supplier: Qualtek Electronics Corp.
Description: 80mm Aluminum & Stainless Steel Fan Filter Finish: Stainless Steel These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06325-SS -
- Height: 3.125 inch
- Width / Ring Size: 3.125 inch
- Construction: Fan Filter
-
Supplier: Rosedale Products, Inc.
Description: Overcome temperature and compatibility limitations of other filters
- Filtration Grade (Micron Rating): 5 µm
- Maximum Pressure: 60 psi
- Maximum Temperature: 500 F
- Filtration Product: Chemicals, Lubricants, Water
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Stainless Steel Filter Cartridges for Extreme High Temperature Applications 304L or 316L stainless steel filter media with welded cartridge construction for highest mechanical strength Available in a cylindrical or pleated filter configuration for
- Filtration Grade (Micron Rating): 2 to 840 µm
- Type: Cartridge, Wire Mesh / Screen
- Filtration Product: Chemicals, Gasoline / Diesel, Hydraulic Fluid, Water
- Features: Filter Element / Cartridge, Other
-
Supplier: PressureParts.Com
Description: Inline Can-Type Filters 80 Mesh Filter Heavy-duty molded plastic with stainless steel screen Hanger tab standard on 3/8",1/2" and 3/4
-
Supplier: PressureParts.Com
Description: Inline Can-Type Filters 80 Mesh Filter Heavy-duty molded plastic with stainless steel screen Hanger tab standard on 3/8",1/2" and 3/4
-
Supplier: PressureParts.Com
Description: Inline Can-Type Filters 40 Mesh Filter Heavy-duty molded plastic with stainless steel screen Hanger tab standard on 3/8",1/2" and 3/4
-
Supplier: PressureParts.Com
Description: Inline Can-Type Filters 40 Mesh Filter Heavy-duty molded plastic with stainless steel screen Hanger tab standard on 3/8",1/2" and 3/4
-
Supplier: Lee Co. (The)
Description: This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee high strength and
- Applications: Industrial Safety
-
Supplier: Lee Co. (The)
Description: This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee high strength and
- Applications: Industrial Safety
-
Supplier: Lee Co. (The)
Description: This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee high strength and
- Applications: Industrial Safety
-
Supplier: Lee Co. (The)
Description: This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee superior integrity and
- Opening Size: 0.3543309 inch
- Applications: Industrial Safety
-
Supplier: DME Company
Description: Unique Features: Centrifugal cleaning action minimizes maintenance Large screen surface area with maximum open area Particles can be flushed while filter is in operation Several Type 316 stainless steel mesh Durable, corosion-resistance, injection molded housing
- Features: All Gravity Filters, Other
- Equipment Type: Gravity Sedimentation
-
Supplier: Radwell International
Description: FILTER, 100 MESH, STAINLESS STEEL SCREEN. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: General Pump
Description: Clear Bowl Filter, 50 Mesh Screen Keeps debris out of pump Clear plastic bowl makes it easy to see when cleaning is required 50 mesh, stainless steel mesh screen is standard 80 mesh, stainless steel mesh
- Maximum Pressure: 150 psi
- Configuration: In-line
- Filter Medium Material: Metal / Porous Metal
- Features: Other
-
Supplier: Forsta Filters Inc.
Description: water filters are distinguished by a two-stage screening process. Each water filtration system contains a coarse screen and a fine screen. The coarse screen is responsible for straining out large debris from a water source. The fine screen purifies water to its
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 3,100 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: General Pump
Description: Inlet Filter, Aluminum Body, 50 Mesh Low-pressure in-line filter Rigid construction Stainless Steel mesh filter Die cast aluminum (anodized) housing and plastic cap No tools required for cleaning Ports for bypass hose and gauge General Pump has a full
- Filtration Grade (Micron Rating): 350 µm
- Maximum Liquid Flow: 5.8 GPM
- Maximum Pressure: 145 psi
- Maximum Temperature: 176 F
-
Supplier: Radwell International
Description: INLINE STRAINER, STAINLESS STEEL MESH SCREEN, FOR USE WITH WATER, 100 PSI MAX, 1/4 INCH NPT FEMALE CONNECTION, 305-MICRON RATING, 0.5 GPM FLOW RATE, NYLON BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Hosco Finishing System Components
Description: Stainless Steel Final Filter for All Spray Guns Easy installation Eliminates prefilter Small internal volume (reducing purge time and paint loss) Lightweight 70 - 500 mesh high capacity filter cartridge, replaceable Low cost
- Filtration Grade (Micron Rating): 25 µm
- Type: Cartridge, Wire Mesh / Screen
- Filtration Product: Inks / Dies / Paints
- Filter Medium Material: Metal / Porous Metal
-
Supplier: Air Logic
Description: The F920 Inline Filter eliminates contamination in a pneumatic system. The overall size of the filter has been minimized to fit into the smallest design envelope. The filters are precision molded of polysulfone material. The filter media is Dutch weave 316
- Filtration Grade (Micron Rating): 5 µm
- Maximum Pressure: 10 to 30 psi
- Configuration: In-line
- Application / Industry: Medical
-
Supplier: Pelonis Technologies, Inc.
Description: 60MM ALUMINUM FAN FILTER ASSEMBLY Part No.: AFK-60 Material: Aluminum/Stainless Steel Screen: 30 x 30 mesh convoluted with 3/16" pitch, 1/8" deep Finish: Mill and Anodized RoHS Compliant
- Length: 2.362206 inch
- Height: 2.362206 inch
- Width / Ring Size: 2.36 inch
-
Supplier: Pelonis Technologies, Inc.
Description: 127MM ALUMINUM FAN FILTER ASSEMBLY Part No.: AFK-127 Material: Aluminum/Stainless Steel Screen: 30 x 30 mesh convoluted with 3/16" pitch, 1/8" deep Finish: Mill and Anodized RoHS Compliant
- Length: 5.0000027 inch
- Height: 5.0000027 inch
- Width / Ring Size: 5 inch
-
Supplier: Pelonis Technologies, Inc.
Description: 172MM ALUMINUM FAN FILTER ASSEMBLY Part No.: AFK-172 Material: Aluminum/Stainless Steel Screen: 30 x 30 mesh convoluted with 3/16" pitch, 1/8" deep Finish: Mill and Anodized RoHS Compliant
- Length: 5.905515 inch
- Height: 6.7716572 inch
- Width / Ring Size: 6.77 inch
-
Supplier: Pelonis Technologies, Inc.
Description: 80MM ALUMINUM FAN FILTER ASSEMBLY Part No.: AFK-80 Material: Aluminum/Stainless Steel Screen: 30 x 30 mesh convoluted with 3/16" pitch, 1/8" deep Finish: Mill and Anodized RoHS Compliant
- Length: 3.149608 inch
- Height: 3.149608 inch
- Width / Ring Size: 3.15 inch
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE MLS filters are the perfect alternative to expensive, automatic filter systems. MLS filters are more dependable than many other intricate filters. PROCESS FLOW RATES: 5 to 2000GPM AVAILABLE SCREEN MESHES: 74 and 140 micron FLUSH PORT SIZES: 1/2" to 2" NPT
- Features: All Sedimentation Equipment
- Equipment Type: Gravity Sedimentation
- Application / Industry: Heat Transfer Fluids
-
Supplier: Dontech Incorporated
Description: Dontech manufactures a wide variety of conductive optical grids, including woven fine-wire stainless steel and copper, as well as printed silver meshes for optical EMI/RFI shielding of electronic displays, instrumentation and enclosures. The conductive optical grids are typically
-
Supplier: Beswick Engineering Co., Inc.
Description: installed, the limiting factor generally becomes the burst pressure of the tubing. Features Sintered or wire mesh screen filter element Captured O-Ring face seal for leak tight installation 303 or 316 Stainless Steel body with 316 Stainless Steel
- Filter Size Rating: 5 to 43 microns
- Maximum Inlet Pressure: 100 psi
- Connection: #10-32 NPT, Metric Pipe Thread
- Filter Type: General Purpose
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: ~+165° F(-40°C+74°C) Cv: 0.06 Valve Seat: PTFE Body Material: 316L Diaphragms: 316L Port: SHENZHEN Description Stainless Steel Fully Automatic Gas Switchover Manifold System Automatic Gas Cylinder Switchover Co2 Cylinder Auto Changeover Controller A Stainless Steel Fully
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
produces a wide range of stainless steel products for primary filtration for several customers in various fluid and gas filtration markets. Primary automotive markets include oil-less bushings, high temperature gaskets, heat shields, catalytic converters, fuel filters, inlet screens and (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Prevent contaminants from damaging valves, orifice, and/or pressure regulators with Beswick’s wire mesh screen filters. A 10 micron or 43 micron wire mesh screen is mounted in a fitting housing which is sealed with a captured O-ring. The filter housing can be ordered with (read more)
Browse Compressed Air Filters Datasheets for Beswick Engineering Co., Inc. -
and pressure capability: Etched Screens and Machined and Drilled Screens. Etched Screens Photochemically etched from stainless steel bar stock that is formed and brazed to a base washer or insert locking end. Simple, Economical Construction (read more)
Browse Screens Datasheets for Lee Co. (The) -
. Materials: Polypropylene, Stainless Steel (for high temp, pressure, or solvent resistance), Polycarbonate, PTFE-coated steel. Choose based on compatibility and strength needs. Support Layers: Inner and outer support mesh or scrim (usually PP or PET) protect the pleats. Strength depends on (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
area within a small footprint, allowing high flow rates and extended service life in liquid service. The media is supported by aluminum or stainless steel screens and bonded into a durable cartridge with high-temperature-resistant end caps and seals. (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Photochemical etching is an ideal process for perforated metal products, such as: Grids, screens, meshes, filters, separators, microfilters, grilles, lighting diffusers and more Unlike mechanical perforating methods such as punching, stamping or laser cutting, photochemical machining of (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
traditionally manufactured filters. The Company also produces a wide range of stainless steel products for primary filtration for several customers in various fluid and gas filtration markets. Primary automotive markets include oil-less bushings, high temperature gaskets, heat shields (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Modular design with 304/316 stainless steel for corrosion resistance. Customizable mesh sizes (0.2–2.0 mm) and screen angles (30°–50°). Automated operation with low energy consumption (3–5.5 kW). (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
and corrosion resistance – key components made of 304 stainless steel with reinforced screw edges No chemical additives required – screen mesh gaps from 0.3 mm to 1.0 mm ensure 100% natural juice (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
material 304/316 stainless steel (corrosion-resistant) Application Scenarios The equipment is recommended when: • Sludge particles are smaller than the screen drainage gaps. • Manually (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
Measurement of Radon, Thoron, Isotopic Uranium and Thorium to Determine Occupational and Environmental Exposure and Risk at Fernald Feed Material Production Ce...
The present configuration is a commercial sampler head modified to contain a ZnS alpha phosphor inlet impaction stage, followed by four, very fine mesh stainless steel screen filters , and an exit Millipore filter to collect all residual particles.
-
Airborne Particle Size Distribution Measurements at USDOE Fernald
… sampler configuration uses a miniature commercial sampler head (4 cm. x 2 cm. diam./height, weight 55 gms.) modified to contain a ZnS alpha phosphor inlet impaction stage, followed by four, very fine mesh stainless steel screen filters , and an exit Millipore …
-
Measurement of Radon, Thoron, Isotopic Uranium and Thorium to Determine Occupational and Environmental Exposure and Risk at Fernald Feed Material Production Ce...
The modifications added a ZnS alpha phosphor inlet impaction stage, followed by four, very fine mesh stainless steel screen filters .
-
A new dye‐modified poly(ethylene oxide)–poly(propylene oxide) polymer used as a dispersant for CI Disperse Red 60
After the grinding, the dye slurry was filtered through a stainless steel mesh screen filter (0.690.6 mm mesh size), and the zirco- nium beads were washed on the filter with 15 ml of deionised water.
-
Application of Low-Position Vacuum Deaerator in Steam Injection Boiler Supply Water Deaeration in Oil Fields
First softened water processed by softener would flow through 80 mesh stainless steel screen filter .
-
Chemical Engineering and Material Properties II
First softened water processed by softener would flow through 80 mesh stainless steel screen filter .
-
Federal Register > Tuesday, October 17, 2000 > [65 FR 61744] Amendments for Testing and Monitoring Provisions
If the filter is located between the probe and first impinger, use borosilicate glass or stainless steel with a 20- mesh stainless steel screen filter support and a silicone rubber gasket; do not use a glass frit or a sintered metal filter …
-
States > California > State > Bookshelf > California Environmental Protection Agency > Air Resources Board > Test Methods > Volume 3 - Toxic Air Contaminants >...
If the filter is located between the probe and first impinger, use borosilicate glass or stainless steel with a 20- mesh stainless steel screen filter support and a silicone rubber gasket; do not use a glass frit or a sintered metal filter …
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 60] Standards of Performance for New Sta...
If the filter is located between the probe and first impinger, use borosilicate glass or stainless steel with a 20- mesh stainless steel screen filter support and a silicone rubber gasket; do not use a glass frit or a sintered metal filter …
-
Process development for the removal of copper from wastewater using ferric/limestone treatment
Fig.5 shows the particle size distribution of flocs before and after the filtration by 1,450 mesh stainless steel screen filter .
Indicates content that may require registration and/or purchase.