-
Supplier: Toledo Metal Spinning Co.
Description: These hoppers are manufactured by joining a 100% seamless SS304 formed hopper and a SS304 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.252970297029703 cubic yards
- Length: 30.6 inch
- Width/Diameter: 36.06 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: stainless steel. TMS offers mating 304 stainless steel lids for purchase. Absolutely free from corrosion and sanitary issues inherent to welded feeder / loader construction. Smooth radius transition between the conical bottom and upper straight section improves clean out
- Volume: 0.252970297029703 cubic yards
- Length: 42 inch
- Width/Diameter: 36.06 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: These hoppers are manufactured by joining a 100% seamless SS304 formed hopper and a SS304 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.2886138613861386 cubic yards
- Length: 33.2 inch
- Width/Diameter: 32 inch
- Material: Stainless Steel
-
-
Supplier: Toledo Metal Spinning Co.
Description: These hoppers are manufactured by joining a 100% seamless SS316 formed hopper and a SS316 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.007425742574257425 cubic yards
- Length: 10.2 inch
- Width/Diameter: 8.85 inch
- Material: Stainless Steel
-
Supplier: AccuRate/Schenck AccuRate
Description: A 2-1/2 cubic foot (70 liter) stainless steel hopper measuring 17" (432 mm) square by 14-1/4" (362 mm) high. This straight-sided hopper sits directly on the top of the 600 Series feeder. This hopper has a gasketed lip that protrudes across the top of the vinyl
- Length: 17 inch
- Width/Diameter: 17 inch
- Type: Dry Flow
- Material: Stainless Steel
-
Supplier: Metalfab, Inc.
Description: The Bag Dump Hopper provides a quick, easy and virtually dust free way of dumping and filling your process system with material received in paper bags. The design incorporates a baffle and bin vent (to attach to a central dust collector) or optional bin vent filter over the dump area to
- Length: 27.25 inch
- Width/Diameter: 33.5 inch
- Type: Metering
- Material: Stainless Steel, Steel
-
Supplier: Metalfab, Inc.
Description: Metalfab Static Bins are available in 3, 5, 8, 10 and 15 cubic foot capacities. They are manufactured of 304 or 316 Stainless Steel.
- Volume: 0.1110968316831683 to 0.5554841584158416 cubic yards
- Length: 30 inch
- Type: Dry Flow
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
, and maintenance-free. BinMaster offers a wide choice of Delrin, Teflon, stainless steel, and bare probes—all made in the USA and custom assembled to your specifications in just days (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
More Information Top
-
The Solid Waste Handbook: A Practical Guide Complete Document
PNEUMATIC REFUSE CHARGING CHUTE HOPPER RETURN FAN A stainless steel stack was retrofitted, following initiation of refuse burning.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… spider_N|32 naturalized_J|172 high-pitched_J|28 body_temperature_N|16 surroundings_N|13 graze_V|6 grassy_J|18 pest_N|40 cockroach_N|14 rat_N|31 predatory_J|14 coyote_N|2 refuse _N|43 scavenger_N|3 food_chain_N|5 … … snakebird_N|2 anhingidae_N|1 tropicbird_N|1 phaethontidae_N|1 penguin_N|11 antarctic_J|4 spheniscidae_N|2 adelie_coast_N|1 border_V|33 antarctic_circle_N|7 jackass_penguin_N|1 bray_V|2 rock_ hopper _N|1 falkland_islands_N|1 shearwater_N|4 … … like_J|11 rarity_N|1 micro-organism_N|3 shipboard_system_N|5 syphilis_N|14 tumor_necrosis_factor_N|1 tnf_N|4 instigate_V|4 firth_of_forth_N|5 firth_of_clyde_N|2 build_in_V|22 frontier_N|17 steel _N|120 hammer_V|12 vietnamese_J|5 … … hand_J|2 antipsychotic_drug_N|3 clozaril_N|1 minor_suit_N|2 trefoil_N|2 railroad_car_N|10 lounge_chair_N|1 rave_V|4 social_club_N|3 canister_N|1 pedal_J|3 disengage_V|4 toronto_N|1 chute _N|6 hand_shovel_N|4 shovel_V|1 … … windage_N|1 signet_N|1 viagra_N|1 deaden_V|4 crumb_N|14 jockey_N|2 printing_ink_N|1 squeegee_V|2 silage_N|2 albumin_N|7 silver_J|4 aqueous_solution_N|14 pewter_N|1 stainless _steel_N|1 weightless_J|2 frictionless_J|2 …
-
Housing and the elderly in Singapore – financial and quality of life implications of ageing in place
Stainless steel support grab bars installed near water closet Self-locking aluminium refuse chute hopper .
-
BinMaster VR Series Vibrating Rod Level Switch used for Plugged Chute Detection
The BinMaster VR series vibrating rod level switch is used to detect high-, midand/or low-levels in bins, silos, tanks and hoppers or can be used for plugged chute detection. The VR-41 features a rigid, extended 1” pipe extension made of galvanized or stainless steel that can be custom made in lengths from 13” up to 13’. … sand and dirt at pumping stations, or measuring manure or compost that has settled in refuse vessels.
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… support_N|38 public_J|70 expend_V|6 funds_N|19 13th_J|2 member_N|74 congressional_J|2 delegation_N|1 washington_N|32 see_V|995 congressman_N|3 specifically_R|13 toss_V|28 hopper _N|1 formally_R|6 read_V|166 … … _louis_N|9 accomplish_V|42 line_coach_N|1 elevate_V|7 head_J|3 salary_N|10 news_conference_N|2 selection_N|16 logical_J|13 permission_N|4 coaching_job_N|1 entry_N|19 connection_N|29 refuse _V|63 reconsider_V|7 emphasis_N|24 … … painful_J|11 prescribed_J|3 pause_N|5 burst_V|26 front_N|19 shaping_N|1 incline_bench_press_N|2 note_V|105 incline_N|1 flare_N|2 upward_R|6 downward_R|2 invariably_R|12 steel _N|14 edged_J|4 look_N|38 … … discount_N|1 confer_with_V|3 checkup_N|1 cafeteria_N|13 campus_N|2 smart_J|9 hat_N|23 smoking_N|1 puff_V|4 cigarette_N|16 lipstick_N|2 sprawled_J|2 cricket_N|1 stainless _steel_N|1 proprietorship_N|10 talk_shop_V|1 … … bewilderedly_R|1 flecked_J|1 pine_knot_N|1 accusingly_R|1 inward_J|3 self-conscious_J|1 cross_off_V|1 grovel_V|1 prie-dieu_N|1 slaughter_V|4 parcel_N|1 chute _N|2 chafe_V|2 with_impatience_R|1 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 109153,'refurbishment'),(109154,'refurnish'),(109155,'refusal'),(109156,'refuse'),(109157,'refuse collector'),(109158,' refuse heap'),(109159,'refutable' … … 'rock group'),(111737,'rock gunnel'),(111738,'rock harlequin'),(111739,'rock hind'),(111740,'rock hopper '),(111741,'rock … … fern'),(121645,'soft water'),(121646,'soft wheat'),(121647,'soft-boiled'),(121648,'soft-cast steel '),(121649,'soft … … 124352,'stained glass'),(124353,'stained-glass window'),(124354,'stainer'),(124355,'staining'),(124356,' stainless '),(124357,'stainless … … chestnut plant'),(142359,'water chevrotain'),(142360,'water chickweed'),(142361,'water chinquapin'),(142362,'water chute '),(142363,'water …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… 0 refrigerator_cookie_N 0,0,0,0,0 refuse_collector_N 0,0,0,0,0 refuse _heap_N 0,0 … … rock_harlequin_N 0,0,0,0,0 rock_hind_N 0,0,0,0,0 rock_ hopper _N 0,0 … … 0,0,0,0,0 sofar_as_R 1,0,0,0,0 soft-cast_ steel _N 0,0 … … stained-glass_windows 1,0,0,0,1 stained_glass_N 0,0,0,0,0 stainless _steel_N 0,0 … 0,0,0,0,0 water_ chute _N 0,0,0,0,0 water_clock_N 0,0,0 …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0 refugee_camp_N 0,0,0,0,0 refuse_collector_N 0,0,0,0,0 refuse _heap_N 0,0 … … rock_harlequin_N 0,0,0,0,0 rock_hind_N 0,0,0,0,0 rock_ hopper _N 0,0 … … 1,0,0,0,0 sofia_scicolone_N 0,0,0,0,0 soft-cast_ steel _N 0,0 … … stained-glass_windows 1,0,0,0,1 stained_glass_N 0,0,0,0,0 stainless _steel_N 0,0 … … water_chickweed_N 0,0,0,0,0 water_chinquapin_N 0,0,0,0,0 water_ chute _N 0,0 …
-
High-Temperature Corrosion and Materials Applications
Refuse chute Primary air hopper Fig. 12.4 Carbon steel waterwall suffering blown tubes due to high wastage rates resulting in significant … Corrosion rates were found to be quite low for austenitic stainless steels and nickel-base alloys at …
-
words (guiwords.zip)
… Churchillian churchly churchman churchmen churchwoman churchwomen churchyard churchyards churn churned churning churns chute chutes chutzpah cicada Cicero … … hooves hop hope hoped hopeful hopefully hopefulness hopefuls hopeless hopelessly hopelessness hopes Hopi hoping Hopkins Hopkinsian hopper … refreshment refreshments refrigerate refrigerator refrigerators refuel refueled refueling refuels refuge refugee refugees refusal refuse refused refuses refusing … … staggered staggering staggers staging stagnant stagnate stagnation stags Stahl staid stain stained staining stainless stains stair staircase … … steam steamboat steamboats steamed steamer steamers steaming steams steamship steamships steamy Stearns steed steel Steele steeled steelers …
Indicates content that may require registration and/or purchase.