Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dual Manufacturing Co., Inc.
Description: CONFORMS TO A.S.T.M.-E11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIED WITH A CERTIFICATE OF ANALYSIS. FULL HEIGHT FRAME (FH) = 3" FROM RIM TO CLOTH,INTERMEDIATE HEIGHT FRAME(IH)= 2" FROM RIM TO CLOTH,& HALF HEIGHT FRAME(HH)= 1 5/8" FROM RIM TO CLOTH. BACK UP SUPPORT
-
Supplier: Newark Wire Cloth Company
Description: stamped for quality - your assurance of consistency, fit, and function from sieve to sieve. Sieve frames stamped using 22 ga. Sheet metal - in some cases 37% thicker than the sieve frames found on competitors test sieves. Stainless Steel Sieve
- Sieve Designation: # 12 (1.7 mm), # 14 (1.4 mm), # 30 (600 µm), # 6 (3.35 mm)
- Standard Diameter: 18", 3", 6", 8"
-
Supplier: CSC Scientific Company, Inc.
Description: The Wet Wash Sieve is a deep sieve with a variety of filter sizing options
- Sieve Designation: # 100 (150 µm), # 120 (125 µm), # 140 (106 µm), # 170 (90 µm), # 20 (850 µm), # 200 (75 µm), # 230 (63 µm), # 25 (710 µm), # 270 (53 µm), # 30 (600 µm), # 325 (45 µm), # 35 (500 µm), # 40 (425 µm), # 400 (38 µm), # 45 (355 µm), # 450 (32 µm), # 50 (300 µm), # 500 (25 µm), # 60 (250 µm), # 635 (20
- Standard Diameter: 3"
- Standard Heights: Full Height
-
-
Supplier: CSC Scientific Company, Inc.
Description: The Wet Wash Sieve is a deep sieve with a variety of filter sizing options
- Sieve Designation: # 10 (2.0 mm), # 12 (1.7 mm), # 14 (1.4 mm), # 16 (1.18 mm), # 3 1/2 (5.6 mm), # 4 (4.75 mm), # 5 (4.0 mm), # 6 (3.35 mm), # 7 (2.8 mm), # 8 (2.36 mm), .265" (6.7 mm), .530" (13.2 mm), 1 1/2" (37.5 mm), 1 1/4" (31.5 mm), 1.00" (25.0 mm), 1.06" (26.5 mm), 1/2" (12.5 mm), 1/4" (6.3 mm), 2" (50 mm),
- Standard Diameter: 3"
- Standard Heights: Full Height
-
Supplier: Dual Manufacturing Co., Inc.
Description: FULL HEIGHT (FH) = 3" FROM RIM TO CLOTH, REINFORCING CLOTH (BACK-UP) CAN BE INSTALLED ON ANY SIEVE $50.00. SIEVE CERTIFICATION $65.00. CONFORMS TO A.S.T.M.-E11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIED WITH A CERTIFICATE OF ANALYSIS.
-
Supplier: CSC Scientific Company, Inc.
Description: The Wet Wash Sieve is a deep sieve with a variety of filter sizing options
- Sieve Designation: # 100 (150 µm), # 120 (125 µm), # 140 (106 µm), # 170 (90 µm), # 20 (850 µm), # 200 (75 µm), # 230 (63 µm), # 25 (710 µm), # 270 (53 µm), # 30 (600 µm), # 325 (45 µm), # 35 (500 µm), # 40 (425 µm), # 400 (38 µm), # 45 (355 µm), # 450 (32 µm), # 50 (300 µm), # 500 (25 µm), # 60 (250 µm), # 635 (20
- Standard Diameter: 8"
- Standard Heights: Half Height
-
Supplier: CSC Scientific Company, Inc.
Description: The Wet Wash Sieve is a deep sieve with a variety of filter sizing options
- Sieve Designation: # 100 (150 µm), # 120 (125 µm), # 140 (106 µm), # 170 (90 µm), # 20 (850 µm), # 200 (75 µm), # 230 (63 µm), # 25 (710 µm), # 270 (53 µm), # 30 (600 µm), # 325 (45 µm), # 35 (500 µm), # 40 (425 µm), # 400 (38 µm), # 45 (355 µm), # 450 (32 µm), # 50 (300 µm), # 500 (25 µm), # 60 (250 µm), # 635 (20
- Standard Diameter: 8"
- Standard Heights: Full Height
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Test sieve 400 mm dia., 65 mm height, frame and mesh wire made of stainless steel with compliance certificate
- Standard Diameter: 400 mm
- Standard Heights: Full Height, Half Height
- Features: Other, Top Covers and/or Bottom Pans
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Test sieve 200 mm dia., 50 mm height, frame and mesh wire made of stainless steel This sieve can also be delivered in further sizes, for example: 200 mm dia., 25 mm height, 8" dia. 2" height, 100 mm dia., 40 mm height.
- Standard Diameter: 200 mm, 8"
- Standard Heights: Full Height, Half Height
- Features: Other, Top Covers and/or Bottom Pans
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Test sieve 400 mm dia., 65 mm height, frame and mesh wire made of stainless steel with compliance certificate
- Standard Diameter: 400 mm
- Standard Heights: Full Height, Half Height
- Features: Other, Top Covers and/or Bottom Pans
-
Supplier: Cole-Parmer
Description: Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H.
- Other Nominal Sieve Opening (Mesh Size): 0.0014960638 inch
- Sieve Designation: # 400 (38 µm)
-
Supplier: Cole-Parmer
Description: Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H.
- Other Nominal Sieve Opening (Mesh Size): 0.0041732306 inch
- Sieve Designation: # 140 (106 µm)
-
Supplier: Cole-Parmer
Description: Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H.
- Other Nominal Sieve Opening (Mesh Size): 0.01181103 inch
- Sieve Designation: # 50 (300 µm)
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Test sieve 200 mm dia., 50 mm height, frame and mesh wire made of stainless steel This sieve can also be delivered in further sizes, for example: 200 mm dia., 25 mm height, 8" dia. 2" height, 100 mm dia., 40 mm height.
- Standard Diameter: 200 mm, 8"
- Standard Heights: Full Height, Half Height
- Features: Other, Top Covers and/or Bottom Pans
-
Supplier: Cole-Parmer
Description: Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H.
- Other Nominal Sieve Opening (Mesh Size): 0.0139763855 inch
- Sieve Designation: # 45 (355 µm)
-
Supplier: Seedburo Equipment Company
Description: wire cloth, brass frame/stainless wire cloth or stainless frame/stainless cloth. Frames are "Skirted" to nest together. For half-height, standard 3" or 12" dia. request part number listing. To make your U.S. Sieve selection easier, please read below on how to read the
-
Supplier: Seedburo Equipment Company
Description: wire cloth, brass frame/stainless wire cloth or stainless frame/stainless cloth. Frames are "Skirted" to nest together. For half-height, standard 3" or 12" dia. request part number listing. To make your U.S. Sieve selection easier, please read below on how to read the
-
Supplier: Seedburo Equipment Company
Description: wire cloth, brass frame/stainless wire cloth or stainless frame/stainless cloth. Frames are "Skirted" to nest together. For half-height, standard 3" or 12" dia. request part number listing. To make your U.S. Sieve selection easier, please read below on how to read the
-
Supplier: Seedburo Equipment Company
Description: wire cloth, brass frame/stainless wire cloth or stainless frame/stainless cloth. Frames are "Skirted" to nest together. For half-height, standard 3" or 12" dia. request part number listing. To make your U.S. Sieve selection easier, please read below on how to read the
-
Supplier: Industrial Netting
Description: apertures, approximately .001" thick, with mesh sizes starting from 2 microns. The sieve mesh can be supported or unsupported. The stainless steel support grid is available in 2.5 lines per inch, 5 lines per inch, and 14 lines per inch configurations. The frames are offered in a
-
Supplier: Industrial Netting
Description: apertures, approximately .001" thick, with mesh sizes starting from 2 microns. The sieve mesh can be supported or unsupported. The stainless steel support grid is available in 2.5 lines per inch, 5 lines per inch, and 14 lines per inch configurations. The frames are offered in a
-
Supplier: Gilson Company, Inc.
Description: SSA-820 Wall-Mount Sieve Rack is designed for wall-mounted storage of 8in (203mm) diameter sieves. Sieves are held on edge in eleven individual 3in (76mm) wide compartments, each holding one full-height or two half-height sieves. Compartment bottoms are neoprene lined and
-
Supplier: Restek
Description: Molecular sieve packed columns easily separate permanent gases at above-ambient temperatures. Restek's R&D chemists have developed a process for preparing molecular sieve packings, which result in excellent batch-to-batch reproducibility. In addition, our molecular sieves are
- Column Length: 1 to 3.05 m
- Inner Diameter (ID): 2,000 to 2,100 µm
- Column Type: Packed Column
- Construction Material: Steel - Stainless
-
Description: Metal sieve traps use a fibrous stainless steel or copper sieve for removal of hydrocarbons or large particulates. The right angle design allows for easy cleaning and removal/replacement of the filter element.
-
Description: Metal sieve traps use a fibrous stainless steel or copper sieve for removal of hydrocarbons or large particulates. The coaxial design provides maximum filtering and flow. The two piece design allows for easy cleaning and removal/replacement of the filter element.
-
Supplier: Gilson Company, Inc.
Description: Gilson Elutriation Sieves use gentle air and water agitation for fines removal of specimens through a single mesh size. This is a laborsaving and repeatable alternative to manual wet-washing of soil, aggregate, ore or other samples with conventional wet-wash sieves. The Elutriation
-
Supplier: Gilson Company, Inc.
Description: Gilson Elutriation Sieves use gentle air and water agitation for fines removal of specimens through a single mesh size. This is a laborsaving and repeatable alternative to manual wet-washing of soil, aggregate, ore or other samples with conventional wet-wash sieves. The Elutriation
-
Supplier: Gilson Company, Inc.
Description: Gilson Elutriation Sieves use gentle air and water agitation for fines removal of specimens through a single mesh size. This is a laborsaving and repeatable alternative to manual wet-washing of soil, aggregate, ore or other samples with conventional wet-wash sieves. The Elutriation
-
Supplier: Powder Systems Limited (PSL)
Description: and rear operator working positions Ergonomically located display panel Designed according to required universal regulations Standard 4mm stainless steel main body construction Variable speed automatic pressure control circuit Mobile designs
- Isolator Features: Casters, Two Sided
- Isolator Type: Glovebox
-
Supplier: ASTM International
Description: material such as brass or stainless steel and be of seamless construction. The nonstandard frames for sieve frames may be either square, rectangular, or circular. The frame may have the sieve cloth permanently installed, or may be designed to permit replacement. Pans and
-
Supplier: SLM Solutions NA, Inc.
Description: and the powder is forward-controlled to the vibration sieving system. Sieved GO grain powder then passes into a stainless steel container that is fixed into position inside the sieving system. Likewise, the system is equipped with an additional ultrasonic device that supports the
- Equipment Type: Concentrating Table / Density Separator
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: ASTM International
Description: This specification covers perforated-plate sieves with either round or square apertures, normally mounted in a frame for use in precision testing in the classification of materials according to designated nominal particle size. The materials used in the manufacture of these sieves
-
Supplier: Rosedale Products, Inc.
Description: 304 stainless steel, high frequency sieving action, Teflon seals
- Features: All Gravity Filters, Other
- Equipment Type: Bag Filter
- Application / Industry: Chemicals, Cosmetics, Drinking Water, Food and Beverage, Paint / Coating, Paper and Pulp
-
Supplier: SLM Solutions NA, Inc.
Description: container station to empty the whole build powder into a funnel. From this device, the powder is then forward-controlled to the vibration sieving system. Sieved GO grain powder then passes into a stainless steel container that is fixed into position inside the sieving system. Likewise,
- Equipment Type: Concentrating Table / Density Separator
- Screen Action/ Cleaning: Vibratory / Shaking Action
Find Suppliers by Category Top
Featured Products Top
-
connection size. The filtration rating determines the appropriate bag material and pore size. Consider Fluid Properties: The fluid's chemical compatibility (acids, solvents), temperature, and viscosity directly impact the choice of housing material (stainless steel/carbon steel/plastic) and (read more)
Browse Filter Housings Datasheets for Harbory Filtration
Conduct Research Top
-
Product Showcase and Marketplace
operations. Internationally approved for use in hazardous areas, applications include: dryers, bulk tankers, pneumatic conveying systems, conductive FIBCs and filling/discharge/handling systems. VORTI-SIV manufactures several all-stainless steel center and side discharge gyratory sieves. These sanitary-grade
More Information Top
-
Uranium concentrations in lake and stream waters and sediments from selected sites in the Susitna River Basin, Alaska
11 - Wet spring sediment sample dried at i 100°C and sieved to -100 mesh through stainless steel sieves .
-
Solvent extraction equipment evaluation study. Part 1. Review of the literature
with stainless steel sieve plates ; efficiency o f C-type col urnns with nozzle plates i s 20 t o 50% higher than with fluorothene sieve plates.
-
Sieve‐based device for MALDI sample preparation. II. Instrumental parameterization
Abstract A simple device effective for matrix‐assisted laser desorption/ionization (MALDI) sample preparation, based on the spraying of matrix/sample solution through a stainless steel sieve (sieve‐based device, SBD), has been employed for the preparation of MALDI samples of peptides, polysaccharides and high molecular …
-
Constant flowrate filtration of hybridoma cells suspensions
… production and cell sep- aration are achieved in a single vessel, leading to simplified flowsheet and minimal contamination prob- ability, cells are not pumped and consequently det- rimental shear effects are prevented, screen material (typically stainless steel sieves ) is cheap and can …
-
Cole Parmer 3 Diameter Sieve Full Height Stainless Steel No 325 45 from Cole-Parmer
3" Diameter Stainless Steel Sieve Cover .
-
Hanford Atomic Products Operation monthly report, April 1956
stainless steel sieve plates, i/8-in.-diameter .
-
Hanford Atomic Products Operation monthly report for May 1956
made with mixed cartridges containing both stainless steel sieve plates and nozzle plates.
-
ORGANIC CONTINUOUS CARTRIDGE FOR THE PUREX 2D COLUMN
The present Purex Plant 2D column has a stainless steel sieve plate cartridge which operates with the aqueous phase continuous.
-
Hanford Laboratories Operation monthly activities report, October 1957
bottom, followed by four stainless steel sieve plates (O.125-1nch-hole .
-
Uranium hydrogeochemical and stream sediment reconnaissance of the Rawlins NTMS quadrangle, Wyoming
After drying at <100°C, each sample is sieved through stainless steel sieves to -100 mesh.
Indicates content that may require registration and/or purchase.