-
Supplier: Lapp Tannehill
Description: Availability SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : NPT THREAD SIZE : 1 COLOR : Metallic LOCKNUT MATERIAL : Stamped steel NUT THICKNESS (IN) : 0.157 NUT THICKNESS (MM) : 8 WRENCHING FLATS (IN) : 1.693 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to
- Type: Locknut
- Features: Other, Other Metal
- Material: Steel
-
Supplier: Lapp Tannehill
Description: SKINDICHT SM THREAD TYPE : NPT THREAD SIZE : 3/4 COLOR : Metallic LOCKNUT MATERIAL : Stamped steel NUT THICKNESS (IN) : 0.157 NUT THICKNESS (MM) : 8 WRENCHING FLATS (IN) : 1.378 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C
- Type: Locknut
- Features: Other, Other Metal
- Material: Steel
-
Supplier: Lapp Tannehill
Description: Availability SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : NPT THREAD SIZE : 3/8 COLOR : Metallic LOCKNUT MATERIAL : Stamped steel NUT THICKNESS (IN) : 0.138 NUT THICKNESS (MM) : 7 WRENCHING FLATS (IN) : 0.945 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to
- Type: Locknut
- Features: Other, Other Metal
- Material: Steel
-
-
Supplier: Lapp Tannehill
Description: Availability SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : NPT THREAD SIZE : 1/2 COLOR : Metallic LOCKNUT MATERIAL : Stamped steel NUT THICKNESS (IN) : 0.157 NUT THICKNESS (MM) : 8 WRENCHING FLATS (IN) : 1.102 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to
- Type: Locknut
- Features: Other, Other Metal
- Material: Steel
-
Proximity Sensors - SENSOR,THREADED BARREL SHIELDED, STAINLESS STEEL FACE, M12 CONNECTOR -- 70178276Supplier: Allied Electronics, Inc.
Description: Washdown, Cutting Coolants and Lubricants for Extended Sensor Life Built-In Wrench Flats Ease Installation, Nuts and Lockwasher Are Provided Other Sizes, Pre-Wired Versions and Flouropolymer Coated Types Available Specifications: Supply Voltage Range: 10-30 VDC Load Rating: 3-100 mA DC for
-
Supplier: Erdmann Corporation
Description: a distance Declutchable manual override: Pull up on indicator knob, insert 5/8" wrench onto flats and rotate in the appropriate direction (CCW for open, CW for close). Models with handwheel override do not require a wrench. Simply push down on handwheel until engaged with cam and rotate Limit
- Actuator Torque: 1,100 In-lbs
- Actuation Time: 25 seconds
- Duty Cycle: 100 (%)
- Features: Electric
Find Suppliers by Category Top
More Information Top
-
Federal Register > Friday, November 2, 2001 > [66 FR 55559] Airworthiness Directives; Overland Aviation Services Fire Extinguishing System Bottle Cartridges
These wrenching flats have the part number, lot number, and date of manufacture stamped on them, as well as safety wire holes.
-
Federal Register > Monday, July 12, 1999 > [64 FR 37471] Airworthiness Directives; Overland Aviation Services Fire Extinguishing System Bottle Cartridges
These wrenching flats have the part number, lot number, and date of manufacture stamped on them, as well as safety wire holes.
-
Responsibility of engineers and engineers
Just by means of that science itself becomes Produktivkraft, also the previously industrially embossed image of technique changes: Instead of ölverschmierter Monteure and factory workers with wrenches ladies come into the hand now and gentlemen in white gowns that read hochkomplizierten digital…
-
Fabrication of diffraction-encoded micro-particles using nano-imprint lithography
The depth of the features (C) and uniformity of the profile ((C), (D)) are shown here in patterns imprinted into flat SU8 films. . of PDMS sheet between the stamp and the pressure plate. .... The required force was applied using the torque- wrench , and the system again baked.
Indicates content that may require registration and/or purchase.