-
Supplier: Accuris
Description: Heat Exchangers - Test Procedures for Establishing Performance of Unit Air Coolers for Refrigeration
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval provides a comprehensive range of plate heat exchangers of the traditional type, featuring gaskets between the plates. The conventional type of Alfa Laval plate heat exchangers uses heat transfer plates fitted with gaskets that seal off each channel from
- Liquid Flow Rate: 20,800 GPM
- Maximum Working Pressure: 5,801.508 psi
- Temperature Range: 662 F
- Construction Features: ASME Certified
-
Supplier: Tranter, Inc.
Description: The SUPERMAX® shell & plate heat exchanger is designed for pressures to 103.4 barg (1,500 psig) and at temperatures up to 538°C (1,000°F) for standard range units. Extended range units are available for higher temperature and pressure applications. With alternating channels for
- Liquid Flow Rate: 825 GPM
- Maximum Working Pressure: 600 psi
- Temperature Range: -20 to 600 F
- Construction Features: ASME Certified
-
-
Supplier: Process Technology
Description: simplified for larger applications. Heat loss is low, requiring little or no insulation. SPECIFICATIONS Maximum single circuit capacity 76 fluid ounces (2.2 liters). Temperature range: -60°F (-50°C) to 480°F (250°C) Pressure rating:Axial Circuit A: 230 PSI (1586 kPa or 16 bar), Spiral Circuit
- Maximum Working Pressure: 230 to 360 psi
- Temperature Range: -60 to 480 F
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Power Generation, Refrigeration (Evaporator / Condenser), Steam
- Features: Other
-
Supplier: Accuris
Description: Heat exchangers - Forced convection unit air coolers for refrigeration - Test procedures for establishing the performance
-
Supplier: Tranter, Inc.
Description: PLATECOIL® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL® panels are
- Maximum Working Pressure: 400 psi
- Construction Features: ASME Certified
- Application / Industry: Chemical Processing, Food and Beverage Processing, Marine / Shipboard, Refrigeration (Evaporator / Condenser), Steam
- Connection Options: Flange, NPT
-
Supplier: Accuris
Description: Heat Exchangers - Test Procedures for Establishing the Performance of Forced Convection Unit Air Coolers for Refrigeration
-
Supplier: Alfa Laval Inc.
Description: Refrigeration Institute (AHRI) Standard 400 certification is an independent, third-party verification of thermal performance. Through its certification program and standards, AHRI strives to help customers save energy, improve their productivity and help to ensure a better
- Liquid Flow Rate: 20,800 GPM
- Temperature Range: 662 F
- Construction Features: ASME Certified
- Connection Options: Flange
-
Supplier: Accuris
Description: Heat exchangers - Test procedure for establishing the performance of forced convection unit air coolers for refrigeration (includes amendment A1:2002)
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for seamless, internally enhanced copper tube, in straight lengths or coils, suitable for use in refrigeration and air-conditioning products or other heat exchangers. 1.2 The values stated in inch-pound units are the
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for welded, internally enhanced copper tube, in straight lengths or coils, suitable for use in refrigeration and air conditioning products or other heat exchangers. 1.2 UnitsThe values stated in inch-pound units are to be
-
Supplier: Heresite Protective Coatings, LLC
Description: Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the
- Wet / Applied Thickness: 0.001 inch
- Operating / Use Temperature: -103 to 449.6 F
- Form: Aerosol, Liquid
- Substrate: Aluminum, Metal, Steel
-
Description: Description / Abstract This standard establishes dimensions for construction and installation for standard heat exchangers of the types designated in Section 2, Paragraph N-1 of American National Standard for Tubular Heat Exchangers in Chemical
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for seamless copper iron tube intended for use in heat exchangers and connection lines of high-pressure air conditioning or refrigeration units. 1.2 The tube shall be produced from the following copper alloy: 1.3 The values
-
Description: What is Shell & Tube Heat exchanger? The shell & tube heat exchanger is a widely used heat exchange device known for its robust structure, high-temperature and high-pressure resistance, and adaptability to various media. it remains a preferred choice in many
- Application / Industry: Chemical Processing, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Power Generation, Refrigeration (Evaporator / Condenser)
- Primary Material: Copper, Stainless Steel, Steel
- Connection Options: Flange
- Features: Other
-
Supplier: Cole-Parmer
Description: German.|
Robust refrigeration system with metering control provides fast heat removal and stable temperatures. Industrial-grade circulating pumps deliver extra pressure providing more efficient heat exchange, better temperature uniformity, and improved reservoir agitation.- Frequency Range: 60 Hz
- Volume: 6 liters
- Operating Temperature: -4 to 212 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: German.|
Robust refrigeration system with metering control provides fast heat removal and stable temperatures. Industrial-grade circulating pumps deliver extra pressure providing more efficient heat exchange, better temperature uniformity, and improved reservoir agitation.- Frequency Range: 60 Hz
- Volume: 14.999999999999998 liters
- Operating Temperature: -31 to 212 F
- Configuration: Controlled Bath
-
Supplier: AENOR
Description: HEAT EXCHANGERS. TEST PROCEDURES FOR ESTABLISHING PERFORMANCE OF UNIT AIR COOLERS FOR REFRIGERATION.
-
Supplier: Cole-Parmer
Description: German.|
Robust refrigeration system with metering control provides fast heat removal and stable temperatures. Industrial-grade circulating pumps deliver extra pressure providing more efficient heat exchange, better temperature uniformity, and improved reservoir agitation.- Frequency Range: 60 Hz
- Volume: 14.999999999999998 liters
- Operating Temperature: -18.4 to 212 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: German.|
Robust refrigeration system with metering control provides fast heat removal and stable temperatures. Industrial-grade circulating pumps deliver extra pressure providing more efficient heat exchange, better temperature uniformity, and improved reservoir agitation.- Frequency Range: 50 Hz
- Volume: 6 liters
- Operating Temperature: -4 to 212 F
- Configuration: Controlled Bath
-
Supplier: IHS ESDU
Description: and cooling systems, the various types of heat engines and heat pumps that may be used are introduced, and criteria for their selection to achieve an optimal heat and power system are explained. Heat engines include steam and gas turbines and diesel engines, while
-
Supplier: Alfa Laval Inc.
Description: process liquids. Standard configuration Coil An innovative coil design based on 3/8” copper tubes and corrugated aluminium turbo fins provides excellent heat transfer at a minimized refrigerant charge. Standard fin spacing is 2.1 mm. Separate connections provide the opportunity
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: AENOR
Description: Heat exchangers - Forced convection unit air coolers for refrigeration - Test procedures for establishing the performance
-
Supplier: Alfa Laval Inc.
Description: optimizes airflow, while low coil resistance reduces the energy consumption of the fan motors. Its main purpose is to reject small to medium heat loads in a modest footprint. Standard configuration Innovative coil design based on small diameter copper tubes and corrugated aluminium
- Maximum Working Pressure: 1,740.4524 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: AENOR
Description: Heat exchangers - Test procedure for establishing the performance of forced convection unit air coolers for refrigeration.
-
Supplier: AENOR
Description: HEAT EXCHANGERS - TEST PROCEDURES FOR ESTABLISHING THE PERFORMANCE OF FORCED CONVECTION UNIT AIR COOLERS FOR REFRIGERATION.
-
Supplier: Marlo Heat Transfer Solutions
Description: provide the exact coil for your application, with flexibility of custom engineered circuiting, fin spacing, header configurations, and materials. DRS Marlo Coil's AHRI coils are available in either standard delivery cycles or in a matter of days through our Priority Coil Program. DRS Marlo
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Greenheck
Description: side plate flanges in galvanized, stainless steel, and copper materials. Steam Coils Standard steam and non-freeze steam distributing coils are available in 5/8-inch OD copper tubes, up to .049 thickness, one or two row coils with aluminum or copper fins. Casing options include flanged,
- Primary Material: Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser), Steam
-
Supplier: Continental Fan Manufacturing, Inc.
Description: acts as a rotating "heat sink" with excellent heat dissipationand efficient motor cooling.
- Outside Diameter: 10 inch
- Application: Air Movement, Compressor / Refrigeration, Heat Exchangers / Radiators
- Type: Closed Radial Vane
- Features: Other
-
Supplier: SAE International
Description: A novel combined power and cooling cycle based on the Organic Rankine Cycle (ORC) and the Compression Refrigeration Cycle (CRC) is proposed. The cycle can be driven by the exhaust heat from a diesel engine. In this combined cycle, ORC will translate the exhaust heat into power,
-
Supplier: CSA Group
Description: condensers; d) Add-on heat pumps for comfort heating or heating and cooling; and e) Heat pump water heaters and refrigerant desuperheaters, and packaged heat pump water heaters consisting of a heat pump water heater and an associated storage tank; Note: The above
-
Supplier: Kaeser Compressors, Inc.
Description: exceptional reliability and their low total life-cycle costs. Together with the innovative SECOPACK LS latent heat storage heat exchanger system and the Sigma Control Smart controller, the next generation of these advanced dryers sets new standards when it comes to energy
- Drying Capacity: 162 to 1,130 SCFM
- Maximum Pressure: 232 to 100 psi
- Dryer Technology: Refrigerated
-
Supplier: Hammond Manufacturing Company Inc.
Description: Description Designed to provide recirculated coolant for most industrial applications air/water heat exchangers, process cooling, machine hydraulics or motor cooling. Standards CCE Series – UL 508-A, CE EB80-160 WT Series – UL 508-A, CE Features Pre-engineered packaged design
- Application: Industrial
-
Supplier: CSA Group
Description: Code). 1.2 This Standard applies to refrigerant-containing components that are intended for use in factory- assembled refrigerating or air-conditioning equipment and that are also subject to the requirements in the standards applicable to the factory assembled equipment. 1.3 This
-
Supplier: Altaflo
Description: Chemical process Aquatic Laboratory applications Medical devices UV water purification systems Ground water monitoring Ground remediation Food processing Electrical insulation Telecommunications Conduit Heat Exchangers Automotive Paint Spray
- Outside Diameter / Size: 0.495 to 0.505 inch
- Maximum Inside Diameter / Size: 0.4375 inch
- Wall Thickness: 0.03 inch
- Pressure Rating: 111 psi
Find Suppliers by Category Top
Featured Products Top
-
Product Overview HEXNOVAS brazed plate heat exchangers are compact, gasket-free heat exchangers for refrigeration, heat pumps, oil cooling, and general heating systems. How the Technology Transfers Heat Pressed stainless steel plates are (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview HEXNOVAS gasketed plate heat exchangers (GPHE) use openable plate technology. Choose a standard industrial, sanitary, or semi-welded cassette construction according to your media, hygiene, refrigerant containment, cleaning, and operating requirements (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview The reinforced F-BL series brazed plate heat exchangers are engineered for transcritical CO2 and refrigeration pressures up to 120 bar. Copper-brazed stainless plates are contained by reinforced external carbon-steel frames, which support the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Full Stainless Steel Brazed Plate Heat Exchanger is designed for applications requiring high corrosion resistance and hygienic performance. Unlike conventional copper brazed plate heat exchangers, this unit is constructed using stainless steel plates and stainless steel or (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
processing, fruit juice production, sauces, and liquid food heating or cooling. HEXNOVAS food grade tubular heat exchangers are engineered with smooth internal surfaces and sanitary design to ensure easy cleaning and compliance with hygienic standards. These units are particularly suitable for (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
(evaporation and condensation) • Reduced footprint compared to shell-and-tube heat exchangers Typical Applications: • Ammonia (NH3) refrigeration systems • CO2 (R744) refrigeration and heat recovery • Industrial refrigeration and cold storage (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
HFC Refrigerant Switch HBSR-HFC is a level switch for the detection of common HFC refrigerants. Typically, it is installed in/on the refrigerant vessels, pump separators, economisers or heat exchangers. NH3/HFC Switch- Low Temp (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
QSFU-5000-100-01-SS25M 100mm ID 2:1 Highly Flexible, Heat shrinkable Fabric Tubing, Abrasion and Vibration Resistant (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
line includes heat shrinkable tubing, adhesive lined or single-wall, water blocking systems, and protection sleeves. Qualtek excels in offering distinctive solutions that not only ensure unparalleled performance but also uphold the standards of cost-effectiveness and top-tier quality (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp.
More Information Top
-
Refrigeration Systems and Applications 2nd Edition Complete Document
Figure 4.15 shows an air- standard refrigeration cycle using a heat exchanger and its T –s diagram.
-
Cryocoolers 13
Based on preliminary testing and modeling the refrigeration performance, the standard size heat exchanger was selected for the NF MR development at Tj^ = 130 K.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Heat Exchanger , Mfgd. by Standard Refrigeration , C .
-
Heat Exchanger - Heat Exchanger Manufacturers, Suppliers (Page 6)
FN,FNS,FNV,FNP Series Condenser Heat Exchanger Equipment Air Cooled Condenser Air Cooled Condenser Heat Exchanger And Evaporator For Refrigerant Units FN Standard /FNS Low Noise Series FNV,FNP V-type FN,FNS,FNV,FNP...
-
Security of Natural Gas Supply through Transit Countries
Figure 20 Small-scale LNG concept developed by SINTEF using basically standard refrigeration equipment such as copper-brazed heat exchangers and oil-lubricated screw compressors in order to suppress investment cost.
-
Jackup Rig Designs for Environmentally Sensitive Areas
Air conditioning and refrigeration units should employ standard condensers in lieu of heat exchangers .
-
Prediction of heat exchanger performance by the thermal network method (Improvement of an evaporator's performance and restraining air flow bypass by adjusting...
(1) Given a typical two-row, two-path heat exchanger for use in home air conditioning and standard refrigerant and air boundary conditions, super-heated gas regions will form on the upstream side of the heat exchanger for relative humidity in excess…
-
Performance comparative study of new alternatives to R‐502 inside air/refrigerant enhanced surface tubing
This paper is concerned with the performance evaluation and analysis of some of the newly proposed substitutes to R-502, inside enhanced surface tubing air "ned heat exchangers under ARI standard conditions as well as various refrigerant entering evaporator temperatures.
-
2.7.9 BOILING AND EVAPORATION. AUGMENTATION OF BOILING AND EVAPORATION
Although utilization of enhanced boiling surfaces is now a standard practice of heat exchangers designers and manufacturers, especially for refrigeration and climati- zation industries, extensive research on this topic continues.
Indicates content that may require registration and/or purchase.