Products/Services for Staple Lock Hydraulic Fittings
-
Hydraulic Fittings - (303 companies)Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic systems. Hydraulic...SizeCategoryConnection
-
Staples - (151 companies)Staples are U-shaped metal fasteners that are driven into a surface to hold or secure an object in place. Small staples are used with a stapler to attach pieces of paper together while larger staples might be used with a hammer or staple gun... -
Hose Fittings - (1197 companies)...hydraulic or pneumatic systems. Defining this system is the first step to determining the appropriate fittings for the application. Hydraulic applications involve the transfer of liquid fluids such as water and other chemical solvents. Hydraulic fittings... -
Pipe Fittings - (1974 companies)...transport (either pneumatic or hydraulic). Conversely, tubes can also be associated with structural applications. Types of Fittings. Pipe fittings are distinguished based on the connection types and functions they perform. Connection Type. Fittings... -
Tube Fittings - (1139 companies)...correspond to either hydraulic or pneumatic systems. The basic system type is the first step to determining the type of fittings right for the application. Hydraulic applications involve the transfer of liquid fluids such as water and other chemical... -
Pneumatic Fittings - (223 companies)Compared to hydraulic fittings, pneumatic fittings are typically characterized by tighter seals and lower pressure requirements. They are frequently used in pneumatic logic control systems and instrumentation. Pneumatic Pipes, Tubes, and Hoses...
-
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
-
Hydraulic Valves - (685 companies)...is sandwiched between two fittings. Standards. ISO 6403 --Flow and pressure valves for hydraulic systems. ISO 6263 --Hydraulic fluid power - compensated flow-control valves - mounting surfaces. SAE J748 --Hydraulic directional control valves, 3000 psi...
-
Gas Fittings - (98 companies)Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas...
-
Sanitary Fittings - (113 companies)...fittings - Connects hose flexible tubing via a barbed end with a tapered stub and ridges inserted into the vessel. They are best suited for low pressure applications, since they do not provide a strong seal. Cam-lock fittings - Connected using tabs which...
Product News
-
Kuriyama of America, Inc.
Staplelok Hydraulic Mining Fittings Available options: Rapid Staplelok Male. Super Rapid Staplelok Male. Super Rapid Staplelok Female. Rapid Staplelok Staple, D Type, Stainless Steel. Super Rapid Staplelok Staple, D Type, Stainless Steel. Learn More (read more)Browse Hydraulic Fittings Datasheets for Kuriyama of America, Inc. -
MAIN Manufacturing Products, Inc.
Custom and Stock Hydraulic Flanges and Fittings MAIN Manufacturing Products, Inc. has been serving the fluid power industry for more than 50 years! We offer hydraulic flanges that meet many different standards and other types of fittings and adapters. Click an item below to learn more: SAE Flanges. Square Flanges. Adapters/Fittings. Find-A-Flange. Create-A-Flange (read more) -
Ningbo TIP Fluid Technology Co., Ltd.
Premium Hydraulic Hose Assembly Fittings Built for Extreme Durability: These hydraulic hose assembly fittings are forged from high-grade carbon steel, ensuring exceptional resistance to high pressure, corrosion, and mechanical wear, even in the harshest operating conditions. Precision Machined for Perfect Sealing: Every fitting is manufactured to strict ISO/SAE standards with tight tolerances, guaranteeing a secure, leak-free connection that maintains system pressure and efficiency. Engineered for Universal Compatibility: Designed... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Complete Hydraulic Connection–Fittings & Adapters Complete System, Not Just Parts. Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters -- all machined to exacting tolerances for perfect compatibility. Precision Materials & Pressure Rating. Choose from carbon steel, stainless steel, or brass. Every component is 100% thread-gauged and pressure-rated from 10 MPa to 45 MPa to match your hose range. Fittings & Ferrules for Every Need. Crimp, reusable, one-piece, and two-piece... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Hydraulic Hose Fittings, Ferrules & Adapters All-in-One Precision Hydraulic Connection System for Professional Industrial Applications. Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters, different from ordinary suppliers that only provide single fittings. The one-stop system eliminates compatibility matching troubles for professional buyers and simplifies procurement and inventory management. Premium Material & Strict Precision Manufacturing: All... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R171201 Assembly, Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments. This hose assembly is designed for hydraulic systems where durability, sealing integrity, and consistent performance are essential. It conforms to SAE J517 100R17 and is reinforced with high-tensile steel wire, terminated with precision-crimped metal fittings for secure, leak-free connections. The construction is supported by Magnatech wire winding machines and Magnatech spiral machines, ensuring a stable reinforcement structure and repeatable... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
2SC-6 assembly - Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly is designed for high-pressure hydraulic systems where durability, sealing integrity, and consistent performance are essential. It is reinforced with high-tensile steel wire and terminated with precision-crimped metal fittings for secure, leak-free connections. The construction is supported by Magnatech wire winding machines and Magnatech spiral machines, ensuring stable reinforcement structure and repeatable manufacturing... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R151201 Assy - Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly is designed for high-pressure hydraulic systems where durability, sealing integrity, and consistent performance are essential. It is reinforced with high-tensile steel wire and terminated with precision-crimped metal fittings for secure, leak-free connections. The construction is supported by Magnatech wire winding machines and Magnatech spiral machines, ensuring stable reinforcement structure and repeatable manufacturing... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Industrial Precision Two-Piece Hydraulic Fittings Professional Two-Piece Hydraulic Fittings Product Features & Industrial Value. Multi-standard Compliance & Wide Applicability: This series of hydraulic fittings strictly conforms to GB, EN and JIS international and national industrial standards, covering mainstream industrial specification requirements. It is perfectly compatible with fastener assembly, automobile & motorcycle accessory matching, and mechanical accessory supporting scenarios, meeting the diversified assembly demands... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
4SH1201 Assembly, Hydraulic Hose, Crimped Fittings Built for Ultra-High Pressure and Rigorous Environments. The 4SH1201 hose assembly is designed for high-pressure hydraulic systems where pressure resistance, structural stability, and long-term reliability are essential. Its reinforcement layer uses a four-layer high-tensile steel-wire spiral construction, precisely formed by Magnatech spiral machines to ensure uniform tension across layers, stable reinforcement structure, and repeatable manufacturing quality. Precision-crimped metal fittings... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
…assemblies; support assemblies; brackets; blocks; mounting brackets; door latches; grab handles; handrails; latches; latch assemblies; locking microwave oven bases; tap … tissue holders; towel holders; staples ; rivets; brazing alloys; diesel … sets; water pumps; wind hydraulic system manifolds; hose fittings ; oil pumps; hydraulic system…
-
Federal Register > Thursday, August 17, 2000 > [65 FR 50178] Foreign-Trade Zone 134-Chattanooga, Tennessee Application For Foreign-Trade Subzone Status Komatsu...
…the following categories: internal-combustion piston engines and engine parts; hydraulic turbines; turbojets, turbopropellers, and … including tubes, pipes, hoses, fittings , plates, sheets, film, foil … tacks, drawing pins, and staples ); aluminum products (including plates … and wrenches; padlocks and locks ; base metal products (including…
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…air reservoirs; locomotive tanks; retaining wires; steel mesh screens; journals; connecting links; handbrake chain assemblies; chain steel links; steel staples ; wood screws; J-hook … copper tubes; copper tubing; fitting nipples; copper pins; escutcheon … brass machine screws; brass locking nits; nuts; copper studs … header assemblies; frame assemblies; nozzle rings; fire suppression system gas charge motors; cylinders; hydraulic motor ‡assemblies; pneumatic…
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-17a] 017A - Classifications for Washington Workers' Compe...
Cutting and fitting of glass and metal components for doors and windows is an integral phase of … types of sanders, drill presses, hand drills, boring machines, pneumatic nail, screw and staple guns, spray guns .... Some door manufacturers have "door machines" which route impressions in jambs and blanks for hinge placement, and bores holes in the blank for knobs and locks ; some have computerized overhead vacuum lights, electronic gluers, hydraulic lift pits, or electronically controlled saws.
-
Federal Register > Wednesday, February 3, 2016 > [81 FR 5704] Foreign-Trade Zone (FTZ) 196-Fort Worth, Texas; Notification of Proposed Production Activity, Gen...
and air conditioning units for locomotives; hydraulic cylinder rings; hydraulic jacks; identification tags for locomotive consoles; indicators; indicator light … cab wall lining sheets; lining sidewalls for electrical panels; lock assemblies; lock kits; lock … springs; alloy steel pipe fitting nipples; hot dipped galvanized … cable assemblies; splicing tape; springs; spring assemblies; spring hinges; spring seats; spur gear; staples ; stator assemblies; stator…
-
States > Tennessee > State > Regulations > 0800 - Department of Labor and Workforce Development > 3 - Boilers, Elevators, and other Related Rules > [TCAR 800-3...
…according to type of equipment installed as elevator constructor, electric (construction), elevator constructor, hydraulic (construction), or escalator … panes with knife to seal joints; installs mirrors or structural glass on building fronts, walls, ceilings, or tables, using mastic, screws, or decorative molding; bolts metal hinges, handles, locks , and other hardware to … doors into frames and fits hinges; may install metal … to structure, according to type of insulation used and structure covered, using a staple gun, trowel, paintbrush…
Indicates content that may require registration and/or purchase.