Products/Services for Steam Drum Heaters
-
Drum Heaters - (90 companies)Drum heaters are used to heat containers of viscous materials, like substances such as wax, grease, or oil. They are primarily used to heat drums, although some types may accommodate other types of containers or be in direct contact with process...PhaseHeater TypeDrum Size -
Industrial Heaters - (1967 companies)This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations. Industrial heaters are used to covert energy from a fuel or energy source to thermal energy... -
Immersion Heaters - (208 companies)Immersion heaters are used in applications that require immersing the heater in the substance to be heated. Immersion heaters are used in applications that require the heater to be immersed in the substance to be heated. They are equipped with pipe... -
Inline Heaters - (44 companies)...diesel, fuel oil, gasoline, and kerosene; hot water and steam; natural gas and propane; solar; waste oil, and wood or pellets. Specific types of inline heaters such as drum heaters, cable or coil heaters, ceramic fiber heaters, and immersion...
-
Band Heaters - (150 companies)Band heaters are ring-shaped heaters that clamp onto a cylindrical object and heat via conductive heat transfer. Band heaters are ring-shaped heating devices that clamp around a cylindrical element. Heat transfer from band heaters occurs via... -
Space Heaters - (159 companies)Space heaters and room heaters are designed for use in confined areas or spaces. They do not emit hazardous pollutants or noxious fumes, and are generally portable. The most important specification to consider when selecting space heaters and room...
-
Electric Heaters - (286 companies)Electric heaters generate heat by passing an electric current through a high-resistance material. Electrics heaters generate heat by passing an electric current through a high-resistance material. These heating devices have been adapted to various...
-
Flexible Heaters - (186 companies)...vessel and drum heating. Drum Heaters (Flexible Jacket Type). Video Credit: economyheaters / CC BY-SA 4.0. Selection Criteria. Important parameters to consider when specifying flexible heaters are performance specifications, type of heating element...
-
Water Heaters - (410 companies)Water heaters are used to transform thermal energy from a fuel source to a stream or reservoir of water. They can be described by their fuel source or may be one of several specific types of heaters. They can be configured to operate in-line...
-
Explosion Proof Heaters - (49 companies)Explosion proof heaters are constructed with housings that can withstand explosions, protecting the materials being heated. This classification may also include housings, which can withstand sparking and flames. Industrial heaters perform many...
Product News
-
Tempco Electric Heater Corporation
Custom Drum Heaters Tempco offers a variety heaters that can be used to speed the flow of solid and semi-solid materials within a drum including Blanket Drum Heaters, Drum Immersion Heaters, Heated Drum Dolly, Metal Jacketed Drum Heaters and Silicone Rubber Drum Heaters. Common Applications. Adhesives Heating. Chemical Component Heating. Diesel Fuel Heating in cold weather. Grease Heating in cold weather. Metal Drum Heating. Plastic Drum Heating. Portable Drum Heating. Process Materials Heating (read more)Browse Drum Heaters Datasheets for Tempco Electric Heater Corporation -
Tempco Electric Heater Corporation
Silicone Rubber Drum Heaters - Built Tough! Constructed of vulcanized silicone rubber, Tempco 's Drum Heaters are built tough, long lasting, and resistant to chemicals saving you time in heating viscous fluids to pourable temperatures!. Get your order in today by contacting sales or learn more at: https://www.tempco.com/Silicone-Rubber-Drum-and-Pail-Heaters.htm (read more)Browse Electric Heaters Datasheets for Tempco Electric Heater Corporation -
WATTCO
Advantages of Process Steam in Manufacturing Process steam heaters generate steam for many manufacturing applications. Sanitizing pharmaceutical equipment, reducing the weight of building materials, and preserving food products all use process steam. Although steam is not the only way to achieve many of these results, it is generally a more cost, time, and energy-efficient method. Steam heaters can create different types of process steam to match the specific needs of a project. Learn a few of the key advantages of process steam (read more)Browse Industrial Heaters Datasheets for WATTCO -
Continental Products Corp.
The Mk IX rotary drum coater surface area of urea, mini urea, and NPK fertilizer products. It has a different coating/mixing action that creates a dynamic rolling bed compared to traditional Rollo-Mixers, which create rivers of material that constantly divide & combine. The Mk IX batch coater is available in both pilot and production size units. The Mk IX rotary drum coater has a design that is ideal for: controlled release fertilizers, polymer coated fertilizers, biological growth enhancers, micro-layering EPS spheres... (read more)Browse Industrial Homogenizers Datasheets for Continental Products Corp. -
Hydro-Thermal Corporation
It's Heating Up - Direct Steam Injection As we enter spring, this might be the first time you 've thought about it heating up. We 've been thinking about heating all year long. Using Direct Steam Injection (DSI), Hydro-Thermal 's heaters use steam to instantaneously heat your liquid or slurry. This saves time, energy, and results in a more consistent product in your process. (read more)Browse Fluid Heat Transfer Systems Datasheets for Hydro-Thermal Corporation -
Hydro-Thermal Corporation
Steam Injection in Chemical Treatment Applications In the chemical industry, heating is crucial in everything from solvent and polymer production to refining and separation processes. However, traditional heating methods like indirect heat exchangers or boilers often fall short, proving inefficient, slow to respond, and expensive to maintain. Upgrading to more efficient solutions can drastically enhance process performance and reduce costs. Chemical production using Direct Steam Injection heater technology offers a highly efficient and reliable... (read more)Browse Steam Injection Heaters Datasheets for Hydro-Thermal Corporation -
EXAIR
High Power Premium Reversible Drum Vacuums EXAIR's Premium Reversible Drum Vac TM System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly empties the drum. The Reversible Drum Vac is compressed air powered and attaches to the included drum. It is extremely quiet at 86 dBA, making it suitable for a wide variety of applications. There are no motors... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
Vortec
Dual Drum Pump - 55 Gallons in 90 Seconds! BENEFITS. Fast pick up or discharge, fills or empties a drum in less than 2 minutes. Cleans machine sumps including chips and particulates. Handles liquids up to 1500 cPs. Handles particulates and swarf with ease. Single tool switches quickly from discharge to suction. Safe, with no shock hazard. Low maintenance, with no motor or moving parts. FEATURES. Ease of use with patented design. Automatic safety shut off valve prevents overflows. Relief valve limits internal drum pressure to 8 psig (1.6... (read more)Browse Drum Pumps Datasheets for Vortec -
Gaumer Process
Fuel Gas Scrubber or Knock-out (KO) drum Fuel Gas Scrubber or Knock-out (KO) drum or mist eliminators are used to remove the entrained liquid droplets and slugs from vapor stream. It assists in removing free liquids present with incoming gas and helps prevent overloading of downstream final filter elements. Bigger droplets are primarily collected by means of inertial impaction whereby the target is directly in path of streamline. Click here to learn more about our features and applications. (read more)Browse Scrubbers Datasheets for Gaumer Process -
Continental Products Corp.
The Gold Standard in Rotary Drum Mixing & Coating The Gold Standard in Rotary Drum Mixing & Coating. Rollo-Mixer customers understand the need for world leading results, and our Continental Rollo-Mixers make their products better than the competition. Continental specializes exclusively in rotary drum mixing and coating technology. We are the only company in the world that engineers six distinct rotary drum mixers --each purpose-built to optimize specific applications, materials, and performance requirements. Rollo-Mixers are the Gold Standard... (read more)Browse Industrial Mixers Datasheets for Continental Products Corp.
-
Void fraction measurement system for high temperature flows
The power applied on the test section is cut off, and the pres- sure of the system is maintained high enough to avoid boiling by adding the required thermal power through the steam drum heaters (see figure 1).
-
Solar Power Tower Design Basis Document, Revision 0
The steam generator is drained, and the electric heat trace circuits and22 steam drum immersion heater are inactive.23 .
-
SLUDGE TREATMENT PROJECT ALTERNATIVES ANALYSIS SUMMARY REPORT [VOLUME 2]
Uranium Oxidation Vitrification Molten Salt Calcination Vacuum Heating Incineration Chemical Treatment Water Oxidation (Elevated T and P) Ambient Pressure Warm Water Steam Reforming Drum Heaters .
-
Clinch River Breeder Reactor Plant project. Summary edition, 1981 technical progress report, October 1980-September 1981
of 4) Condensate Pumps (3 of 3) Intermediate Heat Exchangers (3 of 3) Plant Protection System Sodium Pump Drive Systems (6 of 6) Recirculating Pumps Steam Drums Feedwater Heaters Primary Control Rod Drive Mechanisms Reaction Products Separator Tanks In- and Ex-Containment…
-
Clinch River Breeder Reactor Plant Project. Summary edition. 1982 Technical progress report, October 1981-September 1982
…and Bolted (1 Set of 3) Secondary Control Rod System Prototypes (2 of 4) Intermediate Heat Exchangers (3 of 3) Plant Protection System Equipment Intermediate Sodium Pump Drive Systems (3 of 3) Recirculating Pumps Steam Drums Feedwater Heaters (10) Primary Control Rod…
-
Polypropylene by LyondellBasell’s Spheripol Process
V-103A/B 6 Wax Drum Drum Heater LP Steam Condensate .
-
A reconfigurable hybrid system and its application to power plant control
The major sequence of components in the steam plant consists of a condensate pump, closed feedwater heater, deaerating heater, feedwater pump, two high pressure closed feedwater heaters , steam drum , evaporators, superheaters, and a turbine generator system.
-
A reconfigurable hybrid supervisory system for process control
The major sequence of components in the steam plant consists of a condensate pump, closed feedwater heater, deaerating heater, feedwater pump, two high pressure closed feedwater heaters , steam drum , evaporators, superheaters, and a turbine generator system.
-
Wabash River coal gasification repowering project: Public design report
…Burner Sulfur Condenser No. 2 Sulfur Condenser No. 3 Sulfur Condenser No. 4 Sulfur Condenser No. 1 Gas Heater Condensate Level Drum No. 2 Gas Heater No. 3 Gas Heater Hydrogenation Reactor Hydrogenation Gas Heater Hydrogenation Steam Drum Hydrogenation Cooler Quench Column…
-
GCtool for fuel cell systems design and analysis : user documentation.
…shft- gen- mot- dht- dhx- refs- cntl- pows- model stack gas flow initiator gas flow splitter gas flow mixer gas flow heater/cooler gas flow heat exchanger compressor gas turbine fluid flow pipe pump steam drum feed water heater water condenser diffuser nozzle…
Indicates content that may require registration and/or purchase.