Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Spirax-Sarco
Description: The M410 orifice plate and carrier assembly is a primary flow element consisting of a tab handled square edged orifice plate and optional carrier. The orifice plate is designed and manufactured to meet the requirements of British Standard BS 1042 and
- Pipe Diameter: 2.8740173 to 29.527575 inch
- Features: Differential Pressure Meter, Gas, Liquid, Steam
- End Fittings: Flanged
- Mounting: In-line
-
Supplier: ABB Measurement & Analytics
Description: viscosity liquids. Orifice Plate designs: – Concentric square-edge orifice plate for clean liquids/gases/steam – Quarter circle orifice plate for viscous fluids – Conical entrance orifice plate for viscous fluids – Eccentric
- Applications: Flow Measurement
- Media: Hydraulic Fluids, Other Gas
- Material: Steel - Stainless
-
Supplier: Madden Manufacturing, Inc.
Description: The Madden Orifice Meter gives the boiler operator precise repeatable control of the continuous blowdown flow rate. 17 different hole sizes are drilled in the stainless steel orifice plate. Each hole is precision drilled to a diameter that will produce the flow shown on he flow
- Meter Technology: Orifice Plate
-
-
Supplier: Spirax-Sarco
Description: The M800 steam flow computer is available with either panel or wall mount connections that can operate with: Gilflo, ILVA, DIVA flowmeters. Vortex, Spiraflo and orifice plate pipeline units. The M800 can provide density compensation for saturated and superheated steam
- Operating Temperature: 32 to 131 F
- Features: Alarm
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Display Types: Digital
-
Supplier: ABB Measurement & Analytics
Description: installation errors – are virtually eliminated. Low cost maintenance – Pressure-tested in the factory for leak prevention – Removable orifice plates for on site, low cost solutions to changes in process data or element wear/damage
- Pipe Diameter: 1 to 12 inch
- Operating Temperature: -4 to 158 F
- Operating Pressure: 1,450 psi
- Media Temperature: -4 to -382 F
-
Supplier: ABB Measurement & Analytics
Description: one for volumetric flow and one for mass (or corrected volume) flow. Versatile metering package for low flowrates and small pipelines – Available with or without upstream/downstream pipework; wide choice of orifice plate bores gives a range of DP and pressure loss values to suit
- Pipe Diameter: 0.5 to 1.5 inch
- Operating Temperature: 300.2 F
- Operating Pressure: 1,500 to 3,000 psi
- Electrical Output: Analog Current
-
Supplier: Clark Solutions
Description: Not recommended for toxic gases. Steam flow meters measure saturated steam flow at pressures up to 120 psig. Any of our flow meters can be fitted with a flow transmitter for sending a signal to a remote device such as a computer, data logger, chart recorder or remote indicator. Don't
- Pipe Diameter: 0.25 to 8 inch
- Gas Volumetric Flow Rate: 0.166666666666667 to 66.6666666666667 SCFM
- Operating Temperature: -80 to 350 F
- Operating Pressure: 10 to 400 psi
-
Supplier: ABB Measurement & Analytics
Description: than an equivalent orifice plate at the same design differential pressure. The flow nozzle is available to 3 standards and in designs for either clamping between flanges (within the bolt circle) or for welding into the pipe.
- Media: Air / Gases, Fuel (Liquid), Oil, Steam, Water
- Form: In-line
- Material: Steel - Stainless
-
Supplier: Lechler, Inc.
Description: Deflector nozzles are most typically used for spraying liquid. However, their design allows them to also be a good candidate for spraying compressed air or saturated steam. A solid stream of air is directed through the nozzle orifice where it strikes the deflector plate, which
- Maximum Pressure: 10 to 100 psi
- Maximum Flow: 448.831168831169 to 1,301.61038961039 GPH
- Orifice Size: 50.99999999999999 mil
- Media: Air / Gases
-
Supplier: Spirax-Sarco
Description: The M800 gas flow computer receives signals from various pipeline transmitters and converts them to display flowrate, total flow, pressure and temperature. The flow computer operates with Gilflo, ILVA, linear flowmeters, vortex and orifice plates. The M800 can provide density
- Operating Temperature: 32 to 131 F
- Features: Alarm
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Display Types: Digital
-
Description: possible; the total mass flow rate may be known (this is more likely in a wet-steam flow than in a natural gas/liquid flow); in a wet-steam flow a throttling calorimeter can be used. Wet-gas measurement using Venturi tubes or orifice plates is covered in ISO/TR
-
Supplier: CSA Group
Description: possible; the total mass flow rate may be known (this is more likely in a wet-steam flow than in a natural gas/liquid flow); in a wet-steam flow a throttling calorimeter can be used. Wet-gas measurement using Venturi tubes or orifice plates is covered in ISO/TR
-
Supplier: Oil-Rite Corp.
Description: Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, steam and gas engines, paper and sugar mill machinery,
- Valve Size: 0.25 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, steam and gas engines, paper and sugar mill machinery,
- Valve Size: 0.25 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, steam and gas engines, paper and sugar mill machinery,
- Valve Size: 0.25 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, steam and gas engines, paper and sugar mill machinery,
- Valve Size: 0.25 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Schutte & Koerting
Description: Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are flanged and have no regulating spindle. The
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: differential pressure flowmeters, such as orifice plates and pitot tubes. With the DPF66, the user can toggle between rate of flow and total flow (6-digits) from the front panel. The rate display is selectable for units per second, minute, or hour, and the totalizer integrates in the
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: 41 to 129 F
- Features: Alarm, Controller, Programmable
Find Suppliers by Category Top
Featured Products Top
-
basic instrument, the V-Cone Flow Meter's design is inherently more accurate than traditional DP instruments such as orifice plates and venture tubes. The V-Cone conditions fluid flow to provide a stable flow profile that increases accuracy. It features a centrally-located cone inside a tube. The cone (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
50-80%. The V-Cone reduces permanent pressure loss by 75% compared to a traditional orifice plate. In addition, steam flooding requires multiple meters to monitor the process that must operate over the life of the field with low maintenance requirements to make the operation cost (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
as orifice plates and Venturi tubes. It can be installed virtually anywhere in a piping system or be easily retrofit into an existing piping layout, resulting in significant installation flexibility and initial cost savings. Unlike traditional DP instruments such as orifice plates and Venturi (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
flow and reshapes the velocity profile to create a lower pressure region immediately downstream. Unlike traditional DP instruments, such as orifice plates and venturi tubes, the V-Cone Flow Meter's design is inherently more accurate because the flow conditioning function is built-into the basic (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
sizes from 0.5 to 120 inches. With its unique ability to self-condition flow, the V-Cone Flow Meter is a real space-saver, eliminating the need for up/down stream straight pipe runs required by other DP technologies, such as orifice plates and venturi tubes. It can be installed virtually (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
unique ability to self-condition flow, the V-Cone Flow Meter is a real space-saver, eliminating the need for up/down stream straight pipe runs required by other DP technologies, such as orifice plates and venturi tubes. It can be installed virtually anywhere in a piping system or be easily retrofit into an existing piping layout, resulting in significant installation flexibility and initial cost savings. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
(dP) technology to nearly eliminate the up- and downstream straight pipe runs required by other dP instruments, such as orifice plates and venture tubes.Requiring only 0-3 straight pipe diameters upstream and 0-1 downstream for precise operation, it reduces typical straight run by 70% or more as compared to (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
for other applications including natural gas wellheads, burners or ovens, cooling systems, HVAC and more. Wafer-Cone technology requires virtually no maintenance, offering cost-of-ownership advantages over traditional DP technologies such as the orifice plate. The beta edge of an orifice (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
ability to self-condition flow, the V-Cone Subsea Flow Meter is a real space-saver, eliminating the need for long up/down stream straight pipe runs required by other DP technologies, such as orifice plates and venturi tubes. It can be installed virtually anywhere in a piping system or be easily retrofit (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
. Vooner uses the orifice plate method for measuring actual airflow at vacuum levels for a pump. The performance test results are put into a report which shows the total wasted energy and the seal water included in the lifetime cost of ownership. From this report, Vooner’s engineering staff is (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC
Conduct Research Top
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
quality crab and maximizing the efficiency of the plant's process. Previously, the plant used volumetric orifice plates for their steam measurement, which had three key disadvantages: The orifice plates did not measure pressure and temperature at the same point, which led to errors in mass flow
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
in the system. Now the question become what technology provides the most accurate steam flow measurement?Traditionally, steam flow has been measured with a differential pressure device. This is typically an orifice plate. However, such devices are inherently volumetric flow measurements. Changes in pressure
More Information Top
-
ISA MEASRMNT CNTRL BASC - Measurement and Control Basics
Fluid TV 100 Steam FE 101 Steam Orifice Plate Manual Value Condensate .
-
http://dspace.mit.edu/bitstream/handle/1721.1/38345/28004982-MIT.pdf?sequence=2
steam orifice plate .
-
Altering the volumetric expansion ratio of a Lysholm helical screw expander
… 1 - Pre-Signal F i l t e r (before 3/80) 2 - Large Water Orifice Plate (after 3/80) 3 - Small Water Orifice Plate (after 3/80) 4 - Large Water Orifice Plate, 0.8 in. dia.; Large Steam Orifice plate , 1.375 in. dia.
-
CR4 - Thread: Venturi Orifice Steam Traps
Regarding the report from Oak Ridge National Laboratory they themselves state: "This guide focuses only on orifice plate steam traps.
-
Improving Steam System Performance: A Sourcebook for Industry
10The following discussion of steam traps is based extensively on C. B. Oland, Review of Orifice Plate Steam Traps, Oak Ridge National Laboratory, January 2001.
-
Improving Steam System Performance: A Sourcebook for Industry
10The following discussion of steam traps is based extensively on C. B. Oland, Review of Orifice Plate Steam Traps, Oak Ridge National Laboratory, January 2001.
-
Development of a high energy efficient pressure calciner. Final report, June 1, 1994--July 31, 1997
Orifice Plate Steam Totallze .
-
Automation of palm oil mills
• Orifice plate steam flowmeters to measure steam gen- erated by boilers and steam to sterilizers.
-
Fats & oils news
Process data management applications include pressure and temperature indicators and recorders, belt weighers, nut weighers, measurement of sludge output to quantify oil losses, orifice plate steam flow meters, and automation of sample collection.
-
Practical aspects of steam injection processes: A handbook for independent operators
= Rate of delivery of steam across orifice plate , lbm/hr C .
Indicates content that may require registration and/or purchase.